- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Terminals | Brand | Case Size | Case Style | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (nom) | Lead Spacing (nom) | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Subcategory | Power Rating | Technology | Construction | Military Standard | Termination Style | Failure Rate | Lead Style | Adjustment Type | Product Type | Coating, Housing Type | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L500J10R Ohmite | In Stock | - | Datasheet | - | - | - | 2 | - | Not Required | VITREOUS ENAMEL | - | Not Required(mm) | Not Required(mm) | - | - | Ohmite | - | Bolt-On | - | Bulk | 500(W) | 63.5(mm) | Not Required(mm) | Active | - | 25 TO 350 | 5% | - | - | - | - | * | - | - | - | ±400(ppm/°C) | Wirewound | 10(ohm) | - | - | - | - | - | Tubular | Not Required | Radial Lug | Not Required | - | - | - | - | - | - | 304.8(mm) | - | - | - | - | - | - | ||
![]() MOX-H-043005ME Ohmite | In Stock | - | Datasheet | - | - | - | - | - | - | Ceramic | - | - | - | - | - | Ohmite | - | Bolt-On | -65C to 180C | Bulk | 75(W) | - | - | Active | - | 25 TO 180 | 15% | - | - | - | - | * | - | - | - | ±50(ppm/°C) | Thick Film | - | - | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | 152.4(mm) | - | - | - | - | - | - | ||
![]() L25J825E Ohmite | In Stock | - | Datasheet | - | - | - | 2 | - | Not Required | VITREOUS ENAMEL | - | Not Required(mm) | - | - | - | - | - | Bolt-On | - | - | 25(W) | Not Required(mm) | 14.3(mm) | - | - | 25 TO 350 | 5% | - | - | - | - | - | - | - | - | ±260(ppm/°C) | Wirewound | 825(ohm) | - | - | - | - | - | Tubular | Not Required | Radial Lug | Not Required | - | - | - | - | - | - | 50.8(mm) | - | - | - | - | - | Not Required(mm) | ||
![]() L500J31K Ohmite | In Stock | - | Datasheet | - | - | - | 2 | - | Not Required | VITREOUS ENAMEL | - | Not Required(mm) | Not Required(mm) | - | - | Ohmite | - | Bolt-On | - | Bulk | 500(W) | Not Required(mm) | 63.5(mm) | Active | - | 25 TO 350 | 5% | - | - | - | - | * | - | - | - | ±260(ppm/°C) | Wirewound | 31000(ohm) | - | - | - | - | - | Tubular | Not Required | Radial Lug | Not Required | - | - | - | - | - | - | 304.8(mm) | - | - | - | - | - | Not Required(mm) | ||
![]() HS50F4R27 Ohmite | In Stock | - | Datasheet | - | - | - | 2 | - | Not Required | Aluminum Housed | - | - | Not Required(mm) | - | - | Ohmite | - | Chassis | - | Bulk | 50(W) | 28(mm) | Not Required(mm) | Active | Non-Compliant | 25 TO 275 | 1% | - | - | - | - | * | - | - | - | ±50(ppm/°C) | Wirewound | 4.27(ohm) | - | - | - | - | - | Chassis | Not Required | Axial | Not Required | - | - | - | - | - | - | 72.5(mm) | - | - | - | - | - | 14.8(mm) | ||
![]() WFH90L1R0KE Ohmite | In Stock | - | Datasheet | - | - | - | 2 | - | Not Required | Aluminum Housed | - | - | - | - | - | Ohmite | - | Flange | - | Bulk | 90(W) | 51(mm) | Not Required(mm) | Active | - | - | 10% | - | - | - | - | * | - | - | - | ±50(ppm/°C) | Wirewound | 1(ohm) | - | - | - | - | - | Chassis | Not Required | Solder Lug | Not Required | - | - | - | - | - | - | 70(mm) | - | - | - | - | - | 12.6(mm) | ||
![]() HSN100J500 Ohmite | In Stock | - | Datasheet | - | - | - | 2 | - | Not Required | Aluminum Housed | - | - | Not Required(mm) | - | - | Ohmite | - | Chassis | - | Bulk | 100(W) | 47.5(mm) | Not Required(mm) | Active | - | 25 TO 275 | 5% | - | - | - | - | * | - | - | - | ±30(ppm/°C) | Wirewound | 500(ohm) | - | - | - | - | - | Chassis | Not Required | Axial | Not Required | - | - | - | - | - | - | 88(mm) | - | - | - | - | - | 24.1(mm) | ||
![]() 850NF100R Ohmite | In Stock | - | Datasheet | - | - | - | 2 | - | Not Required | Aluminum Housed | - | 2.18(mm) | Not Required(mm) | - | - | Ohmite | - | Chassis | - | Bulk | 50(W) | 28.96(mm) | Not Required(mm) | Active | - | 25 TO 275 | 1% | - | - | - | - | * | - | - | - | ±20(ppm/°C) | Wirewound | 100(ohm) | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 70.64(mm) | - | - | - | - | - | 15.49(mm) | ||
![]() 810FR25E Ohmite | In Stock | - | Datasheet | - | - | - | 2 | - | Not Required | Aluminum Housed | - | 2.1(mm) | Not Required(mm) | - | - | Ohmite | - | Chassis | - | Bulk | 10(W) | 21(mm) | Not Required(mm) | Active | Non-Compliant | 25 TO 275 | 1% | - | - | - | - | * | - | - | - | ±90(ppm/°C) | Wirewound | 0.25(ohm) | - | - | - | - | - | - | Not Required | Axial | Not Required | - | - | - | - | - | - | 36.5(mm) | - | - | - | - | - | 11(mm) | ||
![]() F55J145 Ohmite | In Stock | - | Datasheet | - | - | - | 2 | - | Not Required | VITREOUS ENAMEL | - | - | - | - | - | Ohmite | - | Bolt-On | - | Bulk | 55(W) | 25.4(mm) | Not Required(mm) | Active | - | 25 TO 350 | 5% | - | - | - | - | * | - | - | - | ±260(ppm/°C) | Wirewound | 145(ohm) | - | - | - | - | - | Tubular | Not Required | Radial Lug | Not Required | - | - | - | - | - | - | 120.65(mm) | - | - | - | - | - | 36.51(mm) | ||
![]() 825FR20E Ohmite | In Stock | - | Datasheet | - | - | - | 2 | - | Not Required | Aluminum Housed | - | 2.1(mm) | Not Required(mm) | - | - | Ohmite | - | Chassis | - | Bulk | 25(W) | 28(mm) | Not Required(mm) | Active | - | 25 TO 275 | 1% | - | - | - | - | * | - | - | - | ±90(ppm/°C) | Wirewound | 0.2(ohm) | - | - | - | - | - | Chassis | Not Required | Axial | Not Required | - | - | - | - | - | - | 51(mm) | - | - | - | - | - | 14.8(mm) | ||
![]() D175K20R Ohmite | In Stock | - | Datasheet | Chassis Mount | Radial, 3 Lead, Tubular | - | 3 | - | Not Required | VITREOUS ENAMEL | - | - | - | - | - | Ohmite | - | Bolt-On | - | Bulk | 175(W) | Not Required(mm) | 28.6(mm) | Active | - | 25 TO 350 | 10% | - | - | - | - | Dividohm®210 | - | ±10% | Solder Lug | ±260(ppm/°C) | Wirewound | 20(ohm) | - | 175 W | - | - | - | Tubular | Not Required | Radial Lug | Not Required | - | Slide | - | - | - | - | 215.9(mm) | 1.126 OD, 0.752 ID (28.60mm, 19.10mm) | - | - | 8.500 (215.90mm) | - | Not Required(mm) | ||
![]() L50J65R Ohmite | In Stock | - | Datasheet | - | - | - | 2 | - | Not Required | VITREOUS ENAMEL | - | Not Required(mm) | - | - | - | - | - | Bolt-On | - | - | 50(W) | Not Required(mm) | 14.3(mm) | - | - | 25 TO 350 | 5% | - | - | - | - | - | - | - | - | ±260(ppm/°C) | Wirewound | 65(ohm) | - | - | - | - | - | Tubular | Not Required | Radial Lug | Not Required | - | - | - | - | - | - | 101.6(mm) | - | - | - | - | - | Not Required(mm) | ||
![]() L100J6K8 Ohmite | In Stock | - | Datasheet | - | - | - | 2 | - | Not Required | VITREOUS ENAMEL | - | Not Required(mm) | Not Required(mm) | - | - | Ohmite | - | Bolt-On | - | Bulk | 100(W) | 19.1(mm) | Not Required(mm) | Active | - | 25 TO 350 | 5% | - | - | - | - | * | - | - | - | ±260(ppm/°C) | Wirewound | 6800(ohm) | - | - | - | - | - | Tubular | Not Required | Radial Lug | Not Required | - | - | - | - | - | - | 165.1(mm) | - | - | - | - | - | - | ||
![]() 825NF3R0 Ohmite | In Stock | - | Datasheet | - | - | - | 2 | - | Not Required | Aluminum Housed | - | 2.18(mm) | Not Required(mm) | - | - | Ohmite | - | Chassis | - | Bulk | 25(W) | 27.43(mm) | Not Required(mm) | Active | - | 25 TO 275 | 1% | - | - | - | - | * | - | - | - | ±50(ppm/°C) | Wirewound | 3(ohm) | - | - | - | - | - | Chassis | Not Required | Axial | Not Required | - | - | - | - | - | - | 49.23(mm) | - | - | - | - | - | 13.87(mm) | ||
![]() L100J7R0 Ohmite | In Stock | - | Datasheet | - | - | - | 2 | - | Not Required | VITREOUS ENAMEL | - | Not Required(mm) | Not Required(mm) | - | - | Ohmite | - | Bolt-On | - | Bulk | 100(W) | 19.1(mm) | Not Required(mm) | Active | - | 25 TO 350 | 5% | - | - | - | - | * | - | - | - | ±400(ppm/°C) | Wirewound | 7(ohm) | - | - | - | - | - | Tubular | Not Required | Radial Lug | Not Required | - | - | - | - | - | - | 165.1(mm) | - | - | - | - | - | - | ||
![]() ESFT375ER300RJE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | + 350 C | - | - | Chassis Mount | - | - | - | - | - | - | Details | - | - | - | 5 kV | - | Bulk | Eurotubular | - | 5 % | - | 260 PPM / C | - | 30 Ohms | - | - | - | 700 W | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | 51 mm | - | - | 375 mm | - | - | ||
![]() C500K35RE Ohmite | 53 |
| - | - | Radial, 3 Lead, Tubular | Brackets (not included) | - | Ohmite | - | - | 1 | - | - | Ohmite | + 400 C | Ohmite | - 55 C | Chassis Mount | - | Box | - | - | - | Active | Details | - | - | - | - | - | Box | - | 1.625" Dia x 10.500" L (41.28mm x 266.70mm) | ±10% | - | ±400ppm/°C | - | 35 Ohms | - | 500W | Resistors | 500 W | Wirewound | - | - | Solder Lug | - | Solder Lugs | - | Wirewound Resistors | Vitreous Enamel Coated | - | Wirewound Resistors - Chassis Mount | - | 41.28 mm | - | - | 266.7 mm | - | - | ||
![]() LPR100 25R J Ohmite | 34 |
| - | - | Rectangular Case | Screw Holes | - | ARCOL / Ohmite | - | - | 10 | - | - | Ohmite | - | Ohmite | - | Chassis Mount | - | Box | - | - | - | Active | Details | - | - | 3.033561 oz | - | 250°C | Box | LPR | 3.937" L x 2.953" W (100.00mm x 75.00mm) | ±5% | - | - | - | 25 Ohms | - | 100W | Resistors | 100 W | - | - | - | Wire Lead | - | Wire Leads | - | Planar Resistors | Aluminum | - | Planar Resistors - Chassis Mount | - | - | 5.7 mm | 0.244" (6.20mm) | 100 mm | 55 mm | - | ||
![]() LPR50 330R J Ohmite | 45 |
| - | - | Rectangular Case | Screw Holes | - | ARCOL / Ohmite | - | - | 10 | - | - | Ohmite | - | Ohmite | - | Chassis Mount | - | Box | - | - | - | Active | Details | - | - | 1.622602 oz | - | 250°C | Box | LPR | 1.969" L x 2.953" W (50.00mm x 75.00mm) | ±5% | - | - | - | 330 Ohms | - | 50W | Resistors | 50 W | - | - | - | Wire Lead | - | Wire Leads | - | Planar Resistors | Aluminum | - | Planar Resistors - Chassis Mount | - | - | 5.7 mm | 0.244" (6.20mm) | 50 mm | 55 mm | - |