- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Core Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Termination Type | Lead Style | Product Type | Coating, Housing Type | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 887AS102LDS Ohmite | In Stock | - | - | Axial, Tubular | Brackets (not included) | - | Ohmite | 1 | Ohmite | + 230 C | Ohmite | - 55 C | PCB Mount | Box | Active | Details | 3 oz | - | -55°C ~ 230°C | Box | 800 | 1.000" Dia x 6.000" L (25.40mm x 152.40mm) | ±20% | 0/ -800ppm/°C | - | 1 kOhms | Ceramic | 50W | Resistors | - | Ceramic Comp | Axial | - | - | Ferrule Ends | Ceramic Composition Resistors | Ceramic | Resistors Ceramic Composition | Non-Inductive, Pulse Withstanding, High Voltage | Ceramic Composition Resistors | 25.4 mm | - | - | 152.4 mm | - | ||
![]() HS100E6 3R F M193 Ohmite | 44 |
| - | Axial, Box | Flanges | - | ARCOL / Ohmite | 16 | Ohmite | + 200 C | Ohmite | - | Chassis Mount | Box | Active | Details | 3.456848 oz | 1.9 kV | - | Box | HSE6 | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±1% | ±100ppm/°C | - | 3 Ohms | Wirewound | 100W | Resistors | 100 W | Wirewound | Solder Lug | - | - | Solder Lugs | Wirewound Resistors | Aluminum | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | 24.1 mm | 0.949" (24.10mm) | 65.2 mm | 27.5 mm | ||
![]() FPA250 1K J Ohmite | 18 |
| - | Box | Flanges | - | ARCOL / Ohmite | 1 | Ohmite | - | Ohmite | - | Chassis Mount | Tray | Active | Details | - | - | -55°C ~ 155°C | Tray | FPA250 | 2.638" L x 2.362" W (67.00mm x 60.00mm) | ±5% | ±100ppm/°C | - | 1 kOhms | Thick Film | 250W | Resistors | - | - | - | - | - | M5 Threaded | Planar Resistors | - | - | Non-Inductive | Planar Resistors - Chassis Mount | - | - | 1.122" (28.50mm) | - | - | ||
![]() HSW600 180R J Ohmite | 5 |
| - | Axial, Box | Flanges | - | ARCOL / Ohmite | 1 | Ohmite | - | Ohmite | - | Chassis Mount | Box | Active | Details | 1.631 lbs | - | - | Bulk | HSW | 4.488" L x 2.835" W (114.00mm x 72.00mm) | ±5% | ±25ppm/°C | - | 180 Ohms | - | 600W | Resistors | - | Wirewound | - | - | - | Wire Leads | Wirewound Resistors | Aluminum | - | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 1.772" (45.00mm) | - | - | ||
![]() LPR50 8R2 J Ohmite | 58 |
| - | Rectangular Case | Screw Holes | - | ARCOL / Ohmite | 10 | Ohmite | - | Ohmite | - | Chassis Mount | Box | Active | Details | 1.622602 oz | - | 250°C | Box | LPR | 1.969" L x 2.953" W (50.00mm x 75.00mm) | ±5% | - | - | 8.2 Ohms | - | 50W | Resistors | 50 W | - | Wire Lead | - | - | Wire Leads | Planar Resistors | Aluminum | - | - | Planar Resistors - Chassis Mount | - | 5.7 mm | 0.244" (6.20mm) | 50 mm | 55 mm | ||
![]() NHS300 15R F Ohmite | In Stock | - | - | Axial, Box | Flanges | - | ARCOL / Ohmite | 1 | Ohmite | - | Ohmite | - | Chassis Mount | Box | Active | - | - | - | - | Bulk | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±1% | ±100ppm/°C | - | 15 Ohms | Wirewound | 300W | Resistors | - | Wirewound | - | - | - | Solder Lugs | Wirewound Resistors | Aluminum | - | Non-Inductive, Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 1.646" (41.80mm) | - | - | ||
![]() TGHRV100RJE Ohmite | In Stock | - | - | SOT-227-2 | Screw Holes | - | Ohmite | 1 | Ohmite | - | Ohmite | - | Chassis Mount | Box | Active | Details | - | - | -55°C ~ 155°C | - | TGH | 1.496" L x 0.980" W (38.00mm x 24.90mm) | ±5% | ±250ppm/°C | - | 100 Ohms | Thick Film | 120W | Resistors | - | - | - | - | - | M4 Threaded | Planar Resistors | Epoxy Coated | - | Non-Inductive, Pulse Withstanding, RF, High Frequency | Planar Resistors - Chassis Mount | - | - | 0.480" (12.20mm) | - | - | ||
![]() LPR50 47R J Ohmite | 74 |
| - | Rectangular Case | Screw Holes | - | ARCOL / Ohmite | 10 | Ohmite | - | Ohmite | - | Chassis Mount | Box | Active | Details | 1.622602 oz | - | 250°C | Box | LPR | 1.969" L x 2.953" W (50.00mm x 75.00mm) | ±5% | - | - | 47 Ohms | - | 50W | Resistors | 50 W | - | Wire Lead | - | - | Wire Leads | Planar Resistors | Aluminum | - | - | Planar Resistors - Chassis Mount | - | 5.7 mm | 0.244" (6.20mm) | 50 mm | 55 mm | ||
![]() FPA600 10R J Ohmite | 40 |
| - | Box | Flanges | - | ARCOL / Ohmite | 25 | Ohmite | - | Ohmite | - | Chassis Mount | - | Active | Details | 4.232875 oz | - | -55°C ~ 150°C | - | - | 2.559" L x 2.362" W (65.00mm x 60.00mm) | ±5% | ±150ppm/°C | - | 10 Ohms | Thick Film | 600W | Resistors | - | - | - | - | - | M5 Threaded | Planar Resistors | - | - | - | Planar Resistors - Chassis Mount | - | - | 1.004" (25.50mm) | - | - | ||
![]() FPA600 40R J Ohmite | 40 |
| - | Box | Flanges | - | ARCOL / Ohmite | 25 | Ohmite | - | Ohmite | - | Chassis Mount | Bulk | Active | Details | 4.232875 oz | - | -55°C ~ 150°C | - | FPA600 | 2.559" L x 2.362" W (65.00mm x 60.00mm) | ±5% | ±150ppm/°C | - | 40 Ohms | Thick Film | 600W | Resistors | - | - | - | - | - | M5 Threaded | Planar Resistors | - | - | - | Planar Resistors - Chassis Mount | - | - | 1.004" (25.50mm) | - | - | ||
![]() FPA600 13K J Ohmite | 40 |
| - | Box | Flanges | - | ARCOL / Ohmite | 25 | Ohmite | - | Ohmite | - | Chassis Mount | - | Active | Details | 4.232875 oz | - | -55°C ~ 150°C | - | - | 2.559" L x 2.362" W (65.00mm x 60.00mm) | ±5% | ±150ppm/°C | - | 13 kOhms | Thick Film | 600W | Resistors | - | - | - | - | - | M5 Threaded | Planar Resistors | - | - | - | Planar Resistors - Chassis Mount | - | - | 1.004" (25.50mm) | - | - | ||
![]() FPA600 600R J Ohmite | 40 |
| - | Box | Flanges | - | ARCOL / Ohmite | 25 | Ohmite | - | Ohmite | - | Chassis Mount | Bulk | Active | Details | 4.232875 oz | - | -55°C ~ 150°C | - | FPA600 | 2.559" L x 2.362" W (65.00mm x 60.00mm) | ±5% | ±150ppm/°C | - | 600 Ohms | Thick Film | 600W | Resistors | - | - | - | - | - | M5 Threaded | Planar Resistors | - | - | - | Planar Resistors - Chassis Mount | - | - | 1.004" (25.50mm) | - | - | ||
![]() FPA600 3R J Ohmite | 40 |
| - | Box | Flanges | - | ARCOL / Ohmite | 25 | Ohmite | - | Ohmite | - | Chassis Mount | - | Active | Details | 4.232875 oz | - | -55°C ~ 150°C | - | - | 2.559" L x 2.362" W (65.00mm x 60.00mm) | ±5% | ±150ppm/°C | - | 3 Ohms | Thick Film | 600W | Resistors | - | - | - | - | - | M5 Threaded | Planar Resistors | - | - | - | Planar Resistors - Chassis Mount | - | - | 1.004" (25.50mm) | - | - | ||
![]() FPA600 180R J Ohmite | 40 |
| - | Box | Flanges | - | ARCOL / Ohmite | 25 | Ohmite | - | Ohmite | - | Chassis Mount | - | Active | Details | 4.232875 oz | - | -55°C ~ 150°C | - | - | 2.559" L x 2.362" W (65.00mm x 60.00mm) | ±5% | ±150ppm/°C | - | 180 Ohms | Thick Film | 600W | Resistors | - | - | - | - | - | M5 Threaded | Planar Resistors | - | - | - | Planar Resistors - Chassis Mount | - | - | 1.004" (25.50mm) | - | - | ||
![]() HS100M 1R J M191 Ohmite | In Stock | - | - | - | - | - | ARCOL / Ohmite | 45 | Ohmite | + 200 C | - | - 55 C | Chassis Mount | - | - | Details | - | 1.9 kV | - | Bulk | - | - | 5 % | 100 PPM / C | Alum | 1 Ohms | - | - | Resistors | 100 W | Wirewound | Solder Lug | - | - | - | Wirewound Resistors | - | - | - | Wirewound Resistors - Chassis Mount | - | 24.1 mm | - | 65.2 mm | 47.5 mm | ||
![]() SLF100J20RE Ohmite | In Stock | - | - | Radial, Tubular | Brackets (not included) | - | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | 270 | 0.752 Dia x 6.500 L (19.10mm x 165.10mm) | ±5% | ±400ppm/°C | - | 20 Ohms | Wirewound | 100W | - | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ||
![]() NHS100 1R5 J Ohmite | In Stock | - | - | - | - | - | ARCOL / Ohmite | 45 | Ohmite | + 200 C | - | - 55 C | Chassis Mount | - | - | Details | - | 1.9 kV | - | - | - | - | 5 % | 100 PPM / C | - | 1.5 Ohms | - | - | Resistors | 100 W | Wirewound | Solder Lug | - | - | - | Wirewound Resistors | - | - | - | Wirewound Resistors - Chassis Mount | - | 24.1 mm | - | 65.2 mm | 47.5 mm | ||
![]() FPA10047KJ Ohmite | In Stock | - | - | - | - | - | ARCOL / Ohmite | - | Ohmite | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | Planar Resistors | - | - | - | Planar Resistors - Chassis Mount | - | - | - | - | - | ||
![]() NHS300 125R J Ohmite | 8 |
| - | Axial, Box | Flanges | Ceramic | ARCOL / Ohmite | 1 | Ohmite | + 200 C | Ohmite | - | Surface Mount | Box | Active | Details | 1.254 lbs | 2.5 kV | -55°C to +125°C | Bulk | ARCOL, HS | 5.028 L x 2.854 W (127.70mm x 72.50mm) | 0.1 | ±100ppm/°C | - | 125 Ohms | Wirewound | 300W | Resistors | 300 W | Wirewound | Screw | - | Pb | Solder Lugs | Wirewound Resistors | Aluminum | Aluminum Housed Resistors, Non-Inductive | Non-Inductive, Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | 42 mm | 1.646 (41.80mm) | 128 mm | 72.5 mm | ||
![]() NHS25 560R F Ohmite | 44 |
| - | Axial, Box | Flanges | - | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | ARCOL, HS | 1.075 L x 0.559 W (27.30mm x 14.20mm) | ±1% | ±100ppm/°C | - | 560 Ohms | Wirewound | 25W | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | Pulse Withstanding | - | - | - | - | - | - |