- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Mounting Feature | Material | Number of Terminals | Package Quantity | Body Orientation | Brand | Case Size | Case Style | Contact Materials | Contact Resistance Max | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Lead Spacing (nom) | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Contact Rows | Operating Temp Range | Package | Pitch (mm) | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Standards Met | Temperature Range @ Derated Power | Termination Method | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power (Watts) | Subcategory | Power Rating | Technology | Construction | Resistor Type | Military Standard | Termination Style | Number of Contacts | Housing Color | Failure Rate | Lead Spacing | Contact Style | Lead Style | Product Type | Operating Temperature Range | Coating, Housing Type | Current Rating (Max) | Resistance Tolerance | Number of Holes | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 810NF2K67 Ohmite | In Stock | - | - | - | - | - | Copper | - | 100 | - | - | - | - | - | - | US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 486A-486B | - | - | - | - | - | - | - | - | - | - | - | - | Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NHS1002R2J Ohmite | 54 |
| - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±5% | - | ±100ppm/°C | - | - | 2.2 Ohms | - | - | Wirewound | - | 100W | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | - | Aluminum | - | - | - | - | Non-Inductive, Pulse Withstanding | - | - | - | - | - | 0.949 (24.10mm) | - | - | - | - | ||
![]() HS1002K7J Ohmite | 20 |
| - | - | Axial, Box | Flanges | - | - | - | - | ARCOL / Ohmite | - | - | - | - | - | 45 | - | Ohmite | + 200 C | Ohmite | - 55 C | Chassis Mount | - | - | Box | - | - | - | - | Active | - | Non-Compliant | - | - | - | - | 3.703766 oz | 1.9 kV | - | Box | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±5% | - | ±25ppm/°C | - | - | 2.7 kOhms | - | - | Wirewound | Female | 100W | Resistors | 100 W | Wirewound | - | - | - | Solder Lug | 8 | - | - | - | Socket | Solder Lugs | Wirewound Resistors | - | Aluminum | - | - | - | - | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | - | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | - | - | ||
![]() HS150 100K J Ohmite | In Stock | - | - | - | - | - | - | - | - | - | ARCOL / Ohmite | - | - | - | - | - | 1 | - | Ohmite | + 200 C | Reliance North America | - 55 C | Chassis Mount | - | - | Tape & Box (TB) | - | - | - | - | Active | - | Details | - | - | - | - | 6.172943 oz | 2.5 kV | - | - | * | - | 5 % | - | 25 PPM / C | - | - | 100 kOhms | - | - | - | - | - | Resistors | 150 W | Wirewound | - | - | - | Solder Lug | - | - | - | - | - | - | Wirewound Resistors | - | - | - | - | - | Aluminum Housed Resistors | - | Wirewound Resistors - Chassis Mount | - | - | - | 24 mm | - | 98 mm | 27.5 mm | - | - | ||
![]() NHS300 500R J Ohmite | 78 |
| - | - | Axial, Box | Flanges | - | - | - | - | ARCOL / Ohmite | - | - | - | - | - | 1 | - | Ohmite | + 200 C | Ohmite | - 55 C | Chassis Mount | - | - | Box | - | - | - | - | Active | - | Details | - | - | - | - | 1.254 lbs | 2.5 kV | - | Bulk | ARCOL, HS | 5.028 L x 2.854 W (127.70mm x 72.50mm) | ±5% | - | ±100ppm/°C | - | - | 500 Ohms | - | - | Wirewound | - | 300W | Resistors | 300 W | Wirewound | - | - | - | Screw | - | - | - | - | - | Solder Lugs | Wirewound Resistors | - | Aluminum | - | - | - | Aluminum Housed Resistors, Non-Inductive | Non-Inductive, Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | - | 42 mm | 1.646 (41.80mm) | 128 mm | 72.5 mm | - | - | ||
![]() NHS50 33R F Ohmite | 49 |
| - | - | Axial, Box | Flanges | - | - | - | - | ARCOL / Ohmite | - | - | - | - | - | 20 | - | Ohmite | + 200 C | Ohmite | - 55 C | Chassis Mount | - | - | Bulk | - | - | - | - | Active | - | Details | - | - | - | - | 0.846575 oz | 1.25 kV | - | Bulk | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | - | ±100ppm/°C | - | - | 33 Ohms | - | - | Wirewound | - | 50W | Resistors | 50 W | Wirewound | - | - | - | Solder Lug | - | - | - | 14.2 mm | - | Solder Lugs | Wirewound Resistors | - 55 C to + 200 C | Aluminum | - | - | - | Aluminum Housed Resistors, Non-Inductive | Non-Inductive, Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | - | 14.8 mm | 0.583 (14.80mm) | 49 mm | 28 mm | - | - | ||
![]() HSN250F15RE Ohmite | In Stock | - | - | - | - | - | - | 2 | - | - | - | Not Required | Aluminum Housed | - | - | - | - | Not Required(mm) | - | - | Glenair | - | Chassis | - | - | Retail Package | - | 250(W) | 76.2(mm) | Not Required(mm) | Active | - | - | - | 25 TO 275 | - | 1% | - | - | - | - | * | - | - | - | ±30(ppm/°C) | - | Wirewound | 15(ohm) | - | - | - | - | - | - | - | - | Chassis | - | Not Required | Axial | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 170.94(mm) | - | - | - | - | - | 55.58(mm) | ||
![]() MOX-J-018003F Ohmite | In Stock | - | - | - | - | - | - | 2 | - | - | - | Not Required | VARNISH | - | - | - | - | Not Required(mm) | - | - | Glenair | - | Bolt-On | - | -65C to 180C | Retail Package | - | 75(W) | Not Required(mm) | 19.56(mm) | Active | - | - | - | 25 TO 180 | - | 1% | - | - | - | - | * | - | - | - | - | - | Thick Film | 800000(ohm) | - | - | - | - | - | - | - | - | Tubular | - | Not Required | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 203.2(mm) | - | - | - | - | - | Not Required(mm) | ||
![]() 825F2R5E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | Bulk | - | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL104K1R00 Ohmite | In Stock | - | - | - | - | - | - | 2 | - | - | - | Not Required | Aluminum Housed | - | - | - | - | 67.6(mm) | - | - | Glenair | - | Bolt-On | - | -40C to 125C | Retail Package | - | 158(W) | 25.7(mm) | Not Required(mm) | Active | - | - | - | - | - | 10% | - | - | - | - | * | - | - | - | ±100(ppm/°C) | - | Thick Film | 1(ohm) | - | - | - | - | - | - | - | - | Rectangular | - | Not Required | Solder Lug | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 104(mm) | - | - | - | - | - | 25(mm) | ||
![]() C215K50R Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSN250J60R Ohmite | In Stock | - | - | - | - | - | - | 2 | - | - | - | Not Required | Aluminum Housed | - | - | - | - | Not Required(mm) | - | - | PEI-Genesis | - | Chassis | - | - | Bulk | - | 250(W) | 72.5(mm) | Not Required(mm) | Active | - | - | - | 25 TO 275 | - | 5% | - | - | - | - | * | - | - | - | ±30(ppm/°C) | - | Wirewound | 60(ohm) | - | - | - | - | - | - | - | - | Chassis | - | Not Required | Axial | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 167(mm) | - | - | - | - | - | 41.8(mm) | ||
![]() L50J35RE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NHS100 25R0 5% Ohmite | In Stock | - | - | Gold | - | - | - | - | - | Straight | ARCOL / Ohmite | - | - | Copper Alloy | 25(mohm) | - | 45 | - | Ohmite | + 200 C | - | - 55 C | Surface Mount | 2 | -55C to 125C | - | 1.27(mm) | - | 7.2(mm) | - | - | - | Details | - | - | Solder | - | 0.141096 oz | 1.9 kV | - | Tape | NHS | - | 5 % | Solder | 100 PPM / C | - | - | 25 Ohms | 200 °C | -55 °C | Wirewound | M | - | Resistors | 100 W | Wirewound | - | - | - | Solder Lug | 32(POS) | Black | - | - | - | - | Wirewound Resistors | - 55 C to + 200 C | - | 1.4(A) | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | Wirewound Resistors - Chassis Mount | - | - | 25.41(mm) | 24.1 mm | - | 65.2 mm | 47.5 mm | - | 6.75(mm) | ||
![]() L225J3R0E-B Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS50F 1R F M404 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25kV | - | - | - | - | - | - | ± 100ppm/°C | - | - | 1ohm | - | - | - | - | - | - | 50W | - | - | High Power | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | 49.1mm | 28mm | - | - | - | - | - | 14.8mm | - | ||
![]() HS25F 470R F M404 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550V | - | - | - | - | - | - | ± 100ppm/°C | - | - | 470ohm | - | - | - | - | - | - | 25W | - | - | High Power | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | 27.3mm | 28mm | - | - | - | - | - | 14.8mm | - | ||
![]() HS50F 15R F M404 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25kV | - | - | - | - | - | - | ± 100ppm/°C | - | - | 15ohm | - | - | - | - | - | - | 50W | - | - | High Power | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | 49.1mm | 28mm | - | - | - | - | - | 14.8mm | - | ||
![]() HS50F 220R F M404 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25kV | - | - | - | - | - | - | ± 100ppm/°C | - | - | 220ohm | - | - | - | - | - | - | 50W | - | - | High Power | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | 49.1mm | 28mm | - | - | - | - | - | 14.8mm | - | ||
![]() HS50F 100R F M404 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25kV | - | - | - | - | - | - | ± 100ppm/°C | - | - | 100ohm | - | - | - | - | - | - | 50W | - | - | High Power | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | 49.1mm | 28mm | - | - | - | - | - | 14.8mm | - |