- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Material | Weight | Number of Terminals | Brand | Bulb type | Energy efficiency rating | Factory colour | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Protection class | Qualification | Radiation angle | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | HTS Code | Subcategory | Power Rating | Technology | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Failure Rate | Lead Style | Product Type | Coating, Housing Type | Resistance Tolerance | Power | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS50F 6R8 F M404 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25kV | - | - | - | - | - | - | - | - | ± 100ppm/°C | - | 6.8ohm | - | - | - | - | - | 50W | - | - | High Power | - | - | - | - | - | - | - | ± 1% | - | - | - | - | 49.1mm | 28mm | - | - | - | - | - | 14.8mm | ||
![]() HSN250J2R5E Ohmite | In Stock | - | - | Axial, Box | Flanges | Metal | 2390g | - | - | LED (monochrome) | n.rel. | White | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | II | - | 120° | - | - | - | - | - | - | - | HSN | 4.500 L x 3.000 W (114.30mm x 76.20mm) | ±1% | - | - | - | ±50ppm/°C | Square | 2.5 Ohms | - | Wirewound | 250W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | 36W | - | Non-Inductive | - | - | - | - | 600mm | 2.219 (56.37mm) | 35mm | 600mm | - | ||
![]() NHS300 250R J Ohmite | 48 |
| - | Axial, Box | Flanges | - | - | - | ARCOL / Ohmite | - | - | - | 1 | - | Ohmite | - | - | + 200 C | Ohmite | - 55 C | Chassis Mount | Box | - | - | - | - | - | - | Active | - | - | - | - | Details | - | 1.254 lbs | 2.5 kV | - | Bulk | ARCOL, HS | 5.028 L x 2.854 W (127.70mm x 72.50mm) | ±5% | - | - | - | ±100ppm/°C | - | 250 Ohms | - | Wirewound | 300W | - | Resistors | 300 W | Wirewound | - | - | - | Screw | - | - | Solder Lugs | Wirewound Resistors | Aluminum | - | - | Aluminum Housed Resistors, Non-Inductive | Non-Inductive, Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | - | 42 mm | 1.646 (41.80mm) | 128 mm | 72.5 mm | - | ||
![]() L12NJ20R Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 350 C | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 565 V | - | - | 270 | - | 5 % | - | - | - | 400 PPM / C | - | 20 Ohms | - | - | - | - | - | 12 W | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | Tubular Resistors, Non-Inductive | - | - | - | - | 7.94 mm | - | - | 44.4 mm | - | - | ||
![]() C500K1R0E Ohmite | 57 |
| - | Radial, 3 Lead, Tubular | Brackets (not included) | - | - | - | Ohmite | - | - | - | 1 | - | Ohmite | - | - | + 400 C | Ohmite | - 55 C | Chassis Mount | Box | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | Box | - | 1.625" Dia x 10.500" L (41.28mm x 266.70mm) | ±10% | - | - | - | ±400ppm/°C | - | 1 Ohms | - | - | 500W | - | Resistors | 500 W | Wirewound | - | - | - | Solder Lug | - | - | Solder Lugs | Wirewound Resistors | Vitreous Enamel Coated | - | - | - | - | Wirewound Resistors - Chassis Mount | - | - | 41.28 mm | - | - | 266.7 mm | - | - | ||
![]() C500K8R0E Ohmite | 57 |
| - | Radial, 3 Lead, Tubular | Brackets (not included) | - | - | - | Ohmite | - | - | - | 1 | - | Ohmite | - | - | + 400 C | Ohmite | - 55 C | Chassis Mount | Box | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | Box | - | 1.625" Dia x 10.500" L (41.28mm x 266.70mm) | ±10% | - | - | - | ±400ppm/°C | - | 8 Ohms | - | - | 500W | - | Resistors | 500 W | Wirewound | - | - | - | Solder Lug | - | - | Solder Lugs | Wirewound Resistors | Vitreous Enamel Coated | - | - | - | - | Wirewound Resistors - Chassis Mount | - | - | 41.28 mm | - | - | 266.7 mm | - | - | ||
![]() 50/100MK1K800DE Ohmite | 26 |
| - | Module | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 50/100M | 3.688" L x 0.750" W (93.68mm x 19.05mm) | ±10% | - | - | - | ±90ppm/°C | - | 1.8 kOhms | - | Wirewound | 50W | - | - | - | - | - | - | - | - | - | - | Quick Connects, 0.250" (6.35mm) | - | Aluminum | - | - | - | - | - | - | - | - | - | 0.750" (19.05mm) | - | - | - | ||
![]() L12J25KE Ohmite | In Stock | - | - | Radial, Tubular | Brackets (not included) | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | L12 | 0.313" Dia x 1.748" L (7.94mm x 44.40mm) | ±5% | - | - | - | ±260ppm/°C | - | 25 kOhms | - | - | 12W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | ||
![]() L225J20R-B Ohmite | In Stock | - | - | Radial, Tubular | Brackets (not included) | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | L225 | 1.126" Dia x 10.500" L (28.60mm x 266.70mm) | ±5% | - | - | - | ±400ppm/°C | - | 20 Ohms | - | - | 225W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | ||
![]() 50/100MK100R0DE Ohmite | 236 |
| - | Module | Flanges | - | - | 2 | - | - | - | - | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | 50/100MK100R0DE | METALOHM | - | Ohmite | - | - | Bulk | Radial, | 19.05 mm | 115.887 mm | Radial | 19.05 mm | Active | Active | - | - | - | 5.66 | - | Yes | - | - | - | - | 50/100M | 3.688" L x 0.750" W (93.68mm x 19.05mm) | ±10% | e3 | Yes | EAR99 | ±90ppm/°C | - | 4.5 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Wirewound | 50W | 8533.21.00.80 | Fixed Resistors | - | WIRE WOUND | All-Welded | FIXED RESISTOR | unknown | - | 100 W | - | Quick Connects, 0.250" (6.35mm) | - | Aluminum | - | - | - | - | - | - | - | - | - | 0.750" (19.05mm) | - | - | - | ||
![]() L175J280E Ohmite | In Stock | - | - | Radial, Tubular | Brackets (not included) | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | L175 | 1.126" Dia x 8.500" L (28.60mm x 215.90mm) | ±5% | - | - | - | ±260ppm/°C | - | 280 Ohms | - | - | 175W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | ||
![]() C1500K150E Ohmite | In Stock | - | - | Radial, 3 Lead, Tubular | Brackets (not included) | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | C1500 | 2.500" Dia x 20.000" L (63.50mm x 508.00mm) | ±10% | - | - | - | ±400ppm/°C | - | 150 Ohms | - | - | 1500W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L500J2R0E Ohmite | In Stock | - | - | Radial, 3 Lead, Tubular | Brackets (not included) | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | L50 | 2.500" Dia x 12.000" L (63.50mm x 304.80mm) | ±5% | - | - | - | ±400ppm/°C | - | 2 Ohms | - | - | 500W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | ||
![]() SLN175F350 Ohmite | In Stock | - | - | Radial, Tubular | Brackets (not included) | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 270 | 1.126" Dia x 8.500" L (28.60mm x 215.90mm) | ±1% | - | - | - | ±260ppm/°C | - | 350 Ohms | - | Wirewound | 175W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | - | - | Flame Retardant Coating, Non-Inductive, Safety | - | - | - | - | - | - | - | - | - | ||
![]() TGHHV10R0FE Ohmite | 54 |
| - | SOT-227-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | TGH | 1.496" L x 0.980" W (38.00mm x 24.90mm) | ±1% | - | - | - | ±250ppm/°C | - | 10 Ohms | - | Thick Film | 120W | - | - | - | - | - | - | - | - | - | - | M4 Threaded | - | Epoxy Coated | - | - | - | Non-Inductive, Pulse Withstanding, RF, High Frequency | - | - | - | - | - | 0.480" (12.20mm) | - | - | - | ||
![]() TAP650J22RE Ohmite | In Stock | - | - | Rectangular Case | Screw Holes | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 150°C | - | TAP650 | 2.616" L x 2.264" W (66.45mm x 57.50mm) | ±5% | - | - | - | ±150ppm/°C | - | 22 Ohms | - | Thick Film | 650W | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | Epoxy Coated | - | - | - | - | - | - | - | - | - | 0.531" (13.50mm) | - | - | - | ||
![]() WLRD6G1030 Ohmite | In Stock | - | - | Module | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | WLRD6G | - | ±10% | - | - | - | - | - | 1.75 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connects | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LN225J2K0 Ohmite | In Stock | - | - | Radial, Tubular | Brackets (not included) | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 270 | 1.126" Dia x 10.500" L (28.60mm x 266.70mm) | ±5% | - | - | - | ±260ppm/°C | - | 2 kOhms | - | Wirewound | 225W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | - | - | Flame Retardant Coating, Non-Inductive, Safety | - | - | - | - | - | - | - | - | - | ||
![]() NHS25 R33 F Ohmite | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ARCOL, HS | 1.075" L x 0.559" W (27.30mm x 14.20mm) | ±1% | - | - | - | ±100ppm/°C | - | 330 Ohms | - | Wirewound | 25W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | Pulse Withstanding | - | - | - | - | - | - | - | - | - | ||
![]() TGHLX39K0JE Ohmite | 132 |
| - | SOT-227-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | TGH | 1.496" L x 0.980" W (38.00mm x 24.90mm) | ±5% | - | - | - | ±250ppm/°C | - | 39 kOhms | - | Thick Film | 200W | - | - | - | - | - | - | - | - | - | - | M4 Threaded | - | Epoxy Coated | - | - | - | Non-Inductive, Pulse Withstanding, RF, High Frequency | - | - | - | - | - | 0.480" (12.20mm) | - | - | - |