- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Diameter | Package Length | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | HTS Code | Subcategory | Power Rating | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Failure Rate | Lead Style | Product Type | Operating Temperature Range | Coating, Housing Type | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C750K2R0 Ohmite | In Stock | - | - | Radial, 3 Lead, Tubular | Brackets (not included) | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | C750 | 2.500" Dia x 12.000" L (63.50mm x 304.80mm) | ±10% | - | - | ±400ppm/°C | - | 2 Ohms | - | - | - | - | 750W | - | - | - | - | - | - | - | - | - | Solder Lugs | - | - | Vitreous Enamel Coated | - | - | - | - | - | - | - | - | ||
![]() 270100M538-15R Ohmite | In Stock | - | - | Radial, Tubular | Brackets (not included) | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | 270 | 0.752" Dia x 6.500" L (19.10mm x 165.10mm) | ±5% | - | - | ±400ppm/°C | - | 15 Ohms | - | - | Wirewound | - | 100W | - | - | - | - | - | - | - | - | - | Solder Lugs | - | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ||
![]() LN225J8R0 Ohmite | In Stock | - | - | Radial, Tubular | Brackets (not included) | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | 270 | 1.126" Dia x 10.500" L (28.60mm x 266.70mm) | ±5% | - | - | ±400ppm/°C | - | 8 Ohms | - | - | Wirewound | - | 225W | - | - | - | - | - | - | - | - | - | Solder Lugs | - | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Non-Inductive, Safety | - | - | - | - | - | - | ||
![]() TL88K750E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 40 C | Chassis Mount | - | - | - | - | - | - | - | Details | - | - | 1.2 kV | - | Bulk | TL | - | 10 % | - | - | 250 PPM / C | Heat Sinkable Resistor | 750 Ohms | - | - | - | - | - | - | - | 114 W | - | - | - | Flange | - | - | - | - | - | - | - | Low Inductance | - | - | 25 mm | - | 88 mm | 24.4 mm | ||
![]() TAP600J4R7E Ohmite | 26 |
| - | - | - | - | - | 1 | - | - | - | - | + 150 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | Details | - | - | 5 kV | - | Bulk | TAP600 | - | 5 % | - | - | 150 PPM / C | - | 4.7 Ohms | - | - | - | - | - | - | - | 650 W | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | 32.5 mm | - | 60.8 mm | 57.2 mm | ||
![]() IS175C100KE Ohmite | In Stock | - | - | - | - | - | - | 100 | - | - | - | - | + 200 C | - | 0 C | Chassis Mount | - | - | - | - | - | - | - | Details | - | - | 300 V | - | Bulk | IS | - | 10 % | - | - | 250 PPM / C | Power Resistor | 100 Ohms | - | - | - | - | - | - | - | 175 W | - | - | - | Flange | - | - | - | - | - | - | - | - | - | - | 0.9 mm | - | 49.3 mm | 35.9 mm | ||
![]() IS250C100KE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 200 C | - | 0 C | Chassis Mount | - | - | - | - | - | - | - | Details | - | - | 300 V | - | Bulk | IS | - | 10 % | - | - | 250 PPM / C | Power Resistor | 100 Ohms | - | - | - | - | - | - | - | 250 W | - | - | - | Flange | - | - | - | - | - | - | - | - | - | - | 0.9 mm | - | 101.6 mm | 70 mm | ||
![]() E1500K-100 Ohmite | In Stock | - | - | - | - | 2 | - | 1 | OHMITE MANUFACTURING CO | - | E1500K100 | 280 | + 400 C | - | + 25 C | Chassis Mount | - | 63.5 mm | 508 mm | Chassis Mount | Active | - | 5.79 | N | No | - | - | - | Bulk | 280 | - | 10 % | Solder | EAR99 | 400 PPM / C | - | 100 Ohms | 400 °C | 25 °C | Power resistor | - | - | 8533.21.00.80 | - | 1.5 kW | Vitreous Enamelled | FIXED RESISTOR | unknown | Solder Lug | 1500 W | - | - | - | + 25 C to + 400 C | - | Corrugated Ribbon Tubular Resistors | - | - | 14.29 mm | - | - | 50.8 mm | 14.3 mm | ||
![]() TL71J100K Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 40 C | Chassis Mount | - | - | - | - | - | - | - | - | - | 1.354087 oz | 1.2 kV | - | - | TL | - | 5 % | - | - | 250 PPM / C | Heat Sinkable Resistor | 100 kOhms | - | - | - | - | - | - | - | 71 W | - | - | - | Flange | - | - | - | - | - | - | - | Low Inductance | - | - | 25 mm | - | 71 mm | 24.4 mm | ||
![]() L25J27K Ohmite | In Stock | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | 1.051233 oz | - | - | - | 270 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tubular Resistors | - | - | - | - | - | - | - | ||
![]() GW10G75K0E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 200 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | Details | - | - | 685 V | - | Bulk | G | - | 2 % | - | - | 100 PPM / C | - | 75 kOhms | - | - | - | Capacitor Discharge Resistors | - | - | - | 10 W | - | - | - | - | - | - | - | - | - 55 C to + 200 C | - | - | - | - | - | - | - | 22 mm | - | ||
![]() GW10G7K50E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 200 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | Details | - | - | 685 V | - | Bulk | G | - | 2 % | - | - | 100 PPM / C | - | 7.5 kOhms | - | - | - | Capacitor Discharge Resistors | - | - | - | 10 W | - | - | - | - | - | - | - | - | - 55 C to + 200 C | - | - | - | - | - | - | - | 22 mm | - | ||
![]() TL54K510E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 40 C | Chassis Mount | - | - | - | - | - | - | - | Details | - | - | 1.2 kV | - | Bulk | TL | - | 10 % | - | - | 250 PPM / C | Heat Sinkable Resistor | 510 Ohms | - | - | - | - | - | - | - | 27 W | - | - | - | Flange | - | - | - | - | - | - | - | Low Inductance | - | - | 25 mm | - | 54 mm | 24.4 mm | ||
![]() TL54K75RE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 40 C | Chassis Mount | - | - | - | - | - | - | - | Details | - | - | 1.2 kV | - | Bulk | TL | - | 10 % | - | - | 250 PPM / C | Heat Sinkable Resistor | 75 Ohms | - | - | - | - | - | - | - | 27 W | - | - | - | Flange | - | - | - | - | - | - | - | Low Inductance | - | - | 25 mm | - | 54 mm | 24.4 mm | ||
![]() FPA350 10K J Ohmite | 32 |
| - | Box | Flanges | - | ARCOL / Ohmite | 25 | - | Ohmite | - | - | - | Ohmite | - | Chassis Mount | - | - | - | - | - | Active | - | Details | - | 4.232875 oz | - | -55°C ~ 150°C | - | - | - | ±5% | - | - | ±150ppm/°C | - | 10 kOhms | - | - | Thick Film | - | 350W | - | Resistors | - | - | - | - | - | - | - | M5 Threaded | Planar Resistors | - | - | - | Non-Inductive | Planar Resistors - Chassis Mount | - | - | 1.280" (32.50mm) | - | - | ||
![]() FPA600 4K7 J Ohmite | 16 |
| - | Box | Flanges | - | ARCOL / Ohmite | 25 | - | Ohmite | - | - | - | Ohmite | - | Chassis Mount | - | - | - | - | - | Active | - | Details | - | 4.232875 oz | - | -55°C ~ 150°C | - | - | 2.559" L x 2.362" W (65.00mm x 60.00mm) | ±5% | - | - | ±150ppm/°C | - | 4.7 kOhms | - | - | Thick Film | - | 600W | - | Resistors | - | - | - | - | - | - | - | M5 Threaded | Planar Resistors | - | - | - | - | Planar Resistors - Chassis Mount | - | - | 1.004" (25.50mm) | - | - | ||
![]() FPA600 2R2 J Ohmite | In Stock | - | - | Box | Flanges | - | ARCOL / Ohmite | 25 | - | Ohmite | - | - | - | Ohmite | - | Chassis Mount | Bulk | - | - | - | - | Active | - | Details | - | 4.232875 oz | - | -55°C ~ 150°C | - | FPA600 | 2.559" L x 2.362" W (65.00mm x 60.00mm) | ±5% | - | - | ±150ppm/°C | - | 2.2 Ohms | - | - | Thick Film | - | 600W | - | Resistors | - | - | - | - | - | - | - | M5 Threaded | Planar Resistors | - | - | - | - | Planar Resistors - Chassis Mount | - | - | 1.004" (25.50mm) | - | - | ||
![]() FPA350 100R J Ohmite | 32 |
| - | Box | Flanges | - | ARCOL / Ohmite | 25 | - | Ohmite | - | - | - | Ohmite | - | Chassis Mount | Bulk | - | - | - | - | Active | - | Details | - | 4.232875 oz | - | -55°C ~ 150°C | - | FPA350 | - | ±5% | - | - | ±150ppm/°C | - | 100 Ohms | - | - | Thick Film | - | 350W | - | Resistors | - | - | - | - | - | - | - | M5 Threaded | Planar Resistors | - | - | - | Non-Inductive | Planar Resistors - Chassis Mount | - | - | 1.280" (32.50mm) | - | - | ||
![]() FPA600 800R J Ohmite | 16 |
| - | Box | Flanges | - | - | - | - | - | - | - | - | Ohmite | - | Chassis Mount | Bulk | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 150°C | - | FPA600 | 2.559" L x 2.362" W (65.00mm x 60.00mm) | ±5% | - | - | ±150ppm/°C | - | 800 Ohms | - | - | Thick Film | - | 600W | - | Resistors | - | - | - | - | - | - | - | M5 Threaded | Planar Resistors | - | - | - | - | - | - | - | 1.004" (25.50mm) | - | - | ||
![]() FPA350 10R J Ohmite | In Stock | - | - | Box | Flanges | - | ARCOL / Ohmite | 25 | - | Ohmite | - | - | - | Ohmite | - | Chassis Mount | Bulk | - | - | - | - | Active | - | Details | - | 4.232875 oz | - | -55°C ~ 150°C | - | FPA350 | - | ±5% | - | - | ±150ppm/°C | - | 10 Ohms | - | - | Thick Film | - | 350W | - | Resistors | - | - | - | - | - | - | - | M5 Threaded | Planar Resistors | - | - | - | Non-Inductive | Planar Resistors - Chassis Mount | - | - | 1.280" (32.50mm) | - | - |