- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Composition | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Lead Style | Product Type | Coating, Housing Type | Features | Product Category | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LPR50 500R J Ohmite | 32 |
| - | Rectangular Case | Screw Holes | ARCOL / Ohmite | 10 | Ohmite | - | Ohmite | - | Chassis Mount | Box | Active | Details | 1.622602 oz | - | 250°C | Box | LPR | 1.969" L x 2.953" W (50.00mm x 75.00mm) | ±5% | - | 500 Ohms | - | 50W | Resistors | 50 W | - | Wire Lead | - | Wire Leads | Planar Resistors | Aluminum | - | Planar Resistors - Chassis Mount | 5.7 mm | 0.244" (6.20mm) | 50 mm | 55 mm | ||
![]() LPR50 15R J Ohmite | 55 |
| - | Rectangular Case | Screw Holes | ARCOL / Ohmite | 10 | Ohmite | - | Ohmite | - | Chassis Mount | Box | Active | Details | 1.622602 oz | - | 250°C | Box | LPR | 1.969" L x 2.953" W (50.00mm x 75.00mm) | ±5% | - | 15 Ohms | - | 50W | Resistors | 50 W | - | Wire Lead | - | Wire Leads | Planar Resistors | Aluminum | - | Planar Resistors - Chassis Mount | 5.7 mm | 0.244" (6.20mm) | 50 mm | 55 mm | ||
![]() TGHRV50R0JE Ohmite | In Stock | - | - | SOT-227-2 | Screw Holes | Ohmite | 1 | Ohmite | - | Ohmite | - | - | Box | Active | Details | - | - | -55°C ~ 155°C | - | TGH | 1.496" L x 0.980" W (38.00mm x 24.90mm) | ±5% | ±250ppm/°C | 50 Ohms | Thick Film | 120W | - | - | - | - | - | M4 Threaded | - | Epoxy Coated | Non-Inductive, Pulse Withstanding, RF, High Frequency | Ohmite | - | 0.480" (12.20mm) | - | - | ||
![]() NHS100 10R F Ohmite | 62 |
| - | Axial, Box | Flanges | ARCOL / Ohmite | 45 | Ohmite | + 200 C | Ohmite | - 55 C | Chassis Mount | Box | Active | - | - | 1.9 kV | - | Bulk | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±1% | ±100ppm/°C | 10 Ohms | Wirewound | 100W | Resistors | 100 W | Wirewound | Solder Lug | - | Solder Lugs | Wirewound Resistors | Aluminum | Non-Inductive, Pulse Withstanding | Wirewound Resistors - Chassis Mount | 24.1 mm | 0.949" (24.10mm) | 65.2 mm | 47.5 mm | ||
![]() FPA600 10K J Ohmite | 37 |
| - | Box | Flanges | ARCOL / Ohmite | 25 | Ohmite | - | Ohmite | - | Chassis Mount | Bulk | Active | Details | 4.232875 oz | - | -55°C ~ 150°C | - | FPA600 | 2.559" L x 2.362" W (65.00mm x 60.00mm) | ±5% | ±150ppm/°C | 10 kOhms | Thick Film | 600W | Resistors | - | - | - | - | M5 Threaded | Planar Resistors | - | - | Planar Resistors - Chassis Mount | - | 1.004" (25.50mm) | - | - | ||
![]() FPA600 4K1 J Ohmite | 29 |
| - | Box | Flanges | ARCOL / Ohmite | 25 | Ohmite | - | Ohmite | - | Chassis Mount | Bulk | Active | Details | 4.232875 oz | - | -55°C ~ 150°C | - | FPA600 | 2.559" L x 2.362" W (65.00mm x 60.00mm) | ±5% | ±150ppm/°C | 4.1 kOhms | Thick Film | 600W | Resistors | - | - | - | - | M5 Threaded | Planar Resistors | - | - | Planar Resistors - Chassis Mount | - | 1.004" (25.50mm) | - | - | ||
![]() LPR50 5R J Ohmite | 100 |
| - | Rectangular Case | Screw Holes | ARCOL / Ohmite | 10 | Ohmite | - | Ohmite | - | Chassis Mount | Box | Active | Details | 1.622602 oz | - | 250°C | Box | LPR | 1.969" L x 2.953" W (50.00mm x 75.00mm) | ±5% | - | 5 Ohms | - | 50W | Resistors | 50 W | - | Wire Lead | - | Wire Leads | Planar Resistors | Aluminum | - | Planar Resistors - Chassis Mount | 5.7 mm | 0.244" (6.20mm) | 50 mm | 55 mm | ||
![]() FPA350 2K2 J Ohmite | In Stock | - | - | Box | Flanges | ARCOL / Ohmite | 25 | Ohmite | - | Ohmite | - | Chassis Mount | Bulk | Active | Details | 4.232875 oz | - | -55°C ~ 150°C | - | FPA350 | - | ±5% | ±150ppm/°C | 2.2 kOhms | Thick Film | 350W | Resistors | - | - | - | - | M5 Threaded | Planar Resistors | - | Non-Inductive | Planar Resistors - Chassis Mount | - | 1.280" (32.50mm) | - | - | ||
![]() TGHNV1K00JE Ohmite | In Stock | - | - | - | - | Ohmite | 10 | Ohmite | - | Ohmite | - | - | - | Active | Details | 0.846575 oz | - | - | Box | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | ||
![]() TGHRV470RJE Ohmite | In Stock | - | - | SOT-227-2 | Screw Holes | Ohmite | 1 | Ohmite | - | Ohmite | - | Chassis Mount | Box | Active | Details | - | - | -55°C ~ 155°C | - | TGH | 1.496" L x 0.980" W (38.00mm x 24.90mm) | ±5% | ±250ppm/°C | 470 Ohms | Thick Film | 120W | Resistors | - | - | - | - | M4 Threaded | Planar Resistors | Epoxy Coated | Non-Inductive, Pulse Withstanding, RF, High Frequency | Planar Resistors - Chassis Mount | - | 0.480" (12.20mm) | - | - | ||
![]() LPR50 50R J Ohmite | 54 |
| - | Rectangular Case | Screw Holes | ARCOL / Ohmite | 10 | Ohmite | - | Ohmite | - | Chassis Mount | Box | Active | Details | 1.622602 oz | - | 250°C | Box | LPR | 1.969" L x 2.953" W (50.00mm x 75.00mm) | ±5% | - | 50 Ohms | - | 50W | Resistors | 50 W | - | Wire Lead | - | Wire Leads | Planar Resistors | Aluminum | - | Planar Resistors - Chassis Mount | 5.7 mm | 0.244" (6.20mm) | 50 mm | 55 mm | ||
![]() LPR50 12R J Ohmite | 29 |
| - | Rectangular Case | Screw Holes | ARCOL / Ohmite | 10 | Ohmite | - | Ohmite | - | Chassis Mount | Box | Active | Details | 1.622602 oz | - | 250°C | Box | LPR | 1.969" L x 2.953" W (50.00mm x 75.00mm) | ±5% | - | 12 Ohms | - | 50W | Resistors | 50 W | - | Wire Lead | - | Wire Leads | Planar Resistors | Aluminum | - | Planar Resistors - Chassis Mount | 5.7 mm | 0.244" (6.20mm) | 50 mm | 55 mm | ||
![]() LPR100 100R J Ohmite | 70 |
| - | Rectangular Case | Screw Holes | ARCOL / Ohmite | 10 | Ohmite | - | Ohmite | - | Chassis Mount | Box | Active | Details | 3.033561 oz | - | 250°C | Bulk | LPR | 3.937" L x 2.953" W (100.00mm x 75.00mm) | ±5% | - | 100 Ohms | - | 100W | Resistors | 100 W | - | Wire Lead | - | Wire Leads | Planar Resistors | Aluminum | - | Planar Resistors - Chassis Mount | 5.7 mm | 0.244" (6.20mm) | 100 mm | 55 mm | ||
![]() NHS300 100R J Ohmite | In Stock | - | - | Axial, Box | Flanges | ARCOL / Ohmite | 1 | Ohmite | - | Ohmite | - | Chassis Mount | Box | Active | - | - | - | - | Bulk | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±5% | ±100ppm/°C | 100 Ohms | Wirewound | 300W | Resistors | - | Wirewound | - | - | Solder Lugs | Wirewound Resistors | Aluminum | Non-Inductive, Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | 1.646" (41.80mm) | - | - | ||
![]() TGHNX100RJE Ohmite | In Stock | - | - | - | - | Ohmite | 10 | Ohmite | - | Ohmite | - | Chassis Mount | Box | Active | Details | 0.705479 oz | - | - | Box | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | Planar Resistors | - | - | Planar Resistors - Chassis Mount | - | - | - | - | ||
![]() LPR100 150R J Ohmite | 97 |
| - | Rectangular Case | Screw Holes | ARCOL / Ohmite | 10 | Ohmite | - | Ohmite | - | Chassis Mount | Box | Active | Details | 3.033561 oz | - | 250°C | Bulk | LPR | 3.937" L x 2.953" W (100.00mm x 75.00mm) | ±5% | - | 150 Ohms | - | 100W | Resistors | 100 W | - | Wire Lead | - | Wire Leads | Planar Resistors | Aluminum | - | Planar Resistors - Chassis Mount | 5.7 mm | 0.244" (6.20mm) | 100 mm | 55 mm | ||
![]() TGHNX5K00JE Ohmite | In Stock | - | - | - | - | - | - | - | - | Ohmite | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPR50 100R J Ohmite | 52 |
| - | Rectangular Case | Screw Holes | ARCOL / Ohmite | 10 | Ohmite | - | Ohmite | - | Chassis Mount | Box | Active | Details | 1.622602 oz | - | 250°C | Box | LPR | 1.969" L x 2.953" W (50.00mm x 75.00mm) | ±5% | - | 100 Ohms | - | 50W | Resistors | 50 W | - | Wire Lead | - | Wire Leads | Planar Resistors | Aluminum | - | Planar Resistors - Chassis Mount | 5.7 mm | 0.244" (6.20mm) | 50 mm | 55 mm | ||
![]() FPA600 1R K Ohmite | 32 |
| - | Box | Flanges | ARCOL / Ohmite | 25 | Ohmite | - | Ohmite | - | Chassis Mount | - | Active | Details | 4.232875 oz | - | -55°C ~ 150°C | - | - | 2.559" L x 2.362" W (65.00mm x 60.00mm) | ±10% | ±150ppm/°C | 1 Ohms | Thick Film | 600W | Resistors | - | - | - | - | M5 Threaded | Planar Resistors | - | - | Planar Resistors - Chassis Mount | - | 1.004" (25.50mm) | - | - | ||
![]() TFBR300 47R K L Ohmite | 16 |
| - | Rectangular Case | Flanges | - | - | - | - | Ohmite | - | Chassis Mount | Bulk | Active | - | - | - | -50°C ~ 200°C | - | TFBR | 2.756" L x 2.402" W (70.00mm x 61.00mm) | ±10% | ±150ppm/°C | 47 Ohms | - | 300W | Resistors | - | - | - | - | Wire Leads | Planar Resistors | - | - | - | - | 0.039" (1.00mm) | - | - |