- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Subcategory | Power Rating | Termination Style | Failure Rate | Lead Style | Product Type | Coating, Housing Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TGHNX25R0JE Ohmite | 32 |
| - | - | - | Ohmite | 10 | Ohmite | - | Ohmite | - | - | Box | Active | Details | - | 0.705479 oz | - | - | Box | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | ||
![]() LPR100 12R J Ohmite | 35 |
| - | Rectangular Case | Screw Holes | ARCOL / Ohmite | 10 | Ohmite | - | Ohmite | - | Chassis Mount | Box | Active | Details | - | 3.033561 oz | - | 250°C | Box | LPR | 3.937" L x 2.953" W (100.00mm x 75.00mm) | ±5% | - | - | 12 Ohms | - | 100W | Resistors | 100 W | Wire Lead | - | Wire Leads | Planar Resistors | Aluminum | - | - | Planar Resistors - Chassis Mount | 5.7 mm | 0.244" (6.20mm) | 100 mm | 55 mm | ||
![]() HS100 2K J Ohmite | In Stock | - | - | - | - | - | - | - | + 200 C | - | - | Chassis Mount | - | - | - | - | - | 1.9 kV | - | - | HS | - | 5 % | 25 PPM / C | - | 2 kOhms | - | - | - | 100 W | Solder Lug | - | - | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | - | 24.1 mm | - | 65.2 mm | 27.5 mm | ||
![]() D100J168E Ohmite | In Stock | - | - | - | - | - | 30 | - | - | - | - | Chassis Mount | - | - | Details | Dividohm | - | - | - | Bulk | 210 | - | 5 % | - | - | 168 Ohms | - | - | - | 100 W | - | - | - | - | - | Tubular Resistors, Adjustable | - | - | - | - | - | - | ||
![]() 503SP131JH1 Ohmite | In Stock | - | - | - | - | - | - | - | + 350 C | - | - 55 C | Chassis Mount | - | - | - | - | - | 1.9 kV | - | - | 500SP | - | 5 % | - | - | 130 Ohms | - | - | - | 45 W | Screw | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 810K50KE Ohmite | In Stock | - | - | - | - | - | 10 | - | - | - | - | Chassis Mount | - | - | Details | - | - | - | - | Bulk | 89 | - | - | - | Aluminium Housed Power Resistor | - | - | - | - | - | - | - | - | - | - | Aluminum Housed Resistors | - | - | - | - | - | - | ||
![]() NHS50 1R5 F Ohmite | In Stock | - | - | - | - | - | - | - | + 200 C | - | - | Chassis Mount | - | - | - | - | - | - | - | - | NHS | - | 1 % | 100 PPM / C | - | 1.5 Ohms | - | - | - | 50 W | Solder Lug | - | - | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors | - | 14.8 mm | - | 49 mm | 14.2 mm | ||
![]() 75651-1R5 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 5 % | - | - | 1.5 Ohms | - | - | - | 77 W | Screw | - | - | - | - | - | - | - | 141.23 mm | - | 185.15 mm | 63.5 mm | ||
![]() ESFT375ER50RJE Ohmite | In Stock | - | - | Radial, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | - | - | 2.008" Dia x 14.764" L (51.00mm x 375.00mm) | ±5% | ±400ppm/°C | - | 50 Ohms | Wirewound | 700W | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | ||
![]() 270100M538-13R Ohmite | 44 |
| - | Radial, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | - | 270 | 0.752" Dia x 6.500" L (19.10mm x 165.10mm) | ±5% | ±400ppm/°C | - | 13 Ohms | Wirewound | 100W | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | ||
![]() CL50J50K Ohmite | In Stock | - | - | Radial, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | - | - | 0.563" Dia x 4.000" L (14.30mm x 101.60mm) | ±5% | ±260ppm/°C | - | 50 kOhms | - | 50W | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | ||
![]() CLN225J1K0E Ohmite | In Stock | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | - | - | - | ±5% | ±260ppm/°C | - | 1 kOhms | - | 225W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C375K80RE Ohmite | In Stock | - | - | Radial, 3 Lead, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | - | C375 | 1.125" Dia x 10.500" L (28.58mm x 266.70mm) | ±10% | ±400ppm/°C | - | 80 Ohms | - | 375W | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | - | - | - | - | - | - | ||
![]() 470500S44A50R0J Ohmite | In Stock | - | - | Radial, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | - | 470 | - | ±5% | ±260ppm/°C | - | 50 Ohms | - | - | - | - | - | - | Solder Lugs | - | Ceramic | - | Flame Retardant Coating, Safety | - | - | - | - | - | ||
![]() LN300J500E Ohmite | In Stock | - | - | Radial, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | - | 270 | - | ±5% | ±260ppm/°C | - | 500 Ohms | Wirewound | 300W | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Non-Inductive, Safety | - | - | - | - | - | ||
![]() L80J5R0E Ohmite | In Stock | - | - | Radial, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | - | 270 | - | ±5% | ±400ppm/°C | - | 5 Ohms | Wirewound | 80W | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | ||
![]() 40/70MNJ220RDE Ohmite | 79 |
| - | Module | Flanges | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | - | 40/70M | 2.563" L x 0.750" W (65.10mm x 19.05mm) | ±5% | ±90ppm/°C | - | 220 Ohms | Wirewound | 40W | - | - | - | - | Quick Connects, 0.250" (6.35mm) | - | Aluminum | - | Non-Inductive | - | - | 0.750" (19.05mm) | - | - | ||
![]() C300K1R75 Ohmite | In Stock | - | - | Radial, 3 Lead, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | - | C300 | 1.125" Dia x 8.500" L (28.58mm x 215.90mm) | ±10% | ±400ppm/°C | - | 1.75 Ohms | - | 300W | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | - | - | - | - | - | - | ||
![]() 40/70MNJ100RFE Ohmite | 15 |
| - | Module | Flanges | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | - | 40/70M | 2.563" L x 0.750" W (65.10mm x 19.05mm) | ±5% | ±90ppm/°C | - | 100 Ohms | Wirewound | 40W | - | - | - | - | Quick Connects, 0.250" (6.35mm) | - | Aluminum | - | Non-Inductive | - | - | 0.750" (19.05mm) | - | - | ||
![]() C375K1R6 Ohmite | In Stock | - | - | Radial, 3 Lead, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | - | C375 | 1.125" Dia x 10.500" L (28.58mm x 266.70mm) | ±10% | ±400ppm/°C | - | 1.6 Ohms | - | 375W | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | - | - | - | - | - | - |