- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Composition | Power (Watts) | Subcategory | Failure Rate | Lead Style | Product Type | Coating, Housing Type | Features | Product Category | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L100J5R1 Ohmite | In Stock | - | - | Radial, Tubular | Brackets (not included) | - | - | - | Ohmite | - | Bulk | Active | - | - | - | L100 | 0.752" Dia x 6.500" L (19.10mm x 165.10mm) | ±5% | ±400ppm/°C | 5.1 Ohms | - | 100W | - | - | Solder Lugs | - | Vitreous Enamel Coated | Flame Retardant Coating, Safety | - | - | ||
![]() L130J75RE Ohmite | 17 |
| - | Radial, Tubular | Brackets (not included) | - | - | - | Ohmite | - | Bulk | Active | - | - | - | 270 | - | ±5% | ±260ppm/°C | 75 Ohms | Wirewound | 130W | - | - | Solder Lugs | - | Vitreous Enamel Coated | Flame Retardant Coating, Safety | - | - | ||
![]() LN25J2R0E Ohmite | 19 |
| - | Radial, Tubular | Brackets (not included) | - | - | - | Ohmite | - | Bulk | Active | - | - | - | 270 | 0.563" Dia x 2.000" L (14.30mm x 50.80mm) | ±5% | ±400ppm/°C | 2 Ohms | Wirewound | 25W | - | - | Solder Lugs | - | Vitreous Enamel Coated | Flame Retardant Coating, Non-Inductive, Safety | - | - | ||
![]() TGHRV750RJE Ohmite | 26 |
| - | SOT-227-2 | - | Ohmite | 1 | Ohmite | Ohmite | Chassis Mount | Bulk | Active | - | - | -55°C ~ 155°C | TGH | 1.496" L x 0.980" W (38.00mm x 24.90mm) | ±5% | ±250ppm/°C | 750 Ohms | Thick Film | 120W | Resistors | - | M4 Threaded | Planar Resistors | Epoxy Coated | Non-Inductive, Pulse Withstanding, RF, High Frequency | Planar Resistors - Chassis Mount | 0.480" (12.20mm) | ||
![]() 270121P4616R0JE Ohmite | In Stock | - | - | Radial, Tubular | Brackets (not included) | - | - | - | Ohmite | - | Bulk | Active | - | - | - | 270 | 0.313" Dia x 1.748" L (7.94mm x 44.40mm) | ±5% | ±400ppm/°C | 16 Ohms | Wirewound | 121W | - | - | Solder Lugs | - | Vitreous Enamel Coated | Flame Retardant Coating, Safety | - | - | ||
![]() 60/115MNJ13R0BE Ohmite | 53 |
| - | Module | Flanges | - | - | - | Ohmite | - | Bulk | Active | - | - | - | Metalohm | 5.563" L x 0.750" W (141.30mm x 19.05mm) | ±5% | ±50ppm/°C | 13 Ohms | Wirewound | 60W | - | - | Quick Connects | - | Aluminum | Non-Inductive | - | 0.750" (19.05mm) | ||
![]() HSN250F200E Ohmite | In Stock | - | - | Axial, Box | Flanges | - | - | - | Ohmite | - | Bulk | Active | - | - | - | HSN | 4.500" L x 3.000" W (114.30mm x 76.20mm) | ±1% | ±30ppm/°C | 200 Ohms | Wirewound | 250W | - | - | Solder Lugs | - | Aluminum | Non-Inductive | - | 2.219" (56.37mm) | ||
![]() LN175J5R3E Ohmite | 18 |
| - | Radial, Tubular | Brackets (not included) | - | - | - | Ohmite | - | Bulk | Active | - | - | - | 270 | 1.126" Dia x 8.500" L (28.60mm x 215.90mm) | ±5% | ±400ppm/°C | 5.3 Ohms | Wirewound | 175W | - | - | Solder Lugs | - | Vitreous Enamel Coated | Flame Retardant Coating, Non-Inductive, Safety | - | - | ||
![]() 280400R44A-1R0J Ohmite | In Stock | - | - | Radial, 3 Lead, Tubular | Brackets (not included) | - | - | - | Ohmite | - | Bulk | Active | - | - | - | - | 1.625" Dia x 8.500" L (41.28mm x 215.90mm) | ±5% | ±400ppm/°C | 1 Ohms | - | 400W | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | - | - | ||
![]() SLN175J230E Ohmite | 36 |
| - | Radial, Tubular | Brackets (not included) | - | - | - | Ohmite | - | Bulk | Active | - | - | - | 270 | 1.126" Dia x 8.500" L (28.60mm x 215.90mm) | ±5% | ±260ppm/°C | 230 Ohms | Wirewound | 175W | - | - | Solder Lugs | - | Vitreous Enamel Coated | Flame Retardant Coating, Non-Inductive, Safety | - | - | ||
![]() FPA600 5R1 J Ohmite | 13 |
| - | Box | Flanges | ARCOL / Ohmite | 25 | Ohmite | Ohmite | Chassis Mount | Bulk | Active | Details | 4.232875 oz | -55°C ~ 150°C | FPA600 | 2.638" L x 2.362" W (67.00mm x 60.00mm) | ±5% | ±100ppm/°C | 5.1 Ohms | Thick Film | 600W | Resistors | - | M5 Threaded | Planar Resistors | - | - | Planar Resistors - Chassis Mount | 1.122" (28.50mm) | ||
![]() CF30J38RE Ohmite | 25 |
| - | Radial, Flat Oval | Flange Braces, Right Angle | - | - | - | Ohmite | - | Bulk | Active | - | - | - | - | 1.250" L x 1.000" W (31.75mm x 25.40mm) | ±5% | ±260ppm/°C | 38 Ohms | Wirewound | 30W | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | - | 0.563" (14.29mm) | ||
![]() CGN33J40R0 Ohmite | In Stock | - | - | - | - | - | - | - | Ohmite | - | Bulk | Active | - | - | - | - | - | ±5% | - | 40 Ohms | - | 20W | - | - | - | - | - | - | - | - | ||
![]() L100J250-B Ohmite | In Stock | - | - | Radial, Tubular | Brackets (not included) | - | - | - | Ohmite | - | Bulk | Active | - | - | - | L100 | 0.752" Dia x 6.500" L (19.10mm x 165.10mm) | ±5% | ±260ppm/°C | 250 Ohms | - | 100W | - | - | Solder Lugs | - | Vitreous Enamel Coated | Flame Retardant Coating, Safety | - | - | ||
![]() HSN100J5R33E Ohmite | In Stock | - | - | Axial, Box | Flanges | - | - | - | Ohmite | - | Bulk | Active | - | - | - | HSN | 3.500" L x 2.812" W (88.90mm x 71.42mm) | ±5% | ±50ppm/°C | 5.33 Ohms | Wirewound | 100W | - | - | Solder Lugs | - | Aluminum | Non-Inductive | - | 1.781" (45.24mm) | ||
![]() C375K4R0E Ohmite | In Stock | - | - | Radial, 3 Lead, Tubular | Brackets (not included) | - | - | - | Ohmite | - | Bulk | Active | - | - | - | C375 | 1.125" Dia x 10.500" L (28.58mm x 266.70mm) | ±10% | ±400ppm/°C | 4 Ohms | - | 375W | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | - | - | ||
![]() L750J10R Ohmite | In Stock | - | - | Radial, Tubular | Brackets (not included) | - | - | - | Ohmite | - | Bulk | Active | - | - | - | 270 | - | ±5% | ±400ppm/°C | 10 Ohms | Wirewound | 750W | - | - | Solder Lugs | - | Vitreous Enamel Coated | Flame Retardant Coating, Safety | - | - | ||
![]() 27050K535-4R0E Ohmite | In Stock | - | - | Radial, Tubular | Brackets (not included) | - | - | - | Ohmite | - | Bulk | Active | - | - | - | 270 | 0.563" Dia x 4.000" L (14.30mm x 101.60mm) | ±5% | ±400ppm/°C | 4 Ohms | Wirewound | 50W | - | - | Solder Lugs | - | Vitreous Enamel Coated | Flame Retardant Coating, Safety | - | - | ||
![]() L500J288E Ohmite | In Stock | - | - | Radial, 3 Lead, Tubular | Brackets (not included) | - | - | - | Ohmite | - | Bulk | Active | - | - | - | L50 | 2.500" Dia x 12.000" L (63.50mm x 304.80mm) | ±5% | ±260ppm/°C | 288 Ohms | - | 500W | - | - | Solder Lugs | - | Vitreous Enamel Coated | Flame Retardant Coating, Safety | - | - | ||
![]() L80J500E Ohmite | In Stock | - | - | Radial, Tubular | Brackets (not included) | - | - | - | Ohmite | - | Bulk | Active | - | - | - | 270 | - | ±5% | ±260ppm/°C | 500 Ohms | Wirewound | 80W | - | - | Solder Lugs | - | Vitreous Enamel Coated | Flame Retardant Coating, Safety | - | - |