- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Lead Style | Product Type | Coating, Housing Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25030TE57U-10K Ohmite | In Stock | - | - | Radial, Flat Oval | Flange Braces, Right Angle | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | - | 1.250" L x 1.000" W (31.75mm x 25.40mm) | ±5% | - | - | ±260ppm/°C | 10 kOhms | - | - | Wirewound | - | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | - | - | - | 0.563" (14.29mm) | - | - | ||
![]() L50J6R4 Ohmite | 17 |
| - | Radial, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | L50 | 0.563" Dia x 4.000" L (14.30mm x 101.60mm) | ±5% | - | - | ±400ppm/°C | 6.4 Ohms | - | - | - | 50W | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | ||
![]() L50J25RE-B Ohmite | In Stock | - | - | Radial, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | L50 | 0.563" Dia x 4.000" L (14.30mm x 101.60mm) | ±5% | - | - | ±260ppm/°C | 25 Ohms | - | - | - | 50W | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | ||
![]() 270121P46140RJE Ohmite | In Stock | - | - | Radial, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | 270 | 0.313" Dia x 1.748" L (7.94mm x 44.40mm) | ±5% | - | - | ±260ppm/°C | 140 Ohms | - | - | Wirewound | 121W | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | ||
![]() NHS25 50R F Ohmite | In Stock | - | - | Axial, Box | Flanges | Ohmite | - | Ohmite | + 200 C | Ohmite | - | Chassis Mount | Bulk | Active | - | - | - | - | - | ARCOL, HS | 1.075" L x 0.559" W (27.30mm x 14.20mm) | ±1% | - | - | ±100ppm/°C | 50 Ohms | - | - | Wirewound | 25W | Resistors | 25 W | Wirewound | Solder Lug | - | Solder Lugs | Wirewound Resistors | Aluminum | Aluminum Housed Resistors, Non-Inductive | Pulse Withstanding | Wirewound Resistors - Chassis Mount | 14.8 mm | - | 27.3 mm | 14.2 mm | ||
![]() C300K6R0-B Ohmite | 32 |
| - | Radial, 3 Lead, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | C300 | 1.125" Dia x 8.500" L (28.58mm x 215.90mm) | ±10% | - | - | ±400ppm/°C | 6 Ohms | - | - | - | 300W | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | - | - | - | - | - | - | ||
![]() L50J5R0E-B Ohmite | 36 |
| - | Radial, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | L50 | 0.563" Dia x 4.000" L (14.30mm x 101.60mm) | ±5% | - | - | ±400ppm/°C | 5 Ohms | - | - | - | 50W | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | ||
![]() SLN100F320E Ohmite | In Stock | - | - | Radial, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | 270 | 0.752" Dia x 6.500" L (19.10mm x 165.10mm) | ±1% | - | - | ±260ppm/°C | 320 Ohms | - | - | Wirewound | 100W | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Non-Inductive, Safety | - | - | - | - | - | ||
![]() LN25J25RE Ohmite | In Stock | - | - | Radial, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | 270 | 0.563" Dia x 2.000" L (14.30mm x 50.80mm) | ±5% | - | - | ±260ppm/°C | 25 Ohms | - | - | Wirewound | 25W | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Non-Inductive, Safety | - | - | - | - | - | ||
![]() L175J11RE Ohmite | In Stock | - | - | Radial, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | L175 | 1.126" Dia x 8.500" L (28.60mm x 215.90mm) | ±5% | - | - | ±400ppm/°C | 11 Ohms | - | - | - | 175W | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | ||
![]() LN50J645E Ohmite | 54 |
| - | Radial, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | 270 | 0.563" Dia x 4.000" L (14.30mm x 101.60mm) | ±5% | - | - | ±260ppm/°C | 645 Ohms | - | - | Wirewound | 50W | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Non-Inductive, Safety | - | - | - | - | - | ||
![]() C1000K200 Ohmite | In Stock | - | - | Radial, 3 Lead, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | C1000 | 2.500" Dia x 15.000" L (63.50mm x 381.00mm) | ±10% | - | - | ±400ppm/°C | 200 Ohms | - | - | - | 1000W | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | - | - | - | - | - | - | ||
![]() C750K3R75E Ohmite | In Stock | - | - | Radial, 3 Lead, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | C750 | 2.500" Dia x 12.000" L (63.50mm x 304.80mm) | ±10% | - | - | ±400ppm/°C | 3.75 Ohms | - | - | - | 750W | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | - | - | - | - | - | - | ||
![]() L100J7R1E Ohmite | 14 |
| - | Radial, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | L100 | 0.752" Dia x 6.500" L (19.10mm x 165.10mm) | ±5% | - | - | ±400ppm/°C | 7.1 Ohms | - | - | - | 100W | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | ||
![]() TGHEV25R0FE Ohmite | 33 |
| - | Module | Flanges | Ohmite | 10 | Ohmite | + 130 C | Ohmite | - 55 C | Chassis Mount | Box | Active | Details | 0.213407 oz | 1 kV | -55°C ~ 130°C | Bulk | TGHE | 1.378" L x 0.669" W (35.00mm x 17.00mm) | ±1% | - | - | ±150ppm/°C | 25 Ohms | - | - | Thick Film | 100W | Resistors | 100 W | - | Quick Connect | - | Quick Connects | Planar Resistors | Ceramic | - | Non-Inductive | Planar Resistors - Chassis Mount | 6 mm | 0.248" (6.30mm) | 35 mm | 17 mm | ||
![]() TGHEV1K00FE Ohmite | 12 |
| - | Module | Flanges | Ohmite | 10 | Ohmite | + 130 C | Ohmite | - 55 C | Chassis Mount | Box | Active | Details | 0.213407 oz | 1 kV | -55°C ~ 130°C | Box | TGHE | 1.378" L x 0.669" W (35.00mm x 17.00mm) | ±1% | - | - | ±150ppm/°C | 1 kOhms | - | - | Thick Film | 100W | Resistors | 100 W | - | Quick Connect | - | Quick Connects | Planar Resistors | Ceramic | - | Non-Inductive | Planar Resistors - Chassis Mount | 6 mm | 0.248" (6.30mm) | 35 mm | 17 mm | ||
![]() TGHEV50R0FE Ohmite | 12 |
| - | Module | Flanges | Ohmite | 10 | Ohmite | + 130 C | Ohmite | - 55 C | Chassis Mount | Box | Active | Details | 0.213407 oz | 1 kV | -55°C ~ 130°C | Bulk | TGHE | 1.378" L x 0.669" W (35.00mm x 17.00mm) | ±1% | - | - | ±150ppm/°C | 50 Ohms | - | - | Thick Film | 100W | Resistors | 100 W | - | Quick Connect | - | Quick Connects | Planar Resistors | Ceramic | - | Non-Inductive | Planar Resistors - Chassis Mount | 6 mm | 0.248" (6.30mm) | 35 mm | 17 mm | ||
![]() NHS10-5KF Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 160 V | - | - | * | - | 1 % | Active | Solder | 25 ppm/°C | 5 kΩ | 200 °C | -55 °C | Wirewound | - | - | 10 W | - | - | - | - | - | - | - | - | - | 8.8 mm | - | 15.9 mm | 16.5 mm | ||
![]() HS50F R5 J 200MM M404 Ohmite | 47 |
| - | Axial, Box | Flanges | ARCOL / Ohmite | 5 | Miscellaneous | + 200 C | Ohmite | - | Chassis Mount | Bulk | Active | Details | 0.846575 oz | 1.25 kV | - | Bulk | HSF | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±5% | - | - | ±100ppm/°C | 500 mOhms | - | - | Wirewound | 50W | Resistors | 50 W | Wirewound | Solder Lug | - | Wire Leads | Wirewound Resistors | Aluminum | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | 14.8 mm | 0.583 (14.80mm) | 49 mm | 14.2 mm | ||
![]() LN175J12R Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |