- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Number of Terminals | Brand | Case Size | Case Style | Factory Pack QuantityFactory Pack Quantity | Lead Spacing (nom) | Manufacturer | Maximum Operating Temperature | Mfr | Mounting Styles | Operating Temp Range | Package | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Subcategory | Power Rating | Technology | Construction | Resistor Type | Military Standard | Termination Style | Failure Rate | Lead Style | Product Type | Coating, Housing Type | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLRD6G3009 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL104KU10R0 Ohmite | In Stock | - | - | - | - | 2 | - | Not Required | Aluminum Housed | - | 67.6(mm) | - | - | Ohmite | Bolt-On | -40C to 125C | Bulk | 158(W) | 25.7(mm) | Not Required(mm) | Active | - | - | - | 10% | - | - | - | - | * | - | - | ±100(ppm/°C) | Thick Film | 10(ohm) | - | - | - | - | - | Rectangular | - | Not Required | Solder Lug | Not Required | - | - | - | - | - | - | - | - | - | 104(mm) | - | - | - | - | - | 25(mm) | ||
![]() LN1000J500E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SF40G5R0E Ohmite | In Stock | - | - | - | - | 2 | - | Not Required | SILICONE | - | - | - | - | Ohmite | Bolt-On | - | Bulk | 40(W) | - | Not Required(mm) | Active | - | Non-Compliant | 25 TO 350 | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | Not Required | Radial Lug | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS50F 10K F 200MM M404 Ohmite | 33 |
| - | Axial, Box | Flanges | - | ARCOL / Ohmite | - | - | 5 | - | Ohmite | + 200 C | Ohmite | Chassis Mount | - | Bulk | - | - | - | Active | - | Details | - | - | 0.846575 oz | 1.25 kV | - | Bulk | HSF | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | ±25ppm/°C | - | 10 kOhms | Wirewound | 50W | Resistors | 50 W | Wirewound | - | - | - | Solder Lug | - | Wire Leads | Wirewound Resistors | Aluminum | - | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | - | 14.8 mm | 0.583 (14.80mm) | 49 mm | 14.2 mm | - | - | ||
![]() HS100F 8R F 200MM M372 Ohmite | In Stock | - | - | Axial, Box | Flanges | - | ARCOL / Ohmite | - | - | 5 | - | Ohmite | + 200 C | Ohmite | Chassis Mount | - | Box | - | - | - | Active | - | Details | - | - | 3.456848 oz | 1.8kV | - | Bulk | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±1% | ±100ppm/°C | - | 8 Ohms | Wirewound | 100W | Resistors | 100W | Wirewound | - | High Power | - | Wire Lead | - | Solder Lugs | Wirewound Resistors | Aluminum | ± 1% | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | 65.2mm | 47.5mm | - | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | 24.1mm | - | ||
![]() HS100F R22 J 200MM M372 Ohmite | In Stock | - | - | - | - | - | ARCOL / Ohmite | - | - | 40 | - | Ohmite | + 200 C | - | Chassis Mount | - | - | - | - | - | - | - | Details | - | - | - | 1.9 kV | - | Bulk | HSF | - | 5 % | 100 PPM / C | - | 220 mOhms | - | - | Resistors | 100 W | Wirewound | - | - | - | Wire Lead | - | - | Wirewound Resistors | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | - | - | - | 24.1 mm | - | 65.2 mm | 27.5 mm | - | - | ||
![]() HS100F 15R F 200MM M372 Ohmite | In Stock | - | - | Axial, Box | Flanges | - | ARCOL / Ohmite | - | - | 5 | - | Ohmite | + 200 C | Ohmite | Chassis Mount | - | Box | - | - | - | Active | - | Details | - | - | 3.456848 oz | 1.9 kV | - | Box | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±1% | ±100ppm/°C | - | 15 Ohms | Wirewound | 100W | Resistors | 100 W | Wirewound | - | - | - | Wire Lead | - | Solder Lugs | Wirewound Resistors | Aluminum | - | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | - | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | - | - | ||
![]() HS100F 50R F 200MM M372 Ohmite | In Stock | - | - | - | - | - | ARCOL / Ohmite | - | - | 40 | - | Ohmite | + 200 C | - | Chassis Mount | - | - | - | - | - | - | - | Details | - | - | - | 1.9 kV | - | Bulk | HSF | - | 1 % | 100 PPM / C | - | 50 Ohms | - | - | Resistors | 100 W | Wirewound | - | - | - | Wire Lead | - | - | Wirewound Resistors | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | - | - | - | 24.1 mm | - | 65.2 mm | 27.5 mm | - | - | ||
![]() HS50F 4R F 200MM M404 Ohmite | 33 |
| - | Axial, Box | Flanges | - | ARCOL / Ohmite | - | - | 5 | - | Ohmite | + 200 C | Ohmite | Chassis Mount | - | Bulk | - | - | - | Active | - | Details | - | - | 0.846575 oz | 1.25 kV | - | Bulk | HSF | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | ±100ppm/°C | - | 4 Ohms | Wirewound | 50W | Resistors | 50 W | Wirewound | - | - | - | Solder Lug | - | Wire Leads | Wirewound Resistors | Aluminum | - | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | - | 14.8 mm | 0.583 (14.80mm) | 49 mm | 14.2 mm | - | - | ||
![]() HS50F 3R3 F 200MM M404 Ohmite | 33 |
| - | Axial, Box | Flanges | - | ARCOL / Ohmite | - | - | 5 | - | Ohmite | + 200 C | Ohmite | Chassis Mount | - | Bulk | - | - | - | Active | - | Details | - | - | 0.846575 oz | 1.25 kV | - | Bulk | HSF | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | ±100ppm/°C | - | 3.3 Ohms | Wirewound | 50W | Resistors | 50 W | Wirewound | - | - | - | Solder Lug | - | Wire Leads | Wirewound Resistors | Aluminum | - | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | - | 14.8 mm | 0.583 (14.80mm) | 49 mm | 14.2 mm | - | - | ||
![]() HS100F R5 J 200MM M372 Ohmite | 57 | - | - | Axial, Box | Flanges | - | ARCOL / Ohmite | - | - | 5 | - | Ohmite | + 200 C | Ohmite | Chassis Mount | - | Box | - | - | - | Active | - | Details | - | - | 3.456848 oz | 1.8kV | - | Box | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±5% | ±100ppm/°C | - | 500 mOhms | Wirewound | 100W | Resistors | 100W | Wirewound | - | High Power | - | Wire Lead | - | Solder Lugs | Wirewound Resistors | Aluminum | ± 5% | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | 65.2mm | 47.5mm | - | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | 24.1mm | - | ||
![]() HS50F 47R F 200MM M404 Ohmite | 33 |
| - | Axial, Box | Flanges | - | ARCOL / Ohmite | - | - | 5 | - | Ohmite | + 200 C | Ohmite | Chassis Mount | - | Bulk | - | - | - | Active | - | Details | - | - | 0.846575 oz | 1.25 kV | - | Bulk | HSF | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | ±100ppm/°C | - | 47 Ohms | Wirewound | 50W | Resistors | 50 W | Wirewound | - | - | - | Solder Lug | - | Wire Leads | Wirewound Resistors | Aluminum | - | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | - | 14.8 mm | 0.583 (14.80mm) | 49 mm | 14.2 mm | - | - | ||
![]() HS50F 12R F 200MM M404 Ohmite | 33 |
| - | Axial, Box | Flanges | - | ARCOL / Ohmite | - | - | 5 | - | Ohmite | + 200 C | Ohmite | Chassis Mount | - | Bulk | - | - | - | Active | - | Details | - | - | 0.846575 oz | 1.25 kV | - | Bulk | HSF | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | ±100ppm/°C | - | 12 Ohms | Wirewound | 50W | Resistors | 50 W | Wirewound | - | - | - | Solder Lug | - | Wire Leads | Wirewound Resistors | Aluminum | - | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | - | 14.8 mm | 0.583 (14.80mm) | 49 mm | 14.2 mm | - | - | ||
![]() HS100F 3R3 F 200MM M372 Ohmite | 33 |
| - | Axial, Box | Flanges | - | ARCOL / Ohmite | - | - | 5 | - | Ohmite | + 200 C | Ohmite | Chassis Mount | - | Box | - | - | - | Active | - | Details | - | - | 3.456848 oz | 1.9 kV | - | Box | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±1% | ±100ppm/°C | - | 3.3 Ohms | Wirewound | 100W | Resistors | 100 W | Wirewound | - | - | - | Wire Lead | - | Solder Lugs | Wirewound Resistors | Aluminum | - | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | - | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | - | - | ||
![]() HS25F 150R F 200MM M404 Ohmite | 33 |
| - | Axial, Box | Flanges | - | ARCOL / Ohmite | - | - | 5 | - | Ohmite | + 200 C | Ohmite | Chassis Mount | - | Bulk | - | - | - | Active | - | Details | - | - | 0.458562 oz | 550 V | - | Bulk | HSF | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±1% | ±100ppm/°C | - | 150 Ohms | Wirewound | 25W | Resistors | 25 W | Wirewound | - | - | - | Wire Lead | - | Wire Leads | Wirewound Resistors | Aluminum | - | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | - | 14.8 mm | 0.583 (14.80mm) | 27.3 mm | 14.2 mm | - | - | ||
![]() HS100F 12R F 200MM M372 Ohmite | 33 |
| - | Axial, Box | Flanges | - | ARCOL / Ohmite | - | - | 5 | - | Ohmite | + 200 C | Ohmite | Chassis Mount | - | Box | - | - | - | Active | - | Details | - | - | 3.456848 oz | 1.9 kV | - | Box | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±1% | ±100ppm/°C | - | 12 Ohms | Wirewound | 100W | Resistors | 100 W | Wirewound | - | - | - | Wire Lead | - | Solder Lugs | Wirewound Resistors | Aluminum | - | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | - | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | - | - | ||
![]() HS25F 12R F 200MM M404 Ohmite | 33 |
| - | Axial, Box | Flanges | - | ARCOL / Ohmite | - | - | 5 | - | Ohmite | + 200 C | Ohmite | Chassis Mount | - | Bulk | - | - | - | Active | - | Details | - | - | 0.458562 oz | 550 V | - | Bulk | HSF | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±1% | ±100ppm/°C | - | 12 Ohms | Wirewound | 25W | Resistors | 25 W | Wirewound | - | - | - | Wire Lead | - | Wire Leads | Wirewound Resistors | Aluminum | - | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | - | 14.8 mm | 0.583 (14.80mm) | 27.3 mm | 14.2 mm | - | - | ||
![]() HS50F 22R F 200MM M404 Ohmite | 33 |
| - | Axial, Box | Flanges | - | ARCOL / Ohmite | - | - | 5 | - | Ohmite | + 200 C | Ohmite | Chassis Mount | - | Bulk | - | - | - | Active | - | Details | - | - | 0.846575 oz | 1.25 kV | - | Bulk | HSF | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | ±100ppm/°C | - | 22 Ohms | Wirewound | 50W | Resistors | 50 W | Wirewound | - | - | - | Solder Lug | - | Wire Leads | Wirewound Resistors | Aluminum | - | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | - | 14.8 mm | 0.583 (14.80mm) | 49 mm | 14.2 mm | - | - | ||
![]() HS100F 2R F 200MM M372 Ohmite | 43 |
| - | Axial, Box | Flanges | - | ARCOL / Ohmite | - | - | 5 | - | Ohmite | + 200 C | Ohmite | Chassis Mount | - | Box | - | - | - | Active | - | Details | - | - | 3.456848 oz | 1.8kV | - | Box | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±1% | ±100ppm/°C | - | 2 Ohms | Wirewound | 100W | Resistors | 100W | Wirewound | - | High Power | - | Wire Lead | - | Solder Lugs | Wirewound Resistors | Aluminum | ± 1% | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | 65.2mm | 47.5mm | - | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | 24.1mm | - |