- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Mfr | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Voltage - Rated AC | Lead Length | Failure Rate | Lead Style | Lead/Base Style | Coating, Housing Type | Load Current | Features | Diameter | Height | Height Seated (Max) | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L100J750 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | - | - | - | 2.845kV | -55°C~350°C | Bulk | 2010 | 270 | 0.752Diax6.500L 19.10mmx165.10mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 750Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 100W | 2.84kV | 100W | 19.1mm | All-Welded | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | 19mm | - | - | 12.7 mm | - | Non-RoHS Compliant | - | ||
![]() F10J200E Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | - | - | - | - | 187V | -55°C~350°C | Bulk | 2007 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 200Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | - | 10W | - | 10W | 9.53mm | All-Welded | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 9.525mm | 0.375 9.53mm | - | - | ROHS3 Compliant | - | ||
![]() 27025K40A1K80JE Ohmite | In Stock | - | - | - | - | Radial, Tubular | - | - | Brackets (not included) | - | - | Ohmite | Bulk | Active | - | - | - | - | - | 270 | 0.563" Dia x 2.000" L (14.30mm x 50.80mm) | ±5% | - | - | - | - | - | - | - | ±260ppm/°C | 1.8 kOhms | - | Wirewound | 25W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | ||
![]() F30J150E Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Radial, Flat Oval | NO | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | - | - | - | - | 281V | -55°C~350°C | Bulk | 2007 | Stackohm® 250 | 1.250Lx1.000W 31.75mmx25.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 150Ohm | Tin (Sn) | Wirewound | - | - | 8533.29.00.00 | 30W | 281V | 30W | - | - | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 14.3002mm | 0.563 14.29mm | - | - | ROHS3 Compliant | - | ||
![]() TGHHV500RJE Ohmite | In Stock | - | Datasheet | 18 Weeks | Bolt | SOT-227-2 | - | LUG | Flanges | 2 | Epoxy Coated | - | - | - | - | 500V | -55°C~155°C | Tray | 2007 | TGH | 1.496Lx0.980W 38.00mmx24.90mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±250ppm/°C | 500Ohm | Tin/Silver (Sn/Ag) | Thick Film | - | - | - | 120W | 500V | 120W | 12mm | Rectangular | FIXED RESISTOR | - | - | - | M4 Threaded | Threaded | Epoxy Coated | - | Non-Inductive, Pulse Withstanding, RF, High Frequency | - | 9.0932mm | 0.483 12.26mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 825F5R0E Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | - | - | - | -55°C~275°C | Tray | 2006 | Metal-Mite®89 | 1.062Lx1.094W 26.98mmx27.79mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 5Ohm | - | Wirewound | - | RATED POWER IS DISSIPATED USING HEAT SINK | - | 25W | 520V | 25W | 27.79mm | Molded | FIXED RESISTOR | 11V | 11.13mm | - | Solder Lugs | Solder | Aluminum | - | - | 18.26mm | 14.28mm | 0.556 14.12mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() WFH90L10RKE Ohmite | In Stock | - | Datasheet | 16 Weeks | Chassis Mount, Flanges | Radial, Rectangular Case | - | LUG | Flanges | 2 | Aluminium | - | - | - | - | 1.2kV | -40°C~220°C | Bulk | 2007 | WFH | 2.756Lx2.008W 70.00mmx51.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | 150 ppm/°C | 10Ohm | - | Wirewound | - | - | - | 90W | 1.2kV | 90W | 51mm | - | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Aluminum | - | - | - | 12.6mm | 0.496 12.60mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() F10J3R0 Ohmite | In Stock | - | - | - | - | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | - | Ohmite | Bulk | Active | - | - | - | - | - | F10 | 0.750" L x 0.375" W (19.05mm x 9.53mm) | ±5% | - | - | - | - | - | - | - | ±400ppm/°C | 3 Ohms | - | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | - | - | - | 0.375" (9.53mm) | - | - | - | - | ||
![]() L175J3R0E Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | - | - | - | 3.595kV | -55°C~350°C | Bulk | 2010 | 270 | 1.126Diax8.500L 28.60mmx215.90mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±400ppm/°C | 3Ohm | - | Wirewound | - | FLAMEPROOF | - | 175W | 3.6kV | 175W | 28.6mm | All-Welded | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 7.637A | Flame Retardant Coating, Safety | 28.6mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 825F8R2E Ohmite | In Stock | - | - | - | - | Axial, Box | - | - | Flanges | - | - | Ohmite | Bulk | Active | Non-Compliant | - | - | - | - | - | 1.075" L x 0.559" W (27.30mm x 14.20mm) | ±1% | - | - | - | - | - | - | - | ±50ppm/°C | 8.2 Ohms | - | Wirewound | 25W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | - | - | - | - | - | ||
![]() F10J300E Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Radial, Flat Oval | NO | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | - | - | - | - | 187V | -55°C~350°C | Bulk | 2004 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 300Ohm | Tin (Sn) | Wirewound | - | - | 8533.21.00.80 | 10W | - | 10W | - | - | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 9.525mm | 9.525mm | 0.375 9.53mm | - | - | ROHS3 Compliant | - | ||
![]() 270100M538-150R Ohmite | In Stock | - | - | - | - | Radial, Tubular | - | - | Brackets (not included) | - | - | Ohmite | Bulk | Active | - | - | - | - | - | 270 | 0.752" Dia x 6.500" L (19.10mm x 165.10mm) | ±5% | - | - | - | - | - | - | - | ±260ppm/°C | 150 Ohms | - | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | ||
![]() L50J30K Ohmite | In Stock | - | - | - | - | Radial, Tubular | - | - | Brackets (not included) | - | - | Ohmite | Bulk | Active | - | - | - | - | - | L50 | 0.563" Dia x 4.000" L (14.30mm x 101.60mm) | ±5% | - | - | - | - | - | - | - | ±260ppm/°C | 30 kOhms | - | - | 50W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | ||
![]() HSN250F422 Ohmite | In Stock | - | - | - | - | Axial, Box | - | - | Flanges | - | - | Ohmite | Bulk | Active | - | - | - | - | - | HSN | 4.500" L x 3.000" W (114.30mm x 76.20mm) | ±1% | - | - | - | - | - | - | - | ±30ppm/°C | 422 Ohms | - | Wirewound | 250W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | Non-Inductive | - | - | 2.219" (56.37mm) | - | - | - | - | ||
![]() C300KR12 Ohmite | In Stock | - | Datasheet | 16 Weeks | Bolt | Radial, Tubular | - | - | Brackets (not included) | - | Vitreous Enamel Coated | - | - | - | - | - | -55°C~400°C | Bulk | 2014 | Corrib®280 | 1.125Diax8.500L 28.58mmx215.90mm | ±10% | - | - | Active | Not Applicable | 2 | Lug | EAR99 | ±400ppm/°C | 120mOhm | - | Wirewound | - | - | - | 300W | 1kV | 300W | - | Vitreous Enamelled | FIXED RESISTOR | - | 19mm | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 28.6mm | - | - | 19 mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() F40J15KE Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | - | - | - | - | 655V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 2.000Lx1.000W 50.80mmx25.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 15kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | - | 40W | - | 40W | - | All-Welded | FIXED RESISTOR | 24V | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 25.4mm | 14.3002mm | 0.563 14.29mm | - | - | ROHS3 Compliant | - | ||
![]() F20J2K0E Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | - | - | - | - | 815V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | - | 20W | - | 20W | 9.53mm | All-Welded | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 9.525mm | 9.525mm | 0.375 9.53mm | - | - | ROHS3 Compliant | - | ||
![]() TA2K0PH500RKE Ohmite | In Stock | - | Datasheet | 12 Weeks | Bolt | Box | - | - | Flanges | 2 | Epoxy Coated | - | - | - | - | 2kV | -55°C~85°C | Bulk | 2010 | TAP2000 | 3.000Lx3.000W 76.20mmx76.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | ±250ppm/°C | 500Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 2000W | - | - | 2kW | 2kV | 2kW | 76.2mm | Rectangular | FIXED RESISTOR | - | - | - | #10-32 Threaded | Threaded | Epoxy Coated | - | Moisture Resistant | - | 39.31mm | 1.548 39.31mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 825F75RE Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | - | - | - | -55°C~275°C | Tray | 2006 | Metal-Mite®89 | 1.062Lx1.094W 26.98mmx27.79mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 75Ohm | - | Wirewound | - | RATED POWER IS DISSIPATED USING HEAT SINK | - | 25W | 520V | 25W | 27.79mm | Molded | FIXED RESISTOR | 43V | 11.13mm | - | Solder Lugs | Solder | Aluminum | - | - | 18.26mm | 14.28mm | 0.556 14.12mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() L25J2K5 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | - | - | - | 625V | -55°C~350°C | Bulk | 2012 | 270 | 0.563Diax2.000L 14.30mmx50.80mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 2.5kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 25W | 625V | 25W | 14.3mm | All-Welded | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 100mA | Flame Retardant Coating, Safety | 14.3mm | - | - | 7.95 mm | Unknown | Non-RoHS Compliant | Contains Lead |