- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Subcategory | Power Rating | Technology | Resistor Type | Termination Style | Failure Rate | Lead Style | Product Type | Operating Temperature Range | Coating, Housing Type | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS300 R4 J Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS50E3 12R F M145 Ohmite | In Stock | - | - | Axial, Box | Flanges | ARCOL / Ohmite | 30 | Ohmite | + 200 C | Ohmite | - | Chassis Mount | Bulk | - | Active | - | Details | 0.846575 oz | 12.5 kV | - | Bulk | HSE3 | 1.933 L x 1.169 W (49.10mm x 29.70mm) | ±1% | - | ±100ppm/°C | 12 Ohms | - | - | Wirewound | 50W | Resistors | 50 W | Wirewound | - | Solder Lug | - | Solder Lugs | Wirewound Resistors | - | Aluminum | - | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 14.8 mm | 0.583 (14.80mm) | 49 mm | 14.2 mm | - | ||
![]() HS100F 330R F M372 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8kV | - | - | - | - | - | - | ± 100ppm/°C | 330ohm | - | - | - | - | - | 100W | - | High Power | - | - | - | - | - | - | ± 1% | - | - | - | 65.2mm | 47.5mm | - | - | - | - | 24.1mm | ||
![]() HS100F 1K F M372 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8kV | - | - | - | - | - | - | ± 25ppm/°C | 1kohm | - | - | - | - | - | 100W | - | High Power | - | - | - | - | - | - | ± 1% | - | - | - | 65.2mm | 47.5mm | - | - | - | - | 24.1mm | ||
![]() HS50F 30R F 200MM M404 Ohmite | 32 |
| - | Axial, Box | Flanges | ARCOL / Ohmite | 5 | Ohmite | + 200 C | Ohmite | - | Chassis Mount | Bulk | - | Active | - | Details | 0.846575 oz | 1.25 kV | - | Bulk | HSF | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | - | ±100ppm/°C | 30 Ohms | - | - | Wirewound | 50W | Resistors | 50 W | Wirewound | - | Solder Lug | - | Wire Leads | Wirewound Resistors | - | Aluminum | - | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 14.8 mm | 0.583 (14.80mm) | 49 mm | 14.2 mm | - | ||
![]() HS25 R10 J Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 200 | Ohmite | + 200 C | - | - 55 C | Chassis Mount | - | HS25 R10 5% HS25 0R10 5% HS25 0R10 J | - | - | Details | 0.493835 oz | 550 V | - | Bulk | HS | - | 5 % | - | 100 PPM / C | 100 mOhms | - | - | - | - | Resistors | 25 W | Wirewound | - | Solder Lug | - | - | Wirewound Resistors | - 55 C to + 200 C | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | - | - | 14.8 mm | - | 27.3 mm | 14.2 mm | - | ||
![]() HS250 512R F Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 16 | Ohmite | + 200 C | - | - 55 C | Chassis Mount | - | - | - | - | Details | 1.323 lbs | 2.2 kV | - | Bulk | HS | - | 1 % | - | 100 PPM / C | 512 Ohms | - | - | - | - | Resistors | 250 W | Wirewound | - | Screw | - | - | Wirewound Resistors | - | - | - | Aluminum Housed Resistors | - | Wirewound Resistors - Chassis Mount | - | - | 42 mm | - | 110 mm | 45.5 mm | - | ||
![]() HS15 700R F Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 200 | Ohmite | + 200 C | - | - 55 C | Chassis Mount | - | HS15 700R 1% | - | - | Details | 0.246918 oz | 265 V | - | Bulk | HS | - | 1 % | - | 100 PPM / C | 700 Ohms | - | - | - | - | Resistors | 15 W | Wirewound | - | Solder Lug | - | - | Wirewound Resistors | - | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | - | - | 11 mm | - | 20 mm | 11.2 mm | - | ||
![]() HS250 5K F Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 16 | Ohmite | + 200 C | - | - 55 C | Chassis Mount | - | HS250 5K 1% | - | - | Details | 1.323 lbs | 2.2 kV | - | Bulk | HS | - | 1 % | - | 25 PPM / C | 5 kOhms | - | - | - | - | Resistors | 250 W | Wirewound | - | Screw | - | - | Wirewound Resistors | - 55 C to + 200 C | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | - | - | 42 mm | - | 110 mm | 45.5 mm | - | ||
![]() HS100 50K F Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NHS200 2R0 1% Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 18 | Ohmite | + 200 C | - | - 55 C | Chassis Mount | - | - | - | - | Details | 1.047 lbs | 1.9 kV | - | Bulk | NHS | - | 1 % | - | 100 PPM / C | 2 Ohms | - | - | - | - | Resistors | 200 W | Wirewound | - | Screw | - | - | Wirewound Resistors | - 55 C to + 200 C | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | Wirewound Resistors - Chassis Mount | - | - | 42 mm | - | 90 mm | 72.5 mm | - | ||
![]() NHS200 50R 1% Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 18 | Ohmite | + 200 C | - | - 55 C | Chassis Mount | - | - | - | - | Details | 1.047 lbs | 1.9 kV | - | Bulk | NHS | - | 1 % | - | 100 PPM / C | 50 Ohms | - | - | - | - | Resistors | 200 W | Wirewound | - | Screw | - | - | Wirewound Resistors | - 55 C to + 200 C | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | Wirewound Resistors - Chassis Mount | - | - | 42 mm | - | 90 mm | 72.5 mm | - | ||
![]() NHS200 8R0 1% Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 18 | Ohmite | + 200 C | - | - 55 C | Chassis Mount | - | - | - | - | Details | 1.047 lbs | 1.9 kV | - | Bulk | NHS | - | 1 % | - | 100 PPM / C | 8 Ohms | - | - | - | - | Resistors | 200 W | Wirewound | - | Screw | - | - | Wirewound Resistors | - 55 C to + 200 C | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | Wirewound Resistors - Chassis Mount | - | - | 42 mm | - | 90 mm | 72.5 mm | - | ||
![]() HS150 56K J Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 30 | Ohmite | + 200 C | - | - 55 C | Chassis Mount | - | HS150 56K 5% | - | - | Details | 6.172943 oz | 2.5 kV | - | Bulk | HS | - | 5 % | - | 25 PPM / C | 56 kOhms | - | - | - | - | Resistors | 150 W | Wirewound | - | Solder Lug | - | - | Wirewound Resistors | - | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | - | - | 24 mm | - | 98 mm | 27.5 mm | - | ||
![]() NHS250 30R J Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 16 | Ohmite | + 200 C | - | - 55 C | Chassis Mount | - | - | - | - | Details | - | 2.2 kV | - | Bulk | NHS | - | 5 % | - | 100 PPM / C | 30 Ohms | - | - | - | - | Resistors | 250 W | Wirewound | - | Screw | - | - | Wirewound Resistors | - | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | Wirewound Resistors - Chassis Mount | - | - | 42 mm | - | 110 mm | 72.5 mm | - | ||
![]() NHS250 500R F Ohmite | 26 |
| - | Axial, Box | Flanges | ARCOL / Ohmite | 1 | Ohmite | + 200 C | Ohmite | - 55 C | Chassis Mount | Box | - | Active | - | Details | 1.140 lbs | 2.2 kV | - | Box | ARCOL, HS | 4.319 L x 2.854 W (109.70mm x 72.50mm) | ±1% | - | ±100ppm/°C | 500 Ohms | - | - | Wirewound | 250W | Resistors | 250 W | Wirewound | - | Screw | - | Solder Lugs | Wirewound Resistors | - 55 C to + 200 C | Aluminum | - | Aluminum Housed Resistors, Non-Inductive | Non-Inductive, Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 42 mm | 1.646 (41.80mm) | 110 mm | 72.5 mm | - | ||
![]() NHS200 3R0 1% Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 18 | Ohmite | + 200 C | - | - 55 C | Chassis Mount | - | - | - | - | Compliant | 1.047 lbs | 1.9 kV | - | Bulk | NHS | - | 1 % | Solder | 100 ppm/°C | 3 Ω | 200 °C | -55 °C | Wirewound | - | Resistors | 200 W | Wirewound | - | Screw | - | - | Wirewound Resistors | - 55 C to + 200 C | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | Wirewound Resistors - Chassis Mount | - | - | 41.8 mm | - | 89.7 mm | 72.5 mm | - | ||
![]() NHS508RF Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSW600 47R J Ohmite | 44 |
| - | Axial, Box | Flanges | ARCOL / Ohmite | 1 | Ohmite | + 175 C | Ohmite | - | Chassis Mount | Box | - | Active | - | Details | 1.631 lbs | 2 kV | - | Box | HSW | 4.488 L x 2.835 W (114.00mm x 72.00mm) | ±5% | - | ±50ppm/°C | 47 Ohms | - | - | - | 600W | Resistors | 600 W | Wirewound | - | Wire Lead | - | Wire Leads | Wirewound Resistors | - | Aluminum | - | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 45 mm | 1.772 (45.00mm) | 114 mm | 72 mm | - | ||
![]() NHS100-200F Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 45 | Ohmite | + 200 C | - | - 55 C | Chassis Mount | - | - | - | - | Compliant | 0.141096 oz | 1.9 kV | - | - | NHS | - | 1 % | Solder | 100 ppm/°C | 200 Ω | 200 °C | -55 °C | Wirewound | - | Resistors | 100 W | Wirewound | - | Solder Lug | - | - | Wirewound Resistors | - 55 C to + 200 C | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | Wirewound Resistors - Chassis Mount | - | - | 24.1 mm | - | 65.2 mm | 47.5 mm | - |