- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Lead Style | Tool Type | Product Type | Operating Temperature Range | Specifications | Coating, Housing Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NHS200 1R0 1% Ohmite | In Stock | - | - | - | - | - | ARCOL / Ohmite | 18 | - | - | Ohmite | + 200 C | - | - 55 C | Chassis Mount | - | - | - | Details | 1.047 lbs | 1.9 kV | - | Bulk | NHS | - | 1 % | - | - | 100 PPM / C | - | 1 Ohms | - | - | - | - | Resistors | 200 W | Wirewound | Screw | - | - | - | Wirewound Resistors | - 55 C to + 200 C | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | Wirewound Resistors - Chassis Mount | 42 mm | - | 90 mm | 72.5 mm | ||
![]() 67324-5R0 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS200 40R F Ohmite | In Stock | - | - | - | - | - | ARCOL / Ohmite | 18 | - | - | Ohmite | + 200 C | - | - 55 C | Chassis Mount | - | HS200 40R 1% | - | Details | 1.047 lbs | 1.9 kV | - | Bulk | HS | - | 1 % | - | - | 100 PPM / C | - | 40 Ohms | - | - | - | - | Resistors | 200 W | Wirewound | Screw | - | - | - | Wirewound Resistors | - 55 C to + 200 C | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | 42 mm | - | 90 mm | 45.5 mm | ||
![]() L175J8R0 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | + 350 C | - | + 25 C | - | - | - | - | - | - | 3.595 kV | - | - | - | - | 5 % | - | - | 400 PPM / C | - | 8 Ohms | - | - | - | - | - | 175 W | - | Solder Lug | - | - | - | - | - | - | - | - | Tubular Resistors | - | - | - | 216 mm | 28.6 mm | ||
![]() NHS300 6R0 1% Ohmite | In Stock | - | - | - | - | - | ARCOL / Ohmite | 16 | - | - | Ohmite | + 200 C | - | - 55 C | Chassis Mount | - | - | - | Details | 1.543 lbs | 2.5 kV | - | Bulk | NHS | - | 1 % | - | Solder | 100 PPM / C | - | 6 Ohms | 200 °C | -55 °C | Wirewound | - | Resistors | 300 W | Wirewound | Screw | - | - | - | Wirewound Resistors | - 55 C to + 200 C | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | Wirewound Resistors - Chassis Mount | 42 mm | - | 128 mm | 72.5 mm | ||
![]() NHS100 8R0 1% Ohmite | In Stock | - | - | - | - | - | ARCOL / Ohmite | 45 | - | - | Ohmite | + 200 C | - | - 55 C | Chassis Mount | - | - | - | Details | 0.141096 oz | 1.9 kV | - | Bulk | NHS | - | 1 % | - | - | 100 PPM / C | - | 8 Ohms | - | - | - | - | Resistors | 100 W | Wirewound | Solder Lug | - | - | - | Wirewound Resistors | - 55 C to + 200 C | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | Wirewound Resistors - Chassis Mount | 24.1 mm | - | 65.2 mm | 27.5 mm | ||
![]() HS10 R56 J Ohmite | In Stock | - | - | - | - | - | ARCOL / Ohmite | 200 | - | - | Ohmite | + 200 C | - | - 55 C | Chassis Mount | - | HS10 R56 5% HS10 0R56 5% HS10 0R56 J | - | Details | 0.141096 oz | 160 V | - | Bulk | HS | - | 5 % | - | - | 100 PPM / C | - | 560 mOhms | - | - | - | - | Resistors | 10 W | Wirewound | Solder Lug | - | - | - | Wirewound Resistors | - 55 C to + 200 C | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | 8.8 mm | - | 15.9 mm | 8.5 mm | ||
![]() HS300 HV 50R 1% Ohmite | In Stock | - | - | - | - | - | ARCOL / Ohmite | 10 | - | - | Ohmite | + 200 C | - | - 55 C | Chassis Mount | - | HS300 HV 50R F | - | - | 1.543 lbs | 2.5 kV | - | Bulk | HS | - | 1 % | - | - | 100 PPM / C | - | 50 Ohms | - | - | - | - | Resistors | 300 W | Wirewound | Screw | - | - | - | Wirewound Resistors | - 55 C to + 200 C | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | 42 mm | - | 128 mm | 45.5 mm | ||
![]() FPA100 4R0 J Ohmite | In Stock | - | - | SOT-227-2 | - | - | ARCOL / Ohmite | 10 | - | - | Ohmite | + 155 C | - | - 55 C | Chassis Mount | - | FPA100 4R0 5% | - | Details | 1.199315 oz | 1 kV | - | Bulk | FPA100 | - | 5 % | - | - | 100 PPM / C | Thick Film Power Resistor | 4 Ohms | - | - | - | - | Resistors | 100 W | - | - | - | - | - | Planar Resistors | - | - | - | - | Low Inductance | Planar Resistors - Chassis Mount | 8.9 mm | - | 38 mm | 24.4 mm | ||
![]() FPA250 1K5 J Ohmite | In Stock | - | - | - | - | - | ITT Cannon | 1 | - | - | ITT Cannon | - | - | - | Chassis Mount | - | 155850-1369 | - | N | - | - | - | Bulk | FPA250 | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | ||
![]() HS100E6 4R7 F M193 Ohmite | In Stock | - | - | Axial, Box | Flanges | - | ITT Cannon | 1 | - | - | ITT Cannon | + 200 C | Ohmite | - | Chassis Mount | Box | 155850-1811 | Active | N | 3.456848 oz | 1.9 kV | - | Bulk | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±1% | - | - | ±100ppm/°C | - | 4.7 Ohms | - | - | Wirewound | 100W | Circular Connectors | 100 W | Wirewound | Solder Lug | - | Solder Lugs | - | Circular MIL Spec Connector | - | - | Aluminum | Aluminum Housed Resistors | Pulse Withstanding | Circular MIL Spec Connector | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | ||
![]() HS75E6 3R3 F M193 Ohmite | 19 |
| - | Axial, Box | Flanges | - | ITT Cannon | 1 | - | - | ITT Cannon | + 200 C | Ohmite | - | Chassis Mount | Box | 155850-5294 | Active | Details | 2.539725 oz | 1.4 kV | - | Bulk | HSE6 | 1.917 L x 1.870 W (48.70mm x 47.50mm) | ±1% | - | - | ±100ppm/°C | - | 3.3 Ohms | - | - | Wirewound | 75W | Circular Connectors | 75 W | Wirewound | Solder Lug | - | Solder Lugs | - | Circular MIL Spec Connector | - | - | Aluminum | Aluminum Housed Resistors | Pulse Withstanding | Circular MIL Spec Connector | 24.1 mm | 0.949 (24.10mm) | 48.7 mm | 27.5 mm | ||
![]() HS25E3 10K F M145 Ohmite | In Stock | - | - | - | - | - | ITT Cannon | 1 | - | - | ITT Cannon | + 200 C | - | - | Chassis Mount | - | 155850-1817 | - | N | - | 550 V | - | Bulk | HS-E | - | 1 % | - | - | 25 PPM / C | - | 10 kOhms | - | - | - | - | Circular Connectors | 25 W | Wirewound | Solder Lug | - | - | - | Circular MIL Spec Connector | - | - | - | Aluminum Housed Resistors | Aluminium Housed Resistors | Circular MIL Spec Connector | 14.8 mm | - | 27.3 mm | 14.2 mm | ||
![]() NHS10016RF Ohmite | 45 |
| - | Axial, Box | Flanges | - | Microchip Technology | 1 | - | - | Microchip | + 200 C | Ohmite | - 55 C | Chassis Mount | Box | - | Active | Details | - | 1.9 kV | - | Bulk | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±1% | - | - | ±100ppm/°C | - | 16 Ohms | - | - | Wirewound | 100W | Diodes & Rectifiers | 100 W | Wirewound | Solder Lug | - | Solder Lugs | - | Zener Diodes | - | - | Aluminum | - | Non-Inductive, Pulse Withstanding | Zener Diodes | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 47.5 mm | ||
![]() FFLB-3KW120VA Ohmite | In Stock | - | - | - | - | - | Adafruit | 1 | - | - | Adafruit | - | Ohmite | - | Chassis Mount | Box | - | Active | Details | - | - | - | Bulk | FFLB | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | Wirewound | - | - | - | Resistive Load Bank | Wirewound Resistors | - | 3kW, 120V, 115V Auxillary, Rack Mount | - | - | - | Adafruit Industries | - | - | - | - | ||
![]() NHS2001RF Ohmite | 32 |
| - | Axial, Box | Flanges | - | TE Connectivity | 1 | SDE Commercial Tool & Die | - | TE Connectivity | - | Ohmite | - | Chassis Mount | Box | - | Active | Not Applicable | - | - | - | Bulk | ARCOL, HS | 3.531 L x 2.854 W (89.70mm x 72.50mm) | ±1% | - | - | ±100ppm/°C | Crimp Die Set | 1 Ohms | - | - | Wirewound | 200W | Tools | - | Wirewound | - | - | Solder Lugs | - | Crimpers | - | - | Aluminum | Accessories & Replacement Parts | Non-Inductive, Pulse Withstanding | Crimpers / Crimping Tools | - | 1.646 (41.80mm) | - | - | ||
![]() WFH90W100JE Ohmite | In Stock | - | - | Radial, Rectangular Case | Flanges | - | Glenair | 1 | - | - | Glenair | - | Ohmite | - | - | Bulk | - | Active | - | - | - | -40°C ~ 220°C | - | WFH | 2.756 L x 2.008 W (70.00mm x 51.00mm) | ±5% | - | - | - | - | 100 Ohms | - | - | Wirewound | 90W | Circular Connectors | - | - | - | - | Wire Terminal | - | Circular MIL Spec Connector | - | - | Aluminum | - | - | Circular MIL Spec Connector | - | 0.496 (12.60mm) | - | - | ||
![]() TGHGCR0680FE Ohmite | In Stock | - | - | Radial | - | - | - | - | - | - | - | - | Vishay Foil Resistors (Division of Vishay Precision Group) | - | - | Bulk | - | Active | Non-Compliant | - | - | -55°C ~ 125°C | - | VSR | 0.300 L x 0.105 W (7.62mm x 2.67mm) | ±0.01% | 2 | - | ±8ppm/°C | - | 3.62 kOhms | - | - | Metal Foil | 0.3W | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive | - | - | 0.336 (8.53mm) | - | - | ||
![]() HS150 33K J Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS150 3R0 F Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |