- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Material | Number of Terminals | Brand | Case Size | Case Style | Conductor category | Core identification | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Illuminated | Insulation Materials | Lead Diameter (nom) | Low smoke (according to EN 61034-2) | Manufacturer | Material core insulation | Material outer sheath | Maximum Operating Temperature | Mfr | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Mounting Styles | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Screen over stranding | Screen over stranding element | Stranding element | Temperature Range @ Derated Power | Tolerance (+ or -) | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Gender | Power (Watts) | Capacitance | Subcategory | Power Rating | Technology | Depth | Construction | Resistor Type | Current Rating | Military Standard | Termination Style | Actuator Type | Failure Rate | Lead Spacing | Contact Style | Note | Lead Style | Number of Poles | Insulation | Product Type | Operating Temperature Range | Coating, Housing Type | Resistance Tolerance | Product | Features | Product Category | Equipment Type | Product Length | Product Width | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Product Height | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS50F 2R2 F 200MM M404 Ohmite | 245 |
| - | - | Axial, Box | Flanges | - | - | ARCOL / Ohmite | - | - | - | - | 5 | - | - | - | - | - | DALE RESISTOR | - | - | + 200 C | Ohmite | - | - | - | Chassis Mount | - | - | - | - | Bulk | - | - | - | - | - | Active | - | YES | - | - | - | - | - | - | 0.846575 oz | - | - | 1.25 kV | - | Bulk | HSF | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | - | ±100ppm/°C | - | - | 2.2 Ohms | - | - | Wirewound | - | - | - | 50W | - | Resistors | 50 W | Wirewound | - | - | - | - | - | Solder Lug | - | - | - | - | - | Wire Leads | - | - | Wirewound Resistors | - | Aluminum | - | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | - | - | 14.8 mm | 0.583 (14.80mm) | 49 mm | 14.2 mm | - | - | - | - | ||
![]() HS100F 68K F 200MM M372 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 504SP1R0KG1 Ohmite | 256 |
| - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 1.527936 oz | - | - | - | - | - | 793 | - | - | - | - | - | Marking label | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | Planar Resistors | - | - | - | - | - | Planar Resistors - Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NHS50 180R 1% Ohmite | In Stock | - | - | - | - | - | - | - | ARCOL / Ohmite | - | - | - | - | 200 | - | - | - | - | - | Ohmite | - | - | + 200 C | - | - | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 1.128767 oz | - | - | 1.25 kV | - | Bulk | NHS | - | 1 % | Solder | 100 ppm/°C | - | - | 180 Ω | 200 °C | -55 °C | Wirewound | - | - | - | - | - | Resistors | 50 W | Wirewound | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | Wirewound Resistors | - 55 C to + 200 C | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | Wirewound Resistors - Chassis Mount | - | - | - | - | 14.8 mm | - | 49.1 mm | 29.7 mm | - | - | - | - | ||
![]() GW10G20K0E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Colour + rings | - | According to IEC/EN 60332-1-2 | - | - | - | No | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | 89 | 45 | - | - | 0.5 | 500 | 300 | 8.9 | - | -40 - 80 | -15 - 80 | - | - | - | - | - | - | None | None | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARF200 10R J Ohmite | 10 |
| - | - | Rectangular Case | Screw Holes | - | - | ARCOL / Ohmite | - | - | - | - | 1 | - | - | - | - | - | Ohmite | - | - | - | Ohmite | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | 12.345887 oz | - | - | 1 kV | 0°C ~ 200°C | Bulk | ARF | 4.331 L x 3.110 W (110.00mm x 79.00mm) | 5 % | - | 150 PPM / C | - | - | 10 Ohms | - | - | Wirewound | - | - | - | 200W | - | Resistors | 200 W | Wirewound | - | - | - | - | - | Wire Lead | - | - | - | - | - | Wire Leads | - | - | Wirewound Resistors | - | Aluminum | - | - | - | Wirewound Resistors - Chassis Mount | - | - | - | - | 18.5 mm | 0.728 (18.50mm) | 110 mm | 79 mm | - | - | - | - | ||
![]() NHS300 8R2 J Ohmite | In Stock | - | - | - | - | - | - | - | ARCOL / Ohmite | - | - | - | - | 16 | - | - | - | - | - | Ohmite | - | - | + 200 C | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 2.5 kV | - | Bulk | NHS | - | 5 % | - | 100 PPM / C | - | - | 8.2 Ohms | - | - | - | - | - | - | - | - | Resistors | 300 W | Wirewound | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | Wirewound Resistors - Chassis Mount | - | - | - | - | 42 mm | - | 128 mm | 72.5 mm | - | - | - | - | ||
![]() AG7J10RE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | AG | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L12J70R Ohmite | In Stock | - | - | - | Radial, Tubular | Brackets (not included) | - | 2 | - | Not Required | VITREOUS ENAMEL | - | - | - | - | - | - | Not Required(mm) | - | - | - | - | - | Ohmite | - | - | - | Bolt-On | - | - | - | - | Bulk | - | - | 12(W) | Not Required(mm) | 7.94(mm) | Active | - | - | - | - | - | 25 TO 350 | 5% | - | - | - | - | - | - | - | L12 | 0.313 Dia x 1.748 L (7.94mm x 44.40mm) | ±5% | - | ±260(ppm/°C) | - | Wirewound | 70(ohm) | - | - | - | - | - | - | 12W | - | - | - | - | - | Tubular | - | - | Not Required | Radial Lug | - | Not Required | - | - | - | Solder Lugs | - | - | - | - | Vitreous Enamel Coated | - | - | Flame Retardant Coating, Safety | - | - | - | - | 44.4(mm) | - | - | - | - | - | - | Not Required(mm) | - | ||
![]() LPR100 470R J Ohmite | In Stock | - | - | - | - | - | - | - | ARCOL / Ohmite | - | - | - | - | 1 | - | - | - | - | - | Ohmite | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | Bulk | LPR | - | 5 % | - | - | - | - | 470 Ohms | - | - | - | - | - | - | - | - | Resistors | 100 W | - | - | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | Planar Resistors | - | - | - | - | Aluminum Housed Resistors | Planar Resistors - Chassis Mount | - | - | - | - | 5.7 mm | - | 100 mm | 55 mm | - | - | - | - | ||
![]() HS50F 470R F 200MM M404 Ohmite | 25 |
| - | - | Axial, Box | Flanges | Steel | - | ARCOL / Ohmite | - | - | - | - | 5 | - | - | - | - | - | Ohmite | - | - | + 200 C | Ohmite | - | - | - | Chassis Mount | - | - | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | 0.846575 oz | - | - | 1.25 kV | - | Bulk | HSF | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | - | ±100ppm/°C | - | - | 470 Ohms | - | - | Wirewound | - | - | - | 50W | - | Resistors | 50 W | Wirewound | 350 | - | - | - | - | Solder Lug | - | - | - | - | - | Wire Leads | - | - | Wirewound Resistors | - | Aluminum | - | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | - | - | 30 | 0.583 (14.80mm) | 49 mm | 200 | - | - | - | - | ||
![]() NHS300 5R5 J Ohmite | In Stock | - | - | Surface Mount, MLCC, Epoxy | 1206 (3216 Metric) | - | - | - | ARCOL / Ohmite | - | - | - | - | 16 | - | - | - | - | - | Ohmite | - | - | + 200 C | Vishay Vitramon | - | - | - | Chassis Mount | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | Details | - | - | - | - | - | - | - | 100V | - | 2.5 kV | -55°C ~ 150°C | Bulk | VJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | - | C0G, NP0 | - | - | 5.5 Ohms | - | - | - | - | Automotive | - | - | 10000 pF | Resistors | 300 W | Wirewound | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | - | Aluminum Housed Resistors, Non-Inductive | Epoxy Mountable | Wirewound Resistors - Chassis Mount | - | - | - | - | 42 mm | - | 128 mm | 72.5 mm | 0.067 (1.70mm) | - | - | AEC-Q200 | ||
![]() HS50E3 47R F M145 Ohmite | In Stock | - | - | - | Axial, Box | Flanges | - | - | Cal Test | - | - | - | - | 5 | - | - | Thermoplastic (TP) | - | - | Cal Test Electronics | - | - | + 200 C | Ohmite | - | - | - | Chassis Mount | - | - | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | 0.846575 oz | - | - | 12.5 kV | - | Bulk | CT3887 | 1.933 L x 1.169 W (49.10mm x 29.70mm) | ±1% | - | ±100ppm/°C | Banana Jack | Sheathed, Solder | 47 Ohms | - | - | Wirewound | Gray | - | - | 50W | - | Test Leads, Banana Plugs, Alligator Clips & Test Probes | 50 W | Wirewound | - | - | - | 36 A | - | Solder Lug | - | - | - | - | - | Solder Lugs | - | Insulated | Test Plugs & Test Jacks | - | Aluminum | - | Banana Jacks | Pulse Withstanding | Test Plugs & Test Jacks | Banana Jack | - | - | - | 14.8 mm | 0.583 (14.80mm) | 30 mm | 14.2 mm | - | - | - | - | ||
![]() NHS300 4R F Ohmite | 39 |
| - | - | Axial, Box | Flanges | - | - | AIRPAX | - | - | - | - | 3 | - | Not Illuminated | - | - | - | Sensata | - | - | + 85 C | Ohmite | - | - | - 40 C | Panel Mount | - | - | - | - | Box | - | - | - | - | - | Active | - | Details | - | - | - | - | - | AIRPAX | 6.349313 oz | - | 80 VDC | 2.5 kV | - | Bulk | IAL/IDL/IML/IUL | 5.028 L x 2.854 W (127.70mm x 72.50mm) | ±1% | - | ±100ppm/°C | - | Hydraulic-Magnetic | 4 Ohms | - | - | Wirewound | - | - | - | 300W | - | Circuit Breakers | 300 W | Wirewound | - | - | - | - | - | Stud | Handle | - | - | - | - | Solder Lugs | 2 Pole | - | Magnetic Circuit Breakers | - | Aluminum | - | Circuit Breakers | Non-Inductive, Pulse Withstanding | Circuit Breakers | - | - | - | - | 63.24 mm | 1.646 (41.80mm) | 47.22 mm | 38.48 mm | - | - | - | - | ||
![]() L1000J6K0 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS25F 15K F 200MM M404 Ohmite | In Stock | - | - | - | - | - | - | - | ARCOL / Ohmite | - | - | - | - | 200 | - | - | - | - | - | Ohmite | - | - | + 200 C | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | 550 V | - | Bulk | HSF | - | 1 % | - | 25 PPM / C | - | - | 15 kOhms | - | - | - | - | - | - | - | - | Resistors | 25 W | Wirewound | - | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | - | - | - | - | 14.8 mm | - | 27.3 mm | 14.2 mm | - | - | - | - | ||
![]() HS25E3 47R F M145 Ohmite | In Stock | - | - | - | Axial, Box | Flanges | - | - | ARCOL / Ohmite | - | - | - | - | 30 | - | - | - | - | - | Ohmite | - | - | + 200 C | Ohmite | - | - | - | Chassis Mount | - | - | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | 0.458562 oz | - | - | 550 V | - | Bulk | HSE3 | 1.075 L x 1.169 W (27.30mm x 29.70mm) | ±1% | - | ±100ppm/°C | - | - | 47 Ohms | - | - | Wirewound | - | - | - | 25W | - | Resistors | 25 W | Wirewound | - | - | - | - | - | Solder Lug | - | - | - | - | - | Solder Lugs | - | - | Wirewound Resistors | - | Aluminum | - | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | - | - | 14.8 mm | 0.575 (14.60mm) | 27.3 mm | 14.2 mm | - | - | - | - | ||
![]() HS50F 8R2 F 200MM M404 Ohmite | 50 |
| - | - | Axial, Box | Flanges | - | - | ARCOL / Ohmite | - | - | - | - | 5 | - | - | - | - | - | Ohmite | - | - | + 200 C | Ohmite | - | - | - | Chassis Mount | - | - | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | 0.846575 oz | - | - | 1.25kV | - | Bulk | HSF | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | - | ±100ppm/°C | - | - | 8.2 Ohms | - | - | Wirewound | - | - | - | 50W | - | Resistors | 50W | Wirewound | - | - | High Power | - | - | Solder Lug | - | - | - | - | - | Wire Leads | - | - | Wirewound Resistors | - | Aluminum | ± 1% | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | 49.1mm | 28mm | - | 14.8 mm | 0.583 (14.80mm) | 49 mm | 14.2 mm | - | 14.8mm | - | - | ||
![]() HS300 390R J Ohmite | In Stock | - | - | - | - | - | - | - | ARCOL / Ohmite | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | + 200 C | - | - | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 kV | - | - | - | - | 5 % | - | 100 PPM / C | - | - | 390 Ohms | - | - | - | - | - | - | - | - | Resistors | 300 W | Wirewound | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | - | - | - | Wirewound Resistors - Chassis Mount | - | - | - | - | 42 mm | - | 128 mm | 45.5 mm | - | - | - | - | ||
![]() HS100F 1R F 200MM M372 Ohmite | 46 |
| - | - | Axial, Box | Flanges | - | - | ARCOL / Ohmite | - | - | - | - | 5 | - | - | - | - | - | Ohmite | - | - | + 200 C | Ohmite | - | - | - | Chassis Mount | - | - | - | - | Box | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | 3.456848 oz | - | - | 1.9 kV | - | Box | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±1% | - | ±100ppm/°C | - | - | 1 Ohms | - | - | Wirewound | - | - | - | 100W | - | Resistors | 100 W | Wirewound | - | - | - | - | - | Wire Lead | - | - | - | - | - | Solder Lugs | - | - | Wirewound Resistors | - | Aluminum | - | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | - | - | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | - | - | - | - |