- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Subcategory | Power Rating | Technology | Resistor Type | Termination Style | Failure Rate | Lead Style | Product Type | Coating, Housing Type | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NHS300 6R8 J Ohmite | 43 |
| - | Axial, Box | Flanges | - | ARCOL / Ohmite | 1 | Ohmite | - | Ohmite | - | Chassis Mount | Box | Active | - | - | - | - | - | Bulk | ARCOL, HS | 5.028 L x 2.854 W (127.70mm x 72.50mm) | ±5% | ±100ppm/°C | - | 6.8 Ohms | Wirewound | 300W | Resistors | - | Wirewound | - | - | - | Solder Lugs | Wirewound Resistors | Aluminum | - | - | Non-Inductive, Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | - | 1.646 (41.80mm) | - | - | - | ||
![]() HS100 2K7 F Ohmite | 48 |
| - | Axial, Box | Flanges | - | ARCOL / Ohmite | 45 | Ohmite | + 200 C | Ohmite | - 55 C | Chassis Mount | Box | Active | - | - | 3.703766 oz | 1.9 kV | - | Box | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±1% | ±25ppm/°C | - | 2.7 kOhms | Wirewound | 100W | Resistors | 100 W | Wirewound | - | Solder Lug | - | Solder Lugs | Wirewound Resistors | Aluminum | - | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | - | ||
![]() L50J35R Ohmite | 9 |
| - | Radial, Tubular | Brackets (not included) | - | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | - | L50 | 0.563 Dia x 4.000 L (14.30mm x 101.60mm) | ±5% | ±260ppm/°C | - | 35 Ohms | - | 50W | - | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | ||
![]() ARF40047RJ500MM Ohmite | In Stock | - | - | - | - | - | ARCOL / Ohmite | - | Ohmite | - | - | - | Chassis Mount | - | - | - | - | - | 1.5 kV | - | - | ARF | - | 5 % | 150 PPM / C | Metal Clad Resistors | 47 Ohms | - | - | Resistors | 400 W | Wirewound | - | Wire Lead | - | - | Wirewound Resistors | - | - | - | - | Wirewound Resistors - Chassis Mount | - | - | 18.5 mm | - | 216 mm | 79 mm | - | ||
![]() GW10G40K0E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TAP2000K2K0E Ohmite | In Stock | - | - | - | - | 120087 | Ohmite | - | Ohmite | - | Molex | - | Chassis Mount | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | Planar Resistors | - | - | - | - | Planar Resistors - Chassis Mount | - | - | - | - | - | - | - | ||
![]() HS100 3R J Ohmite | 24 |
| - | Axial, Box | Flanges | - | ARCOL / Ohmite | 45 | Ohmite | + 200 C | Ohmite | - | Chassis Mount | Box | Active | - | Details | 3.703766 oz | - | - | Box | ARCOL, HS | 2.567 L x 1.075 W (65.20mm x 27.30mm) | ±5% | ±100ppm/°C | - | 3 Ohms | Wirewound | 100W | Resistors | 100 W | Wirewound | - | Solder Lug | - | Solder Lugs | Wirewound Resistors | Aluminum | - | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | - | ||
![]() HS250 1R J Ohmite | 8 |
| - | Axial, Box | Flanges | - | ARCOL / Ohmite | 1 | Ohmite | + 200 C | Ohmite | - 55 C | Chassis Mount | Box | Active | - | Details | 1.323 lbs | 2.2 kV | - | Box | ARCOL, HS | 4.319 L x 2.854 W (109.70mm x 72.50mm) | ±5% | ±100ppm/°C | - | 1 Ohms | Wirewound | 250W | Resistors | 250 W | Wirewound | - | Screw | - | Solder Lugs | Wirewound Resistors | Aluminum | - | - | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 42 mm | 1.646 (41.80mm) | 110 mm | 45.5 mm | - | ||
![]() HS100 8R2 J Ohmite | 8 |
| - | Axial, Box | Flanges | - | ARCOL / Ohmite | 45 | Ohmite | + 200 C | Ohmite | - 55 C | Chassis Mount | Box | Active | - | Details | 3.703766 oz | 1.9 kV | - | Box | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±5% | ±100ppm/°C | - | 8.2 Ohms | Wirewound | 100W | Resistors | 100 W | Wirewound | - | Solder Lug | - | Solder Lugs | Wirewound Resistors | Aluminum | - | - | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | - | ||
![]() HS100 8K2 J Ohmite | 24 |
| - | Axial, Box | Flanges | - | ARCOL / Ohmite | 45 | Ohmite | + 200 C | Ohmite | - 55 C | Chassis Mount | Box | Active | - | Details | 3.703766 oz | 1.9 kV | - | Box | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | 5 % | 25 PPM / C | - | 8.2 kOhms | Wirewound | 100W | Resistors | 100 W | Wirewound | - | Solder Lug | - | Solder Lugs | Wirewound Resistors | Aluminum | - | - | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | - | ||
![]() HS100 240R J Ohmite | 24 |
| - | Axial, Box | Flanges | - | ARCOL / Ohmite | 45 | Ohmite | + 200 C | Ohmite | - 55 C | Chassis Mount | Box | Active | - | Details | 3.703766 oz | 1.9 kV | - | Box | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±5% | ±100ppm/°C | - | 240 Ohms | Wirewound | 100W | Resistors | 100 W | Wirewound | - | Solder Lug | - | Solder Lugs | Wirewound Resistors | Aluminum | - | - | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | - | ||
![]() HS100 270R J Ohmite | 24 |
| - | Axial, Box | Flanges | - | ARCOL / Ohmite | 45 | Ohmite | + 200 C | Ohmite | - 55 C | Chassis Mount | Box | Active | - | Details | 3.703766 oz | 1.9 kV | - | Box | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±5% | ±100ppm/°C | - | 270 Ohms | Wirewound | 100W | Resistors | 100 W | Wirewound | - | Solder Lug | - | Solder Lugs | Wirewound Resistors | Aluminum | - | - | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | - | ||
![]() HS10 820R J Ohmite | In Stock | - | - | Axial, Box | Flanges | - | ARCOL / Ohmite | 200 | Ohmite | + 200 C | Ohmite | - 55 C | Chassis Mount | Bulk | Active | - | Details | 0.105822 oz | 160 V | - | Bulk | ARCOL, HS | 0.626 L x 0.335 W (15.90mm x 8.50mm) | 5 % | 100 PPM / C | - | 820 Ohms | Wirewound | 10W | Resistors | 10 W | Wirewound | - | Solder Lug | - | Solder Lugs | Wirewound Resistors | Aluminum | - | - | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 8.8 mm | 0.346 (8.80mm) | 15.9 mm | 8.5 mm | - | ||
![]() ARF500 10R J Ohmite | 33 |
| - | Rectangular Case | Screw Holes | - | ARCOL / Ohmite | 1 | Ohmite | - | Ohmite | - | Chassis Mount | Bulk | Active | - | Details | 1.764 lbs | - | 0°C ~ 200°C | - | ARF | 10.630 L x 3.110 W (270.00mm x 79.00mm) | ±5% | ±150ppm/°C | - | 10 Ohms | Wirewound | 500W | Resistors | - | Wirewound | - | - | - | Wire Leads | Wirewound Resistors | Aluminum | - | - | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | - | 0.728 (18.50mm) | - | - | - | ||
![]() HS100 270R F Ohmite | 8 |
| - | Axial, Box | Flanges | - | ARCOL / Ohmite | 45 | Ohmite | + 200 C | Ohmite | - 55 C | Chassis Mount | Box | Active | - | Details | 3.703766 oz | 1.9 kV | - | Box | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±1% | ±100ppm/°C | - | 270 Ohms | Wirewound | 100W | Resistors | 100 W | Wirewound | - | Solder Lug | - | Solder Lugs | Wirewound Resistors | Aluminum | - | - | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | - | ||
![]() HS100 1K3 J Ohmite | 8 |
| - | Axial, Box | Flanges | - | ARCOL / Ohmite | 45 | Ohmite | + 200 C | Ohmite | - 55 C | Chassis Mount | Box | Active | - | Details | 3.703766 oz | 1.9 kV | - | Box | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±5% | ±25ppm/°C | - | 1.3 kOhms | Wirewound | 100W | Resistors | 100 W | Wirewound | - | Solder Lug | - | Solder Lugs | Wirewound Resistors | Aluminum | - | - | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | - | ||
![]() HS100 5R6 J Ohmite | 24 |
| - | Axial, Box | Flanges | - | ARCOL / Ohmite | 45 | Ohmite | + 200 C | Ohmite | - 55 C | Chassis Mount | Box | Active | - | Details | 3.703766 oz | 1.9 kV | - | Box | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±5% | ±100ppm/°C | - | 5.6 Ohms | Wirewound | 100W | Resistors | 100 W | Wirewound | - | Solder Lug | - | Solder Lugs | Wirewound Resistors | Aluminum | - | - | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | - | ||
![]() HS100 820R J Ohmite | 33 |
| - | Axial, Box | Flanges | - | ARCOL / Ohmite | 45 | Ohmite | + 200 C | Ohmite | - 55 C | Chassis Mount | Box | Active | - | Details | 3.703766 oz | 1.9 kV | - | Box | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | 5 % | 100 PPM / C | - | 820 Ohms | Wirewound | 100W | Resistors | 100 W | Wirewound | - | Solder Lug | - | Solder Lugs | Wirewound Resistors | Aluminum | - | - | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | - | ||
![]() FFLB-5KW 110V A Ohmite | In Stock | - | - | - | - | - | ARCOL / Ohmite | 1 | Ohmite | - | - | - | Chassis Mount | - | - | - | - | - | 110 V | - | - | FFLB | - | - | - | - | - | - | - | Resistors | 5 kW | Wirewound | - | - | - | - | Wirewound Resistors | - | - | - | - | Wirewound Resistors - Chassis Mount | - | - | 355 mm | - | 432 mm | 375 mm | - | ||
![]() HS50F 6R F 200MM M404 Ohmite | 24 |
| - | Axial, Box | Flanges | - | ARCOL / Ohmite | 5 | Ohmite | + 200 C | Ohmite | - | Chassis Mount | Bulk | Active | - | Details | 0.846575 oz | 1.25kV | - | Bulk | HSF | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | ±100ppm/°C | - | 6 Ohms | Wirewound | 50W | Resistors | 50W | Wirewound | High Power | Solder Lug | - | Wire Leads | Wirewound Resistors | Aluminum | ± 1% | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | 49.1mm | 28mm | 14.8 mm | 0.583 (14.80mm) | 49 mm | 14.2 mm | 14.8mm |