- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Composition | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Lead Style | Product Type | Coating, Housing Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS200 800R J Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS200 2R5 J Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS200 400R J Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS300 12R3 J Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS200 1K2 F Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SL500J50KE-6114 Ohmite | In Stock | - | - | Radial, 3 Lead, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | 270 | 2.500 Dia x 12.000 L (63.50mm x 304.80mm) | ±5% | ±260ppm/°C | 50 kOhms | Wirewound | 500W | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | ||
![]() TGHLV7R00JE Ohmite | In Stock | - | - | SOT-227-2 | - | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | -55°C ~ 155°C | - | TGH | 1.496 L x 0.980 W (38.00mm x 24.90mm) | ±5% | ±250ppm/°C | 7 Ohms | Thick Film | 200W | - | - | - | - | - | M4 Threaded | - | Epoxy Coated | - | Non-Inductive, Pulse Withstanding, RF, High Frequency | - | - | 0.480 (12.20mm) | - | - | ||
![]() HS100E6 10K F M193 Ohmite | 52 |
| - | Axial, Box | Flanges | ARCOL / Ohmite | 16 | Ohmite | + 200 C | Ohmite | - | Chassis Mount | Box | Active | Details | 3.456848 oz | 1.9 kV | - | Bulk | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±1% | ±25ppm/°C | 10 kOhms | Wirewound | 100W | Resistors | 100 W | Wirewound | Solder Lug | - | Solder Lugs | Wirewound Resistors | Aluminum | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | ||
![]() L65J10R Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 270 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS150E6 1R F M193 Ohmite | 35 |
| - | Axial, Box | Flanges | ARCOL / Ohmite | 12 | Ohmite | + 200 C | Ohmite | - | Chassis Mount | Box | Active | Details | 5.114724 oz | 2.5 kV | - | Box | HSE6 | 3.846 L x 1.870 W (97.70mm x 47.50mm) | ±1% | ±100ppm/°C | 1 Ohms | Wirewound | 150W | Resistors | 150 W | Wirewound | Solder Lug | - | Solder Lugs | Wirewound Resistors | Aluminum | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | 24 mm | 0.949 (24.10mm) | 98 mm | 27.5 mm | ||
![]() L225J30KE-B Ohmite | In Stock | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPR100 110R J Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 1 | Ohmite | - | - | - | Chassis Mount | - | - | Details | - | - | - | Bulk | LPR | - | 5 % | - | 110 Ohms | - | - | Resistors | 100 W | - | Wire Lead | - | - | Planar Resistors | - | - | Aluminum Housed Resistors | Planar Resistors - Chassis Mount | 5.7 mm | - | 100 mm | 55 mm | ||
![]() HS50E3 6R8 F M145 Ohmite | In Stock | - | - | Axial, Box | Flanges | ARCOL / Ohmite | 30 | Ohmite | + 200 C | Ohmite | - | Chassis Mount | Bulk | Active | Details | 0.846575 oz | 12.5 kV | - | Bulk | HSE3 | 1.933 L x 1.169 W (49.10mm x 29.70mm) | ±1% | ±100ppm/°C | 6.8 Ohms | Wirewound | 50W | Resistors | 50 W | Wirewound | Solder Lug | - | Solder Lugs | Wirewound Resistors | Aluminum | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | 14.8 mm | 0.583 (14.80mm) | 49 mm | 14.2 mm | ||
![]() NHS250170RF Ohmite | 9 |
| - | Axial, Box | Flanges | ARCOL / Ohmite | 1 | Ohmite | - | Ohmite | - | Chassis Mount | Box | Active | Details | - | - | - | Bulk | ARCOL, HS | 4.319 L x 2.854 W (109.70mm x 72.50mm) | ±1% | ±100ppm/°C | 170 Ohms | Wirewound | 250W | Resistors | - | Wirewound | - | - | Solder Lugs | Wirewound Resistors | Aluminum | - | Non-Inductive, Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | 1.646 (41.80mm) | - | - | ||
![]() ARF600 24R J Ohmite | 26 |
| - | Rectangular Case | Screw Holes | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | ARF | 11.811 L x 3.110 W (300.00mm x 79.00mm) | ±5% | ±150ppm/°C | 24 Ohms | Wirewound | 600W | - | - | - | - | - | Wire Leads | - | Aluminum | - | Pulse Withstanding | - | - | - | - | - | ||
![]() 504SP2R0KG2 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | 500SP | - | - | - | - | - | - | Resistors | - | - | - | - | - | Planar Resistors | - | - | - | - | - | - | - | - | ||
![]() 502SP2R2KG2 Ohmite | 322 |
| - | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | Planar Resistors | - | - | - | - | - | - | - | - | ||
![]() 503SP6R0KG2 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | 500SP | - | - | - | - | - | - | Resistors | - | - | - | - | - | Planar Resistors | - | - | - | - | - | - | - | - | ||
![]() 510AS500LDH2 Ohmite | 122 |
| - | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | Planar Resistors | - | - | - | - | - | - | - | - | ||
![]() NHS100 2R F Ohmite | 43 |
| - | Axial, Box | Flanges | ARCOL / Ohmite | 45 | Ohmite | + 200 C | Ohmite | - 55 C | Chassis Mount | Box | Active | - | - | 1.9 kV | - | Bulk | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±1% | ±100ppm/°C | 2 Ohms | Wirewound | 100W | Resistors | 100 W | Wirewound | Solder Lug | - | Solder Lugs | Wirewound Resistors | Aluminum | - | Non-Inductive, Pulse Withstanding | Wirewound Resistors - Chassis Mount | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 47.5 mm |