- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Body Material | Number of Terminals | Brand | Case Size | Case Style | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (nom) | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Supplier Package | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Subcategory | Power Rating | Technology | Construction | Resistor Type | Military Standard | Pin Count | Termination Style | Lead Length | Operating Supply Voltage | Failure Rate | Plating | Lead Style | Terminal Type | Product Type | Coating, Housing Type | Resistance Tolerance | Stud Size | Product | Features | Wattage | Product Category | Product Length | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS150E6 5R F M193 Ohmite | 39 |
| - | Axial, Box | Flanges | - | - | ARCOL / Ohmite | - | - | 12 | - | Ohmite | + 200 C | Ohmite | - | - | Chassis Mount | Box | - | - | - | - | Active | Details | - | - | - | 5.114724 oz | 2.5 kV | - | - | Box | HSE6 | 3.846 L x 1.870 W (97.70mm x 47.50mm) | ±1% | ±100ppm/°C | - | 5 Ohms | Wirewound | 150W | Resistors | 150 W | Wirewound | - | - | - | - | Solder Lug | - | - | - | - | Solder Lugs | - | Wirewound Resistors | Aluminum | - | - | Aluminum Housed Resistors | Pulse Withstanding | - | Wirewound Resistors - Chassis Mount | - | - | 24 mm | 0.949 (24.10mm) | 98 mm | 27.5 mm | - | ||
![]() HS75 750R J Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 200 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4 kV | - | - | - | - | - | 5 % | 100 PPM / C | - | 750 Ohms | - | - | - | 75 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | Aluminum Housed Resistors | - | - | - | - | 24.1 mm | - | 48.7 mm | 27.5 mm | - | ||
![]() 35371 Ohmite | In Stock | - | - | - | - | - | - | Ohmite | - | - | 1 | - | Ohmite | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | - | - | - | - | Wirewound Resistors - Chassis Mount | - | - | - | - | - | - | - | ||
![]() HS300 2K2 J Ohmite | In Stock | - | - | - | - | - | - | ARCOL / Ohmite | - | - | 16 | - | Ohmite | + 200 C | - | - 55 C | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 1.451 lbs | 2.5 kV | - | - | - | HS | - | 5 % | 25 PPM / C | - | 2.2 kOhms | - | - | Resistors | 300 W | Wirewound | - | - | - | - | Screw | - | - | - | - | - | - | Wirewound Resistors | - | - | - | Aluminum Housed Resistors | - | - | Wirewound Resistors - Chassis Mount | - | - | 42 mm | - | 128 mm | 45.5 mm | - | ||
![]() HS75 8R0 F Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS10-5R0J Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS75 4R0 F Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS250F10KE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS250J10RE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS75 1R0 F Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 502SP120LG1 Ohmite | 70 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NHS501RF Ohmite | 65 |
| - | Axial, Box | Flanges | - | - | ARCOL / Ohmite | - | - | 20 | - | Ohmite | + 200 C | Ohmite | - | Surface Mount | Chassis Mount | Bulk | - | - | - | - | Active | - | SOP | - | - | - | 1.25 kV | - | 10 to 60 °C | Bulk | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | ±100ppm/°C | - | 1 Ohms | Wirewound | 50W | Resistors | 50 W | Wirewound | - | - | - | 8 | Solder Lug | - | 5 V | - | - | Solder Lugs | - | Wirewound Resistors | Aluminum | - | - | - | Non-Inductive, Pulse Withstanding | - | Wirewound Resistors - Chassis Mount | - | - | 14.8 mm | 0.583 (14.80mm) | 49 mm | 28 mm | - | ||
![]() C35KR15 Ohmite | In Stock | - | - | - | - | - | 2 | - | Not Required | VITREOUS ENAMEL | - | Not Required(mm) | Ohmite | - | - | - | - | Bolt-On | - | Tubular | 35(W) | Not Required(mm) | 14.29(mm) | - | No | - | 25 TO 400 | 10% | - | - | - | - | - | - | - | - | ±400(ppm/°C) | Wirewound | 0.15 Ohms | Ceramic | - | - | - | - | Tubular Corrugated | - | Not Required | - | Radial Lug | 0.63 | - | Not Required | - | - | Radial Lugs | - | - | - | - | - | - | 35 | - | - | 50.8(mm) | - | - | - | - | Not Required(mm) | ||
![]() IS270C25RKE Ohmite | In Stock | - | - | - | - | - | 2 | Ohmite | Not Required | - | 1 | - | Ohmite | + 200 C | Ohmite | 0 C | - | Chassis Mount | Bulk | - | 270(W) | 70(mm) | Not Required(mm) | Active | Details | - | 150 TO 200 | 10% | - | 300 V | - | - | Bulk | IS | - | 10 % | 200 ppm/°C | Thick Film | 120 Ohm | - | - | Resistors | 0.05 W | - | Rectangular | General Purpose | Not Required | - | Faston | - | - | Not Required | - | - | - | Planar Resistors | - | 5 | - | - | - | - | Planar Resistors - Chassis Mount | - | 122(mm) | 0.9 mm | - | 122 mm | 70 mm | - | ||
![]() C750K5R0 Ohmite | In Stock | - | - | - | - | - | 2 | - | Not Required | VITREOUS ENAMEL | - | Not Required(mm) | - | - | Ohmite | - | - | Bolt-On | Bulk | - | 750(W) | Not Required(mm) | 63.5(mm) | Active | - | - | 25 TO 400 | 10% | - | - | - | - | - | * | - | - | 200 ppm/°C | Wirewound | 88.7 kOhm | - | - | - | 0.05 W | - | Tubular Corrugated | General Purpose | Not Required | - | Radial Lug | - | - | Not Required | - | - | - | - | - | 1 | - | - | - | - | - | - | 304.8(mm) | - | - | - | - | Not Required(mm) | ||
![]() C1000KR50E Ohmite | In Stock | - | - | - | - | - | 2 | - | Not Required | VITREOUS ENAMEL | - | - | - | - | Ohmite | - | - | Bolt-On | Bulk | - | 1000(W) | Not Required(mm) | 63.5(mm) | Active | - | - | 25 TO 400 | 10% | - | - | - | - | - | * | - | - | ±400(ppm/°C) | Wirewound | 0.5(ohm) | - | - | - | - | - | Tubular | - | Not Required | - | Radial Lug | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 381(mm) | - | - | - | - | Not Required(mm) | ||
![]() WFH90W4R7KE Ohmite | In Stock | - | - | - | - | Copper | 2 | - | Not Required | Aluminum Housed | - | - | - | - | Ohmite | - | - | Flange | Bulk | - | 90(W) | - | Not Required(mm) | Active | - | - | - | 10% | - | - | 22 AWG | - | - | * | - | - | ±50(ppm/°C) | Wirewound | 4.7(ohm) | - | - | - | - | - | Chassis | - | Not Required | - | Lead Wire | - | - | Not Required | Tin | - | - | - | - | - | 3.5 mm | - | - | - | - | 21.44 mm | 70(mm) | - | - | - | - | - | ||
![]() L1000J15RE Ohmite | In Stock | - | - | - | - | - | 2 | - | Not Required | VITREOUS ENAMEL | - | Not Required(mm) | - | - | Ohmite | - | - | Bolt-On | Bulk | - | 1000(W) | Not Required(mm) | 63.5(mm) | Active | - | - | 25 TO 350 | 5% | - | - | - | - | - | * | - | - | ±400(ppm/°C) | Wirewound | 15(ohm) | - | - | - | - | - | Tubular | - | Not Required | - | Radial Lug | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 508(mm) | - | - | - | - | Not Required(mm) | ||
![]() 50/100MJ10R00F Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E750K5R5 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |