- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Body Material | Number of Terminals | Brand | Capacitance Tolerance | Case Size | Case Style | Category | Factory Pack QuantityFactory Pack Quantity | Intensity | Lead Diameter (nom) | Lead Spacing (nom) | LED Material | Lens Dimensions | Lens Shape Type | Manufacturer | Maximum Forward Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Orientation | Mounting Styles | Operating Temp Range | Package | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Supplier Package | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Composition | Color | Gender | Power (Watts) | Capacitance | Subcategory | Power Rating | Technology | Construction | Military Standard | Pin Count | Termination Style | Failure Rate | Plating | Lead Style | Viewing Angle | Product Type | Reverse Voltage | Coating, Housing Type | Number of LEDs | Peak Wavelength | Dominant Wavelength | Stud Size | Features | Product Category | Product Length | Product Width | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LPR50 430R J Ohmite | In Stock | - | - | - | - | Copper | - | ARCOL / Ohmite | - | - | - | - | 1 | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | Details | - | - | - | - | - | 16 to 14, 16 AWG | - | Bulk | LPR | - | 5 % | - | - | 430 Ohms | - | - | - | - | - | Resistors | 50 W | - | - | - | - | Wire Lead | - | Tin | - | - | Planar Resistors | - | - | - | - | - | 3.5 mm | Aluminum Housed Resistors | Planar Resistors - Chassis Mount | 22.12 mm | - | - | 5.7 mm | - | 50 mm | 55 mm | - | ||
![]() LPR50 24R J Ohmite | In Stock | - | - | - | - | - | - | ARCOL / Ohmite | - | - | - | - | 1 | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | Details | - | - | - | - | - | 16 AWG | - | Bulk | LPR | - | 5 % | - | - | 24 Ohms | - | - | Receptacle | - | - | Resistors | 50 W | - | - | - | - | Wire Lead | - | - | - | - | Planar Resistors | - | - | - | - | - | - | Aluminum Housed Resistors | Planar Resistors - Chassis Mount | - | - | - | 5.7 mm | - | 50 mm | 55 mm | - | ||
![]() LPR50 3R9 J Ohmite | In Stock | - | - | - | - | - | - | ARCOL / Ohmite | - | - | - | Standard LED | 1 | 10 mcd | - | - | GaP | 5x5x7.7 mm | Circular | Ohmite | 30 mA | - | - | - | Through Hole | Top Mount | Chassis Mount | - | - | - | - | - | - | Details | T-1 3/4 | - | - | - | - | - | -20 to 100 °C | Bulk | LPR | - | 5 % | - | Uni-Color | 3.9 Ohms | - | Green | - | - | - | Resistors | 50 W | - | - | - | 2 | Wire Lead | - | - | - | 60 ° | Planar Resistors | 15 V | - | 1 | 565 nm | 575(Max) nm | - | Aluminum Housed Resistors | Planar Resistors - Chassis Mount | - | - | - | 5.7 mm | - | 50 mm | 55 mm | - | ||
![]() LPR50 56R J Ohmite | In Stock | - | - | - | - | - | - | ARCOL / Ohmite | - | - | - | - | 1 | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Bulk | LPR | - | 5 % | - | - | 56 Ohms | - | - | - | - | - | Resistors | 50 W | - | - | - | - | Wire Lead | - | - | - | - | Planar Resistors | - | - | - | - | - | - | Aluminum Housed Resistors | Planar Resistors - Chassis Mount | - | - | - | 5.7 mm | - | 50 mm | 55 mm | - | ||
![]() LPR50 220R J Ohmite | In Stock | - | - | - | - | - | - | ARCOL / Ohmite | - | - | - | - | 1 | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Bulk | LPR | - | 5 % | - | - | 220 Ohms | - | - | - | - | 0.1 uF | Resistors | 50 W | - | - | - | - | Wire Lead | - | - | - | - | Planar Resistors | - | - | - | - | - | - | Aluminum Housed Resistors | Planar Resistors - Chassis Mount | 3 mm | 2.3 x 3 | - | 5.7 mm | - | 50 mm | 55 mm | - | ||
![]() LPR50 39R J Ohmite | In Stock | - | - | - | - | - | - | ARCOL / Ohmite | 1% | - | - | - | 1 | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Bulk | LPR | - | 5 % | - | - | 39 Ohms | - | - | - | - | 0.0022 uF | Resistors | 50 W | - | - | - | - | Wire Lead | - | - | - | - | Planar Resistors | - | - | - | - | - | - | Aluminum Housed Resistors | Planar Resistors - Chassis Mount | 3.2 mm | 3.2 x 2.5 x 1.7 mm | - | 5.7 mm | - | 50 mm | 55 mm | - | ||
![]() C375K3R0 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 810J45R Ohmite | 914 | - | - | - | - | - | 2 | - | - | Not Required | Aluminum Housed | - | - | - | 2.18(mm) | Not Required(mm) | - | - | - | - | - | - | Ohmite | - | - | - | Chassis | - | Bulk | 10(W) | 20.32(mm) | Not Required(mm) | Active | - | - | 25 TO 275 | 5% | - | - | - | - | - | * | - | - | ±20(ppm/°C) | Wirewound | 45(ohm) | - | - | - | - | - | - | - | - | Chassis | Not Required | - | Axial | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.93(mm) | - | - | - | - | 9.91(mm) | ||
![]() TA1K0PH20R0L Ohmite | In Stock | - | - | - | - | - | 2 | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Flange | -55C to 150C | Bulk | 1000(W) | 76.2(mm) | Not Required(mm) | Active | Non-Compliant | - | 70 TO 150 | 20% | - | - | - | - | - | * | - | - | ±250(ppm/°C) | Thick Film | 20(ohm) | - | - | - | - | - | - | - | - | - | Not Required | - | Screw Terminal | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 76.2(mm) | - | - | - | - | 39.31(mm) | ||
![]() L225J100K-VIT Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 503SP1R0JG2 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500SP | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | Planar Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FPA600 8R J Ohmite | 37 |
| - | Box | Flanges | - | - | ARCOL / Ohmite | - | - | - | - | 25 | - | - | - | - | - | - | Ohmite | - | - | Ohmite | - | - | - | Chassis Mount | - | - | - | - | - | Active | Details | - | - | - | 4.232875 oz | - | - | -55°C ~ 150°C | - | - | 2.559" L x 2.362" W (65.00mm x 60.00mm) | ±5% | ±150ppm/°C | - | 8 Ohms | Thick Film | - | - | 600W | - | Resistors | - | - | - | - | - | - | - | - | M5 Threaded | - | Planar Resistors | - | - | - | - | - | - | - | Planar Resistors - Chassis Mount | - | - | - | - | 1.004" (25.50mm) | - | - | - | ||
![]() FPA600 6R2 J Ohmite | 37 |
| - | Box | Flanges | - | - | ARCOL / Ohmite | - | - | - | - | 25 | - | - | - | - | - | - | Ohmite | - | - | Ohmite | - | - | - | Chassis Mount | - | Bulk | - | - | - | Active | Details | - | - | - | 4.232875 oz | - | - | -55°C ~ 150°C | - | FPA600 | 2.559" L x 2.362" W (65.00mm x 60.00mm) | ±5% | ±150ppm/°C | - | 6.2 Ohms | Thick Film | - | - | 600W | - | Resistors | - | - | - | - | - | - | - | - | M5 Threaded | - | Planar Resistors | - | - | - | - | - | - | - | Planar Resistors - Chassis Mount | - | - | - | - | 1.004" (25.50mm) | - | - | - | ||
![]() FPA600 20K J Ohmite | 37 |
| - | Box | Flanges | - | - | ARCOL / Ohmite | - | - | - | - | 25 | - | - | - | - | - | - | Ohmite | - | - | Ohmite | - | - | - | Chassis Mount | - | Bulk | - | - | - | Active | Details | - | - | - | 4.232875 oz | - | - | -55°C ~ 150°C | - | FPA600 | 2.559" L x 2.362" W (65.00mm x 60.00mm) | ±5% | ±150ppm/°C | - | 20 kOhms | Thick Film | - | - | 600W | - | Resistors | - | - | - | - | - | - | - | - | M5 Threaded | - | Planar Resistors | - | - | - | - | - | - | - | Planar Resistors - Chassis Mount | - | - | - | - | 1.004" (25.50mm) | - | - | - | ||
![]() NHS150 10R J Ohmite | 37 |
| - | Axial, Box | Flanges | - | - | ARCOL / Ohmite | - | - | - | - | 30 | - | - | - | - | - | - | Ohmite | - | + 200 C | Ohmite | - 55 C | - | - | Chassis Mount | - | Box | - | - | - | Active | - | - | - | - | - | 2.5 kV | - | - | Bulk | ARCOL, HS | 3.846" L x 1.870" W (97.70mm x 47.50mm) | ±5% | ±100ppm/°C | - | 10 Ohms | Wirewound | - | - | 150W | - | Resistors | 150 W | Wirewound | - | - | - | Solder Lug | - | - | Solder Lugs | - | Wirewound Resistors | - | Aluminum | - | - | - | - | Non-Inductive, Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | - | 24 mm | 0.949" (24.10mm) | 98 mm | 47.5 mm | - | ||
![]() NHS150 R5 J Ohmite | 29 |
| - | Axial, Box | Flanges | - | - | ARCOL / Ohmite | - | - | - | - | 30 | - | - | - | - | - | - | Ohmite | - | - | Ohmite | - | - | - | Chassis Mount | - | Box | - | - | - | Active | Details | - | - | - | - | - | - | - | Bulk | ARCOL, HS | 3.846" L x 1.870" W (97.70mm x 47.50mm) | ±5% | ±100ppm/°C | - | 500 mOhms | Wirewound | - | - | 150W | - | Resistors | - | Wirewound | - | - | - | - | - | - | Solder Lugs | - | Wirewound Resistors | - | Aluminum | - | - | - | - | Non-Inductive, Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | - | - | 0.949" (24.10mm) | - | - | - | ||
![]() TGHRV1K00JE Ohmite | In Stock | - | - | SOT-227-2 | Screw Holes | - | - | Ohmite | - | - | - | - | 1 | - | - | - | - | - | - | Ohmite | - | - | Ohmite | - | - | - | - | - | Box | - | - | - | Active | Details | - | - | - | - | - | - | -55°C ~ 155°C | - | TGH | 1.496" L x 0.980" W (38.00mm x 24.90mm) | ±5% | ±250ppm/°C | - | 1 kOhms | Thick Film | - | - | 120W | - | - | - | - | - | - | - | - | - | - | M4 Threaded | - | - | - | Epoxy Coated | - | - | - | - | Non-Inductive, Pulse Withstanding, RF, High Frequency | Ohmite | - | - | - | - | 0.480" (12.20mm) | - | - | - | ||
![]() NHS300 25R F Ohmite | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL / Ohmite | - | - | - | - | 1 | - | - | - | - | - | - | Ohmite | - | - | Ohmite | - | - | - | Chassis Mount | - | Box | - | - | - | Active | Details | - | - | - | - | - | - | - | Bulk | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±1% | ±100ppm/°C | - | 25 Ohms | Wirewound | - | - | 300W | - | Resistors | - | Wirewound | - | - | - | - | - | - | Solder Lugs | - | Wirewound Resistors | - | Aluminum | - | - | - | - | Non-Inductive, Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | - | - | 1.646" (41.80mm) | - | - | - | ||
![]() TGHNV10R0JE Ohmite | In Stock | - | - | - | - | - | - | Ohmite | - | - | - | - | 10 | - | - | - | - | - | - | Ohmite | - | - | Ohmite | - | - | - | - | - | Box | - | - | - | Active | Details | - | - | - | 0.846575 oz | - | - | - | Box | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | - | - | ||
![]() LPR50 20R J Ohmite | 52 |
| - | Rectangular Case | Screw Holes | - | - | ARCOL / Ohmite | - | - | - | - | 10 | - | - | - | - | - | - | Ohmite | - | - | Ohmite | - | - | - | Chassis Mount | - | Box | - | - | - | Active | Details | - | - | - | 1.622602 oz | - | - | 250°C | Box | LPR | 1.969" L x 2.953" W (50.00mm x 75.00mm) | ±5% | - | - | 20 Ohms | - | - | - | 50W | - | Resistors | 50 W | - | - | - | - | Wire Lead | - | - | Wire Leads | - | Planar Resistors | - | Aluminum | - | - | - | - | - | Planar Resistors - Chassis Mount | - | - | - | 5.7 mm | 0.244" (6.20mm) | 50 mm | 55 mm | - |