- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Composition | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Lead Style | Product Type | Coating, Housing Type | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1044AS015 Ohmite | In Stock | - | - | Axial, Tubular | Brackets (not included) | Ohmite | 1 | Ohmite | + 230 C | Ohmite | - 55 C | PCB Mount | Box | Active | Details | 1.735 lbs | -55°C ~ 230°C | Box | * | 1.500" Dia x 24.000" L (38.10mm x 609.60mm) | - | 0/ -800ppm/°C | 100 kOhms | Ceramic | 300W | Resistors | - | Ceramic Comp | Axial | - | Ferrule Ends | Ceramic Composition Resistors | Ceramic | Resistors Ceramic Composition | Non-Inductive, Pulse Withstanding, High Voltage | Ceramic Composition Resistors | 38.1 mm | - | - | 609.8 mm | - | ||
![]() TGHTV1K00JE Ohmite | In Stock | - | - | SOT-227-2 | Screw Holes | Ohmite | 1 | Ohmite | - | Ohmite | - | - | Box | Active | Details | - | -55°C ~ 155°C | - | TGH | 1.496" L x 0.980" W (38.00mm x 24.90mm) | ±5% | ±250ppm/°C | 1 kOhms | Thick Film | 120W | - | - | - | - | - | M4 Threaded | - | Epoxy Coated | - | Non-Inductive, Pulse Withstanding, RF, High Frequency | Ohmite | - | - | 0.480" (12.20mm) | - | - | ||
![]() LPR50 22R J Ohmite | 35 |
| - | Rectangular Case | Screw Holes | ARCOL / Ohmite | 10 | Ohmite | - | Ohmite | - | Chassis Mount | Box | Active | Details | 1.622602 oz | 250°C | Box | LPR | 1.969" L x 2.953" W (50.00mm x 75.00mm) | ±5% | - | 22 Ohms | - | 50W | Resistors | 50 W | - | Wire Lead | - | Wire Leads | Planar Resistors | Aluminum | - | - | Planar Resistors - Chassis Mount | - | 5.7 mm | 0.244" (6.20mm) | 50 mm | 55 mm | ||
![]() LPR100 30R J Ohmite | 27 |
| - | Rectangular Case | Screw Holes | ARCOL / Ohmite | 10 | Ohmite | - | Ohmite | - | Chassis Mount | Box | Active | Details | 3.033561 oz | 250°C | Box | LPR | 3.937" L x 2.953" W (100.00mm x 75.00mm) | ±5% | - | 30 Ohms | - | 100W | Resistors | 100 W | - | Wire Lead | - | Wire Leads | Planar Resistors | Aluminum | - | - | Planar Resistors - Chassis Mount | - | 5.7 mm | 0.244" (6.20mm) | 100 mm | 55 mm | ||
![]() TGHTV50R0JE Ohmite | In Stock | - | - | SOT-227-2 | Screw Holes | Ohmite | 1 | Ohmite | - | Ohmite | - | - | Box | Active | Details | - | -55°C ~ 155°C | - | TGH | 1.496" L x 0.980" W (38.00mm x 24.90mm) | ±5% | ±250ppm/°C | 50 Ohms | Thick Film | 120W | - | - | - | - | - | M4 Threaded | - | Epoxy Coated | - | Non-Inductive, Pulse Withstanding, RF, High Frequency | Ohmite | - | - | 0.480" (12.20mm) | - | - | ||
![]() LPR100 4R J Ohmite | 31 |
| - | Rectangular Case | Screw Holes | ARCOL / Ohmite | 10 | Ohmite | - | Ohmite | - | Chassis Mount | Box | Active | Details | 3.033561 oz | 250°C | Box | LPR | 3.937" L x 2.953" W (100.00mm x 75.00mm) | ±5% | - | 4 Ohms | - | 100W | Resistors | 100 W | - | Wire Lead | - | Wire Leads | Planar Resistors | Aluminum | - | - | Planar Resistors - Chassis Mount | - | 5.7 mm | 0.244" (6.20mm) | 100 mm | 55 mm | ||
![]() LPR100 47R J Ohmite | 24 |
| - | Rectangular Case | Screw Holes | ARCOL / Ohmite | 10 | Ohmite | - | Ohmite | - | Chassis Mount | Box | Active | Details | 3.033561 oz | 250°C | Box | LPR | 3.937" L x 2.953" W (100.00mm x 75.00mm) | ±5% | - | 47 Ohms | - | 100W | Resistors | 100 W | - | Wire Lead | - | Wire Leads | Planar Resistors | Aluminum | - | - | Planar Resistors - Chassis Mount | - | 5.7 mm | 0.244" (6.20mm) | 100 mm | 55 mm | ||
![]() TGHTV100RJE Ohmite | In Stock | - | - | SOT-227-2 | Screw Holes | Ohmite | 1 | Ohmite | - | Ohmite | - | Chassis Mount | Box | Active | Details | - | -55°C ~ 155°C | - | TGH | 1.496" L x 0.980" W (38.00mm x 24.90mm) | ±5% | ±250ppm/°C | 100 Ohms | Thick Film | 120W | Resistors | - | - | - | - | M4 Threaded | Planar Resistors | Epoxy Coated | - | Non-Inductive, Pulse Withstanding, RF, High Frequency | Planar Resistors - Chassis Mount | - | - | 0.480" (12.20mm) | - | - | ||
![]() FPA100 4R J Ohmite | In Stock | - | - | SOT-227-2 | Screw Holes | ARCOL / Ohmite | 1 | Ohmite | - | Ohmite | - | Chassis Mount | Tray | Active | Details | - | -55°C ~ 155°C | Tray | FPA100 | 1.516" L x 1.000" W (38.50mm x 25.40mm) | ±5% | ±100ppm/°C | 4 Ohms | Thick Film | 100W | Resistors | - | - | - | - | M4 Threaded | Planar Resistors | - | - | Non-Inductive | Planar Resistors - Chassis Mount | - | - | 0.492" (12.50mm) | - | - | ||
![]() FPA600 120R J Ohmite | In Stock | - | - | Box | Flanges | ARCOL / Ohmite | 25 | Ohmite | - | Ohmite | - | Chassis Mount | - | Active | Details | 4.232875 oz | -55°C ~ 150°C | - | - | 2.559" L x 2.362" W (65.00mm x 60.00mm) | ±5% | ±150ppm/°C | 120 Ohms | Thick Film | 600W | Resistors | - | - | - | - | M5 Threaded | Planar Resistors | - | - | - | Planar Resistors - Chassis Mount | - | - | 1.004" (25.50mm) | - | - | ||
![]() FPA600 3R3 J Ohmite | 43 |
| - | Box | Flanges | ARCOL / Ohmite | 25 | Ohmite | - | Ohmite | - | Chassis Mount | - | Active | Details | 4.232875 oz | -55°C ~ 150°C | - | - | 2.559" L x 2.362" W (65.00mm x 60.00mm) | ±5% | ±150ppm/°C | 3.3 Ohms | Thick Film | 600W | Resistors | - | - | - | - | M5 Threaded | Planar Resistors | - | - | - | Planar Resistors - Chassis Mount | - | - | 1.004" (25.50mm) | - | - | ||
![]() FPA600 2K7 J Ohmite | In Stock | - | - | Box | Flanges | ARCOL / Ohmite | 25 | Ohmite | - | Ohmite | - | Chassis Mount | - | Active | Details | 4.232875 oz | -55°C ~ 150°C | - | - | 2.559" L x 2.362" W (65.00mm x 60.00mm) | ±5% | ±150ppm/°C | 2.7 kOhms | Thick Film | 600W | Resistors | - | - | - | - | M5 Threaded | Planar Resistors | - | - | - | Planar Resistors - Chassis Mount | - | - | 1.004" (25.50mm) | - | - | ||
![]() FPA600 50R J Ohmite | In Stock | - | - | Box | Flanges | ARCOL / Ohmite | 25 | Ohmite | - | Ohmite | - | Chassis Mount | Bulk | Active | Details | 4.232875 oz | -55°C ~ 150°C | - | FPA600 | 2.559" L x 2.362" W (65.00mm x 60.00mm) | ±5% | ±150ppm/°C | 50 Ohms | Thick Film | 600W | Resistors | - | - | - | - | M5 Threaded | Planar Resistors | - | - | - | Planar Resistors - Chassis Mount | - | - | 1.004" (25.50mm) | - | - | ||
![]() FPA600 10R K Ohmite | 26 |
| - | Box | Flanges | ARCOL / Ohmite | 25 | Ohmite | - | Ohmite | - | Chassis Mount | Bulk | Active | Details | 4.232875 oz | -55°C ~ 150°C | - | FPA600 | 2.559" L x 2.362" W (65.00mm x 60.00mm) | ±10% | ±150ppm/°C | 10 Ohms | Thick Film | 600W | Resistors | - | - | - | - | M5 Threaded | Planar Resistors | - | - | - | Planar Resistors - Chassis Mount | - | - | 1.004" (25.50mm) | - | - | ||
![]() FPA600 100K K Ohmite | 43 |
| - | Box | Flanges | ARCOL / Ohmite | 25 | Ohmite | - | Ohmite | - | Chassis Mount | Bulk | Active | Details | 4.232875 oz | -55°C ~ 150°C | - | FPA600 | 2.559" L x 2.362" W (65.00mm x 60.00mm) | ±10% | ±150ppm/°C | 100 kOhms | Thick Film | 600W | Resistors | - | - | - | - | M5 Threaded | Planar Resistors | - | - | - | Planar Resistors - Chassis Mount | - | - | 1.004" (25.50mm) | - | - | ||
![]() FPA350 220R J Ohmite | 26 |
| - | Box | Flanges | ARCOL / Ohmite | 25 | Ohmite | - | Ohmite | - | Chassis Mount | Bulk | Active | Details | 4.232875 oz | -55°C ~ 150°C | - | FPA350 | - | ±5% | ±150ppm/°C | 220 Ohms | Thick Film | 350W | Resistors | - | - | - | - | M5 Threaded | Planar Resistors | - | - | Non-Inductive | Planar Resistors - Chassis Mount | - | - | 1.280" (32.50mm) | - | - | ||
![]() LPR100 120R J Ohmite | 52 |
| - | Rectangular Case | Screw Holes | ARCOL / Ohmite | 10 | Ohmite | - | Ohmite | - | Chassis Mount | Box | Active | Details | 3.033561 oz | 250°C | Bulk | LPR | 3.937" L x 2.953" W (100.00mm x 75.00mm) | ±5% | - | 120 Ohms | - | 100W | Resistors | 100 W | - | Wire Lead | - | Wire Leads | Planar Resistors | Aluminum | - | - | Planar Resistors - Chassis Mount | - | 5.7 mm | 0.244" (6.20mm) | 100 mm | 55 mm | ||
![]() HSW600 1K F Ohmite | 43 |
| - | Axial, Box | Flanges | ARCOL / Ohmite | 1 | Ohmite | - | Ohmite | - | Chassis Mount | Box | Active | Details | 1.631 lbs | - | Bulk | HSW | 4.488" L x 2.835" W (114.00mm x 72.00mm) | ±1% | ±25ppm/°C | 1 kOhms | - | 600W | Resistors | - | Wirewound | - | - | Wire Leads | Wirewound Resistors | Aluminum | - | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 1.772" (45.00mm) | - | - | ||
![]() LPR50 680R J Ohmite | 43 |
| - | Rectangular Case | Screw Holes | ARCOL / Ohmite | 10 | Ohmite | - | Ohmite | - | Chassis Mount | Box | Active | Details | 1.622602 oz | 250°C | Box | LPR | 1.969" L x 2.953" W (50.00mm x 75.00mm) | ±5% | - | 680 Ohms | - | 50W | Resistors | 50 W | - | Wire Lead | - | Wire Leads | Planar Resistors | Aluminum | - | - | Planar Resistors - Chassis Mount | - | 5.7 mm | 0.244" (6.20mm) | 50 mm | 55 mm | ||
![]() TGHNX500RJE Ohmite | 26 |
| - | - | - | Ohmite | 10 | Ohmite | - | Ohmite | - | Chassis Mount | Box | Active | Details | 0.705479 oz | - | Box | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | Planar Resistors | - | - | - | Planar Resistors - Chassis Mount | - | - | - | - | - |