- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Body Material | Number of Terminals | Brand | Case Size | Case Style | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Package | Package Description | Package Shape | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power (Watts) | HTS Code | Subcategory | Power Rating | Technology | Orientation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Number of Contacts | Working Voltage | Failure Rate | Contact Style | Rated Temperature | Lead Style | Product Type | Operating Temperature Range | Coating, Housing Type | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D175K8R0 Ohmite | In Stock | - | Datasheet | - | - | - | - | - | - | - | 3 | - | Not Required | VITREOUS ENAMEL | - | - | - | - | - | - | Ohmite | - | Bolt-On | - | Bulk | - | - | - | 175(W) | Not Required(mm) | 28.6(mm) | Active | - | - | - | 25 TO 350 | 10% | - | - | - | - | * | - | - | - | - | - | ±260(ppm/°C) | - | Wirewound | 8(ohm) | - | - | - | - | - | - | - | - | - | - | Tubular | - | - | Not Required | Radial Lug | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | 215.9(mm) | - | - | - | - | - | Not Required(mm) | - | - | ||
![]() HS250F2K21 Ohmite | In Stock | - | Datasheet | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | 2 | - | Not Required | Aluminum Housed | - | OHMITE MANUFACTURING CO | Not Required(mm) | Ohmite Mfg Co | HS250F2K21 | - | Ohmite | - | Chassis | 275 °C | Bulk | , | RECTANGULAR PACKAGE | Obsolete | 250(W) | 72.5(mm) | Not Required(mm) | Active | 5.86 | Non-Compliant | No | 25 TO 275 | 1% | - | - | - | - | * | - | 1% | No | - | EAR99 | ±30(ppm/°C) | - | Wirewound | 2210(ohm) | - | - | - | - | - | 8533.29.00.00 | - | - | WIRE WOUND | - | Chassis | FIXED RESISTOR | unknown | Not Required | Axial | 250 W | - | 2300 V | Not Required | - | 25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 41.8(mm) | - | - | ||
![]() TAP800K1R25E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 150 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 kV | - | - | - | - | 10 % | - | - | - | 150 PPM / C | - | Heat Sinkable Resistor | 1.25 Ohms | - | - | - | - | - | - | Resistors | 800 W | - | - | - | - | - | - | Flange | - | - | - | - | - | - | - | Planar Resistors | - | - | - | High current version available | - | - | - | 32.5 mm | - | 65.8 mm | 60.8 mm | - | - | - | ||
![]() 75705-80 Ohmite | In Stock | - | - | Gold | Jam Nut | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | Circular | - | - | - | - | - | Receptacle | - | - | - | - | - | Straight | - | - | - | - | - | - | 32 | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Yes | ||
![]() FPA250 1KR J Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | ARCOL / Ohmite | - | - | 10 | - | - | Ohmite | - | + 155 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 5 kV | - | Bulk | FPA250 | - | 5 % | - | - | - | 100 ppm/°C | - | Thick Film Power Resistor | 1 kΩ | 155 °C | -55 °C | Power resistor, Thick Film | - | - | - | Resistors | 250 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Planar Resistors | - | - | - | - | Planar Resistors - Chassis Mount | - | - | 26 mm | - | 67 mm | 60 mm | - | - | - | ||
![]() GW13G75K0E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GW10G15K0E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NHS300 15R 1% Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | ARCOL / Ohmite | - | - | 16 | - | - | Ohmite | - | + 200 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 1.543 lbs | 2.5 kV | - | Bulk | NHS | - | 1 % | - | Solder | - | 100 ppm/°C | - | - | 15 Ω | 200 °C | -55 °C | Wirewound | - | - | - | Resistors | 300 W | Wirewound | - | - | - | - | - | Screw | - | - | - | - | - | - | - | Wirewound Resistors | - 55 C to + 200 C | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | Wirewound Resistors - Chassis Mount | - | - | 41.8 mm | - | 127.7 mm | 72.5 mm | - | - | - | ||
![]() 1044AS015 Ohmite | In Stock | - | - | - | - | Axial, Tubular | - | - | Brackets (not included) | - | - | Ohmite | - | - | 1 | - | - | Ohmite | - | + 230 C | Ohmite | - 55 C | PCB Mount | - | Box | - | - | - | - | - | - | Active | - | Details | - | - | - | 1.735 lbs | - | -55°C ~ 230°C | Box | * | 1.500" Dia x 24.000" L (38.10mm x 609.60mm) | - | - | - | - | 0/ -800ppm/°C | - | - | 100 kOhms | - | - | Ceramic | - | 300W | - | Resistors | - | Ceramic Comp | - | - | - | - | - | Axial | - | - | - | - | - | - | Ferrule Ends | Ceramic Composition Resistors | - | Ceramic | Resistors Ceramic Composition | Non-Inductive, Pulse Withstanding, High Voltage | Ceramic Composition Resistors | - | 38.1 mm | - | - | 609.8 mm | - | - | - | - | ||
![]() TGHTV1K00JE Ohmite | In Stock | - | - | - | - | SOT-227-2 | - | - | Screw Holes | - | - | Ohmite | - | - | 1 | - | - | Ohmite | - | - | Ohmite | - | - | - | Box | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | -55°C ~ 155°C | - | TGH | 1.496" L x 0.980" W (38.00mm x 24.90mm) | ±5% | - | - | - | ±250ppm/°C | - | - | 1 kOhms | - | - | Thick Film | - | 120W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M4 Threaded | - | - | Epoxy Coated | - | Non-Inductive, Pulse Withstanding, RF, High Frequency | Ohmite | - | - | - | 0.480" (12.20mm) | - | - | - | - | - | ||
![]() LPR50 22R J Ohmite | 35 |
| - | - | - | Rectangular Case | - | - | Screw Holes | - | - | ARCOL / Ohmite | - | - | 10 | - | - | Ohmite | - | - | Ohmite | - | Chassis Mount | - | Box | - | - | - | - | - | - | Active | - | Details | - | - | - | 1.622602 oz | - | 250°C | Box | LPR | 1.969" L x 2.953" W (50.00mm x 75.00mm) | ±5% | - | - | - | - | - | - | 22 Ohms | - | - | - | - | 50W | - | Resistors | 50 W | - | - | - | - | - | - | Wire Lead | - | - | - | - | - | - | Wire Leads | Planar Resistors | - | Aluminum | - | - | Planar Resistors - Chassis Mount | - | - | 5.7 mm | 0.244" (6.20mm) | 50 mm | 55 mm | - | - | - | ||
![]() LPR100 30R J Ohmite | 27 |
| - | - | - | Rectangular Case | - | - | Screw Holes | - | - | ARCOL / Ohmite | - | - | 10 | - | - | Ohmite | - | - | Ohmite | - | Chassis Mount | - | Box | - | - | - | - | - | - | Active | - | Details | - | - | - | 3.033561 oz | - | 250°C | Box | LPR | 3.937" L x 2.953" W (100.00mm x 75.00mm) | ±5% | - | - | - | - | - | - | 30 Ohms | - | - | - | - | 100W | - | Resistors | 100 W | - | - | - | - | - | - | Wire Lead | - | - | - | - | - | - | Wire Leads | Planar Resistors | - | Aluminum | - | - | Planar Resistors - Chassis Mount | - | - | 5.7 mm | 0.244" (6.20mm) | 100 mm | 55 mm | - | - | - | ||
![]() TGHTV50R0JE Ohmite | In Stock | - | - | - | - | SOT-227-2 | - | - | Screw Holes | - | - | Ohmite | - | - | 1 | - | - | Ohmite | - | - | Ohmite | - | - | - | Box | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | -55°C ~ 155°C | - | TGH | 1.496" L x 0.980" W (38.00mm x 24.90mm) | ±5% | - | - | - | ±250ppm/°C | - | - | 50 Ohms | - | - | Thick Film | - | 120W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M4 Threaded | - | - | Epoxy Coated | - | Non-Inductive, Pulse Withstanding, RF, High Frequency | Ohmite | - | - | - | 0.480" (12.20mm) | - | - | - | - | - | ||
![]() LPR100 4R J Ohmite | 31 |
| - | - | - | Rectangular Case | - | - | Screw Holes | - | - | ARCOL / Ohmite | - | - | 10 | - | - | Ohmite | - | - | Ohmite | - | Chassis Mount | - | Box | - | - | - | - | - | - | Active | - | Details | - | - | - | 3.033561 oz | - | 250°C | Box | LPR | 3.937" L x 2.953" W (100.00mm x 75.00mm) | ±5% | - | - | - | - | - | - | 4 Ohms | - | - | - | - | 100W | - | Resistors | 100 W | - | - | - | - | - | - | Wire Lead | - | - | - | - | - | - | Wire Leads | Planar Resistors | - | Aluminum | - | - | Planar Resistors - Chassis Mount | - | - | 5.7 mm | 0.244" (6.20mm) | 100 mm | 55 mm | - | - | - | ||
![]() LPR100 47R J Ohmite | 24 |
| - | - | - | Rectangular Case | - | - | Screw Holes | - | - | ARCOL / Ohmite | - | - | 10 | - | - | Ohmite | - | - | Ohmite | - | Chassis Mount | - | Box | - | - | - | - | - | - | Active | - | Details | - | - | - | 3.033561 oz | - | 250°C | Box | LPR | 3.937" L x 2.953" W (100.00mm x 75.00mm) | ±5% | - | - | - | - | - | - | 47 Ohms | - | - | - | - | 100W | - | Resistors | 100 W | - | - | - | - | - | - | Wire Lead | - | - | - | - | - | - | Wire Leads | Planar Resistors | - | Aluminum | - | - | Planar Resistors - Chassis Mount | - | - | 5.7 mm | 0.244" (6.20mm) | 100 mm | 55 mm | - | - | - | ||
![]() TGHTV100RJE Ohmite | In Stock | - | - | - | - | SOT-227-2 | - | - | Screw Holes | - | - | Ohmite | - | - | 1 | - | - | Ohmite | - | - | Ohmite | - | Chassis Mount | - | Box | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | -55°C ~ 155°C | - | TGH | 1.496" L x 0.980" W (38.00mm x 24.90mm) | ±5% | - | - | - | ±250ppm/°C | - | - | 100 Ohms | - | - | Thick Film | - | 120W | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M4 Threaded | Planar Resistors | - | Epoxy Coated | - | Non-Inductive, Pulse Withstanding, RF, High Frequency | Planar Resistors - Chassis Mount | - | - | - | 0.480" (12.20mm) | - | - | - | - | - | ||
![]() FPA100 4R J Ohmite | In Stock | - | - | - | - | SOT-227-2 | - | - | Screw Holes | - | - | ARCOL / Ohmite | - | - | 1 | - | - | Ohmite | - | - | Ohmite | - | Chassis Mount | - | Tray | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | -55°C ~ 155°C | Tray | FPA100 | 1.516" L x 1.000" W (38.50mm x 25.40mm) | ±5% | - | - | - | ±100ppm/°C | - | - | 4 Ohms | - | - | Thick Film | - | 100W | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M4 Threaded | Planar Resistors | - | - | - | Non-Inductive | Planar Resistors - Chassis Mount | - | - | - | 0.492" (12.50mm) | - | - | - | - | - | ||
![]() FPA600 8R J Ohmite | 37 |
| - | - | - | Box | - | - | Flanges | - | - | ARCOL / Ohmite | - | - | 25 | - | - | Ohmite | - | - | Ohmite | - | Chassis Mount | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | 4.232875 oz | - | -55°C ~ 150°C | - | - | 2.559" L x 2.362" W (65.00mm x 60.00mm) | ±5% | - | - | - | ±150ppm/°C | - | - | 8 Ohms | - | - | Thick Film | - | 600W | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M5 Threaded | Planar Resistors | - | - | - | - | Planar Resistors - Chassis Mount | - | - | - | 1.004" (25.50mm) | - | - | - | - | - | ||
![]() FPA600 6R2 J Ohmite | 37 |
| - | - | - | Box | - | - | Flanges | - | - | ARCOL / Ohmite | - | - | 25 | - | - | Ohmite | - | - | Ohmite | - | Chassis Mount | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | - | - | 4.232875 oz | - | -55°C ~ 150°C | - | FPA600 | 2.559" L x 2.362" W (65.00mm x 60.00mm) | ±5% | - | - | - | ±150ppm/°C | - | - | 6.2 Ohms | - | - | Thick Film | - | 600W | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M5 Threaded | Planar Resistors | - | - | - | - | Planar Resistors - Chassis Mount | - | - | - | 1.004" (25.50mm) | - | - | - | - | - | ||
![]() FPA600 20K J Ohmite | 37 |
| - | - | - | Box | - | - | Flanges | - | - | ARCOL / Ohmite | - | - | 25 | - | - | Ohmite | - | - | Ohmite | - | Chassis Mount | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | - | - | 4.232875 oz | - | -55°C ~ 150°C | - | FPA600 | 2.559" L x 2.362" W (65.00mm x 60.00mm) | ±5% | - | - | - | ±150ppm/°C | - | - | 20 kOhms | - | - | Thick Film | - | 600W | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M5 Threaded | Planar Resistors | - | - | - | - | Planar Resistors - Chassis Mount | - | - | - | 1.004" (25.50mm) | - | - | - | - | - |