- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Composition | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Lead Style | Product Type | Coating, Housing Type | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NHS150 10R J Ohmite | 37 |
| - | Axial, Box | Flanges | ARCOL / Ohmite | 30 | Ohmite | + 200 C | Ohmite | - 55 C | Chassis Mount | Box | Active | - | - | 2.5 kV | - | Bulk | ARCOL, HS | 3.846" L x 1.870" W (97.70mm x 47.50mm) | ±5% | ±100ppm/°C | 10 Ohms | Wirewound | 150W | Resistors | 150 W | Wirewound | Solder Lug | - | Solder Lugs | Wirewound Resistors | Aluminum | Non-Inductive, Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | 24 mm | 0.949" (24.10mm) | 98 mm | 47.5 mm | ||
![]() NHS150 R5 J Ohmite | 29 |
| - | Axial, Box | Flanges | ARCOL / Ohmite | 30 | Ohmite | - | Ohmite | - | Chassis Mount | Box | Active | Details | - | - | - | Bulk | ARCOL, HS | 3.846" L x 1.870" W (97.70mm x 47.50mm) | ±5% | ±100ppm/°C | 500 mOhms | Wirewound | 150W | Resistors | - | Wirewound | - | - | Solder Lugs | Wirewound Resistors | Aluminum | Non-Inductive, Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 0.949" (24.10mm) | - | - | ||
![]() FPA250 82R J Ohmite | 37 |
| - | Box | Flanges | ARCOL / Ohmite | 10 | Ohmite | - | Ohmite | - | Chassis Mount | - | Active | Details | 7.379313 oz | - | -55°C ~ 155°C | Tray | - | 2.638" L x 2.362" W (67.00mm x 60.00mm) | ±5% | ±100ppm/°C | 82 Ohms | Thick Film | 250W | Resistors | - | - | - | - | M5 Threaded | Planar Resistors | - | Non-Inductive | Planar Resistors - Chassis Mount | - | - | 1.122" (28.50mm) | - | - | ||
![]() FPA100 8R J Ohmite | In Stock | - | - | SOT-227-2 | Screw Holes | ARCOL / Ohmite | 1 | Ohmite | - | Ohmite | - | Chassis Mount | Tray | Active | Details | - | - | -55°C ~ 155°C | Tray | FPA100 | 1.516" L x 1.000" W (38.50mm x 25.40mm) | ±5% | ±100ppm/°C | 8 Ohms | Thick Film | 100W | Resistors | - | - | - | - | M4 Threaded | Planar Resistors | - | Non-Inductive | Planar Resistors - Chassis Mount | - | - | 0.492" (12.50mm) | - | - | ||
![]() TGHRV1K00JE Ohmite | In Stock | - | - | SOT-227-2 | Screw Holes | Ohmite | 1 | Ohmite | - | Ohmite | - | - | Box | Active | Details | - | - | -55°C ~ 155°C | - | TGH | 1.496" L x 0.980" W (38.00mm x 24.90mm) | ±5% | ±250ppm/°C | 1 kOhms | Thick Film | 120W | - | - | - | - | - | M4 Threaded | - | Epoxy Coated | Non-Inductive, Pulse Withstanding, RF, High Frequency | Ohmite | - | - | 0.480" (12.20mm) | - | - | ||
![]() NHS300 25R F Ohmite | In Stock | - | - | Axial, Box | Flanges | ARCOL / Ohmite | 1 | Ohmite | - | Ohmite | - | Chassis Mount | Box | Active | Details | - | - | - | Bulk | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±1% | ±100ppm/°C | 25 Ohms | Wirewound | 300W | Resistors | - | Wirewound | - | - | Solder Lugs | Wirewound Resistors | Aluminum | Non-Inductive, Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 1.646" (41.80mm) | - | - | ||
![]() TGHNV10R0JE Ohmite | In Stock | - | - | - | - | Ohmite | 10 | Ohmite | - | Ohmite | - | - | Box | Active | Details | 0.846575 oz | - | - | Box | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | ||
![]() LPR50 20R J Ohmite | 52 |
| - | Rectangular Case | Screw Holes | ARCOL / Ohmite | 10 | Ohmite | - | Ohmite | - | Chassis Mount | Box | Active | Details | 1.622602 oz | - | 250°C | Box | LPR | 1.969" L x 2.953" W (50.00mm x 75.00mm) | ±5% | - | 20 Ohms | - | 50W | Resistors | 50 W | - | Wire Lead | - | Wire Leads | Planar Resistors | Aluminum | - | Planar Resistors - Chassis Mount | - | 5.7 mm | 0.244" (6.20mm) | 50 mm | 55 mm | ||
![]() C500K100E Ohmite | 48 |
| - | Radial, 3 Lead, Tubular | Brackets (not included) | Ohmite | 1 | Ohmite | + 400 C | Ohmite | - 55 C | Chassis Mount | Box | Active | Details | - | - | - | Box | - | 1.625" Dia x 10.500" L (41.28mm x 266.70mm) | ±10% | ±400ppm/°C | 100 Ohms | - | 500W | Resistors | 500 W | Wirewound | Solder Lug | - | Solder Lugs | Wirewound Resistors | Vitreous Enamel Coated | - | Wirewound Resistors - Chassis Mount | 41.28 mm | - | - | 266.7 mm | - | ||
![]() L50J56RE Ohmite | In Stock | - | - | Radial, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | L50 | 0.563" Dia x 4.000" L (14.30mm x 101.60mm) | ±5% | ±260ppm/°C | 56 Ohms | - | 50W | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | Flame Retardant Coating, Safety | - | - | - | - | - | - | ||
![]() L50J260KE Ohmite | In Stock | - | - | Radial, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | L50 | 0.563" Dia x 4.000" L (14.30mm x 101.60mm) | ±5% | ±260ppm/°C | 260 kOhms | - | 50W | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | Flame Retardant Coating, Safety | - | - | - | - | - | - | ||
![]() C1500K100E Ohmite | In Stock | - | - | Radial, 3 Lead, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | C1500 | 2.500" Dia x 20.000" L (63.50mm x 508.00mm) | ±10% | ±400ppm/°C | 100 Ohms | - | 1500W | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | - | - | - | - | - | - | ||
![]() L500J110E Ohmite | 33 |
| - | Radial, 3 Lead, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | L50 | 2.500" Dia x 12.000" L (63.50mm x 304.80mm) | ±5% | ±260ppm/°C | 110 Ohms | - | 500W | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | Flame Retardant Coating, Safety | - | - | - | - | - | - | ||
![]() ESFL375ER15KJE Ohmite | In Stock | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | - | 2.008" Dia x 14.764" L (51.00mm x 375.00mm) | ±5% | ±400ppm/°C | 15 kOhms | Ceramic | 700W | - | - | - | - | - | - | - | Vitreous Enamel Coated | - | - | - | - | - | - | - | ||
![]() SL50J50R Ohmite | 15 |
| - | Radial, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | 270 | 0.563" Dia x 4.000" L (14.30mm x 101.60mm) | ±5% | ±260ppm/°C | 50 Ohms | Wirewound | 50W | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | Flame Retardant Coating, Safety | - | - | - | - | - | - | ||
![]() 270750S4585R0JE Ohmite | In Stock | - | - | Radial, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | 270 | 0.563" Dia x 4.000" L (14.30mm x 101.60mm) | ±5% | ±260ppm/°C | 85 Ohms | Wirewound | 750W | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | Flame Retardant Coating, Safety | - | - | - | - | - | - | ||
![]() L25J82RE Ohmite | 17 |
| - | Radial, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | L25 | 0.563" Dia x 2.000" L (14.30mm x 50.80mm) | ±5% | ±260ppm/°C | 82 Ohms | - | 25W | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | Flame Retardant Coating, Safety | - | - | - | - | - | - | ||
![]() LN100J75RE Ohmite | 18 |
| - | Radial, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | 270 | 0.752" Dia x 6.500" L (19.10mm x 165.10mm) | ±5% | ±260ppm/°C | 75 Ohms | Wirewound | 100W | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | Flame Retardant Coating, Non-Inductive, Safety | - | - | - | - | - | - | ||
![]() NHS250 820R J Ohmite | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | ARCOL, HS | 4.319" L x 1.791" W (109.70mm x 45.50mm) | ±5% | ±100ppm/°C | 820 Ohms | Wirewound | 250W | - | - | - | - | - | Solder Lugs | - | Aluminum | Pulse Withstanding | - | - | - | - | - | - | ||
![]() LN1000J1K0E Ohmite | In Stock | - | - | Radial, 3 Lead, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | 270 | 2.500" Dia x 20.000" L (63.50mm x 508.00mm) | ±5% | ±260ppm/°C | 1 kOhms | Wirewound | 1000W | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | Flame Retardant Coating, Non-Inductive, Safety | - | - | - | - | - | - |