- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Composition | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Lead Style | Product Type | Coating, Housing Type | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FPA600 11K J Ohmite | 16 |
| - | Box | Flanges | ARCOL / Ohmite | 25 | Ohmite | - | Ohmite | - | Chassis Mount | Bulk | Active | Details | 4.232875 oz | - | -55°C ~ 150°C | - | FPA600 | 2.559" L x 2.362" W (65.00mm x 60.00mm) | ±5% | ±150ppm/°C | 11 kOhms | Thick Film | 600W | Resistors | - | - | - | - | M5 Threaded | Planar Resistors | - | - | - | Planar Resistors - Chassis Mount | - | - | 1.004" (25.50mm) | - | - | ||
![]() FPA600 25R J Ohmite | In Stock | - | - | Box | Flanges | ARCOL / Ohmite | 25 | Ohmite | - | Ohmite | - | Chassis Mount | Bulk | Active | Details | 4.232875 oz | - | -55°C ~ 150°C | - | FPA600 | 2.559" L x 2.362" W (65.00mm x 60.00mm) | ±5% | ±150ppm/°C | 25 Ohms | Thick Film | 600W | Resistors | - | - | - | - | M5 Threaded | Planar Resistors | - | - | - | Planar Resistors - Chassis Mount | - | - | 1.004" (25.50mm) | - | - | ||
![]() FPA600 27R J Ohmite | 32 |
| - | Box | Flanges | ARCOL / Ohmite | 25 | Ohmite | - | Ohmite | - | Chassis Mount | - | Active | Details | 4.232875 oz | - | -55°C ~ 150°C | - | - | 2.559" L x 2.362" W (65.00mm x 60.00mm) | ±5% | ±150ppm/°C | 27 Ohms | Thick Film | 600W | Resistors | - | - | - | - | M5 Threaded | Planar Resistors | - | - | - | Planar Resistors - Chassis Mount | - | - | 1.004" (25.50mm) | - | - | ||
![]() FPA600 1K2 J Ohmite | In Stock | - | - | Box | Flanges | ARCOL / Ohmite | 25 | Ohmite | - | Ohmite | - | Chassis Mount | - | Active | Details | 4.232875 oz | - | -55°C ~ 150°C | - | - | 2.559" L x 2.362" W (65.00mm x 60.00mm) | ±5% | ±150ppm/°C | 1.2 kOhms | Thick Film | 600W | Resistors | - | - | - | - | M5 Threaded | Planar Resistors | - | - | - | Planar Resistors - Chassis Mount | - | - | 1.004" (25.50mm) | - | - | ||
![]() 888AS401KDS Ohmite | In Stock | - | - | Axial, Tubular | Brackets (not included) | Ohmite | 1 | Ohmite | + 230 C | Ohmite | - 55 C | PCB Mount | Box | Active | Details | 3.735513 oz | - | -55°C ~ 230°C | Box | 800 | 1.000" Dia x 8.000" L (25.40mm x 203.20mm) | ±10% | 0/ -800ppm/°C | 400 Ohms | Ceramic | 75W | Resistors | - | Ceramic Comp | Axial | - | Ferrule Ends | Ceramic Composition Resistors | Ceramic | Resistors Ceramic Composition | Non-Inductive, Pulse Withstanding, High Voltage | Ceramic Composition Resistors | 25.4 mm | - | - | 203.2 mm | - | ||
![]() FPA600 2K5 J Ohmite | 32 |
| - | Box | Flanges | ARCOL / Ohmite | 25 | Ohmite | - | Ohmite | - | Chassis Mount | Bulk | Active | Details | 4.232875 oz | - | -55°C ~ 150°C | - | FPA600 | 2.559" L x 2.362" W (65.00mm x 60.00mm) | ±5% | ±150ppm/°C | 2.5 kOhms | Thick Film | 600W | Resistors | - | - | - | - | M5 Threaded | Planar Resistors | - | - | - | Planar Resistors - Chassis Mount | - | - | 1.004" (25.50mm) | - | - | ||
![]() HS50E3 15R F M145 Ohmite | 129 |
| - | Axial, Box | Flanges | ARCOL / Ohmite | 30 | Ohmite | + 200 C | Ohmite | - | Chassis Mount | Bulk | Active | Details | 0.846575 oz | 12.5 kV | - | Bulk | HSE3 | 1.933" L x 1.169" W (49.10mm x 29.70mm) | ±1% | ±100ppm/°C | 15 Ohms | Wirewound | 50W | Resistors | 50 W | Wirewound | Solder Lug | - | Solder Lugs | Wirewound Resistors | Aluminum | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | 14.8 mm | 0.583" (14.80mm) | 49 mm | 14.2 mm | ||
![]() FPA350 68R J Ohmite | 32 |
| - | Box | Flanges | ARCOL / Ohmite | 25 | Ohmite | - | Ohmite | - | Chassis Mount | - | Active | Details | 4.232875 oz | - | -55°C ~ 150°C | - | - | - | ±5% | ±150ppm/°C | 68 Ohms | Thick Film | 350W | Resistors | - | - | - | - | M5 Threaded | Planar Resistors | - | - | Non-Inductive | Planar Resistors - Chassis Mount | - | - | 1.280" (32.50mm) | - | - | ||
![]() FPA600 2K J Ohmite | 32 |
| - | Box | Flanges | ARCOL / Ohmite | 25 | Ohmite | - | Ohmite | - | Chassis Mount | Bulk | Active | Details | 4.232875 oz | - | -55°C ~ 150°C | - | FPA600 | 2.559" L x 2.362" W (65.00mm x 60.00mm) | ±5% | ±150ppm/°C | 2 kOhms | Thick Film | 600W | Resistors | - | - | - | - | M5 Threaded | Planar Resistors | - | - | - | Planar Resistors - Chassis Mount | - | - | 1.004" (25.50mm) | - | - | ||
![]() FPA600 22K J Ohmite | 32 |
| - | Box | Flanges | ARCOL / Ohmite | 25 | Ohmite | - | Ohmite | - | Chassis Mount | Bulk | Active | Details | 4.232875 oz | - | -55°C ~ 150°C | - | FPA600 | 2.559" L x 2.362" W (65.00mm x 60.00mm) | ±5% | ±150ppm/°C | 22 kOhms | Thick Film | 600W | Resistors | - | - | - | - | M5 Threaded | Planar Resistors | - | - | - | Planar Resistors - Chassis Mount | - | - | 1.004" (25.50mm) | - | - | ||
![]() FPA600 360R J Ohmite | 32 |
| - | Box | Flanges | ARCOL / Ohmite | 25 | Ohmite | - | Ohmite | - | Chassis Mount | - | Active | Details | 4.232875 oz | - | -55°C ~ 150°C | - | - | 2.559" L x 2.362" W (65.00mm x 60.00mm) | ±5% | ±150ppm/°C | 360 Ohms | Thick Film | 600W | Resistors | - | - | - | - | M5 Threaded | Planar Resistors | - | - | - | Planar Resistors - Chassis Mount | - | - | 1.004" (25.50mm) | - | - | ||
![]() FPA600 220R K Ohmite | In Stock | - | - | Box | Flanges | ARCOL / Ohmite | 25 | Ohmite | - | Ohmite | - | Chassis Mount | Bulk | Active | Details | 4.232875 oz | - | -55°C ~ 150°C | - | FPA600 | 2.559" L x 2.362" W (65.00mm x 60.00mm) | ±10% | ±150ppm/°C | 220 Ohms | Thick Film | 600W | Resistors | - | - | - | - | M5 Threaded | Planar Resistors | - | - | - | Planar Resistors - Chassis Mount | - | - | 1.004" (25.50mm) | - | - | ||
![]() FPA600 100R J Ohmite | 32 |
| - | Box | Flanges | ARCOL / Ohmite | 25 | Ohmite | - | Ohmite | - | Chassis Mount | Bulk | Active | Details | 4.232875 oz | - | -55°C ~ 150°C | - | FPA600 | 2.559" L x 2.362" W (65.00mm x 60.00mm) | ±5% | ±150ppm/°C | 100 Ohms | Thick Film | 600W | Resistors | - | - | - | - | M5 Threaded | Planar Resistors | - | - | - | Planar Resistors - Chassis Mount | - | - | 1.004" (25.50mm) | - | - | ||
![]() FPA600 20R J Ohmite | 32 |
| - | Box | Flanges | ARCOL / Ohmite | 25 | Ohmite | - | Ohmite | - | Chassis Mount | - | Active | Details | 4.232875 oz | - | -55°C ~ 150°C | - | - | 2.559" L x 2.362" W (65.00mm x 60.00mm) | ±5% | ±150ppm/°C | 20 Ohms | Thick Film | 600W | Resistors | - | - | - | - | M5 Threaded | Planar Resistors | - | - | - | Planar Resistors - Chassis Mount | - | - | 1.004" (25.50mm) | - | - | ||
![]() FPA600 100K J Ohmite | 32 |
| - | Box | Flanges | ARCOL / Ohmite | 25 | Ohmite | - | Ohmite | - | Chassis Mount | Bulk | Active | Details | 4.232875 oz | - | -55°C ~ 150°C | - | FPA600 | 2.559" L x 2.362" W (65.00mm x 60.00mm) | ±5% | ±150ppm/°C | 100 kOhms | Thick Film | 600W | Resistors | - | - | - | - | M5 Threaded | Planar Resistors | - | - | - | Planar Resistors - Chassis Mount | - | - | 1.004" (25.50mm) | - | - | ||
![]() FPA350 100K J Ohmite | 32 |
| - | Box | Flanges | ARCOL / Ohmite | 25 | Ohmite | - | Ohmite | - | Chassis Mount | Bulk | Active | Details | 4.232875 oz | - | -55°C ~ 150°C | - | FPA350 | - | ±5% | ±150ppm/°C | 100 kOhms | Thick Film | 350W | Resistors | - | - | - | - | M5 Threaded | Planar Resistors | - | - | Non-Inductive | Planar Resistors - Chassis Mount | - | - | 1.280" (32.50mm) | - | - | ||
![]() FPA600 39R J Ohmite | 32 |
| - | Box | Flanges | ARCOL / Ohmite | 25 | Ohmite | - | Ohmite | - | Chassis Mount | Bulk | Active | Details | 4.232875 oz | - | -55°C ~ 150°C | - | FPA600 | 2.559" L x 2.362" W (65.00mm x 60.00mm) | ±5% | ±150ppm/°C | 39 Ohms | Thick Film | 600W | Resistors | - | - | - | - | M5 Threaded | Planar Resistors | - | - | - | Planar Resistors - Chassis Mount | - | - | 1.004" (25.50mm) | - | - | ||
![]() LPR100 10R J Ohmite | 16 |
| - | Rectangular Case | Screw Holes | ARCOL / Ohmite | 10 | Ohmite | - | Ohmite | - | Chassis Mount | Box | Active | Details | 3.033561 oz | - | 250°C | Box | LPR | 3.937" L x 2.953" W (100.00mm x 75.00mm) | ±5% | - | 10 Ohms | - | 100W | Resistors | 100 W | - | Wire Lead | - | Wire Leads | Planar Resistors | Aluminum | - | - | Planar Resistors - Chassis Mount | - | 5.7 mm | 0.244" (6.20mm) | 100 mm | 55 mm | ||
![]() 892SP601K Ohmite | In Stock | - | - | Axial, Tubular | Brackets (not included) | Ohmite | 1 | Ohmite | + 350 C | Ohmite | - 55 C | PCB Mount | Box | Active | Details | 2.879 lbs | - | -55°C ~ 350°C | Box | 800 | 2.000" Dia x 24.000" L (50.80mm x 609.60mm) | ±10% | -800/ +2000ppm/°C | 600 Ohms | Ceramic | 1000W | Resistors | - | Ceramic Comp | Axial | - | Ferrule Ends | Ceramic Composition Resistors | Ceramic | Resistors Ceramic Composition | Non-Inductive, Pulse Withstanding | Ceramic Composition Resistors | 50.8 mm | - | - | 609.8 mm | - | ||
![]() NHS100 50R F Ohmite | 24 |
| - | Axial, Box | Flanges | ARCOL / Ohmite | 45 | Ohmite | - | Ohmite | - | Chassis Mount | Box | Active | Details | - | - | - | Bulk | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±1% | ±100ppm/°C | 50 Ohms | Wirewound | 100W | Resistors | - | Wirewound | - | - | Solder Lugs | Wirewound Resistors | Aluminum | - | Non-Inductive, Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 0.949" (24.10mm) | - | - |