- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Composition | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Lead Style | Product Type | Coating, Housing Type | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L500J110 Ohmite | 26 |
| - | Radial, 3 Lead, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | L50 | 2.500" Dia x 12.000" L (63.50mm x 304.80mm) | ±5% | ±260ppm/°C | 110 Ohms | - | 500W | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ||
![]() NHS250 6R F Ohmite | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | ARCOL, HS | 4.319" L x 1.791" W (109.70mm x 45.50mm) | ±1% | ±100ppm/°C | 6 Ohms | Wirewound | 250W | - | - | - | - | - | Solder Lugs | - | Aluminum | - | Pulse Withstanding | - | - | - | - | - | - | ||
![]() L75J39RE Ohmite | 26 |
| - | Radial, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | 270 | - | ±5% | ±260ppm/°C | 39 Ohms | Wirewound | 75W | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ||
![]() L76J3R5 Ohmite | 21 |
| - | Radial, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | 270 | - | ±5% | ±400ppm/°C | 3.5 Ohms | Wirewound | 76W | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ||
![]() L80J2R0E Ohmite | 11 |
| - | Radial, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | 270 | - | ±5% | ±400ppm/°C | 2 Ohms | Wirewound | 80W | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ||
![]() C1500K358 Ohmite | In Stock | - | - | Radial, 3 Lead, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | C1500 | 2.500" Dia x 20.000" L (63.50mm x 508.00mm) | ±10% | ±400ppm/°C | 358 Ohms | - | 1500W | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | - | - | - | - | - | - | - | ||
![]() 27025K63/122K0J Ohmite | In Stock | - | - | Radial, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | 270 | 0.563" Dia x 2.000" L (14.30mm x 50.80mm) | ±5% | ±260ppm/°C | 2 kOhms | Wirewound | 25W | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ||
![]() NHS25 25R F Ohmite | 43 |
| - | Axial, Box | Flanges | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | ARCOL, HS | 1.075" L x 0.559" W (27.30mm x 14.20mm) | ±1% | ±100ppm/°C | 25 Ohms | Wirewound | 25W | - | - | - | - | - | Solder Lugs | - | Aluminum | - | Pulse Withstanding | - | - | - | - | - | - | ||
![]() FPA350 4K7 J Ohmite | 43 |
| - | Box | Flanges | ARCOL / Ohmite | 25 | Ohmite | - | Ohmite | - | Chassis Mount | Bulk | Active | Details | 4.232875 oz | - | -55°C ~ 150°C | - | FPA350 | - | ±5% | ±150ppm/°C | 4.7 kOhms | Thick Film | 350W | Resistors | - | - | - | - | M5 Threaded | Planar Resistors | - | - | Non-Inductive | Planar Resistors - Chassis Mount | - | - | 1.280" (32.50mm) | - | - | ||
![]() FPA600 62K J Ohmite | In Stock | - | - | Box | Flanges | ARCOL / Ohmite | 25 | Ohmite | - | Ohmite | - | Chassis Mount | Bulk | Active | Details | 4.232875 oz | - | -55°C ~ 150°C | - | FPA600 | 2.559" L x 2.362" W (65.00mm x 60.00mm) | ±5% | ±150ppm/°C | 62 kOhms | Thick Film | 600W | Resistors | - | - | - | - | M5 Threaded | Planar Resistors | - | - | - | Planar Resistors - Chassis Mount | - | - | 1.004" (25.50mm) | - | - | ||
![]() 890AS801KN Ohmite | In Stock | - | - | Axial, Tubular | Brackets (not included) | Ohmite | 1 | Ohmite | + 230 C | Ohmite | - 55 C | PCB Mount | Box | Active | Details | 1 lb | - | -55°C ~ 230°C | Box | 800 | 1.000" Dia x 18.000" L (25.40mm x 457.20mm) | ±10% | 0/ -800ppm/°C | 800 Ohms | Ceramic | 150W | Resistors | - | Ceramic Comp | Axial | - | Ferrule Ends | Ceramic Composition Resistors | Ceramic | Resistors Ceramic Composition | Non-Inductive, Pulse Withstanding, High Voltage | Ceramic Composition Resistors | 25.4 mm | - | - | 457.2 mm | - | ||
![]() LPR50 10R J Ohmite | 42 |
| - | Rectangular Case | Screw Holes | ARCOL / Ohmite | 10 | Ohmite | - | Ohmite | - | Chassis Mount | Box | Active | Details | 1.622602 oz | - | 250°C | Box | LPR | 1.969" L x 2.953" W (50.00mm x 75.00mm) | ±5% | - | 10 Ohms | - | 50W | Resistors | 50 W | - | Wire Lead | - | Wire Leads | Planar Resistors | Aluminum | - | - | Planar Resistors - Chassis Mount | - | 5.7 mm | 0.244" (6.20mm) | 50 mm | 55 mm | ||
![]() LPR50 1K J Ohmite | 12 |
| - | Rectangular Case | Screw Holes | ARCOL / Ohmite | 10 | Ohmite | - | Ohmite | - | Chassis Mount | Box | Active | Details | 1.622602 oz | - | 250°C | Box | LPR | 1.969" L x 2.953" W (50.00mm x 75.00mm) | ±5% | - | 1 kOhms | - | 50W | Resistors | 50 W | - | Wire Lead | - | Wire Leads | Planar Resistors | Aluminum | - | - | Planar Resistors - Chassis Mount | - | 5.7 mm | 0.244" (6.20mm) | 50 mm | 55 mm | ||
![]() 1044AS151KDS Ohmite | In Stock | - | - | Axial, Tubular | Brackets (not included) | Ohmite | 1 | Ohmite | + 230 C | Ohmite | - 55 C | PCB Mount | Box | Active | Details | 3.720 lbs | - | -55°C ~ 230°C | Box | 1000 | 1.500" Dia x 24.000" L (38.10mm x 609.60mm) | ±10% | 0/ -800ppm/°C | 150 Ohms | Ceramic | 300W | Resistors | - | Ceramic Comp | Axial | - | Ferrule Ends | Ceramic Composition Resistors | Ceramic | Resistors Ceramic Composition | Non-Inductive, Pulse Withstanding, High Voltage | Ceramic Composition Resistors | 38.1 mm | - | - | 609.8 mm | - | ||
![]() TGHTV470RJE Ohmite | In Stock | - | - | SOT-227-2 | Screw Holes | Ohmite | 1 | Ohmite | - | Ohmite | - | Chassis Mount | Box | Active | Details | - | - | -55°C ~ 155°C | - | TGH | 1.496" L x 0.980" W (38.00mm x 24.90mm) | ±5% | ±250ppm/°C | 470 Ohms | Thick Film | 120W | Resistors | - | - | - | - | M4 Threaded | Planar Resistors | Epoxy Coated | - | Non-Inductive, Pulse Withstanding, RF, High Frequency | Planar Resistors - Chassis Mount | - | - | 0.480" (12.20mm) | - | - | ||
![]() LPR50 25R J Ohmite | 66 |
| - | Rectangular Case | Screw Holes | ARCOL / Ohmite | 10 | Ohmite | - | Ohmite | - | Chassis Mount | Box | Active | Details | 1.622602 oz | - | 250°C | Box | LPR | 1.969" L x 2.953" W (50.00mm x 75.00mm) | ±5% | - | 25 Ohms | - | 50W | Resistors | 50 W | - | Wire Lead | - | Wire Leads | Planar Resistors | Aluminum | - | - | Planar Resistors - Chassis Mount | - | 5.7 mm | 0.244" (6.20mm) | 50 mm | 55 mm | ||
![]() TGHNX5R00JE Ohmite | 26 |
| - | - | - | Ohmite | 10 | Ohmite | - | Ohmite | - | - | Box | Active | Details | 0.705479 oz | - | - | Box | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | ||
![]() NHS300 16R F Ohmite | 11 |
| - | Axial, Box | Flanges | ARCOL / Ohmite | 1 | Ohmite | + 200 C | Ohmite | - | Chassis Mount | Box | Active | - | - | 2.5 kV | - | Bulk | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±1% | ±100ppm/°C | 16 Ohms | Wirewound | 300W | Resistors | 300 W | Wirewound | Screw | - | Solder Lugs | Wirewound Resistors | Aluminum | - | Non-Inductive, Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | 42 mm | 1.646" (41.80mm) | 128 mm | 72.5 mm | ||
![]() LPR50 470R J Ohmite | 42 |
| - | Rectangular Case | Screw Holes | ARCOL / Ohmite | 10 | Ohmite | - | Ohmite | - | Chassis Mount | Box | Active | Details | 1.622602 oz | - | 250°C | Box | LPR | 1.969" L x 2.953" W (50.00mm x 75.00mm) | ±5% | - | 470 Ohms | - | 50W | Resistors | 50 W | - | Wire Lead | - | Wire Leads | Planar Resistors | Aluminum | - | - | Planar Resistors - Chassis Mount | - | 5.7 mm | 0.244" (6.20mm) | 50 mm | 55 mm | ||
![]() TGHTV75R0JE Ohmite | In Stock | - | - | SOT-227-2 | Screw Holes | Ohmite | 1 | Ohmite | - | Ohmite | - | - | Box | Active | Details | - | - | -55°C ~ 155°C | - | TGH | 1.496" L x 0.980" W (38.00mm x 24.90mm) | ±5% | ±250ppm/°C | 75 Ohms | Thick Film | 120W | - | - | - | - | - | M4 Threaded | - | Epoxy Coated | - | Non-Inductive, Pulse Withstanding, RF, High Frequency | Ohmite | - | - | 0.480" (12.20mm) | - | - |