- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Number of Terminals | Case Size | Case Style | Lead Diameter (nom) | Mfr | Mounting Styles | Package | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Temperature Range @ Derated Power | Tolerance (+ or -) | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Construction | Military Standard | Termination Style | Failure Rate | Lead Style | Coating, Housing Type | Features | Product Length (mm) | Height Seated (Max) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L225J5R68E Ohmite | 25 |
| - | Radial, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | Bulk | - | - | - | Active | - | - | - | L225 | 1.126" Dia x 10.500" L (28.60mm x 266.70mm) | ±5% | ±400ppm/°C | - | 5.68 Ohms | - | 225W | - | - | - | - | Solder Lugs | Vitreous Enamel Coated | Flame Retardant Coating, Safety | - | - | - | ||
![]() L20J20KE Ohmite | In Stock | - | - | Radial, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | Bulk | - | - | - | Active | - | - | - | 270 | - | ±5% | ±260ppm/°C | - | 20 kOhms | Wirewound | 20W | - | - | - | - | Solder Lugs | Vitreous Enamel Coated | Flame Retardant Coating, Safety | - | - | - | ||
![]() 270121P4624R0JE Ohmite | In Stock | - | - | Radial, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | Bulk | - | - | - | Active | - | - | - | 270 | 0.313" Dia x 1.748" L (7.94mm x 44.40mm) | ±5% | ±260ppm/°C | - | 24 Ohms | Wirewound | 121W | - | - | - | - | Solder Lugs | Vitreous Enamel Coated | Flame Retardant Coating, Safety | - | - | - | ||
![]() C1000K12R5E Ohmite | In Stock | - | - | Radial, 3 Lead, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | Bulk | - | - | - | Active | - | - | - | C1000 | 2.500" Dia x 15.000" L (63.50mm x 381.00mm) | ±10% | ±400ppm/°C | - | 12.5 Ohms | - | 1000W | - | - | - | - | Solder Lugs | Vitreous Enamel Coated | - | - | - | - | ||
![]() L80J10RE Ohmite | 27 |
| - | Radial, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | Bulk | - | - | - | Active | - | - | - | 270 | - | ±5% | ±400ppm/°C | - | 10 Ohms | Wirewound | 80W | - | - | - | - | Solder Lugs | Vitreous Enamel Coated | Flame Retardant Coating, Safety | - | - | - | ||
![]() 270121P46200RJE Ohmite | In Stock | - | - | Radial, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | Bulk | - | - | - | Active | - | - | - | 270 | 0.313" Dia x 1.748" L (7.94mm x 44.40mm) | ±5% | ±260ppm/°C | - | 200 Ohms | Wirewound | 121W | - | - | - | - | Solder Lugs | Vitreous Enamel Coated | Flame Retardant Coating, Safety | - | - | - | ||
![]() C190K1R5 Ohmite | 25 |
| - | Radial, 3 Lead, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | Bulk | - | - | - | Active | - | - | - | C190 | 1.000" Dia x 6.000" L (25.40mm x 152.40mm) | ±10% | ±400ppm/°C | - | 1.5 Ohms | - | 190W | - | - | - | - | Solder Lugs | Vitreous Enamel Coated | - | - | - | - | ||
![]() LFN175J15RE Ohmite | In Stock | - | - | Radial, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | Bulk | - | - | - | Active | - | - | - | 270 | 1.126" Dia x 8.500" L (28.60mm x 215.90mm) | ±5% | ±400ppm/°C | - | 15 Ohms | Wirewound | 175W | - | - | - | - | Solder Lugs | Vitreous Enamel Coated | Flame Retardant Coating, Non-Inductive, Safety | - | - | - | ||
![]() C180K5R0 Ohmite | In Stock | - | - | Radial, 3 Lead, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | Bulk | - | - | - | Active | - | - | - | C180 | 0.750" Dia x 6.500" L (19.05mm x 165.10mm) | ±10% | ±400ppm/°C | - | 5 Ohms | - | 180W | - | - | - | - | Solder Lugs | Vitreous Enamel Coated | - | - | - | - | ||
![]() TL71K4R00E Ohmite | In Stock | - | - | Module | Flanges | - | - | - | - | Ohmite | - | Bulk | - | - | - | Active | - | - | -40°C ~ 125°C | TL | - | ±10% | ±250ppm/°C | - | 4 Ohms | Thick Film | 48W | - | - | - | - | Quick Connects | Aluminum | - | - | - | - | ||
![]() L50J3R0-6101 Ohmite | 28 |
| - | Radial, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | Bulk | - | - | - | Active | - | - | - | L50 | 0.563" Dia x 4.000" L (14.30mm x 101.60mm) | ±5% | ±400ppm/°C | - | 3 Ohms | - | 50W | - | - | - | - | Solder Lugs | Vitreous Enamel Coated | Flame Retardant Coating, Safety | - | - | - | ||
![]() 280375P538-R30E Ohmite | In Stock | - | - | Radial, 3 Lead, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | Bulk | - | - | - | Active | - | - | - | - | 1.125" Dia x 10.500" L (28.58mm x 266.70mm) | ±10% | ±400ppm/°C | - | 300 mOhms | - | 375W | - | - | - | - | Solder Lugs | Vitreous Enamel Coated | - | - | - | - | ||
![]() 60/115MJ1K500DE Ohmite | 48 |
| - | Module | Flanges | - | - | - | - | Ohmite | - | Bulk | - | - | - | Active | - | - | - | Metalohm | 5.563" L x 0.750" W (141.30mm x 19.05mm) | ±5% | ±90ppm/°C | - | 1.5 kOhms | Wirewound | 60W | - | - | - | - | Quick Connects, 0.250" (6.35mm) | Aluminum | - | - | 0.750" (19.05mm) | - | ||
![]() L50J400 Ohmite | In Stock | - | - | Radial, Tubular | Brackets (not included) | 2 | Not Required | VITREOUS ENAMEL | Not Required(mm) | Ohmite | Bolt-On | Bulk | 50(W) | Not Required(mm) | 14.3(mm) | Active | 25 TO 350 | 5% | - | L50 | 0.563" Dia x 4.000" L (14.30mm x 101.60mm) | ±5% | ±260ppm/°C | Wirewound | 400 Ohms | - | 50W | Tubular | Not Required | Radial Lug | - | Solder Lugs | Vitreous Enamel Coated | Flame Retardant Coating, Safety | 101.6(mm) | - | Not Required(mm) | ||
![]() F40J300 Ohmite | In Stock | - | - | Radial, Flat Oval | Flange Braces, Right Angle | - | - | - | - | Ohmite | - | Bulk | - | - | - | Active | - | - | - | F40 | 2.000" L x 1.000" W (50.80mm x 25.40mm) | ±5% | ±260ppm/°C | - | 300 Ohms | Wirewound | 40W | - | - | - | - | Solder Lugs | Vitreous Enamel Coated | - | - | 0.563" (14.29mm) | - | ||
![]() 47050K40-298K0J Ohmite | In Stock | - | - | Radial, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | Bulk | - | - | - | Active | - | - | - | 470 | - | ±5% | ±260ppm/°C | - | 298 kOhms | - | - | - | - | - | - | Solder Lugs | Ceramic | Flame Retardant Coating, Safety | - | - | - | ||
![]() LF175J1K2E Ohmite | In Stock | - | - | Radial, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | Bulk | - | - | - | Active | - | - | - | 270 | 1.126" Dia x 8.500" L (28.60mm x 215.90mm) | ±5% | ±260ppm/°C | - | 1.2 kOhms | Wirewound | 175W | - | - | - | - | Solder Lugs | Vitreous Enamel Coated | Flame Retardant Coating, Safety | - | - | - | ||
![]() 825NF1R0 Ohmite | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | Ohmite | - | Bulk | - | - | - | Active | - | - | - | - | 1.075" L x 0.559" W (27.30mm x 14.20mm) | ±1% | ±50ppm/°C | - | 1 Ohms | Wirewound | 25W | - | - | - | - | Solder Lugs | Aluminum | - | - | - | - | ||
![]() 270225P535-10R Ohmite | In Stock | - | - | Radial, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | Bulk | - | - | - | Active | - | - | - | 270 | 1.126" Dia x 10.500" L (28.60mm x 266.70mm) | - | ±400ppm/°C | - | 10 Ohms | Wirewound | 225W | - | - | - | - | Solder Lugs | Vitreous Enamel Coated | Flame Retardant Coating, Safety | - | - | - | ||
![]() 270121P4650R0JE Ohmite | In Stock | - | - | Radial, Tubular | Brackets (not included) | - | - | - | - | Ohmite | - | Bulk | - | - | - | Active | - | - | - | 270 | 0.313" Dia x 1.748" L (7.94mm x 44.40mm) | ±5% | ±260ppm/°C | - | 50 Ohms | Wirewound | 121W | - | - | - | - | Solder Lugs | Vitreous Enamel Coated | Flame Retardant Coating, Safety | - | - | - |