- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Number of Terminals | Brand | Case Size | Case Style | Factory Pack QuantityFactory Pack Quantity | Lead Spacing (nom) | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Tolerance (+ or -) | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Failure Rate | Size Code | Lead Style | Lead/Base Style | Product Type | Coating, Housing Type | Load Current | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Diameter - Inside | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C300K5R0 Ohmite | In Stock | - | Datasheet | 16 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~400°C | Bulk | 2013 | Corrib®280 | 1.125Diax8.500L 28.58mmx215.90mm | ±10% | - | no | Active | Not Applicable | 2 | Lug | EAR99 | ±400ppm/°C | - | 5Ohm | - | Wirewound | - | - | - | - | 300W | - | 300W | - | - | Vitreous Enamelled | FIXED RESISTOR | - | - | - | - | 19mm | - | - | Solder Lugs | Solder | - | Vitreous Enamel Coated | - | - | - | - | 28.6mm | - | - | - | - | 19 mm | - | Unknown | Non-RoHS Compliant | - | ||
![]() L50J4K0E Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.625kV | - | -55°C~350°C | Bulk | 2010 | 270 | 0.563Diax4.000L 14.30mmx101.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | - | 4kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | FLAME PROOF | - | - | 50W | 1.625kV | 50W | - | 14.3mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | 14.3mm | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() L100J3R0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.845kV | - | -55°C~350°C | Bulk | 2005 | 270 | 0.752Diax6.500L 19.10mmx165.10mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±400ppm/°C | - | 3Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | - | 100W | 1kV | 100W | - | 19.1mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | - | Vitreous Enamel Coated | 5.773A | Flame Retardant Coating, Safety | - | - | 19mm | - | - | - | - | 12.7 mm | - | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() 810F4K0E Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 320V | - | -55°C~275°C | Tray | 2006 | Metal-Mite®89 | 0.750Lx0.812W 19.05mmx20.63mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | - | 4kOhm | - | Wirewound | - | RATED POWER IS DISSIPATED USING HEAT SINK | - | - | 10W | - | 10W | - | - | Molded | FIXED RESISTOR | - | - | - | - | 7.93mm | - | 7581 | Solder Lugs | Solder | - | Aluminum | - | - | - | - | 14.27mm | 11.0998mm | 0.400 10.16mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 805F40R Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 210V | - | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | - | 40Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | - | 5W | 210V | 5W | - | 16.41mm | - | FIXED RESISTOR | - | MIL-R-18546 | - | 5W | - | - | 65 | Solder Lugs | Solder | - | Aluminum | - | - | - | - | - | 8.13mm | 0.330 8.38mm | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 40/70MJ2K00BE Ohmite | In Stock | - | - | - | - | Module | - | - | Flanges | - | - | - | Ohmite | - | - | 1 | - | Ohmite | - | Ohmite | - | Chassis Mount | - | Bulk | - | - | - | Active | Details | - | - | - | - | Bulk | - | 40/70M | 2.563" L x 0.750" W (65.10mm x 19.05mm) | ±5% | - | - | - | - | - | - | - | ±90ppm/°C | - | 2 kOhms | - | Wirewound | 40W | - | - | Resistors | 40 W, 70 W | - | - | Wirewound | - | - | - | - | - | Solder Lug | - | - | - | - | Quick Connects | - | Wirewound Resistors | Aluminum | - | - | Wirewound Resistors - Chassis Mount | - | - | - | 0.750" (19.05mm) | - | - | - | - | - | - | - | ||
![]() TL71F9K40C Ohmite | In Stock | - | - | - | - | Module | - | - | Flanges | - | - | - | Ohmite | - | - | 4 | - | Ohmite | - | Ohmite | - | Chassis Mount | - | Bulk | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | - | - | TL | - | ±1% | - | - | - | - | - | - | - | ±250ppm/°C | - | 9.4 Ohms | - | Thick Film | 48W | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connects | - | Planar Resistors | Aluminum | - | - | Planar Resistors - Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L12J15KE Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Radial, Tubular | NO | LUG | Brackets (not included) | - | Vitreous Enamel Coated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 565V | - | -55°C~350°C | Bulk | 2010 | 270 | 0.313Diax1.748L 7.94mmx44.40mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | - | 15kOhm | - | Wirewound | - | FLAMEPROOF | 8533.21.00.80 | - | 12W | - | 12W | - | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | 7.94mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() F10J10RE Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 187V | - | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | - | ±400ppm/°C | - | 10Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | - | - | 10W | - | 10W | - | 9.53mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | - | Vitreous Enamel Coated | - | - | - | - | 9.525mm | 9.525mm | 0.375 9.53mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TL104K100RE Ohmite | In Stock | - | - | - | - | Module | - | - | Flanges | - | - | 2 | - | Not Required | Aluminum Housed | - | 67.6(mm) | - | - | Ohmite | - | Bolt-On | -40C to 125C | Bulk | 215(W) | 24.4(mm) | Not Required(mm) | Active | - | 10% | - | - | -40°C ~ 125°C | - | - | TL | - | ±10% | - | - | - | - | - | - | - | ±250ppm/°C | Thick Film | 100 Ohms | - | Thick Film | 158W | - | - | - | - | - | - | - | - | Rectangular | - | Not Required | - | Solder Lug | - | - | - | - | Quick Connects | - | - | Aluminum | - | - | - | 104(mm) | - | - | - | - | - | - | 25(mm) | - | - | - | ||
![]() TA2K0PH15R0KE Ohmite | In Stock | - | Datasheet | 12 Weeks | - | Box | - | - | Flanges | 2 | Epoxy Coated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2kV | - | -55°C~85°C | Bulk | 2010 | TAP2000 | 3.000Lx3.000W 76.20mmx76.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | ±250ppm/°C | - | 15Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 2000W | - | - | - | 2kW | 2kV | 2kW | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | - | #10-32 Threaded | Threaded | - | Epoxy Coated | - | Moisture Resistant | - | - | - | 31.6992mm | 1.548 39.31mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() L25J3K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 625V | - | -55°C~350°C | Bulk | 2012 | 270 | 0.563Diax2.000L 14.30mmx50.80mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | - | 3kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | - | 25W | 625V | 25W | - | 14.3mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | - | Vitreous Enamel Coated | 91mA | Flame Retardant Coating, Safety | - | - | 14.3mm | - | - | - | - | 7.95 mm | - | Unknown | Non-RoHS Compliant | - | ||
![]() F20J15KE Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Radial, Flat Oval | NO | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 815V | - | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | - | 15kOhm | Tin (Sn) | Wirewound | - | - | 8533.21.00.80 | - | 20W | - | 20W | - | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | - | Vitreous Enamel Coated | - | - | - | - | 9.525mm | 9.525mm | 0.375 9.53mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TA2K0PH25R0KE Ohmite | In Stock | - | Datasheet | 12 Weeks | - | Box | - | - | Flanges | 2 | Epoxy Coated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2kV | - | -55°C~85°C | Bulk | 2010 | TAP2000 | 3.000Lx3.000W 76.20mmx76.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | ±250ppm/°C | - | 25Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 2000W | - | - | - | 2kW | 2kV | 2kW | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | - | #10-32 Threaded | Threaded | - | Epoxy Coated | - | Moisture Resistant | - | - | - | 31.6992mm | 1.548 39.31mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() TA2K0PH250RKE Ohmite | In Stock | - | Datasheet | 12 Weeks | Bolt | Box | - | - | Flanges | 2 | Epoxy Coated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2kV | - | -55°C~85°C | Bulk | 2010 | TAP2000 | 3.000Lx3.000W 76.20mmx76.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | ±250ppm/°C | - | 250Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 2000W | - | - | - | 2kW | 2kV | 2kW | - | 76.2mm | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | - | #10-32 Threaded | Threaded | - | Epoxy Coated | - | Moisture Resistant | - | - | - | 39.31mm | 1.548 39.31mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() TGHLV10K0JE Ohmite | In Stock | - | Datasheet | 18 Weeks | Bolt | SOT-227-2 | - | LUG | Flanges | 2 | Epoxy Coated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | -55°C~155°C | Tray | 2007 | TGH | 1.496Lx0.980W 38.00mmx24.90mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±250ppm/°C | - | 10kOhm | Tin/Silver (Sn/Ag) | Thick Film | - | - | - | - | 200W | 500V | 200W | - | 12mm | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | - | M4 Threaded | Threaded | - | Epoxy Coated | - | Non-Inductive, Pulse Withstanding, RF, High Frequency | - | - | - | 9.0932mm | 0.483 12.26mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() L50J12KE Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.625kV | - | -55°C~350°C | Bulk | 2010 | 270 | 0.563Diax4.000L 14.30mmx101.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | - | 12kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | FLAMEPROOF | - | - | 50W | - | 50W | - | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() F20J1R0 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | Vitreous Enamel Coated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 815V | - | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | - | 1Ohm | - | Wirewound | - | - | 8533.21.00.80 | - | 20W | 815V | 20W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | - | Vitreous Enamel Coated | - | - | - | - | - | 9.525mm | 0.375 9.53mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 825F3K0E Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 520V | - | -55°C~275°C | Tray | 2006 | Metal-Mite®89 | 1.062Lx1.094W 26.98mmx27.79mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | - | 3kOhm | - | Wirewound | - | RATED POWER IS DISSIPATED USING HEAT SINK | - | - | 25W | - | 25W | - | 27.79mm | Molded | FIXED RESISTOR | - | - | - | - | 11.13mm | - | - | Solder Lugs | Solder | - | Aluminum | - | - | - | - | 18.26mm | 14.28mm | 0.556 14.12mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TL104K4R0E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 40 C | Chassis Mount | - | - | - | - | - | - | Details | - | - | 1.2 kV | - | Bulk | - | TL | - | 10 % | - | - | - | - | - | - | - | 250 PPM / C | Heat Sinkable Resistor | 4 Ohms | - | - | - | - | - | - | 158 W | - | - | - | - | - | - | - | - | Flange | - | - | - | - | - | - | - | - | - | Low Inductance | - | - | - | 25 mm | - | 104 mm | 24.4 mm | - | - | - | - | - |