- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Number of Terminals | Brand | Case Size | Case Style | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (nom) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Mounting | Mounting Styles | Package | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Subcategory | Power Rating | Technology | Construction | Resistor Type | Military Standard | Termination Style | Failure Rate | Lead Style | Product Type | Coating, Housing Type | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | IP Rating | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 50/100MNK100RCE Ohmite | In Stock | - | - | - | - | 2 | - | Not Required | - | - | Not Required(mm) | - | - | - | - | Ohmite | - | Flange | Bulk | 50/100(W) | 19.05(mm) | Not Required(mm) | Active | - | Non-Compliant | - | 10% | - | - | - | - | * | - | - | ±90(ppm/°C) | Wirewound | 100(ohm) | - | - | - | - | - | Rectangular | - | Not Required | Radial Lug | Not Required | - | - | - | - | - | - | - | - | - | - | 115.89(mm) | - | - | - | - | - | 38.1(mm) | ||
![]() 850NF460 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L100J1K2 Ohmite | In Stock | - | - | - | - | 2 | - | Not Required | VITREOUS ENAMEL | - | Not Required(mm) | - | - | - | - | Ohmite | - | Bolt-On | Bulk | 100(W) | Not Required(mm) | 19.1(mm) | Active | - | - | 25 TO 350 | 5% | - | - | - | - | * | - | - | ±260(ppm/°C) | Wirewound | 1200(ohm) | - | - | - | - | - | Tubular | - | Not Required | Radial Lug | Not Required | - | - | - | - | - | - | - | - | - | - | 165.1(mm) | - | - | - | - | - | Not Required(mm) | ||
![]() SL1000F17R7 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS250F4R7 Ohmite | In Stock | - | - | - | - | 2 | - | Not Required | Aluminum Housed | - | - | Not Required(mm) | - | - | - | Ohmite | - | Chassis | Bulk | 250(W) | 72.5(mm) | Not Required(mm) | Active | - | Non-Compliant | 25 TO 275 | 1% | - | - | - | - | * | - | - | ±50(ppm/°C) | Wirewound | 4.7(ohm) | - | - | - | - | - | Chassis | - | Not Required | Axial | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41.8(mm) | ||
![]() L25J330E Ohmite | In Stock | - | - | - | - | 2 | - | Not Required | VITREOUS ENAMEL | - | Not Required(mm) | - | - | - | - | - | - | Bolt-On | - | 25(W) | Not Required(mm) | 14.3(mm) | - | - | - | 25 TO 350 | 5% | - | - | - | - | - | - | - | ±260(ppm/°C) | Wirewound | 330(ohm) | - | - | - | - | - | Tubular | - | Not Required | Radial Lug | Not Required | - | - | - | - | - | - | - | - | - | - | 50.8(mm) | - | - | - | - | - | Not Required(mm) | ||
![]() TL71J20K0CE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LN50J2R0E Ohmite | In Stock | - | - | - | - | 2 | - | Not Required | VITREOUS ENAMEL | - | Not Required(mm) | - | - | - | - | - | - | Bolt-On | - | 50(W) | Not Required(mm) | 14.3(mm) | - | - | - | 25 TO 350 | 5% | - | - | - | - | - | - | - | ±400(ppm/°C) | Wirewound | 2(ohm) | - | - | - | - | - | Tubular | - | Not Required | Radial Lug | Not Required | - | - | - | - | - | - | - | - | - | - | 101.6(mm) | - | - | - | - | - | Not Required(mm) | ||
![]() L500J85R Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C220K22R5 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | Stearns | 108702400010 | - | - | End Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | - | - | ||
![]() NHS100 1R2 J Ohmite | 44 |
| - | Axial, Box | Flanges | - | ARCOL / Ohmite | - | - | 45 | - | - | Ohmite | - | - | Ohmite | - | Chassis Mount | Box | - | - | - | Active | - | - | - | - | - | - | - | Bulk | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±5% | ±100ppm/°C | - | 1.2 Ohms | Wirewound | 100W | Resistors | - | Wirewound | - | - | - | - | - | Solder Lugs | Wirewound Resistors | Aluminum | - | - | Non-Inductive, Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | - | - | - | 0.949 (24.10mm) | - | - | - | - | ||
![]() HS50E3 4R F M145 Ohmite | 220 |
| - | Axial, Box | Flanges | - | ARCOL / Ohmite | - | - | 30 | - | - | Ohmite | - | + 200 C | Ohmite | - | Chassis Mount | Bulk | - | - | - | Active | - | Details | - | - | 0.846575 oz | 12.5 kV | - | Bulk | HSE3 | 1.933 L x 1.169 W (49.10mm x 29.70mm) | ±1% | ±100ppm/°C | - | 4 Ohms | Wirewound | 50W | Resistors | 50 W | Wirewound | - | - | - | Solder Lug | - | Solder Lugs | Wirewound Resistors | Aluminum | - | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | - | - | 14.8 mm | 0.583 (14.80mm) | 49 mm | 14.2 mm | - | - | ||
![]() HS50F 3R9 F M404 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25kV | - | - | - | - | - | ± 100ppm/°C | - | 3.9ohm | - | - | - | 50W | - | - | High Power | - | - | - | - | - | - | ± 1% | - | - | - | 49.1mm | 28mm | - | - | - | - | - | - | 14.8mm | - | ||
![]() HS50F 18R F M404 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25kV | - | - | - | - | - | ± 100ppm/°C | - | 18ohm | - | - | - | 50W | - | - | High Power | - | - | - | - | - | - | ± 1% | - | - | - | 49.1mm | 28mm | - | - | - | - | - | - | 14.8mm | - | ||
![]() HS25F 1R F M404 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550V | - | - | - | - | - | ± 100ppm/°C | - | 1ohm | - | - | - | 25W | - | - | High Power | - | - | - | - | - | - | ± 1% | - | - | - | 27.3mm | 28mm | - | - | - | - | - | - | 14.8mm | - | ||
![]() HS50F 50K F M404 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25kV | - | - | - | - | - | ± 25ppm/°C | - | 50kohm | - | - | - | 50W | - | - | High Power | - | - | - | - | - | - | ± 1% | - | - | - | 49.1mm | 28mm | - | - | - | - | - | - | 14.8mm | - | ||
![]() HS50F 12R F M404 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25kV | - | - | - | - | - | ± 100ppm/°C | - | 12ohm | - | - | - | 50W | - | - | High Power | - | - | - | - | - | - | ± 1% | - | - | - | 49.1mm | 28mm | - | - | - | - | - | - | 14.8mm | - | ||
![]() HS150E6 82R F M193 Ohmite | 38 |
| - | Axial, Box | Flanges | - | ARCOL / Ohmite | - | - | 12 | - | - | Ohmite | - | + 200 C | Ohmite | - | Chassis Mount | Box | - | - | - | Active | - | Details | - | - | 5.114724 oz | 2.5 kV | - | Box | HSE6 | 3.846 L x 1.870 W (97.70mm x 47.50mm) | ±1% | ±100ppm/°C | - | 82 Ohms | Wirewound | 150W | Resistors | 150 W | Wirewound | - | - | - | Solder Lug | - | Solder Lugs | Wirewound Resistors | Aluminum | - | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | - | - | 24 mm | 0.949 (24.10mm) | 98 mm | 27.5 mm | - | - | ||
![]() HS25F 4K7 F M404 Ohmite | 15 | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH550-VDR-04A1-4+K454+L511 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550V | - | - | - | - | - | ± 25ppm/°C | - | 4.7kohm | - | - | - | 25W | - | - | High Power | - | - | - | - | - | - | ± 1% | - | - | - | 27.3mm | 28mm | - | - | - | - | - | - | 14.8mm | - | ||
![]() HS25F 6R8 F M404 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH550-VDR-04A1-4+K452+L512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550V | - | - | - | - | - | ± 100ppm/°C | - | 6.8ohm | - | - | - | 25W | - | - | High Power | - | - | - | - | - | - | ± 1% | - | - | - | 27.3mm | 28mm | - | - | - | - | - | - | 14.8mm | - |