- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Mounting Feature | Body Material | Number of Terminals | Brand | Case Size | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Package | Part # Aliases | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Tolerance (+ or -) | Unit Weight | Usage Level | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power (Watts) | Subcategory | Power Rating | Technology | Orientation | Construction | Resistor Type | Military Standard | Pin Count | Termination Style | Number of Contacts | Failure Rate | Contact Style | Lead Style | Product Type | Operating Temperature Range | Screening Level | Coating, Housing Type | Resistance Tolerance | Product | Connection Type | Features | Product Category | Product Length | Product Width | IP Rating | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NHS100 1R2 J Ohmite | 44 |
| - | - | - | Axial, Box | Flanges | - | - | ARCOL / Ohmite | - | 45 | - | Ohmite | - | - | Ohmite | - | - | Chassis Mount | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | Bulk | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±5% | - | ±100ppm/°C | - | - | 1.2 Ohms | - | - | Wirewound | - | 100W | Resistors | - | Wirewound | - | - | - | - | - | - | - | - | - | Solder Lugs | Wirewound Resistors | - | - | Aluminum | - | - | - | Non-Inductive, Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | - | - | - | 0.949 (24.10mm) | - | - | - | - | - | - | ||
![]() HS50F 25R F 200MM M404 Ohmite | 19 |
| - | - | - | Axial, Box | Flanges | - | - | ARCOL / Ohmite | - | 5 | - | Dwyer Instruments | 2003VA32-230-QS | + 200 C | Ohmite | - | - | Chassis Mount | - | Bulk | - | - | - | - | Active | - | Details | - | 0.846575 oz | - | 1.25 kV | - | Bulk | HSF | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | - | ±100ppm/°C | - | - | 25 Ohms | - | - | Wirewound | - | 50W | Resistors | 50 W | Wirewound | - | - | - | - | - | Solder Lug | - | - | - | Wire Leads | Wirewound Resistors | - | - | Aluminum | - | Aluminum Housed Resistors | Threaded | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | - | - | 14.8 mm | 0.583 (14.80mm) | 49 mm | 14.2 mm | - | - | - | - | ||
![]() HS25E3 2R2 F M145 Ohmite | In Stock | - | - | - | - | - | - | - | - | ARCOL / Ohmite | - | 120 | - | Ohmite | - | + 200 C | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | Details | - | - | - | 550 V | - | Bulk | HS-E | - | 1 % | - | 100 PPM / C | - | - | 2.2 Ohms | - | - | - | - | - | Resistors | 25 W | Wirewound | - | - | - | - | - | Solder Lug | - | - | - | - | Wirewound Resistors | - | - | - | - | Aluminum Housed Resistors | - | Aluminium Housed Resistors | Wirewound Resistors - Chassis Mount | - | - | - | - | 14.8 mm | - | 27.3 mm | 14.2 mm | - | - | - | - | ||
![]() HS25E3 8R2 F M145 Ohmite | In Stock | - | - | - | - | - | - | - | - | ARCOL / Ohmite | - | 120 | - | Ohmite | - | + 200 C | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | Details | - | - | - | 550 V | - | Bulk | HS-E | - | 1 % | - | 100 PPM / C | - | - | 8.2 Ohms | - | - | - | - | - | Resistors | 25 W | Wirewound | - | - | - | - | - | Solder Lug | - | - | - | - | Wirewound Resistors | - | - | - | - | Aluminum Housed Resistors | - | Aluminium Housed Resistors | Wirewound Resistors - Chassis Mount | - | - | - | - | 14.8 mm | - | 27.3 mm | 14.2 mm | - | - | - | - | ||
![]() NHS300 16R 1% Ohmite | In Stock | - | - | - | - | QFN | - | - | - | ARCOL / Ohmite | - | 16 | - | Ohmite | - | + 200 C | - | - 55 C | - | Surface Mount | -40C to 85C | - | - | - | 5(mm) | - | - | - | Details | - | 1.543 lbs | Industrial grade | 2.5 kV | - | Bulk | NHS | - | 1 % | - | 100 PPM / C | - | - | 16 Ohms | - | - | - | - | - | Resistors | 300 W | Wirewound | - | - | - | - | 6 | Screw | - | - | - | - | Wirewound Resistors | - 55 C to + 200 C | INDUSTRIALC | - | - | Aluminum Housed Resistors, Non-Inductive | - | Aluminum Housed Resistors, Non-Inductive | Wirewound Resistors - Chassis Mount | - | - | - | 7(mm) | 42 mm | - | 128 mm | 72.5 mm | - | 0.9(mm) | - | - | ||
![]() NHS300 11R 5% Ohmite | In Stock | - | - | - | - | QFN | - | - | - | ARCOL / Ohmite | - | 16 | - | Ohmite | - | + 200 C | - | - 55 C | - | Surface Mount | -20C to 70C | - | - | - | 5(mm) | - | - | - | Compliant | - | 1.543 lbs | Commercial grade | 2.5 kV | - | Bulk | NHS | - | 5 % | Solder | 100 ppm/°C | - | - | 11 Ω | 200 °C | -55 °C | Wirewound | - | - | Resistors | 300 W | Wirewound | - | - | - | - | 6 | Screw | - | - | - | - | Wirewound Resistors | - 55 C to + 200 C | COMMERCIALC | - | - | Aluminum Housed Resistors, Non-Inductive | - | Aluminum Housed Resistors, Non-Inductive | Wirewound Resistors - Chassis Mount | - | - | - | 7(mm) | 42 mm | - | 128 mm | 72.5 mm | - | 0.9(mm) | - | - | ||
![]() NHS100 16R 1% Ohmite | In Stock | - | - | - | - | QFN | - | - | - | ARCOL / Ohmite | - | 45 | - | Ohmite | - | + 200 C | - | - 55 C | - | Surface Mount | 0C to 70C | - | - | - | 3.2(mm) | - | - | - | Details | - | 0.141096 oz | Commercial grade | 1.9 kV | - | Bulk | NHS | - | 1 % | Solder | 100 PPM / C | - | - | 16 Ohms | 200 °C | -55 °C | Wirewound | - | - | Resistors | 100 W | Wirewound | - | - | - | - | 6 | Solder Lug | - | - | - | - | Wirewound Resistors | - 55 C to + 200 C | COMMERCIALC | - | - | Aluminum Housed Resistors, Non-Inductive | - | Aluminum Housed Resistors, Non-Inductive | Wirewound Resistors - Chassis Mount | - | - | - | 5(mm) | 24.1 mm | - | 65.2 mm | 47.5 mm | - | 0.75(mm) | - | - | ||
![]() NHS200 16R 1% Ohmite | In Stock | - | - | - | - | QFN | - | - | - | ARCOL / Ohmite | - | 18 | - | Ohmite | - | + 200 C | - | - 55 C | - | Surface Mount | 0C to 70C | - | - | - | 3.2(mm) | - | - | - | Details | - | 1.047 lbs | Commercial grade | 1.9 kV | - | Bulk | NHS | - | 1 % | - | 100 PPM / C | - | - | 16 Ohms | - | - | - | - | - | Resistors | 200 W | Wirewound | - | - | - | - | 6 | Screw | - | - | - | - | Wirewound Resistors | - 55 C to + 200 C | COMMERCIALC | - | - | Aluminum Housed Resistors, Non-Inductive | - | Aluminum Housed Resistors, Non-Inductive | Wirewound Resistors - Chassis Mount | - | - | - | 5(mm) | 42 mm | - | 90 mm | 72.5 mm | - | 0.75(mm) | - | - | ||
![]() 75705-80 Ohmite | In Stock | - | - | Gold | Jam Nut | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | Crimp | - | Circular | - | - | - | - | - | Receptacle | - | - | - | - | Straight | - | - | - | - | - | 32 | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Yes | ||
![]() HS50F 3R9 F M404 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25kV | - | - | - | - | - | - | ± 100ppm/°C | - | - | 3.9ohm | - | - | - | - | - | - | 50W | - | - | - | High Power | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | 49.1mm | 28mm | - | - | - | - | - | - | 14.8mm | - | - | - | ||
![]() HS50F 18R F M404 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25kV | - | - | - | - | - | - | ± 100ppm/°C | - | - | 18ohm | - | - | - | - | - | - | 50W | - | - | - | High Power | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | 49.1mm | 28mm | - | - | - | - | - | - | 14.8mm | - | - | - | ||
![]() HS25F 1R F M404 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550V | - | - | - | - | - | - | ± 100ppm/°C | - | - | 1ohm | - | - | - | - | - | - | 25W | - | - | - | High Power | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | 27.3mm | 28mm | - | - | - | - | - | - | 14.8mm | - | - | - | ||
![]() HS50F 50K F M404 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25kV | - | - | - | - | - | - | ± 25ppm/°C | - | - | 50kohm | - | - | - | - | - | - | 50W | - | - | - | High Power | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | 49.1mm | 28mm | - | - | - | - | - | - | 14.8mm | - | - | - | ||
![]() HS50F 12R F M404 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25kV | - | - | - | - | - | - | ± 100ppm/°C | - | - | 12ohm | - | - | - | - | - | - | 50W | - | - | - | High Power | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | 49.1mm | 28mm | - | - | - | - | - | - | 14.8mm | - | - | - | ||
![]() C220K22R5 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Stearns | 108702400010 | - | - | - | End Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | - | - | - | - | ||
![]() FPA100 2R0 J Ohmite | In Stock | - | - | - | Chassis Mount | SOT-227-2 | - | - | - | ARCOL / Ohmite | - | 10 | - | Ohmite | - | + 155 C | - | - 55 C | - | Chassis Mount | - | - | FPA100 2R0 5% | - | - | - | - | - | Details | - | 1 oz | - | 1 kV | - | Bulk | FPA100 | - | 5 % | - | 100 PPM / C | - | Thick Film Power Resistor | 2 Ohms | 155 °C | -55 °C | Power resistor, Thick Film | - | - | Resistors | 100 W | - | - | - | - | - | - | - | - | - | - | - | Planar Resistors | - | - | - | - | - | - | Low Inductance | Planar Resistors - Chassis Mount | - | - | - | - | 8.9 mm | - | 38 mm | 24.4 mm | - | - | - | - | ||
![]() TGHGCR0400FE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 825JR68HE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50/100MNK100RCE Ohmite | In Stock | - | - | - | - | - | - | - | 2 | - | Not Required | - | Not Required(mm) | - | - | - | Ohmite | - | - | Flange | - | Bulk | - | 50/100(W) | 19.05(mm) | Not Required(mm) | Active | - | Non-Compliant | 10% | - | - | - | - | - | * | - | - | - | ±90(ppm/°C) | - | Wirewound | 100(ohm) | - | - | - | - | - | - | - | - | - | Rectangular | - | Not Required | - | Radial Lug | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115.89(mm) | - | - | - | - | - | 38.1(mm) | - | - | ||
![]() 850NF460 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |