- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Failure Rate | Size Code | Product Type | Operating Temperature Range | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Thickness | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APC0603B75K0N Ohmite | 3608 |
| - | - | - | 0603 (1608 Metric) | - | - | 0603 | ARCOL / Ohmite | 0603 | 1608 | 5000 | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Non-Compliant | 0.064551 oz | - | 50 V | -55°C ~ 155°C | MouseReel | - | APC | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | - | - | - | - | 2 | - | - | ±25ppm/°C | Precision Thin Film Chip Resistors | 75 kOhms | - | Thin Film | 0.063W, 1/16W | - | Resistors | 62.5 mW (1/16 W) | - | - | - | Thin Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors | - 55 C to+ 155 C | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 0.45 mm | 0.022" (0.55mm) | 1.55 mm | 0.8 mm | - | - | - | - | - | ||
![]() APC1206B49R9N Ohmite | 3819 |
| - | - | - | 1206 (3216 Metric) | - | - | 1206 | ARCOL / Ohmite | 1206 | 3216 | 5000 | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.064551 oz | - | 150 V | -55°C ~ 155°C | MouseReel | - | APC | 0.120" L x 0.061" W (3.05mm x 1.55mm) | ±0.1% | - | - | - | - | 2 | - | - | ±25ppm/°C | Precision Thin Film Chip Resistors | 49.9 Ohms | - | Thin Film | 0.125W, 1/8W | - | Resistors | 125 mW (1/8 W) | - | - | - | Thin Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors | - 55 C to+ 155 C | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 0.55 mm | 0.026" (0.65mm) | 3.05 mm | 1.55 mm | - | - | - | - | - | ||
![]() APC1206B100KN Ohmite | 48 |
| - | - | - | 1206 (3216 Metric) | - | - | 1206 | ARCOL / Ohmite | 1206 | 3216 | 5000 | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.064551 oz | - | 150 V | -55°C ~ 155°C | MouseReel | - | APC | 0.120" L x 0.061" W (3.05mm x 1.55mm) | ±0.1% | - | - | - | - | 2 | - | - | ±25ppm/°C | Precision Thin Film Chip Resistors | 100 kOhms | - | Thin Film | 0.125W, 1/8W | - | Resistors | 125 mW (1/8 W) | - | - | - | Thin Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors | - 55 C to+ 155 C | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 0.55 mm | 0.026" (0.65mm) | 3.05 mm | 1.55 mm | - | - | - | - | - | ||
![]() APC0603B4K99N Ohmite | In Stock | - | - | - | - | 0603 (1608 Metric) | - | - | 0603 | ARCOL / Ohmite | 0603 | 1608 | 5000 | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Non-Compliant | 0.064551 oz | - | 50 V | -55°C ~ 155°C | MouseReel | - | APC | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | - | - | - | - | 2 | - | - | ±25ppm/°C | Precision Thin Film Chip Resistors | 4.99 kOhms | - | Thin Film | 0.063W, 1/16W | - | Resistors | 62.5 mW (1/16 W) | - | - | - | Thin Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors | - 55 C to+ 155 C | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 0.45 mm | 0.022" (0.55mm) | 1.55 mm | 0.8 mm | - | - | - | - | - | ||
![]() APC1206B10K0N Ohmite | 4096 |
| - | - | - | 1206 (3216 Metric) | - | - | 1206 | ARCOL / Ohmite | 1206 | 3216 | 5000 | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Non-Compliant | 0.064551 oz | - | 150 V | -55°C ~ 155°C | MouseReel | - | APC | 0.120" L x 0.061" W (3.05mm x 1.55mm) | ±0.1% | - | - | - | - | 2 | - | - | ±25ppm/°C | Precision Thin Film Chip Resistors | 10 kOhms | - | Thin Film | 0.125W, 1/8W | - | Resistors | 125 mW (1/8 W) | - | - | - | Thin Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors | - 55 C to+ 155 C | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 0.55 mm | 0.026" (0.65mm) | 3.05 mm | 1.55 mm | - | - | - | - | - | ||
![]() APC1206B2K00N Ohmite | 5300 |
| - | - | - | 1206 (3216 Metric) | - | - | 1206 | ARCOL / Ohmite | 1206 | 3216 | 5000 | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.064551 oz | - | 150 V | -55°C ~ 155°C | MouseReel | - | APC | 0.120" L x 0.061" W (3.05mm x 1.55mm) | ±0.1% | - | - | - | - | 2 | - | - | ±25ppm/°C | Precision Thin Film Chip Resistors | 2 kOhms | - | Thin Film | 0.125W, 1/8W | - | Resistors | 125 mW (1/8 W) | - | - | - | Thin Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors | - 55 C to+ 155 C | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 0.55 mm | 0.026" (0.65mm) | 3.05 mm | 1.55 mm | - | - | - | - | - | ||
![]() RW1S0CKR005DE Ohmite | 342 |
| Datasheet | 22 Weeks | Surface Mount | 4324 J-Lead (4 Terminals) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70mV | - | -55°C~125°C | Bulk | 2005 | RW1S0CK | 0.425Lx0.244W 10.80mmx6.20mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | ±50ppm/°C | - | 5mOhm | Matte Tin (Sn) | Thick Film | - | FLAMEPROOF, HIGH PRECISION | - | 1W | - | TR | 1W | - | - | 6.2mm | Chip | FIXED RESISTOR | - | - | - | 1W | - | - | - | - | - | - | - | - | Current Sense, Flame Proof, Moisture Resistant, Safety | - | 2.1mm | 0.091 2.30mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() RWS5 82R F B Ohmite | In Stock | - | - | - | - | 8230 J-Lead | - | - | - | ARCOL / Ohmite | - | - | 600 | Ohmite | - | Ohmite | - | PCB Mount | Bulk | Active | Details | 0.070548 oz | - | - | -55°C ~ 155°C | Bulk | - | RWS | 0.799" L x 0.300" W (20.30mm x 7.62mm) | ±1% | - | - | - | - | 2 | - | - | ±20ppm/°C | - | 82 Ohms | - | Wirewound | 5W | - | Resistors | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | Pulse Withstanding | Wirewound Resistors - SMD | - | 0.330" (8.37mm) | - | - | - | - | - | - | - | ||
![]() 21J30R Ohmite | 16 |
| - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | - | - | 20 | 0.157 Dia x 0.421 L (4.00mm x 10.70mm) | ±5% | - | - | - | - | 2 | - | - | ±30ppm/°C | - | 30 Ohms | - | Wirewound | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | - | ||
![]() RWS5 120R F B Ohmite | In Stock | - | - | - | - | 8230 J-Lead | - | - | - | ARCOL / Ohmite | - | - | 600 | Ohmite | - | Ohmite | - | PCB Mount | Bulk | Active | Details | 0.070548 oz | - | - | -55°C ~ 155°C | Bulk | - | RWS | 0.799" L x 0.300" W (20.30mm x 7.62mm) | ±1% | - | - | - | - | 2 | - | - | ±20ppm/°C | - | 120 Ohms | - | Wirewound | 5W | - | Resistors | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | Pulse Withstanding | Wirewound Resistors - SMD | - | 0.330" (8.37mm) | - | - | - | - | - | - | - | ||
![]() APC1206T2K00Z Ohmite | 4229 |
| - | - | - | 1206 (3216 Metric) | - | - | 1206 | ARCOL / Ohmite | 1206 | 3216 | 5000 | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.064551 oz | - | 150 V | -55°C ~ 155°C | MouseReel | - | APC | 0.120" L x 0.061" W (3.05mm x 1.55mm) | ±0.01% | - | - | - | - | 2 | - | - | ±5ppm/°C | Precision Thin Film Chip Resistors | 2 kOhms | - | Thin Film | 0.125W, 1/8W | - | Resistors | 125 mW (1/8 W) | - | - | - | Thin Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors | - 55 C to + 155 C | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 0.55 mm | 0.026" (0.65mm) | 3.05 mm | 1.55 mm | - | - | - | - | - | ||
![]() RWS5 1R J B Ohmite | 48 |
| - | - | - | 8230 J-Lead | - | - | - | ARCOL / Ohmite | - | - | 600 | Ohmite | - | Ohmite | - | PCB Mount | Bulk | Active | Details | 0.070548 oz | - | - | -55°C ~ 155°C | Bulk | - | RWS | 0.799" L x 0.300" W (20.30mm x 7.62mm) | ±5% | - | - | - | - | 2 | - | - | ±50ppm/°C | - | 1 Ohms | - | Wirewound | 5W | - | Resistors | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | Pulse Withstanding | Wirewound Resistors - SMD | - | 0.330" (8.37mm) | - | - | - | - | - | - | - | ||
![]() RWS5 1R F B Ohmite | 521 |
| - | - | - | 8230 J-Lead | - | - | - | ARCOL / Ohmite | - | - | 600 | Ohmite | - | Ohmite | - | PCB Mount | Bulk | Active | Details | 0.070548 oz | - | - | -55°C ~ 155°C | Bulk | - | RWS | 0.799" L x 0.300" W (20.30mm x 7.62mm) | ±1% | - | - | - | - | 2 | - | - | ±50ppm/°C | - | 1 Ohms | - | Wirewound | 5W | - | Resistors | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | Pulse Withstanding | Wirewound Resistors - SMD | - | 0.330" (8.37mm) | - | - | - | - | - | - | - | ||
![]() RWS5 10R F B Ohmite | 50 |
| - | - | - | 8230 J-Lead | - | - | - | ARCOL / Ohmite | - | - | 600 | Ohmite | - | Ohmite | - | PCB Mount | Bulk | Active | Details | 0.070548 oz | - | - | -55°C ~ 155°C | Bulk | - | RWS | 0.799" L x 0.300" W (20.30mm x 7.62mm) | ±1% | - | - | - | - | 2 | - | - | ±50ppm/°C | - | 10 Ohms | - | Wirewound | 5W | - | Resistors | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | Pulse Withstanding | Wirewound Resistors - SMD | - | 0.330" (8.37mm) | - | - | - | - | - | - | - | ||
![]() RW1S0BAR200JE Ohmite | 24 |
| Datasheet | 26 Weeks | Surface Mount | 2512 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~150°C | Bulk | 2011 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±90ppm/°C | - | 200mOhm | Matte Tin (Sn) | Wirewound | - | - | - | 1W | 50V | - | 1W | - | - | - | Pedestal Mount | FIXED RESISTOR | unknown | - | 6234 | 1W | 2414 | - | - | - | - | - | - | - | Current Sense | - | 3.5814mm | 0.141 3.58mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() MC102521005F Ohmite | In Stock | - | - | - | - | 5025 J-Lead | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | Active | Non-Compliant | - | - | - | -55°C ~ 180°C | - | - | MC | 0.500" L x 0.250" W (12.70mm x 6.35mm) | ±1% | - | - | - | - | 2 | - | - | ±50ppm/°C | - | 10 MOhms | - | Thick Film | 1.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage, Non-Inductive | - | - | 0.142" (3.60mm) | - | - | - | - | - | - | - | ||
![]() MC101821503J Ohmite | In Stock | - | - | - | - | SMD, J-Bend | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | -55°C ~ 180°C | - | - | MC | 0.250" L x 0.250" W (6.35mm x 6.35mm) | ±5% | - | - | - | - | 2 | - | - | ±50ppm/°C | - | 150 kOhms | - | Thick Film | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage, Non-Inductive | - | - | 0.142" (3.60mm) | - | - | - | - | - | - | - | ||
![]() ACPP0603 10K B Ohmite | In Stock | - | Datasheet | 16 Weeks | - | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | ARCOL, ACPP | 0.061Lx0.031W 1.55mmx0.80mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | - | 10kOhm | - | Thin Film | 0.063W 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() TDH35P2K50JE Ohmite | 123 |
| Datasheet | 18 Weeks | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | GULL WING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | -55°C~150°C | Bulk | 2011 | TDH35 | 0.398Lx0.378W 10.10mmx9.60mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | - | 2.5kOhm | Tin/Silver (Sn/Ag) | Thick Film | - | RATED POWER DISSIPATED USING HEAT SINK: 35W | - | 35W | 350V | - | 35W | - | 5.08mm | 8.6mm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | - | 5.08mm | 4.8mm | - | 4034 | - | - | - | Moisture Resistant | - | 4.5mm | 0.185 4.70mm | - | - | 4.5mm | ROHS3 Compliant | - | Lead Free | - | ||
![]() TDH35PR470JE Ohmite | 50 |
| Datasheet | 18 Weeks | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | GULL WING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | -55°C~150°C | Bulk | 2012 | TDH35 | 0.398Lx0.378W 10.10mmx9.60mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±700ppm/°C | - | 470mOhm | Tin/Silver (Sn/Ag) | Thick Film | - | RATED POWER DISSIPATED USING HEAT SINK: 35W | - | 35W | 350V | - | - | - | 5.08mm | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | - | - | - | - | 4034 | - | - | - | Moisture Resistant | - | 4.5mm | 0.185 4.70mm | - | - | - | ROHS3 Compliant | - | Lead Free | - |