- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Supplier Device Package | Number of Terminals | Anti-Sulfurated | Anti-Surge | Body Orientation | Case Size | Current Sensing | Insert Arrangement | Lead Spacing (nom) | Mfr | Mounting | Operating Temp Range | Package | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Temperature Range @ Derated Power | Termination Method | Tolerance (+ or -) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Gender | Power (Watts) | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Failure Rate | Features | Strain Relief | Product Length | Product Length (mm) | Height | Height Seated (Max) | Product Height (mm) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC103521008J Ohmite | 13 | - | - | - | - | - | - | - | - | 2 | NO | NO | - | - | NO | - | Not Required(mm) | Ohmite | - | -55C to 180C | Bulk | SMD | 1.25(W) | 6.35(mm) | Not Required(mm) | Active | Non-Compliant | - | - | 5% | - | - | - | - | * | - | - | - | - | - | - | - | - | ±100(ppm/°C) | Thick Film | 10000000000(ohm) | - | - | - | - | - | - | - | - | Rectangular | - | Not Required | J-Lead | - | - | - | Not Required | - | - | - | 20.07(mm) | - | - | 3.6(mm) | - | - | - | ||
![]() RC1R0EA10K0KET Ohmite | In Stock | - | - | - | - | - | - | - | - | 2 | NO | NO | - | - | NO | - | Not Required(mm) | Ohmite | - | -55C to 150C | Bulk | SMD | 1(W) | 6.93(mm) | Not Required(mm) | Active | - | 25 TO 150 | - | 10% | - | - | Tape and Reel | - | * | - | - | - | - | - | - | - | - | -1300(ppm/°C) | Ceramic Composition | 10000(ohm) | - | - | - | - | - | - | - | - | Rectangular | - | Not Required | J-Lead | - | - | - | Not Required | - | - | - | 20.6(mm) | - | - | 6.93(mm) | - | - | - | ||
![]() RF0S8BA392RF Ohmite | In Stock | - | - | - | - | - | - | - | - | 2 | NO | NO | - | - | NO | - | Not Required(mm) | Ohmite | - | -55C to 150C | Bulk | SMD | 0.8(W) | 3.45(mm) | Not Required(mm) | Active | - | 25 TO 150 | - | 1% | - | - | - | - | * | - | - | - | - | - | - | - | - | ±100(ppm/°C) | Metal Film | 392(ohm) | - | - | - | - | - | - | - | - | Rectangular | - | Not Required | J-Lead | - | - | - | Not Required | - | - | - | 6.25(mm) | - | - | 3.45(mm) | - | - | - | ||
![]() RP2S0DA6K20J Ohmite | In Stock | - | - | - | - | - | 4527 J-Lead | - | 4527 | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 150°C | - | - | RP | 0.455 L x 0.240 W (11.56mm x 6.10mm) | ±5% | - | - | - | 2 | - | - | ±250ppm/°C | - | 6.2 kOhms | - | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.231 (5.87mm) | - | - | - | - | ||
![]() RP1S5CB56R0JE Ohmite | In Stock | - | - | - | Gold | - | 4122 J-Lead | - | 4122 | - | - | - | Straight | - | - | 11-35 | - | Ohmite | Cable Mount | - | Bulk | - | - | - | - | Active | - | - | Crimp | - | - | -65 to 200 °C | - | - | RP | 0.407 L x 0.226 W (10.34mm x 5.74mm) | ±5% | - | - | - | 2 | - | - | ±250ppm/°C | - | 56 Ohms | - | - | Plug | 1.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 31.34 mm | - | - | 0.227 (5.77mm) | - | - | - | - | ||
![]() RW7S0FB180RJET Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RW3R5EA6R00JE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMV06F1K00E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMV02F240RE Ohmite | In Stock | - | - | - | - | - | 0402 | - | 0402 | 2 | NO | NO | - | 0402 | NO | - | Not Required(mm) | Ohmite | - | -55C to 155C | Bulk | SMD | 0.063 (1/16)(W) | 0.5(mm) | Not Required(mm) | Active | - | 70 TO 155 | - | 1% | - | -55°C ~ 155°C | - | - | MMV | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | - | - | - | 2 | - | - | ±100(ppm/°C) | - | 240(ohm) | - | - | - | 0.063W, 1/16W | - | - | - | - | Rectangular | - | Not Required | PAD | - | - | - | Not Required | Automotive AEC-Q200 | - | - | 1(mm) | - | 0.014 (0.35mm) | 0.35(mm) | - | - | - | ||
![]() MMV12F9R10E Ohmite | In Stock | - | - | - | - | - | 2512 (6432 Metric) | - | 2512 | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 155°C | - | - | MMV | 0.250 L x 0.126 W (6.35mm x 3.20mm) | ±1% | - | - | - | 2 | - | - | ±200ppm/°C | - | 9.1 Ohms | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | ||
![]() MMV06F280RE Ohmite | In Stock | - | - | - | - | - | 1206 (3216 Metric) | - | 1206 | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 155°C | - | - | MMV | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | - | - | - | 2 | - | - | ±100ppm/°C | - | 280 Ohms | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | ||
![]() MMV03F1K00E Ohmite | In Stock | - | - | - | - | - | 0603 | - | 0603 | 2 | NO | NO | - | 0603 | NO | - | Not Required(mm) | Ohmite | - | -55C to 155C | Bulk | SMD | 0.1 (1/10)(W) | 0.8(mm) | Not Required(mm) | Active | - | 70 TO 155 | - | 1% | - | -55°C ~ 155°C | - | - | MMV | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | - | - | 2 | - | - | ±100(ppm/°C) | - | 1000(ohm) | - | - | - | 0.1W, 1/10W | - | - | - | - | Rectangular | - | Not Required | PAD | - | - | - | Not Required | Automotive AEC-Q200 | - | - | 1.6(mm) | - | 0.022 (0.55mm) | 0.45(mm) | - | - | - | ||
![]() MMV03F22K0E Ohmite | In Stock | - | - | - | - | - | 0603 | - | 0603 | 2 | NO | NO | - | 0603 | NO | - | Not Required(mm) | Ohmite | - | -55C to 155C | Bulk | SMD | 0.1 (1/10)(W) | 0.8(mm) | Not Required(mm) | Active | - | 70 TO 155 | - | 1% | - | -55°C ~ 155°C | - | - | MMV | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | - | - | 2 | - | - | ±100(ppm/°C) | - | 22000(ohm) | - | - | - | 0.1W, 1/10W | - | - | - | - | Rectangular | - | Not Required | PAD | - | - | - | Not Required | Automotive AEC-Q200 | - | - | 1.6(mm) | - | 0.022 (0.55mm) | 0.45(mm) | - | - | - | ||
![]() MMV03F10K0E Ohmite | In Stock | - | - | - | - | - | 0603 | - | 0603 | 2 | NO | NO | - | 0603 | NO | - | Not Required(mm) | Ohmite | - | -55C to 155C | Bulk | SMD | 0.1 (1/10)(W) | 0.8(mm) | Not Required(mm) | Active | - | 70 TO 155 | - | 1% | - | -55°C ~ 155°C | - | - | MMV | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | - | - | 2 | - | - | ±100(ppm/°C) | - | 10000(ohm) | - | - | - | 0.1W, 1/10W | - | - | - | - | Rectangular | - | Not Required | PAD | - | - | - | Not Required | Automotive AEC-Q200 | - | - | 1.6(mm) | - | 0.022 (0.55mm) | 0.45(mm) | - | - | - | ||
![]() MMV11F200RE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMV10F330KE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMV12F3R30E Ohmite | In Stock | - | - | - | - | - | 2512 (6432 Metric) | - | 2512 | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 155°C | - | - | MMV | 0.250 L x 0.126 W (6.35mm x 3.20mm) | ±1% | - | - | - | 2 | - | - | ±200ppm/°C | - | 3.3 Ohms | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | ||
![]() MMV05F4K99E Ohmite | In Stock | - | - | - | - | - | 0805 (2012 Metric) | - | 0805 | 2 | NO | NO | - | 0805 | NO | - | Not Required(mm) | Ohmite | - | -55C to 155C | Bulk | SMD | 0.125 (1/8)(W) | 1.25(mm) | Not Required(mm) | Active | - | 70 TO 155 | - | 1% | - | -55°C ~ 155°C | - | - | MMV | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | - | - | - | 2 | - | - | ±100ppm/°C | - | 4.99 kOhms | - | - | - | 0.125W, 1/8W | - | - | - | - | Rectangular | - | Not Required | PAD | - | - | - | - | Automotive AEC-Q200 | - | - | 2(mm) | - | 0.024 (0.60mm) | 0.5(mm) | - | - | - | ||
![]() MMV12F3R00E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RW1S0BAR100FET Ohmite | 2518 |
| Datasheet | 26 Weeks | - | Surface Mount | 2512 J-Lead | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~150°C | Tape & Reel (TR) | 2011 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±1% | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±90ppm/°C | - | 100mOhm | Matte Tin (Sn) | Wirewound | - | - | 1W | 50V | TR, 13 Inch | 1W | Rectangular | FIXED RESISTOR | - | - | 6234 | 1W | 2414 | - | Current Sense | - | - | - | 3.5814mm | 0.141 3.58mm | - | ROHS3 Compliant | Lead Free | - |