- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Number of Terminals | Case Style | Flame-Proof Support | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Size Code | Rated Temperature | Features | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HVC0402T1006JET Ohmite | 2617 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | -55°C~155°C | Tape & Reel (TR) | 2014 | HVC | 0.041Lx0.020W 1.04mmx0.50mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 100MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | - | - | - | 50mW | 30V | - | 50mW | - | - | - | FIXED RESISTOR | - | - | - | 1005 | - | 0402 | - | - | - | - | - | - | High Voltage | - | - | 355.6μm | 0.014 0.35mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() RW2S0CBR005JE Ohmite | 169 |
| Datasheet | 18 Weeks | - | 4122 J-Lead | YES | J BEND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -55°C~150°C | Bulk | 2015 | RW | 0.407Lx0.226W 10.34mmx5.74mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±90ppm/°C | - | 5mOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | - | 2W | 100V | - | 2W | - | - | Rectangular | FIXED RESISTOR | unknown | - | - | - | 2W | 4023 | - | - | - | - | - | - | Current Sense | - | - | 5.7658mm | 0.227 5.77mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AS08J1002ET Ohmite | 41 |
| Datasheet | 10 Weeks | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | AS | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | - | 10kOhm | - | - | - | Thick Film | 0.333W 1/3W | - | - | - | - | - | - | 333mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | - | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | - | ||
![]() RW1S5CAR015JE Ohmite | 100 |
| Datasheet | 18 Weeks | Surface Mount | 3916 J-Lead | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~150°C | Bulk | 2015 | RW | 0.394Lx0.159W 10.01mmx4.04mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | - | 15mOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | - | 1.5W | 75V | - | 1.5W | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | 3916 | - | - | - | - | 4016 | - | Current Sense | - | - | 4.1656mm | 0.164 4.17mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW1S5CAR200JE Ohmite | 28 |
| Datasheet | 18 Weeks | Surface Mount | 3916 J-Lead | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~150°C | Bulk | 2011 | RW | 0.394Lx0.159W 10.01mmx4.04mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | J-Lead | EAR99 | ±90ppm/°C | - | 200mOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | - | 1.5W | 75V | - | - | - | - | Rectangular | FIXED RESISTOR | unknown | - | - | - | - | 3916 | - | - | - | - | 4016 | - | Current Sense | - | - | 4.03mm | 0.164 4.17mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1R0EA100RKE Ohmite | In Stock | - | Datasheet | 32 Weeks | Surface Mount | 8127 J-Lead | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2006 | RC | 0.811Lx0.273W 20.60mmx6.93mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | J-Lead | EAR99 | -1300ppm/°C | - | 100Ohm | - | - | - | Carbon Composition | - | - | - | - | 1W | 500V | - | 1W | - | - | Rectangular | FIXED RESISTOR | unknown | - | - | - | 1W | - | - | - | - | - | - | - | Pulse Withstanding | - | - | 7.0612mm | 0.278 7.06mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW1S0BAR050FET Ohmite | 4224 |
| Datasheet | 26 Weeks | Surface Mount | 2512 J-Lead | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~150°C | Tape & Reel (TR) | 2014 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 90 ppm/°C | - | 50mOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | - | 1W | 50V | TR, 13 Inch | 1W | - | - | Rectangular | FIXED RESISTOR | unknown | - | - | 6234 | 1W | 2414 | - | - | - | - | - | - | Current Sense | - | - | 3.5814mm | 0.141 3.58mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW3R0DBR025JT Ohmite | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 6327 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.625Lx0.273W 15.88mmx6.93mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | J-Lead | EAR99 | -9090 ppm/°C | - | 25mOhm | - | - | - | Wirewound | - | - | - | - | 3W | - | TR, 13 Inch | - | - | - | - | FIXED RESISTOR | unknown | - | - | - | 3W | - | - | - | - | - | - | - | Current Sense | - | - | - | 0.231 5.87mm | - | - | - | Non-RoHS Compliant | - | ||
![]() RW2R0CBR010JET Ohmite | In Stock | - | Datasheet | 18 Weeks | - | 4122 J-Lead | YES | J BEND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.407Lx0.226W 10.34mmx5.74mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 90 ppm/°C | - | 10mOhm | - | - | - | Wirewound | - | - | - | - | 2W | - | TR, 13 Inch | 2W | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | 2W | 4023 | - | - | - | - | - | - | Current Sense | - | - | 5.7658mm | 0.227 5.77mm | - | - | - | ROHS3 Compliant | - | ||
![]() MC102822502J Ohmite | In Stock | - | Datasheet | 12 Weeks | - | Nonstandard | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5kV | - | -55°C~180°C | Bulk | 2008 | Macrochip | 0.500Lx0.250W 12.70mmx6.35mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | - | 25kOhm | SILVER PALLADIUM | - | - | Thick Film | - | NON-INDUCTIVE, PRECISION | - | - | 1.5W | 5kV | - | 1.5W | - | - | - | FIXED RESISTOR | - | - | - | - | 1W | 5025 | - | - | - | - | - | - | High Voltage, Non-Inductive | - | - | 889μm | 0.142 3.60mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AS12J10R0ET Ohmite | 4524 |
| Datasheet | 10 Weeks | - | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | AS | 0.122Lx0.061W 3.10mmx1.55mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±400ppm/°C | - | 10Ohm | - | - | - | Thick Film | 0.5W 1/2W | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | - | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | - | ||
![]() RW1S0BAR360J Ohmite | In Stock | - | Datasheet | 20 Weeks | Surface Mount | 2512 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~150°C | Bulk | 2015 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±90ppm/°C | - | 360mOhm | - | - | - | Wirewound | - | - | - | - | 1W | 50V | - | 1W | - | - | Pedestal Mount | FIXED RESISTOR | unknown | - | - | 6234 | 1W | 2414 | - | - | - | - | - | - | Current Sense | - | - | 3.5814mm | 0.141 3.58mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RW2S0DAR010J Ohmite | In Stock | - | Datasheet | - | Surface Mount | 4524 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -55°C~150°C | Bulk | 2006 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 90 ppm/°C | - | 10mOhm | - | - | - | Wirewound | - | - | - | - | 2W | - | - | 2W | - | - | - | - | - | - | - | - | - | 4624 | - | - | - | - | - | - | Current Sense | - | - | 5.8674mm | 0.231 5.87mm | - | - | - | Non-RoHS Compliant | - | ||
![]() RW3R0DBR025J Ohmite | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 6327 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2015 | RW | 0.625Lx0.273W 15.88mmx6.93mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | J-Lead | EAR99 | 90 ppm/°C | - | 25mOhm | - | - | - | Wirewound | - | - | - | - | 3W | - | Tape | 3W | - | - | - | FIXED RESISTOR | unknown | - | - | - | 3W | - | - | - | - | - | - | - | Current Sense | - | - | 5.8674mm | 0.231 5.87mm | - | - | - | Non-RoHS Compliant | - | ||
![]() RW3R5EAR036JE Ohmite | 36 |
| Datasheet | 18 Weeks | Surface Mount | 8127 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | -55°C~150°C | Bulk | 2012 | RW | 0.811Lx0.273W 20.60mmx6.93mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | J-Lead | EAR99 | 90 ppm/°C | - | 36mOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | - | 3.5W | 350V | - | - | - | - | Recessed Base | FIXED RESISTOR | unknown | - | - | - | - | 8127 | - | - | - | - | - | - | Current Sense | - | - | 6.93mm | 0.278 7.06mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW2R0DA1R00J Ohmite | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4524 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -55°C~150°C | Bulk | 2015 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | - | 1Ohm | - | - | - | Wirewound | - | - | - | - | 2W | 100V | - | - | - | - | Recessed Base | FIXED RESISTOR | unknown | - | - | - | 2W | 4624 | - | - | - | - | - | - | Current Sense | - | - | 5.74mm | 0.231 5.87mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 93J900 Ohmite | In Stock | - | - | - | Through Hole | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | 2 | VITREOUS ENAMEL | YES | OHMITE MANUFACTURING CO | Not Required(mm) | Ohmite Mfg Co | 93J900 | 90 | Ohmite | 350 °C | Bulk | Axial, | 5.9 mm | 14.3 mm | TUBULAR PACKAGE | Axial | Active | 3.25(W) | Not Required(mm) | 5.9(mm) | Active | 2.24 | Non-Compliant | No | 25 TO 350 | 5% | - | 200 V | - | Bulk | - | 90 | 0.232 Dia x 0.579 L (5.90mm x 14.70mm) | 5 % | e0 | No | - | - | 2 | Axial | EAR99 | ±30(ppm/°C) | Wirewound | 900(ohm) | Tin/Lead (Sn/Pb) | 350 °C | 25 °C | Wirewound | 3W | - | 8533.21.00.80 | Fixed Resistors | 3.25 W | - | - | - | WIRE WOUND | - | Cylindrical | FIXED RESISTOR | compliant | Not Required | Axial | - | 3.25 W | - | 38 mm | 200 V | Not Required | 0.81 mm | - | 25 °C | Flame Retardant Coating, Safety | 14.7(mm) | 5.9 mm | - | - | 14.3 mm | Not Required(mm) | - | - | - | ||
![]() RW2S0CBR240JET Ohmite | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4122 J-Lead | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -55°C~150°C | Tape & Reel (TR) | 2011 | RW | 0.407Lx0.226W 10.34mmx5.74mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±90ppm/°C | - | 240mOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | - | 2W | 100V | TR, 13 Inch | 2W | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | 2W | 4023 | - | - | - | - | - | - | Current Sense | - | - | 5.7658mm | 0.227 5.77mm | - | - | - | ROHS3 Compliant | - | ||
![]() LVK12R020FER Ohmite | 4271 |
| Datasheet | 17 Weeks | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | LVK | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | ±50ppm/°C | - | 20mOhm | Matte Tin (Sn) | - | - | Thick Film | 0.5W 1/2W | HIGH-PRECISION | - | - | 500mW | - | TR, 7 INCH | 500mW | - | 1.6mm | Rectangular | FIXED RESISTOR | - | - | - | 3216 | 0.5W | 1206 | - | - | - | - | - | - | Anti-Corrosive, Current Sense, Moisture Resistant | - | - | 500μm | 0.026 0.65mm | - | - | Unknown | RoHS Compliant | - | ||
![]() RW3R0DB10R0JE Ohmite | 110 |
| Datasheet | 18 Weeks | Surface Mount | 6327 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2009 | RW | 0.625Lx0.273W 15.88mmx6.93mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | J-Lead | EAR99 | ±20ppm/°C | - | 10Ohm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | - | 3W | 200V | - | - | - | - | Recessed Base | FIXED RESISTOR | unknown | - | - | - | 3W | - | - | - | - | - | - | - | Current Sense | - | - | - | 0.231 5.87mm | - | - | - | ROHS3 Compliant | Lead Free |