- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Features | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RW1S0BAR050F Ohmite | In Stock | - | Datasheet | 26 Weeks | Surface Mount | 2512 J-Lead | - | J BEND | - | - | - | 50V | -55°C~150°C | Bulk | 2015 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±1% | - | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | 50mOhm | - | Wirewound | - | - | 1W | 50V | TR, 13 INCH | 1W | - | - | FIXED RESISTOR | unknown | - | 6234 | 1W | 2414 | Current Sense | 3.5814mm | 0.141 3.58mm | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() RW2S0DA68R0JE Ohmite | 98 |
| Datasheet | 18 Weeks | Surface Mount | 4524 J-Lead | - | J BEND | - | - | - | 100V | -55°C~150°C | Bulk | 2015 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | J-Lead | - | ±20ppm/°C | 68Ohm | Matte Tin (Sn) | Wirewound | - | - | 2W | 100V | TR, 13 INCH | - | - | - | FIXED RESISTOR | unknown | - | - | 2W | - | Current Sense | - | 0.231 5.87mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() EBWB-NR0030FE Ohmite | 3774 |
| Datasheet | 15 Weeks | - | Nonstandard | - | - | - | - | - | - | -55°C~170°C | Strip | 2013 | EBW | 0.598Lx0.295W 15.20mmx7.50mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±120ppm/°C | 3mOhm | - | Metal Element | - | - | 3.5W | - | - | 3.5W | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | 304.8μm | 0.012 0.31mm | Unknown | ROHS3 Compliant | - | - | ||
![]() RW1S0CKR050FE Ohmite | 96 |
| Datasheet | 22 Weeks | Surface Mount | 4324 J-Lead (4 Terminals) | - | WRAPAROUND | - | 2 | - | 70mV | -55°C~125°C | Bulk | 2007 | RW1S0CK | 0.425Lx0.244W 10.80mmx6.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | ±50ppm/°C | 50mOhm | Matte Tin (Sn) | Thick Film | - | FLAMEPROOF, HIGH PRECISION | 1W | 500V | TR | 1W | - | Chip | FIXED RESISTOR | - | - | - | 1W | - | Current Sense, Flame Proof, Moisture Resistant, Safety | 2.3114mm | 0.091 2.30mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() RW1S0BAR750JE Ohmite | 50 |
| Datasheet | 26 Weeks | Surface Mount | 2512 J-Lead | - | J BEND | - | - | - | 50V | -55°C~150°C | Bulk | 2009 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±90ppm/°C | 750mOhm | Matte Tin (Sn) | Wirewound | - | - | 1W | 50V | - | - | - | Rectangular | FIXED RESISTOR | unknown | - | 6234 | 1W | 2414 | Current Sense | 3.45mm | 0.141 3.58mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() HVC2512T5004JET Ohmite | 31 |
| Datasheet | 16 Weeks | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | - | 2kV | -55°C~155°C | Tape & Reel (TR) | 2012 | HVC | 0.248Lx0.138W 6.30mmx3.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 5MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | PRECISION | 1W | 2kV | TR | 1W | 3.5mm | Chip | FIXED RESISTOR | - | - | 6432 | 1W | 2512 | High Voltage | 762μm | 0.022 0.55mm | Unknown | ROHS3 Compliant | - | - | ||
![]() LVC25FR390EV Ohmite | In Stock | - | Datasheet | 22 Weeks | - | 2512 (6432 Metric) | - | - | - | - | 40.511469mg | 50mV | -40°C~125°C | Tape & Reel (TR) | 2014 | LVC | 0.250Lx0.130W 6.35mmx3.30mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 390mOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | 1W | - | TR | 1W | - | Chip | FIXED RESISTOR | - | - | 6432 | 1W | 2512 | Current Sense, Moisture Resistant | 609.6μm | 0.026 0.65mm | - | RoHS Compliant | - | - | ||
![]() EBWA-NR0020FET Ohmite | 2446 |
| Datasheet | 15 Weeks | - | Nonstandard | - | - | - | - | - | - | -55°C~170°C | Tape & Reel (TR) | 2013 | EBW | 0.413Lx0.197W 10.50mmx5.00mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 2mOhm | - | Metal Element | - | - | 4W | - | - | 4W | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | 635μm | 0.025 0.64mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() EBWB-MR0005FET Ohmite | 28 |
| Datasheet | 15 Weeks | - | Nonstandard | - | - | - | - | - | - | -55°C~170°C | Tape & Reel (TR) | 2012 | EBW | 0.598Lx0.295W 15.20mmx7.50mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 500μOhm | - | Metal Element | - | - | 6W | - | - | 6W | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | 558.8μm | 0.022 0.55mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() AS25J10R0ET Ohmite | 21 |
| Datasheet | 10 Weeks | - | 2512 (6432 Metric) | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | AS | 0.250Lx0.122W 6.35mmx3.10mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±400ppm/°C | 10Ohm | - | Thick Film | - | - | 1.5W | 500V | - | 1.5W | - | - | - | - | - | - | - | - | Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | - | ||
![]() AS25J15R0ET Ohmite | In Stock | - | Datasheet | 10 Weeks | - | 2512 (6432 Metric) | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2017 | AS | 0.250Lx0.122W 6.35mmx3.10mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 15Ohm | - | Thick Film | 1.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | 0.026 0.65mm | - | ROHS3 Compliant | - | - | ||
![]() RW2S0DAR500JE Ohmite | 36 |
| Datasheet | 18 Weeks | Surface Mount | 4524 J-Lead | - | J BEND | - | - | - | 100V | -55°C~150°C | Bulk | 2006 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±90ppm/°C | 500mOhm | Matte Tin (Sn) | Wirewound | - | - | 2W | 100V | - | 2W | - | Rectangular | FIXED RESISTOR | - | - | - | 2W | 4624 | Current Sense | 5.8674mm | 0.231 5.87mm | - | ROHS3 Compliant | - | - | ||
![]() RW2S0DAR150JE Ohmite | 28 |
| Datasheet | 18 Weeks | Surface Mount | 4524 J-Lead | - | J BEND | - | - | - | 100V | -55°C~150°C | Bulk | 2006 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±90ppm/°C | 150mOhm | Matte Tin (Sn) | Wirewound | - | - | 2W | - | - | 2W | - | Rectangular | FIXED RESISTOR | - | - | - | 2W | 4624 | Current Sense | 5.8674mm | 0.231 5.87mm | - | ROHS3 Compliant | - | - | ||
![]() RW0S6BBR050FET Ohmite | 34 |
| Datasheet | 20 Weeks | - | 2010 (5025 Metric) | YES | J BEND | SURFACE MOUNT | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2007 | RW | 0.202Lx0.100W 5.14mmx2.54mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±90ppm/°C | 50mOhm | - | Wirewound | 0.6W | - | 600mW | 50V | TR, 13 Inch | 600mW | - | Rectangular | FIXED RESISTOR | - | 170mV | 5025 | 0.6W | 2010 | Current Sense | 3.556mm | 0.140 3.55mm | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() MC102821752J Ohmite | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | 5kV | -55°C~180°C | Bulk | 2006 | Macrochip | 0.500Lx0.250W 12.70mmx6.35mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 17.5kOhm | SILVER PALLADIUM | Thick Film | - | NON-INDUCTIVE, PRECISION | 1.5W | 5kV | - | 1.5W | - | - | FIXED RESISTOR | - | - | - | 1W | 5025 | High Voltage, Non-Inductive | 889μm | 0.142 3.60mm | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() RW2R0DAR005JET Ohmite | 28 |
| Datasheet | 18 Weeks | Surface Mount | 4524 J-Lead | - | - | - | - | - | 100V | -55°C~150°C | Tape & Reel (TR) | 2011 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | 5mOhm | - | Wirewound | - | - | 2W | 100V | TR, 13 Inch | 2W | - | Recessed Base | FIXED RESISTOR | unknown | - | - | 2W | 4624 | Current Sense | 5.8674mm | 0.231 5.87mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() RW2R0CBR150JT Ohmite | In Stock | - | Datasheet | - | - | 4122 J-Lead | - | - | - | - | - | 100V | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.407Lx0.226W 10.34mmx5.74mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±90ppm/°C | 150mOhm | - | Wirewound | - | - | 2W | - | - | 2W | - | - | - | - | - | - | - | 4023 | Current Sense | 5.7658mm | 0.227 5.77mm | - | Non-RoHS Compliant | - | - | ||
![]() RW1S0BAR027J Ohmite | In Stock | - | Datasheet | 20 Weeks | Surface Mount | 2512 J-Lead | - | - | - | - | - | 50V | -55°C~150°C | Bulk | 2011 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | 27mOhm | - | Wirewound | - | - | 1W | 50V | - | - | - | Pedestal Mount | FIXED RESISTOR | - | - | 6234 | 1W | 2414 | Current Sense | 3.45mm | 0.141 3.58mm | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() LVM12FTR010E-TR Ohmite | 35 |
| Datasheet | 10 Weeks | - | 1206 (3216 Metric) | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | LVM | 0.120Lx0.061W 3.05mmx1.55mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 10mOhm | - | Metal Foil | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | - | - | - | - | 3216 | - | 1206 | Current Sense | 736.6μm | 0.029 0.73mm | - | RoHS Compliant | - | - | ||
![]() RW1S0BAR300JT Ohmite | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 2512 J-Lead | - | - | - | - | - | 50V | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±90ppm/°C | 300mOhm | - | Wirewound | - | - | 1W | 50V | TR | 1W | - | Pedestal Mount | FIXED RESISTOR | unknown | - | 6234 | 1W | 2414 | Current Sense | 3.5814mm | 0.141 3.58mm | - | Non-RoHS Compliant | - | Contains Lead |