- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Working Voltage | Size Code | Features | Height | Height Seated (Max) | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HVC2512T1005JET Ohmite | 50 |
| Datasheet | 16 Weeks | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | 2kV | -55°C~155°C | Tape & Reel (TR) | 2012 | HVC | 0.248Lx0.138W 6.30mmx3.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 10MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | PRECISION | 1W | 2kV | TR | 1W | - | 3.5mm | Chip | FIXED RESISTOR | - | 6432 | 1W | 2512 | - | - | - | - | High Voltage | 762μm | 0.022 0.55mm | - | Unknown | ROHS3 Compliant | - | ||
![]() HVC0603T2504FET Ohmite | 457 |
| Datasheet | 16 Weeks | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2014 | HVC | 0.059Lx0.031W 1.50mmx0.80mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 2.5MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | - | 100mW | 75V | - | 100mW | - | - | - | FIXED RESISTOR | - | 1608 | - | 0603 | - | - | - | - | High Voltage | 558.8μm | 0.022 0.55mm | - | Unknown | ROHS3 Compliant | - | ||
![]() RW2R0DAR015JE Ohmite | 48 |
| Datasheet | 18 Weeks | - | 4524 J-Lead | - | - | - | - | 100V | -55°C~150°C | Bulk | 2006 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 90 ppm/°C | 15mOhm | - | Wirewound | - | - | 2W | 100V | - | 2W | - | - | Recessed Base | FIXED RESISTOR | - | - | 2W | 4624 | - | - | - | - | Current Sense | 5.8674mm | 0.231 5.87mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW2S0DAR010JE Ohmite | 36 |
| Datasheet | 18 Weeks | Surface Mount | 4524 J-Lead | - | - | - | - | 100V | -55°C~150°C | Bulk | 2006 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 90 ppm/°C | 10mOhm | - | Wirewound | - | - | 2W | - | - | 2W | - | - | - | - | - | - | - | 4624 | - | - | - | - | Current Sense | 5.8674mm | 0.231 5.87mm | - | - | ROHS3 Compliant | - | ||
![]() RW1S0BA1R00JE Ohmite | 27 |
| Datasheet | 26 Weeks | Surface Mount | 2512 J-Lead | - | J BEND | - | - | 50V | -55°C~150°C | Bulk | 2014 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | J-Lead | EAR99 | ±50ppm/°C | 1Ohm | Matte Tin (Sn) | Wirewound | - | - | 1W | 50V | - | - | - | - | Rectangular | FIXED RESISTOR | - | 6234 | 1W | 2414 | - | - | - | - | Current Sense | 3.45mm | 0.141 3.58mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() EBWB-NR0010FET Ohmite | 1867 |
| Datasheet | 15 Weeks | - | Nonstandard | - | - | - | - | - | -55°C~170°C | Tape & Reel (TR) | 2013 | EBW | 0.598Lx0.295W 15.20mmx7.50mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±120ppm/°C | 1mOhm | - | Metal Element | - | - | 6W | - | - | 6W | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | 889μm | 0.035 0.90mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() RW3R5EAR050JE Ohmite | 1476 |
| Datasheet | 18 Weeks | Surface Mount | 8127 J-Lead | - | J BEND | - | - | 350V | -55°C~150°C | Bulk | 2006 | RW | 0.811Lx0.273W 20.60mmx6.93mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | J-Lead | EAR99 | 90 ppm/°C | 50mOhm | Matte Tin (Sn) | Wirewound | - | - | 3.5W | 350V | - | - | - | - | Rectangular | FIXED RESISTOR | unknown | - | - | 8127 | - | - | - | - | Current Sense | 6.93mm | 0.278 7.06mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1R0EA6R80KET Ohmite | In Stock | - | Datasheet | 32 Weeks | - | 8127 J-Lead | YES | J BEND | SURFACE MOUNT | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RC | 0.811Lx0.273W 20.60mmx6.93mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | - | -1300ppm/°C | 6.8Ohm | - | Carbon Composition | - | - | 1W | 500V | TR, 13 Inch | - | - | - | Rectangular | FIXED RESISTOR | unknown | - | 1W | - | - | - | - | - | Pulse Withstanding | 6.93mm | 0.278 7.06mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW3R5EAR010J Ohmite | In Stock | - | Datasheet | - | Surface Mount | 8127 J-Lead | - | J BEND | - | - | 350V | -55°C~150°C | Bulk | 2006 | RW | 0.811Lx0.273W 20.60mmx6.93mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | 10mOhm | - | Wirewound | - | - | 3.5W | 350V | TR, 13 INCH | 3.5W | - | - | Recessed Base | FIXED RESISTOR | unknown | - | - | 8127 | - | - | - | - | Current Sense | 7.0612mm | 0.278 7.06mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RW5S0FA47R0JET Ohmite | 152 |
| Datasheet | 26 Weeks | - | SMD, L-Bend | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2014 | RW | 0.806Lx0.365W 20.47mmx9.27mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±20ppm/°C | 47Ohm | - | Wirewound | - | - | 5W | - | - | 5W | - | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | 10.8204mm | 0.406 10.31mm | - | - | ROHS3 Compliant | - | ||
![]() TDH35P100RJE Ohmite | 11750 |
| Datasheet | 18 Weeks | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | GULL WING | - | - | 350V | -55°C~150°C | Bulk | 2008 | TDH35 | 0.398Lx0.378W 10.10mmx9.60mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 100Ohm | Tin/Silver (Sn/Ag) | Thick Film | - | RATED POWER DISSIPATED USING HEAT SINK: 35W | 35W | 350V | - | 35W | 5.08mm | 8.6mm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | 5.08mm | 4.8mm | - | 4034 | Moisture Resistant | 4.5mm | 0.185 4.70mm | 4.5mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() LVM25FVR030E-TR Ohmite | 4600 |
| Datasheet | 10 Weeks | - | 2512 (6432 Metric) | - | - | - | - | - | -55°C~170°C | Tape & Reel (TR) | 2016 | LVM | 0.252Lx0.126W 6.40mmx3.20mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 30mOhm | - | Metal Foil | - | - | 1W | - | - | 1W | - | - | - | - | - | 6432 | - | 2512 | - | - | - | - | Current Sense | 889μm | 0.035 0.90mm | - | - | RoHS Compliant | - | ||
![]() RW5S0FA20R0JET Ohmite | 18 |
| Datasheet | 26 Weeks | - | SMD, L-Bend | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2013 | RW | 0.806Lx0.365W 20.47mmx9.27mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±20ppm/°C | 20Ohm | - | Wirewound | - | - | 5W | - | - | 5W | - | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | 10.8204mm | 0.406 10.31mm | - | - | ROHS3 Compliant | - | ||
![]() LVK24R010FER Ohmite | 4329 |
| Datasheet | 17 Weeks | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | 149.997327mg | - | -40°C~125°C | Tape & Reel (TR) | 2009 | LVK | 0.252Lx0.126W 6.40mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±50ppm/°C | 10mOhm | Tin (Sn) | Thick Film | - | HIGH-PRECISION | 1W | - | TR, 7 INCH | 1W | - | - | Rectangular | FIXED RESISTOR | - | 6432 | 1W | 2412 | - | - | - | - | Anti-Corrosive, Current Sense, Moisture Resistant | 660.4μm | 0.026 0.65mm | - | Unknown | RoHS Compliant | - | ||
![]() RW1S0BAR010F Ohmite | In Stock | - | Datasheet | 26 Weeks | Surface Mount | 2512 J-Lead | - | - | - | - | 50V | -55°C~150°C | Bulk | 2006 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | 10mOhm | - | Wirewound | - | - | 1W | 50V | - | 1W | - | - | Pedestal Mount | FIXED RESISTOR | unknown | 6234 | 1W | 2414 | - | - | - | - | Current Sense | 3.5814mm | 0.141 3.58mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPP0603 4K7 B Ohmite | In Stock | - | Datasheet | 16 Weeks | - | 0603 (1608 Metric) | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | ARCOL, ACPP | 0.061Lx0.031W 1.55mmx0.80mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 4.7kOhm | - | Thin Film | 0.063W 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | RoHS Compliant | - | ||
![]() EBWA-NR0020FE Ohmite | 3066 |
| Datasheet | 15 Weeks | - | Nonstandard | - | - | - | - | - | -55°C~170°C | Strip | 2012 | EBW | 0.413Lx0.197W 10.50mmx5.00mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 2mOhm | - | Metal Element | - | - | 4W | - | - | 4W | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | 635μm | 0.025 0.64mm | - | Unknown | ROHS3 Compliant | - | ||
![]() FC4L32R010FER Ohmite | 33240 | - | Datasheet | 18 Weeks | - | Wide 1206 (3216 Metric), 0612 | YES | ONE SURFACE | SURFACE MOUNT | 14.996898mg | - | -55°C~155°C | Tape & Reel (TR) | 2013 | FC4L | 0.063Lx0.126W 1.60mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±50ppm/°C | 10mOhm | Tin (Sn) - with Nickel (Ni) barrier | Metal Foil | - | - | 1W | - | TR, 7 INCH | 1W | - | - | Chip | FIXED RESISTOR | - | 3216 | 1W | 1206 | - | - | - | - | Current Sense, Moisture Resistant | 355.6μm | 0.028 0.70mm | - | Unknown | RoHS Compliant | - | ||
![]() RW5S0FA10K0JE Ohmite | 428 |
| Datasheet | 26 Weeks | - | SMD, L-Bend | YES | ONE SURFACE | SURFACE MOUNT | - | - | -55°C~155°C | Bulk | 2013 | RW | 0.806Lx0.365W 20.47mmx9.27mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±20ppm/°C | 10kOhm | - | Wirewound | - | - | 5W | - | - | 5W | - | 9.27mm | Heat Sink | FIXED RESISTOR | - | - | 5W | - | - | - | - | - | - | 10.31mm | 0.406 10.31mm | - | Unknown | ROHS3 Compliant | - | ||
![]() RW2S0DA100RJ Ohmite | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4524 J-Lead | - | - | - | - | - | -55°C~150°C | Bulk | 2015 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | J-Lead | EAR99 | ±20ppm/°C | 100Ohm | - | Wirewound | - | - | 2W | - | - | 2W | - | - | Pedestal Mount | FIXED RESISTOR | unknown | - | 2W | - | - | - | 100V | - | Current Sense | 5.8674mm | 0.231 5.87mm | - | - | Non-RoHS Compliant | - |