- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Size Code | Rated Temperature | Features | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC1R0EA10R0KE Ohmite | 109 |
| Datasheet | 32 Weeks | Surface Mount | 8127 J-Lead | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2006 | RC | 0.811Lx0.273W 20.60mmx6.93mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | J-Lead | EAR99 | -1300ppm/°C | 10Ohm | - | Carbon Composition | - | - | - | - | 1W | 500V | - | - | - | - | - | Rectangular | FIXED RESISTOR | unknown | - | 1W | - | - | - | - | - | - | - | Pulse Withstanding | 6.93mm | 0.278 7.06mm | - | ROHS3 Compliant | Lead Free | ||
![]() LVK20R020FER Ohmite | 94 | - | Datasheet | 17 Weeks | Surface Mount | 2010 (5025 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2003 | LVK | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | ±50ppm/°C | 20mOhm | Matte Tin (Sn) | Thick Film | 0.75W 3/4W | HIGH-PRECISION | 8533.21.00.30 | - | 750mW | - | TR, 7 INCH | 750mW | - | - | 2.5mm | Rectangular | FIXED RESISTOR | - | 5025 | 0.75W | 2010 | - | - | - | - | - | - | Anti-Corrosive, Current Sense, Moisture Resistant | 500μm | 0.026 0.65mm | Unknown | RoHS Compliant | - | ||
![]() FC4L110R030FER Ohmite | 28 |
| Datasheet | 18 Weeks | - | Wide 4320 (11050 Metric), 2043 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | FC4L | 0.197Lx0.433W 5.00mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | - | - | ±50ppm/°C | 30mOhm | Tin (Sn) - with Nickel (Ni) barrier | Metal Foil | - | - | - | - | - | - | TR, 7 Inch | 5W | - | - | - | Chip | FIXED RESISTOR | - | - | 5W | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | 711.2μm | 0.028 0.70mm | - | RoHS Compliant | - | ||
![]() RW3R5EA50R0JET Ohmite | 28 |
| Datasheet | 18 Weeks | - | 8127 J-Lead | YES | J BEND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.811Lx0.273W 20.60mmx6.93mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 50Ohm | Matte Tin (Sn) | Wirewound | - | - | - | - | 3.5W | 350V | TR, 13 Inch | 3.5W | - | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | Current Sense | 7.0612mm | 0.278 7.06mm | Unknown | ROHS3 Compliant | - | ||
![]() RW2R0DAR100JE Ohmite | 142 |
| Datasheet | 18 Weeks | Surface Mount | 4524 J-Lead | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | -55°C~150°C | Bulk | 2012 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±90ppm/°C | 100mOhm | - | Wirewound | - | - | - | - | 2W | 100V | - | 2W | - | - | - | Rectangular | FIXED RESISTOR | unknown | - | 2W | 4624 | - | - | - | - | - | - | Current Sense | 5.8674mm | 0.231 5.87mm | - | ROHS3 Compliant | Lead Free | ||
![]() C35KR50 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2 | OHMITE MANUFACTURING CO | Ohmite Mfg Co | C35KR50 | C35K | - | - | - | - | 14.29 mm | 50.8 mm | - | Radial | Active | - | 2.44 | No | - | - | - | - | C35K | - | 10% | - | - | - | - | - | - | EAR99 | - | 0.5 Ω | - | - | - | - | - | Fixed Resistors | - | - | - | - | WIRE WOUND | - | - | Ribbed | FIXED RESISTOR | unknown | - | 35 W | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EBWA-NR0040FET Ohmite | 2451 |
| Datasheet | 15 Weeks | - | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~170°C | Tape & Reel (TR) | 2013 | EBW | 0.413Lx0.197W 10.50mmx5.00mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 4mOhm | - | Metal Element | - | - | - | - | 2.5W | - | - | 2.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | 330.2μm | 0.013 0.32mm | No SVHC | ROHS3 Compliant | - | ||
![]() RW2S0CBR470J Ohmite | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 4122 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | -55°C~150°C | Bulk | 2015 | RW | 0.407Lx0.226W 10.34mmx5.74mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±90ppm/°C | 470mOhm | - | Wirewound | - | - | - | - | 2W | - | - | 2W | - | - | - | - | - | - | - | - | 4023 | - | - | - | - | - | - | Current Sense | 5.7658mm | 0.227 5.77mm | - | Non-RoHS Compliant | - | ||
![]() RW1S0BAR039FT Ohmite | In Stock | - | Datasheet | 20 Weeks | Surface Mount | 2512 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | 39mOhm | - | Wirewound | - | - | - | - | 1W | 50V | TR | 1W | - | - | - | Pedestal Mount | FIXED RESISTOR | unknown | 6234 | 1W | 2414 | - | - | - | - | - | - | Current Sense | 3.5814mm | 0.141 3.58mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RW1S0BAR047FT Ohmite | In Stock | - | Datasheet | 20 Weeks | Surface Mount | 2512 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | 47mOhm | - | Wirewound | - | - | - | - | 1W | 50V | TR | 1W | - | - | - | Pedestal Mount | FIXED RESISTOR | unknown | 6234 | 1W | 2414 | - | - | - | - | - | - | Current Sense | 3.5814mm | 0.141 3.58mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RW1S0BAR680JT Ohmite | In Stock | - | Datasheet | 20 Weeks | Surface Mount | 2512 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±90ppm/°C | 680mOhm | - | Wirewound | - | - | - | - | 1W | 50V | TR | 1W | - | - | - | Pedestal Mount | FIXED RESISTOR | unknown | 6234 | 1W | 2414 | - | - | - | - | - | - | Current Sense | 3.5814mm | 0.141 3.58mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() AS25J1R00ET Ohmite | 37 |
| Datasheet | 10 Weeks | - | 2512 (6432 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2017 | AS | 0.250Lx0.122W 6.35mmx3.10mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±400ppm/°C | 1Ohm | - | Thick Film | - | - | - | - | 1.5W | 500V | - | 1.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | ||
![]() EBWB-NR0030FET Ohmite | 1646 |
| Datasheet | 15 Weeks | - | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~170°C | Tape & Reel (TR) | 2013 | EBW | 0.598Lx0.295W 15.20mmx7.50mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±120ppm/°C | 3mOhm | - | Metal Element | - | - | - | - | 3.5W | - | - | 3.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | 304.8μm | 0.012 0.31mm | Unknown | ROHS3 Compliant | - | ||
![]() LVK12R012FER Ohmite | 661 | - | Datasheet | 17 Weeks | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | LVK | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | ±50ppm/°C | 12mOhm | Matte Tin (Sn) | Thick Film | 0.5W 1/2W | HIGH-PRECISION | 8533.21.00.30 | - | 500mW | - | TR, 7 INCH | 500mW | - | - | 1.6mm | Rectangular | FIXED RESISTOR | - | 3216 | 0.5W | 1206 | - | - | - | - | - | - | Anti-Corrosive, Current Sense, Moisture Resistant | 500μm | 0.026 0.65mm | Unknown | RoHS Compliant | - | ||
![]() RW3R0DB100RJET Ohmite | 843 |
| Datasheet | 18 Weeks | - | 6327 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.625Lx0.273W 15.88mmx6.93mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 100Ohm | Matte Tin (Sn) | Wirewound | - | - | - | - | 3W | 200V | TR, 13 Inch | 3W | - | - | - | Recessed Base | FIXED RESISTOR | unknown | - | 3W | - | - | - | - | - | - | - | Current Sense | 5.8674mm | 0.231 5.87mm | - | ROHS3 Compliant | Lead Free | ||
![]() LVK12R010DER Ohmite | 4000 |
| Datasheet | 17 Weeks | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | 2 | - | 16.187578mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | LVK | 0.126Lx0.063W 3.20mmx1.60mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±50ppm/°C | 10mOhm | Matte Tin (Sn) | Thick Film | 0.5W 1/2W | HIGH-PRECISION | - | - | 500mW | - | TR, 7 INCH | 500mW | - | - | 1.6mm | Rectangular | FIXED RESISTOR | - | 3216 | 0.5W | 1206 | - | - | - | - | - | - | Anti-Corrosive, Current Sense, Moisture Resistant | 500μm | 0.026 0.65mm | Unknown | RoHS Compliant | - | ||
![]() FC4L32R025FER Ohmite | 5881 |
| Datasheet | 18 Weeks | - | Wide 1206 (3216 Metric), 0612 | - | - | - | - | - | 14.996898mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2013 | FC4L | 0.063Lx0.126W 1.60mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | ±50ppm/°C | 25mOhm | Tin (Sn) - with Nickel (Ni) barrier | Metal Foil | - | - | - | - | 1W | - | TR, 7 Inch | 1W | - | - | - | Chip | FIXED RESISTOR | - | 3216 | 1W | 1206 | - | - | - | - | - | - | Current Sense, Moisture Resistant | 355.6μm | 0.028 0.70mm | Unknown | RoHS Compliant | - | ||
![]() RW2S0DA150RJ Ohmite | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4524 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2015 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | J-Lead | - | ±20ppm/°C | 150Ohm | - | Wirewound | - | - | - | - | 2W | - | - | 2W | - | - | - | Pedestal Mount | FIXED RESISTOR | unknown | - | 2W | - | - | 100V | - | - | - | - | Current Sense | 5.8674mm | 0.231 5.87mm | - | Non-RoHS Compliant | - | ||
![]() TDH35P20R0JE Ohmite | 1208 |
| Datasheet | 18 Weeks | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | GULL WING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | -55°C~150°C | Bulk | 2007 | TDH35 | 0.398Lx0.378W 10.10mmx9.60mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 20Ohm | Tin/Silver (Sn/Ag) | Thick Film | - | RATED POWER DISSIPATED USING HEAT SINK: 35W | - | - | 35W | 350V | - | 35W | - | 5.08mm | 4.5mm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | - | - | - | - | 4034 | - | Moisture Resistant | 4.4958mm | 0.185 4.70mm | - | ROHS3 Compliant | Lead Free | ||
![]() 93J35RE Ohmite | In Stock | - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | - | 2 | OHMITE MANUFACTURING CO | Ohmite Mfg Co | 93J35RE | 90 | Ohmite | 350 °C | Bulk | AXIAL LEADED, ROHS COMPLIANT | 5.9 mm | 14.7 mm | TUBULAR PACKAGE | Axial | Active | Active | 1.96 | Yes | - | - | - | - | 90 | 0.232 Dia x 0.579 L (5.90mm x 14.70mm) | ±5% | e1 | Yes | - | - | 2 | - | EAR99 | ±30ppm/°C | 35 Ohms | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | 3W | FLAME PROOF, STANDARD: MIL-R-26 | 8533.21.00.80 | Fixed Resistors | - | - | - | - | WIRE WOUND | - | - | All-Welded | FIXED RESISTOR | compliant | - | 3.25 W | - | 38.1 mm | 200 V | - | 0.812 mm | - | 25 °C | Flame Retardant Coating, Safety | - | - | - | - | - |