- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Case Style | Flame-Proof Support | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Risk Rank | RoHS | Rohs Code | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Size Code | Rated Temperature | Features | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RW3R0DBR015JET Ohmite | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 6327 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~150°C | Tape & Reel (TR) | 2011 | RW | 0.625Lx0.273W 15.88mmx6.93mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | - | 15mOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | - | 3W | 200V | TR, 13 Inch | 3W | - | - | - | Recessed Base | FIXED RESISTOR | unknown | - | - | - | 3W | 6327 | - | - | - | - | - | - | - | Current Sense | - | - | 5.8674mm | 0.231 5.87mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW1S0BAR033JE Ohmite | In Stock | - | Datasheet | 26 Weeks | Surface Mount | 2512 J-Lead | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~150°C | Bulk | 2006 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 90 ppm/°C | - | 33mOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | - | 1W | - | - | 1W | - | - | - | Rectangular | FIXED RESISTOR | - | - | - | 6234 | 1W | 2414 | - | - | - | - | - | - | - | Current Sense | - | - | 3.5814mm | 0.141 3.58mm | - | - | - | ROHS3 Compliant | - | ||
![]() TDH35P25R0JE Ohmite | 29 |
| Datasheet | 18 Weeks | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | GULL WING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | -55°C~150°C | Bulk | 2007 | TDH35 | 0.398Lx0.378W 10.10mmx9.60mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | - | 25Ohm | Tin/Silver (Sn/Ag) | - | - | Thick Film | - | RATED POWER DISSIPATED USING HEAT SINK: 35W | - | - | 35W | 350V | - | 35W | - | 5.08mm | 4.5mm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | 4034 | - | Moisture Resistant | - | - | 4.4958mm | 0.185 4.70mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FCSL90R030FER Ohmite | 1648 |
| Datasheet | 18 Weeks | - | Wide 3518 (9045 Metric), 1835 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | FCSL | 0.177Lx0.350W 4.50mmx8.90mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | - | 30mOhm | - | - | - | Metal Foil | - | - | - | - | - | - | - | 4W | - | - | - | - | - | - | - | - | 9045 | - | 3518 | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | - | - | 711.2μm | 0.028 0.70mm | - | - | - | RoHS Compliant | - | ||
![]() 93J1K1 Ohmite | 171 | - | - | - | Through Hole | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | VITREOUS ENAMEL | NO | OHMITE MANUFACTURING CO | Not Required(mm) | Ohmite Mfg Co | 93J1K1 | 90 | 350 °C | Axial, | 5.9 mm | 14.3 mm | TUBULAR PACKAGE | Axial | Active | 3.25(W) | Not Required(mm) | 5.9(mm) | 2.26 | Non-Compliant | No | 25 TO 350 | 5% | - | 200 V | - | Bulk | - | 93 | - | 5 % | e0 | No | - | - | - | Axial | EAR99 | ±30(ppm/°C) | Wirewound | 1100(ohm) | Tin/Lead (Sn/Pb) | 350 °C | 25 °C | Wirewound | - | - | 8533.21.00.80 | Fixed Resistors | 3.25 W | - | - | - | WIRE WOUND | - | - | Cylindrical | FIXED RESISTOR | compliant | Not Required | Axial | - | 3.25 W | - | - | 38 mm | 200 V | Not Required | 0.81 mm | - | 25 °C | - | 14.7(mm) | 5.9 mm | - | - | 14.3 mm | Not Required(mm) | - | - | - | ||
![]() LVK12R033FER Ohmite | 6021 |
| Datasheet | 17 Weeks | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | LVK | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | - | - | ±50ppm/°C | - | 33mOhm | Tin (Sn) | - | - | Thick Film | 0.5W 1/2W | HIGH PRECISION | - | - | - | - | TR, 7 INCH | 500mW | - | - | - | Rectangular | FIXED RESISTOR | - | - | - | 3216 | 0.5W | 1206 | - | - | - | - | - | - | - | Anti-Corrosive, Current Sense, Moisture Resistant | - | - | 660.4μm | 0.026 0.65mm | - | - | - | RoHS Compliant | - | ||
![]() TDH35P75R0JE Ohmite | 111 |
| Datasheet | 18 Weeks | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | GULL WING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | -55°C~150°C | Bulk | 2011 | TDH35 | 0.398Lx0.378W 10.10mmx9.60mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | - | 75Ohm | Tin/Silver (Sn/Ag) | - | - | Thick Film | - | RATED POWER DISSIPATED USING HEAT SINK: 35W | - | - | 35W | 350V | - | - | - | 5.08mm | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | - | - | 5.08mm | - | - | - | - | 4034 | - | Moisture Resistant | - | - | 4.5mm | 0.185 4.70mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() EBWB-MR0002FET Ohmite | 3637 |
| Datasheet | 15 Weeks | - | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~170°C | Tape & Reel (TR) | 2013 | EBW | 0.598Lx0.295W 15.20mmx7.50mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 200μOhm | - | - | - | Metal Element | - | - | - | - | 7W | - | - | 7W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | - | - | 1.4986mm | 0.059 1.50mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() RW2S0CBR200JET Ohmite | 28 |
| Datasheet | 18 Weeks | Surface Mount | 4122 J-Lead | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -55°C~150°C | Tape & Reel (TR) | 2012 | RW | 0.407Lx0.226W 10.34mmx5.74mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±90ppm/°C | - | 200mOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | - | 2W | 100V | TR, 13 Inch | 2W | - | - | - | Rectangular | FIXED RESISTOR | unknown | - | - | - | 2W | 4023 | - | - | - | - | - | - | - | Current Sense | - | - | 5.7658mm | 0.227 5.77mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AP725 1K F Ohmite | 28 |
| Datasheet | 20 Weeks | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tray | 2014 | ARCOL, AP725 | 0.398Lx0.177W 10.10mmx4.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | - | 1kOhm | - | - | - | Thick Film | 20W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.192 4.88mm | - | - | - | RoHS Compliant | - | ||
![]() FCSL110R050FER Ohmite | 38 |
| Datasheet | 18 Weeks | Surface Mount | Wide 4320 (11050 Metric), 2043 | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | FCSL | 0.197Lx0.433W 5.00mmx11.00mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±50ppm/°C | - | 50mOhm | - | - | - | Metal Foil | - | - | - | - | 5W | - | TR, PAPER/EMBOSSED PLASTIC, 7 INCH | - | - | - | 5mm | Rectangular | FIXED RESISTOR | - | - | - | - | 5W | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | - | - | 1.8mm | 0.028 0.70mm | - | - | Unknown | RoHS Compliant | - | ||
![]() AP725 30R F Ohmite | 28 |
| Datasheet | 20 Weeks | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tray | 2014 | ARCOL, AP725 | 0.398Lx0.177W 10.10mmx4.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | - | 30Ohm | - | - | - | Thick Film | 20W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.192 4.88mm | - | - | - | RoHS Compliant | - | ||
![]() AP725 15R F Ohmite | 9 |
| Datasheet | 20 Weeks | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tray | 2014 | ARCOL, AP725 | 0.398Lx0.177W 10.10mmx4.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | - | 15Ohm | - | - | - | Thick Film | 20W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.192 4.88mm | - | - | - | RoHS Compliant | - | ||
![]() EBWA-MR0010FE Ohmite | 3391 |
| Datasheet | 15 Weeks | - | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~170°C | Strip | 2012 | EBW | 0.413Lx0.197W 10.50mmx5.00mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±60ppm/°C | - | 1mOhm | - | - | - | Metal Element | - | - | - | - | 4W | - | - | 4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | - | - | 431.8μm | 0.017 0.43mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() RW5S0FA1K00JE Ohmite | In Stock | - | Datasheet | 26 Weeks | - | SMD, L-Bend | YES | ONE SURFACE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Bulk | 2013 | RW | 0.806Lx0.365W 20.47mmx9.27mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±20ppm/°C | - | 1kOhm | - | - | - | Wirewound | - | - | - | - | 5W | - | - | 5W | - | - | 9.27mm | Heat Sink | FIXED RESISTOR | - | - | - | - | 5W | - | - | - | - | - | - | - | - | - | - | - | 10.31mm | 0.406 10.31mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() RW3R5EAR020JE Ohmite | 75 |
| Datasheet | 18 Weeks | Surface Mount | 8127 J-Lead | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | -55°C~150°C | Bulk | 2011 | RW | 0.811Lx0.273W 20.60mmx6.93mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | J-Lead | EAR99 | 90 ppm/°C | - | 20mOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | - | 3.5W | 350V | - | - | - | - | - | Rectangular | FIXED RESISTOR | unknown | - | - | - | - | 8127 | - | - | - | - | - | - | - | Current Sense | - | - | 6.93mm | 0.278 7.06mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW2S0CBR200JE Ohmite | 50 |
| Datasheet | 18 Weeks | Surface Mount | 4122 J-Lead | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -55°C~150°C | Bulk | 2011 | RW | 0.407Lx0.226W 10.34mmx5.74mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±90ppm/°C | - | 200mOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | - | 2W | 100V | - | - | - | - | 5.74mm | Rectangular | FIXED RESISTOR | unknown | - | - | - | 2W | 4023 | - | - | - | - | - | - | - | Current Sense | - | - | 5.64mm | 0.227 5.77mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW1S0BAR100FE Ohmite | 239 |
| Datasheet | 26 Weeks | Surface Mount | 2512 J-Lead | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~150°C | Bulk | 2009 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | J-Lead | EAR99 | ±90ppm/°C | - | 100mOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | - | 1W | 50V | - | - | - | - | - | Rectangular | FIXED RESISTOR | unknown | - | - | 6234 | 1W | 2414 | - | - | - | - | - | - | - | Current Sense | - | - | 3.45mm | 0.141 3.58mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LVK24R020DER Ohmite | 29356 |
| Datasheet | 17 Weeks | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | LVK | 0.252Lx0.126W 6.40mmx3.20mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | ±50ppm/°C | - | 20mOhm | Tin (Sn) | - | - | Thick Film | - | HIGH-PRECISION | - | - | 1W | - | TR, 7 INCH | 1W | - | - | 3.2mm | Rectangular | FIXED RESISTOR | - | - | - | 6432 | 1W | 2412 | - | - | - | - | - | - | - | Anti-Corrosive, Current Sense, Moisture Resistant | - | - | 500μm | 0.026 0.65mm | - | - | Unknown | RoHS Compliant | - | ||
![]() ACPP0603 200R B Ohmite | In Stock | - | Datasheet | 16 Weeks | - | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | ARCOL, ACPP | 0.061Lx0.031W 1.55mmx0.80mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | - | 200Ohm | - | - | - | Thin Film | 0.063W 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | RoHS Compliant | - |