- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Features | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RW3R0DBR500JT Ohmite | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 6327 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.625Lx0.273W 15.88mmx6.93mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±90ppm/°C | 500mOhm | - | Wirewound | 3W | - | - | - | - | - | TR, 13 Inch | - | - | - | - | - | FIXED RESISTOR | - | - | 3W | - | - | - | - | - | - | Current Sense | - | 0.231 5.87mm | - | Non-RoHS Compliant | - | ||
![]() LVC25FR330EV Ohmite | 40 |
| Datasheet | 22 Weeks | - | 2512 (6432 Metric) | - | - | - | 40.511469mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mV | -40°C~125°C | Tape & Reel (TR) | 2014 | LVC | 0.250Lx0.130W 6.35mmx3.30mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 330mOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | - | - | 1W | - | TR | 1W | - | - | - | Chip | FIXED RESISTOR | - | 6432 | 1W | 2512 | - | - | - | - | - | Current Sense, Moisture Resistant | 609.6μm | 0.026 0.65mm | - | RoHS Compliant | - | ||
![]() EBWB-NR0020FE Ohmite | 28 |
| Datasheet | 15 Weeks | - | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~170°C | Strip | 2013 | EBW | 0.598Lx0.295W 15.20mmx7.50mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±120ppm/°C | 2mOhm | - | Metal Element | - | - | - | - | 4W | - | - | 4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | 457.2μm | 0.018 0.45mm | Unknown | ROHS3 Compliant | - | ||
![]() RW1S0BAR010JET Ohmite | 4836 |
| Datasheet | 26 Weeks | Surface Mount | 2512 J-Lead | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | 10mOhm | Matte Tin (Sn) | Wirewound | - | - | - | - | 1W | 75V | TR, 13 Inch | 1W | - | - | 3.454mm | Rectangular | FIXED RESISTOR | unknown | 6234 | 1W | 2414 | - | - | - | - | - | Current Sense | 3.5814mm | 0.141 3.58mm | - | ROHS3 Compliant | Lead Free | ||
![]() FCSL150R002GER Ohmite | 26 |
| Datasheet | 18 Weeks | - | Wide 5929 (15075 Metric), 2959 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2014 | FCSL | 0.295Lx0.591W 7.50mmx15.00mm | ±2% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 2mOhm | - | Metal Foil | - | - | - | - | 10W | - | - | 10W | - | - | - | - | - | - | - | - | 2959 | - | - | - | - | - | Current Sense, Moisture Resistant | 508μm | 0.028 0.70mm | Unknown | RoHS Compliant | - | ||
![]() MCS3264R020FER Ohmite | 3223 | - | Datasheet | 22 Weeks | Surface Mount | 2512 (6432 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220mV | -55°C~150°C | Tape & Reel (TR) | 2012 | MCS | 0.252Lx0.126W 6.40mmx3.20mm | ±1% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 20mOhm | Tin/Nickel (Sn/Ni) | Metal Element | - | FLAME PROOF | - | - | 2W | - | TR | 2W | - | - | 3.2mm | Rectangular | FIXED RESISTOR | - | 3264 | 2W | 1225 | - | - | - | - | - | Current Sense, Flame Retardant Coating, Safety | 609.6μm | 0.024 0.60mm | Unknown | RoHS Compliant | - | ||
![]() FC4L110R005FER Ohmite | 1855 |
| Datasheet | 18 Weeks | Surface Mount | Wide 4320 (11050 Metric), 2043 | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | FC4L | 0.197Lx0.433W 5.00mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | ±50ppm/°C | 5mOhm | Tin (Sn) - with Nickel (Ni) barrier | Metal Foil | - | - | 8533.21.00.30 | - | 5W | - | TR, 13 INCH | 5W | - | - | 5mm | Chip | FIXED RESISTOR | - | - | 5W | 4320 | - | - | - | - | - | Current Sense, Moisture Resistant | 500μm | 0.028 0.70mm | Unknown | RoHS Compliant | - | ||
![]() 90J800 Ohmite | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | OHMITE MANUFACTURING CO | Ohmite Mfg Co | 90J800 | 90 | 350 °C | Axial, | 8.7 mm | 45.6 mm | TUBULAR PACKAGE | Axial | Active | 2.27 | No | - | - | - | - | 90 | - | 5% | e0 | No | - | - | - | - | EAR99 | 30 ppm/°C | 800 Ω | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.80 | Fixed Resistors | - | - | - | - | WIRE WOUND | - | - | Flame Retardant | FIXED RESISTOR | compliant | - | 11 W | - | 38 mm | 1080 V | 0.81 mm | - | 25 °C | - | - | - | - | - | - | ||
![]() TDH35P300RJE Ohmite | 491 |
| Datasheet | 18 Weeks | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | GULL WING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | -55°C~150°C | Bulk | 2011 | TDH35 | 0.398Lx0.378W 10.10mmx9.60mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 300Ohm | Tin/Silver (Sn/Ag) | Thick Film | - | RATED POWER DISSIPATED USING HEAT SINK: 35W | - | - | 35W | 350V | - | 35W | - | 5.08mm | 4.5mm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | - | - | - | 4034 | - | Moisture Resistant | 4.4958mm | 0.185 4.70mm | - | ROHS3 Compliant | Lead Free | ||
![]() RW2R0DA1R00JET Ohmite | 28 |
| Datasheet | 18 Weeks | Surface Mount | 4524 J-Lead | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 1Ohm | - | Wirewound | - | - | - | - | 2W | 100V | TR, 13 Inch | - | - | - | - | Rectangular | FIXED RESISTOR | unknown | - | 2W | 4624 | - | - | - | - | - | Current Sense | 5.74mm | 0.231 5.87mm | - | ROHS3 Compliant | Lead Free | ||
![]() RW2S0CBR030J Ohmite | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4122 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | -55°C~150°C | Bulk | 2015 | RW | 0.407Lx0.226W 10.34mmx5.74mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±90ppm/°C | 30mOhm | - | Wirewound | - | - | - | - | 2W | 100V | - | 2W | - | - | - | Pedestal Mount | FIXED RESISTOR | unknown | - | 2W | 4023 | - | - | - | - | - | Current Sense | 5.7658mm | 0.227 5.77mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() FCSL90R005FER Ohmite | 368 |
| Datasheet | 18 Weeks | Surface Mount | Wide 3518 (9045 Metric), 1835 | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | FCSL | 0.177Lx0.350W 4.50mmx8.90mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±50ppm/°C | 5mOhm | Tin (Sn) | Metal Foil | - | - | - | - | 4W | - | TR, PAPER/EMBOSSED PLASTIC, 7 INCH | 4W | - | - | 4.5mm | Rectangular | FIXED RESISTOR | - | 9045 | 4W | 3518 | - | - | - | - | - | Current Sense, Moisture Resistant | 711.2μm | 0.028 0.70mm | - | RoHS Compliant | - | ||
![]() HVC0805T2505JET Ohmite | 16 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2014 | HVC | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 25MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | - | - | - | 125mW | 200V | TR | 125mW | - | - | - | Chip | FIXED RESISTOR | - | 2012 | - | 0805 | - | - | - | - | - | High Voltage | 558.8μm | 0.022 0.55mm | Unknown | ROHS3 Compliant | - | ||
![]() LVK12R015DER Ohmite | 2470 |
| Datasheet | - | - | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Digi-Reel® | 2016 | LVK | 0.126Lx0.063W 3.20mmx1.60mm | ±0.5% | - | - | Discontinued | 1 (Unlimited) | 4 | - | - | ±50ppm/°C | 15mOhm | - | Thick Film | 0.5W 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Corrosive, Current Sense, Moisture Resistant | - | 0.026 0.65mm | - | RoHS Compliant | - | ||
![]() RW1S0BAR050FE Ohmite | 18 |
| Datasheet | 26 Weeks | Surface Mount | 2512 J-Lead | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~150°C | Bulk | 2006 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 90 ppm/°C | 50mOhm | Matte Tin (Sn) | Wirewound | - | - | - | - | 1W | 50V | - | - | - | - | - | Rectangular | FIXED RESISTOR | unknown | 6234 | 1W | 2414 | - | - | - | - | - | Current Sense | 3.45mm | 0.141 3.58mm | - | ROHS3 Compliant | Lead Free | ||
![]() AS08J1000ET Ohmite | 32 |
| Datasheet | 10 Weeks | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2017 | AS | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 100Ohm | - | Thick Film | 0.333W 1/3W | - | - | - | - | - | - | 333mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | ||
![]() AS12J1002ET Ohmite | 24 |
| Datasheet | 10 Weeks | - | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2017 | AS | 0.122Lx0.061W 3.10mmx1.55mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 10kOhm | - | Thick Film | 0.5W 1/2W | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | ||
![]() HVC0805T1005JET Ohmite | 479 |
| Datasheet | 16 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2009 | HVC | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 10MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | PRECISION | - | - | 125mW | 200V | TR | 125mW | - | - | 1.25mm | Chip | FIXED RESISTOR | - | 2012 | - | 0805 | - | - | - | - | - | High Voltage | 558.8μm | 0.022 0.55mm | Unknown | ROHS3 Compliant | - | ||
![]() LVK12R039FER Ohmite | In Stock | - | Datasheet | 17 Weeks | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | LVK | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | - | - | ±50ppm/°C | 39mOhm | Tin (Sn) | Thick Film | 0.5W 1/2W | HIGH PRECISION | - | - | - | - | TR, 7 INCH | 500mW | - | - | - | Rectangular | FIXED RESISTOR | - | 3216 | 0.5W | 1206 | - | - | - | - | - | Anti-Corrosive, Current Sense, Moisture Resistant | 660.4μm | 0.026 0.65mm | - | RoHS Compliant | - | ||
![]() LVK25R003DER Ohmite | 2914 | - | Datasheet | 17 Weeks | - | Wide 2512 (6432 Metric), 1225 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | LVK | 0.126Lx0.252W 3.20mmx6.40mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 4 | - | - | ±200ppm/°C | 3mOhm | Tin (Sn) | Thick Film | - | - | - | - | 2W | - | - | 2W | - | - | - | - | FIXED RESISTOR | - | 6432 | - | 2512 | - | - | - | - | - | Anti-Corrosive, Current Sense, Moisture Resistant | 711.2μm | 0.028 0.70mm | - | RoHS Compliant | - |