- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Size Code | Features | Height | Height Seated (Max) | Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDH35P2R00JE Ohmite | 202 |
| Datasheet | 18 Weeks | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | GULL WING | - | - | - | 350V | -55°C~150°C | Bulk | 2007 | TDH35 | 0.398Lx0.378W 10.10mmx9.60mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±300ppm/°C | 2Ohm | Tin/Silver (Sn/Ag) | Thick Film | - | RATED POWER DISSIPATED USING HEAT SINK: 35W | - | 35W | 350V | - | 35W | 5.08mm | 4.5mm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | - | 4034 | Moisture Resistant | 4.4958mm | 0.185 4.70mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() TDH35P150RJE Ohmite | 153 |
| Datasheet | 18 Weeks | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | GULL WING | - | - | - | 350V | -55°C~150°C | Bulk | 2007 | TDH35 | 0.398Lx0.378W 10.10mmx9.60mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 150Ohm | Tin/Silver (Sn/Ag) | Thick Film | - | RATED POWER DISSIPATED USING HEAT SINK: 35W | - | 35W | 350V | - | 35W | 5.08mm | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | 4.8mm | 4034 | Moisture Resistant | 4.4958mm | 0.185 4.70mm | 4.5mm | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() FCSL90R025FER Ohmite | 36 |
| Datasheet | 18 Weeks | Surface Mount | Wide 3518 (9045 Metric), 1835 | - | ONE SURFACE | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | FCSL | 0.177Lx0.350W 4.50mmx8.90mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 25mOhm | Tin (Sn) | Metal Foil | - | - | - | 4W | - | TR, PAPER/EMBOSSED PLASTIC, 7 INCH | 4W | - | 4.5mm | Rectangular | FIXED RESISTOR | - | 4590 | 4W | 3518 | - | - | Current Sense, Moisture Resistant | 711.2μm | 0.028 0.70mm | - | Unknown | RoHS Compliant | - | - | ||
![]() FC4L110R002GER Ohmite | 5363 |
| Datasheet | 18 Weeks | Surface Mount | Wide 4320 (11050 Metric), 2043 | - | ONE SURFACE | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | FC4L | 0.197Lx0.433W 5.00mmx11.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | ±50ppm/°C | 2mOhm | Tin (Sn) - with Nickel (Ni) barrier | Metal Foil | - | - | 8533.21.00.30 | 5W | - | TR, 13 INCH | 5W | - | 5mm | Chip | FIXED RESISTOR | - | - | 5W | 4320 | - | - | Current Sense, Moisture Resistant | 500μm | 0.028 0.70mm | - | Unknown | RoHS Compliant | - | - | ||
![]() 610SJR00200E Ohmite | 90 |
| Datasheet | 18 Weeks | Surface Mount | Strip, C Bend | - | ONE SURFACE | - | - | - | 30mV | -40°C~155°C | Bulk | 2006 | 60S | 0.441Lx0.126W 11.20mmx3.20mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±350ppm/°C | 2mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | Metal Element | - | - | - | 1W | - | - | 1W | - | 3.2mm | Flameproof | FIXED RESISTOR | - | - | 1W | 4412 | - | 4413 | Current Sense, Flame Proof, Moisture Resistant, Safety | 3.5mm | 0.154 3.90mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() FCSL76R002GER Ohmite | 12868 | - | Datasheet | 18 Weeks | Surface Mount | Wide 3015 (7638 Metric), 1530 | - | ONE SURFACE | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2007 | FCSL | 0.150Lx0.299W 3.80mmx7.60mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 2mOhm | TIN | Metal Foil | - | - | - | 3W | - | TR, PAPER/EMBOSSED PLASTIC, 7 INCH | 3W | - | 3.8mm | Rectangular | FIXED RESISTOR | - | 7638 | 3W | 3015 | - | - | Current Sense, Moisture Resistant | 711.2μm | 0.028 0.70mm | - | Unknown | RoHS Compliant | - | - | ||
![]() LVK24R015FER Ohmite | 2650 |
| Datasheet | 17 Weeks | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | 2 | 149.997327mg | - | -40°C~125°C | Tape & Reel (TR) | 2013 | LVK | 0.252Lx0.126W 6.40mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | ±50ppm/°C | 15mOhm | Tin (Sn) | Thick Film | - | HIGH-PRECISION | - | 1W | - | TR, 7 INCH | 1W | - | - | Rectangular | FIXED RESISTOR | - | 6432 | 1W | 2412 | - | - | Anti-Corrosive, Current Sense, Moisture Resistant | 660.4μm | 0.026 0.65mm | - | Unknown | RoHS Compliant | - | - | ||
![]() LVM06FTR050E-TR Ohmite | 4093 |
| Datasheet | 10 Weeks | - | 0603 (1608 Metric) | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | LVM | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 50mOhm | - | Metal Foil | 0.125W 1/8W | - | - | 125mW | - | - | 125mW | - | - | - | - | - | 1608 | - | 0603 | - | - | Current Sense | 508μm | 0.020 0.50mm | - | - | RoHS Compliant | - | - | ||
![]() RW2R0DAR005JT Ohmite | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 4524 J-Lead | - | - | - | - | - | 100V | -55°C~150°C | Tape & Reel (TR) | 2011 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | 5mOhm | - | Wirewound | - | - | - | 2W | 100V | TR, 13 Inch | - | - | - | Recessed Base | FIXED RESISTOR | unknown | - | 2W | 4624 | - | - | Current Sense | 5.74mm | 0.231 5.87mm | - | - | Non-RoHS Compliant | - | - | ||
![]() RW2S0DAR010JT Ohmite | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 4524 J-Lead | - | - | - | - | - | 100V | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 90 ppm/°C | 10mOhm | - | Wirewound | - | - | - | 2W | - | - | 2W | - | - | - | - | - | - | - | 4624 | - | - | Current Sense | 5.8674mm | 0.231 5.87mm | - | - | Non-RoHS Compliant | - | - | ||
![]() RW1S0BAR020J Ohmite | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 2512 J-Lead | - | J BEND | - | - | - | 50V | -55°C~150°C | Bulk | 2006 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | 20mOhm | - | Wirewound | - | - | - | 1W | 50V | TR, 13 INCH | - | - | - | Pedestal Mount | FIXED RESISTOR | unknown | 6234 | 1W | 2414 | - | - | Current Sense | 3.45mm | 0.141 3.58mm | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() FCSL150R025FER Ohmite | 269 |
| Datasheet | 18 Weeks | - | Wide 5929 (15075 Metric), 2959 | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2014 | FCSL | 0.295Lx0.591W 7.50mmx15.00mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 25mOhm | - | Metal Foil | - | - | - | 10W | - | - | 10W | - | - | - | - | - | - | - | 2959 | - | - | Current Sense, Moisture Resistant | 508μm | 0.028 0.70mm | - | Unknown | RoHS Compliant | - | - | ||
![]() RW1S0BAR020JET Ohmite | 36 |
| Datasheet | 26 Weeks | Surface Mount | 2512 J-Lead | - | J BEND | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2015 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | 20mOhm | Matte Tin (Sn) | Wirewound | - | - | - | 1W | 50V | TR, 13 Inch | - | - | 3.454mm | Rectangular | FIXED RESISTOR | unknown | - | 1W | - | - | - | Current Sense | 3.454mm | 0.141 3.58mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() FC4L64R025FER Ohmite | 29 |
| Datasheet | 18 Weeks | Surface Mount | Wide 2512 (6432 Metric), 1225 | - | ONE SURFACE | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | FC4L | 0.126Lx0.252W 3.20mmx6.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±50ppm/°C | 25mOhm | Tin (Sn) - with Nickel (Ni) barrier | Metal Foil | - | - | - | 2W | - | TR, 7 INCH | 2W | - | 3.2mm | Chip | FIXED RESISTOR | - | 6432 | 2W | 2512 | - | 2513 | Current Sense, Moisture Resistant | 500μm | 0.028 0.70mm | - | Unknown | RoHS Compliant | - | - | ||
![]() MC102821003JE Ohmite | 165 |
| Datasheet | 12 Weeks | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | 5kV | -55°C~180°C | Bulk | 2008 | Macrochip | 0.500Lx0.250W 12.70mmx6.35mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 100kOhm | Silver/Palladium (Ag/Pd) | Thick Film | - | NON-INDUCTIVE, PRECISION | - | 1.5W | 5kV | TR | 1.5W | - | - | - | FIXED RESISTOR | - | - | 1W | 5025 | - | - | High Voltage, Non-Inductive | 889μm | 0.142 3.60mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() RW3R5EAR020J Ohmite | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 8127 J-Lead | - | J BEND | - | - | - | 350V | -55°C~150°C | Bulk | 2012 | RW | 0.811Lx0.273W 20.60mmx6.93mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | 20mOhm | - | Wirewound | - | - | - | 3.5W | 350V | TR, 13 INCH | 3.5W | - | - | Recessed Base | FIXED RESISTOR | - | - | - | 8127 | - | - | Current Sense | 7.0612mm | 0.278 7.06mm | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() RW1S5CAR150JE Ohmite | 36 |
| Datasheet | 18 Weeks | - | 3916 J-Lead | YES | J BEND | SURFACE MOUNT | - | - | 75V | -55°C~150°C | Bulk | 2006 | RW | 0.394Lx0.159W 10.01mmx4.04mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±90ppm/°C | 150mOhm | Matte Tin (Sn) | Wirewound | - | - | - | 1.5W | 75V | - | - | - | - | Rectangular | FIXED RESISTOR | unknown | - | - | 3916 | - | 4016 | Current Sense | 4.03mm | 0.164 4.17mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() FCSL150R030FER Ohmite | 28 |
| Datasheet | 18 Weeks | - | Wide 5929 (15075 Metric), 2959 | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | FCSL | 0.295Lx0.591W 7.50mmx15.00mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 30mOhm | - | Metal Foil | - | - | - | - | - | - | 10W | - | - | - | - | - | - | - | 2959 | - | - | Current Sense, Moisture Resistant | 508μm | 0.028 0.70mm | - | - | RoHS Compliant | - | - | ||
![]() FCSL110R015FER Ohmite | 25 |
| Datasheet | 18 Weeks | - | Wide 4320 (11050 Metric), 2043 | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | FCSL | 0.197Lx0.433W 5.00mmx11.00mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 15mOhm | - | Metal Foil | - | - | - | - | - | - | 5W | - | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | 711.2μm | 0.028 0.70mm | - | - | RoHS Compliant | - | - | ||
![]() RW1S0CKR050DE Ohmite | 1161 |
| Datasheet | 22 Weeks | Surface Mount | 4324 J-Lead (4 Terminals) | - | WRAPAROUND | - | 2 | - | 70mV | -55°C~125°C | Bulk | 2005 | RW1S0CK | 0.425Lx0.244W 10.80mmx6.20mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | ±50ppm/°C | 50mOhm | Matte Tin (Sn) | Thick Film | - | FLAMEPROOF, HIGH PRECISION | - | 1W | - | TR | 1W | - | 6.2mm | Chip | FIXED RESISTOR | - | - | 1W | - | - | - | Current Sense, Flame Proof, Moisture Resistant, Safety | 2.1mm | 0.091 2.30mm | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free |