- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Anti-Sulfurated | Anti-Surge | Brand | Case Style | Current Sensing | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Package Type | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | HTS Code | Subcategory | Power Rating | Technology | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Terminal Type | Product Type | Features | Wattage | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RW1S0BA2R10F Ohmite | In Stock | - | - | 2515 J-Lead | - | - | - | 2515 | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 150°C | - | RW | 0.246" L x 0.136" W (6.25mm x 3.45mm) | ±1% | - | - | 2 | - | ±50ppm/°C | - | 2.1 Ohms | - | Wirewound | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.141" (3.58mm) | - | - | - | - | ||
![]() RW1S0BA2R10FE Ohmite | In Stock | - | - | 2515 J-Lead | - | - | - | 2515 | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 150°C | - | RW | 0.246" L x 0.136" W (6.25mm x 3.45mm) | ±1% | - | - | 2 | - | ±50ppm/°C | - | 2.1 Ohms | - | Wirewound | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.141" (3.58mm) | - | - | - | - | ||
![]() RW1S0BAR500JE Ohmite | In Stock | - | - | 2515 J-Lead | - | - | - | 2515 | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 150°C | - | RW | 0.246" L x 0.136" W (6.25mm x 3.45mm) | ±5% | - | - | 2 | - | ±90ppm/°C | - | 500 mOhms | - | Wirewound | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.141" (3.58mm) | - | - | - | - | ||
![]() 92J400 Ohmite | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | - | - | - | OHMITE MANUFACTURING CO | - | Ohmite Mfg Co | 92J400 | 90 | - | - | - | - | - | 350 °C | - | Axial, | 5.6 mm | 9.9 mm | TUBULAR PACKAGE | Axial | - | Active | - | - | - | - | 5.6 | - | No | - | - | - | - | - | - | 92 | - | 5% | e0 | No | - | EAR99 | 30 ppm/°C | - | 400 Ω | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.80 | Fixed Resistors | - | WIRE WOUND | All-Welded | FIXED RESISTOR | compliant | - | - | 2.25 W | 38 mm | 85 V | - | 0.81 mm | 25 °C | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC202527502JE Ohmite | 326 |
| - | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 180°C | - | MC | 0.500" L x 0.500" W (12.70mm x 12.70mm) | ±5% | - | - | 2 | - | ±50ppm/°C | - | 75 kOhms | - | Thick Film | - | 2.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage, Non-Inductive | - | - | - | - | 0.065" (1.65mm) | - | - | - | - | ||
![]() OK5125 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | OK5125 | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial Lead | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.1K Ohms | - | Carbon Film | - | - | - | - | - | - | - | - | - | - | - | - | 1.102 | - | - | - | - | Axial Leads | - | - | 0.25 | - | - | - | - | - | - | - | - | ||
![]() 45F4R99E Ohmite | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | OHMITE MANUFACTURING CO | - | Ohmite Mfg Co | 45F4R99E | - | - | Ohmite | - | - | - | - | Bulk | AXIAL LEADED | - | - | - | - | - | Active | - | - | - | Active | 5.73 | - | Yes | - | - | - | - | -55°C ~ 275°C | - | 40 | 0.343 Dia x 0.937 L (8.70mm x 23.80mm) | ±1% | - | - | 2 | - | ±50ppm/°C | - | 4.99 Ohms | - | Wirewound | - | 5W | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7NCF8R0E Ohmite | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | Axiohm | 0.219 Dia x 1.000 L (5.56mm x 25.40mm) | ±1% | - | - | 2 | - | ±100ppm/°C | - | 8 Ohms | - | Wirewound | - | 7W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | - | - | - | - | ||
![]() RP1S5CB27K0J Ohmite | In Stock | - | - | 4122 J-Lead | - | - | - | 4122 | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 150°C | - | RP | 0.407" L x 0.226" W (10.34mm x 5.74mm) | ±5% | - | - | 2 | - | ±250ppm/°C | - | 27 kOhms | - | - | - | 1.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.227" (5.77mm) | - | - | - | - | ||
![]() RW1S5CA10R0JE Ohmite | In Stock | - | - | 3916 J-Lead | - | - | - | 3916 | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 150°C | - | RW | 0.394" L x 0.159" W (10.01mm x 4.04mm) | ±5% | - | - | 2 | - | ±250ppm/°C | - | 10 Ohms | - | Wirewound | - | 1.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.164" (4.17mm) | - | - | - | - | ||
![]() RW1S0BA10R0FT Ohmite | In Stock | - | - | 2515 J-Lead | - | - | - | 2515 | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 150°C | - | RW | 0.246" L x 0.136" W (6.25mm x 3.45mm) | ±1% | - | - | 2 | - | ±90ppm/°C | - | 10 Ohms | - | Wirewound | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.141" (3.58mm) | - | - | - | - | ||
![]() RP3R0EA27K0JE Ohmite | In Stock | - | - | 8127 J-Lead | - | - | - | 8127 | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 150°C | - | RP | 0.811" L x 0.273" W (20.60mm x 6.93mm) | ±5% | - | - | 2 | - | ±250ppm/°C | - | 27 kOhms | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.278" (7.06mm) | - | - | - | - | ||
![]() RW1S0BA150RFT Ohmite | In Stock | - | - | 2515 J-Lead | - | - | - | 2515 | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 150°C | - | RW | 0.246" L x 0.136" W (6.25mm x 3.45mm) | ±1% | - | - | 2 | - | ±90ppm/°C | - | 150 Ohms | - | Wirewound | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.141" (3.58mm) | - | - | - | - | ||
![]() MC102825002D Ohmite | In Stock | - | - | 5025 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 180°C | - | MC | 0.500" L x 0.250" W (12.70mm x 6.35mm) | ±0.5% | - | - | 2 | - | ±50ppm/°C | - | 50 kOhms | - | Thick Film | - | 1.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage, Non-Inductive | - | - | - | - | 0.142" (3.60mm) | - | - | - | - | ||
![]() TDH35H300RJE Ohmite | 105 |
| - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | DPAK | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 175°C | - | TDH35 | 0.398" L x 0.339" W (10.10mm x 8.60mm) | ±5% | - | - | 2 | - | ±50ppm/°C | - | 300 Ohms | - | Thick Film | - | 35W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | 0.185" (4.70mm) | - | - | - | - | ||
![]() RW1S0BAR049J Ohmite | In Stock | - | - | 2515 J-Lead | - | - | - | 2515 | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 150°C | - | RW | 0.246" L x 0.136" W (6.25mm x 3.45mm) | ±5% | - | - | 2 | - | ±90ppm/°C | - | 49 mOhms | - | Wirewound | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.141" (3.58mm) | - | - | - | - | ||
![]() RP3R0EA180RJE Ohmite | In Stock | - | - | 8127 J-Lead | - | - | - | 8127 | 2 | NO | NO | - | Molded | NO | - | - | Not Required(mm) | - | - | - | - | Ohmite | - | - | -55C to 150C | - | Bulk | - | - | - | - | - | SMD | - | 3(W) | 6.93(mm) | Not Required(mm) | Active | - | - | - | 25 TO 150 | 5% | - | - | -55°C ~ 150°C | - | RP | 0.811" L x 0.273" W (20.60mm x 6.93mm) | ±5% | - | - | 2 | - | ±250ppm/°C | Power Film | 180 Ohms | - | - | - | 3W | - | - | - | - | Rectangular | - | - | Not Required | J-Lead | - | - | - | - | - | - | - | - | - | - | - | 20.6(mm) | - | 0.278" (7.06mm) | - | - | 6.93(mm) | - | ||
![]() MC102525003JE Ohmite | In Stock | - | - | 5025 J-Lead | - | - | - | - | - | - | - | Ohmite | - | - | 500 | OHMITE MANUFACTURING CO | - | Ohmite | MC102525003JE | - | + 180 C | Ohmite | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | Active | 5.44 | Details | Yes | - | - | 0.178433 oz | 5 kV | -55°C ~ 180°C | Cut Tape | MC | 0.500" L x 0.250" W (12.70mm x 6.35mm) | ±5% | - | - | 2 | - | ±50ppm/°C | High Voltage Resistor | 500 kOhms | - | Thick Film | High Voltage | 1.5W | - | Resistors | 1.5 W | Thick Film | - | - | unknown | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | High Voltage, Non-Inductive | - | Thick Film Resistors - SMD | - | 0.76 mm | 0.142" (3.60mm) | 12.7 mm | 6.35 mm | - | - | ||
![]() MC104825007JE Ohmite | 118 |
| - | SMD, J-Bend | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | -55°C ~ 180°C | - | MC | 1.040" L x 0.250" W (26.42mm x 6.35mm) | ±5% | - | - | 2 | - | ±1000ppm/°C | - | 5 GOhms | - | Thick Film | - | 2.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage, Non-Inductive | - | - | - | - | 0.142" (3.60mm) | - | - | - | - | ||
![]() 90J11R Ohmite | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | - | - | - | OHMITE MANUFACTURING CO | - | Ohmite Mfg Co | 90J11R | 90 | - | - | - | - | - | 350 °C | - | Axial, | 8.7 mm | 45.6 mm | TUBULAR PACKAGE | Axial | - | Active | - | - | - | - | 2.26 | - | No | - | - | - | - | - | - | 90 | - | 5% | e0 | No | - | EAR99 | 30 ppm/°C | - | 11 Ω | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.80 | Fixed Resistors | - | WIRE WOUND | Flame Retardant | FIXED RESISTOR | compliant | - | - | 11 W | 38 mm | 1080 V | - | 0.81 mm | 25 °C | - | - | - | - | - | - | - | - | - | - | - | - |