- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Mfr | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Size Code | Features | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LVK12R075FER Ohmite | 8531 |
| Datasheet | 17 Weeks | - | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | LVK | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | - | - | ±50ppm/°C | 75mOhm | Tin (Sn) | - | - | Thick Film | 0.5W 1/2W | - | - | - | - | 500mW | - | - | - | FIXED RESISTOR | - | 3216 | - | 1206 | - | - | Anti-Corrosive, Current Sense, Moisture Resistant | - | 660.4μm | 0.026 0.65mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() TDH35P39R0JE Ohmite | 362 |
| Datasheet | 18 Weeks | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | GULL WING | - | - | - | - | - | - | - | - | 350V | -55°C~150°C | Bulk | 2012 | TDH35 | 0.398Lx0.378W 10.10mmx9.60mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 39Ohm | Tin/Silver (Sn/Ag) | - | - | Thick Film | - | RATED POWER DISSIPATED USING HEAT SINK: 35W | 35W | 350V | - | - | 5.08mm | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | 4.8mm | 4034 | Moisture Resistant | - | 4.5mm | 0.185 4.70mm | - | - | 4.5mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() EBWA-MR0005FET Ohmite | 27 |
| Datasheet | 15 Weeks | - | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | -55°C~170°C | Tape & Reel (TR) | 2013 | EBW | 0.413Lx0.197W 10.50mmx5.00mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±75ppm/°C | 500μOhm | - | - | - | Metal Element | - | - | 5W | - | - | 5W | - | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | - | 889μm | 0.035 0.88mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() HVC1206Z1007JET Ohmite | 1139 |
| Datasheet | 16 Weeks | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | 600V | -55°C~155°C | Tape & Reel (TR) | 2012 | HVC | 0.126Lx0.059W 3.20mmx1.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±250ppm/°C | 1GOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | PRECISION | 250mW | 600V | TR | 250mW | - | 1.5mm | Chip | FIXED RESISTOR | - | 3216 | - | 1206 | - | - | High Voltage | - | 400μm | 0.022 0.55mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() LVC25FR500EV Ohmite | In Stock | - | Datasheet | 22 Weeks | - | 2512 (6432 Metric) | - | - | - | - | - | 40.511469mg | - | - | - | - | 50mV | -40°C~125°C | Tape & Reel (TR) | 2014 | LVC | 0.250Lx0.130W 6.35mmx3.30mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 500mOhm | - | - | - | Thick Film | - | - | 1W | - | - | 1W | - | - | - | - | - | 6432 | - | 2512 | - | - | Current Sense, Moisture Resistant | - | 609.6μm | 0.026 0.65mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() RW2R0DAR025JET Ohmite | 39 |
| Datasheet | 18 Weeks | Surface Mount | 4524 J-Lead | - | - | - | 2 | SMD J-Lead, Recessed | - | - | - | - | - | 100V | -55°C~150°C | Tape & Reel (TR) | 2011 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 90 ppm/°C | 25mOhms | - | 150°C | -55°C | Wirewound | 2W | - | 2W | 100V | - | 2W | - | - | - | - | - | - | - | 4624 | - | - | Current Sense | - | 5.8674mm | 0.231 5.87mm | 11.557mm | 6.096mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() RW3R0DB24R0JET Ohmite | In Stock | - | Datasheet | 18 Weeks | - | 6327 J-Lead | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.625Lx0.273W 15.88mmx6.93mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±20ppm/°C | 24Ohm | Matte Tin (Sn) | - | - | Wirewound | - | - | 3W | 200V | TR, 13 Inch | 3W | - | - | Recessed Base | FIXED RESISTOR | unknown | - | 3W | - | - | - | Current Sense | - | 5.8674mm | 0.231 5.87mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() RW2S0CBR150JE Ohmite | 41 |
| Datasheet | 18 Weeks | Surface Mount | 4122 J-Lead | - | - | - | - | - | - | - | - | - | - | 100V | -55°C~150°C | Bulk | 2011 | RW | 0.407Lx0.226W 10.34mmx5.74mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±90ppm/°C | 150mOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | 2W | 100V | - | 2W | - | - | Pedestal Mount | FIXED RESISTOR | unknown | - | 2W | 4023 | - | - | Current Sense | - | 5.7658mm | 0.227 5.77mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() MC102821001JE Ohmite | 39 |
| Datasheet | 12 Weeks | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | - | - | - | - | 5kV | -55°C~180°C | Bulk | 2014 | Macrochip | 0.500Lx0.250W 12.70mmx6.35mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 1kOhm | Silver/Palladium (Ag/Pd) | - | - | Thick Film | - | NON-INDUCTIVE, PRECISION | 1.5W | 5kV | TR | 1.5W | - | - | - | FIXED RESISTOR | - | - | 1W | 5025 | - | - | High Voltage, Non-Inductive | - | 889μm | 0.142 3.60mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() LVK24R030FER Ohmite | 885 |
| Datasheet | 17 Weeks | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | LVK | 0.252Lx0.126W 6.40mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | ±50ppm/°C | 30mOhm | Tin (Sn) | - | - | Thick Film | - | HIGH-PRECISION | 1W | - | TR, 7 INCH | - | - | - | Rectangular | FIXED RESISTOR | - | 6432 | 1W | 2412 | - | - | Anti-Corrosive, Current Sense, Moisture Resistant | - | 500μm | 0.026 0.65mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() 605SJR00375E-T Ohmite | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Strip, L Bend | - | ONE SURFACE | - | - | - | - | - | - | - | - | 30mV | -40°C~155°C | Tape & Reel (TR) | 2010 | 60S | 0.551Lx0.205W 14.00mmx5.20mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 3.75mOhm | Copper/Nickel (Cu/Ni) | - | - | Metal Element | 0.5W 1/2W | - | 500mW | - | TR, EMBOSSED, 10 INCH | 500mW | - | 5.2mm | Flameproof | FIXED RESISTOR | - | - | 0.5W | 4012 | - | - | Current Sense, Flame Proof, Moisture Resistant, Safety | - | 2mm | 0.079 2.00mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() RW1S0CKR025DE Ohmite | 45 |
| Datasheet | 22 Weeks | Surface Mount | 4324 J-Lead (4 Terminals) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | 70mV | -55°C~125°C | Bulk | 2014 | RW1S0CK | 0.425Lx0.244W 10.80mmx6.20mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | ±50ppm/°C | 25mOhm | Matte Tin (Sn) | - | - | Thick Film | - | FLAMEPROOF, HIGH PRECISION | 1W | - | TR | 1W | - | - | Chip | FIXED RESISTOR | - | - | 1W | - | - | - | Current Sense, Flame Proof, Moisture Resistant, Safety | - | 2.3114mm | 0.091 2.30mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() MC102827501JE Ohmite | 10 |
| Datasheet | 12 Weeks | - | Nonstandard | YES | ONE SURFACE | SURFACE MOUNT | - | - | - | - | - | - | - | 5kV | -55°C~180°C | Bulk | 2014 | Macrochip | 0.500Lx0.250W 12.70mmx6.35mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 7.5kOhm | Silver/Palladium (Ag/Pd) | - | - | Thick Film | - | NON-INDUCTIVE, PRECISION | 1.5W | 5kV | TR | 1.5W | - | - | - | FIXED RESISTOR | - | - | 1W | 5025 | - | - | High Voltage, Non-Inductive | - | 889μm | 0.142 3.60mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() TDH35PR300JE Ohmite | 16 |
| Datasheet | 18 Weeks | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | GULL WING | - | - | - | - | - | - | - | - | 350V | -55°C~150°C | Bulk | 2011 | TDH35 | 0.398Lx0.378W 10.10mmx9.60mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±700ppm/°C | 300mOhm | Tin/Silver (Sn/Ag) | - | - | Thick Film | - | RATED POWER DISSIPATED USING HEAT SINK: 35W | 35W | 350V | - | - | 5.08mm | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | - | 4034 | Moisture Resistant | - | 4.5mm | 0.185 4.70mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() RW2R0DAR100JT Ohmite | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 4524 J-Lead | - | - | - | - | - | - | - | - | - | - | 100V | -55°C~150°C | Tape & Reel (TR) | 2012 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±90ppm/°C | 100mOhm | - | - | - | Wirewound | - | - | 2W | 100V | TR, 13 Inch | 2W | - | - | Recessed Base | FIXED RESISTOR | - | - | 2W | 4624 | - | - | Current Sense | - | 5.8674mm | 0.231 5.87mm | - | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() HVC4020V1005JET Ohmite | 60 | - | Datasheet | 16 Weeks | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 4kV | -55°C~155°C | Tape & Reel (TR) | 2014 | HVC | 0.402Lx0.201W 10.20mmx5.10mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 10MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | 1.5W | 4kV | - | 1.5W | - | - | - | FIXED RESISTOR | - | - | - | - | - | - | High Voltage | - | 787.4μm | 0.031 0.80mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 602SJR00300E-T Ohmite | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Strip, L Bend | - | ONE SURFACE | - | - | - | - | - | - | - | - | 30mV | -40°C~155°C | Tape & Reel (TR) | 2012 | 60S | 0.551Lx0.118W 14.00mmx3.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 3mOhm | Copper/Nickel (Cu/Ni) | - | - | Metal Element | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 10 INCH | 250mW | - | 3mm | Flameproof | FIXED RESISTOR | - | - | - | 4012 | - | - | Current Sense, Flame Proof, Moisture Resistant, Safety | - | 600μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() HVC1206Z5006JET Ohmite | 206 |
| Datasheet | 16 Weeks | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | 600V | -55°C~155°C | Tape & Reel (TR) | 2012 | HVC | 0.126Lx0.059W 3.20mmx1.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±250ppm/°C | 500MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | PRECISION | 250mW | 600V | TR | - | - | 1.5mm | Chip | FIXED RESISTOR | - | 3216 | - | 1206 | - | - | High Voltage | - | 400μm | 0.022 0.55mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() ML2002FE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | Ohmite | Tape & Reel (TR) | Obsolete | Compliant | - | - | Cut Tape (CT) | - | - | - | 1 % | - | - | - | - | - | Axial | - | 50 ppm/°C | 20 kΩ | - | 155 °C | 70 °C | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | - | - | 9 mm | - | - | - | - | - | - | ||
![]() RW1S0BAR240J Ohmite | In Stock | - | Datasheet | 26 Weeks | Surface Mount | 2512 J-Lead | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~150°C | Bulk | 2011 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±90ppm/°C | 240mOhm | - | - | - | Wirewound | - | - | 1W | 50V | - | 1W | - | - | Pedestal Mount | FIXED RESISTOR | - | 6234 | 1W | 2414 | - | - | Current Sense | - | 3.5814mm | 0.141 3.58mm | - | - | - | - | Non-RoHS Compliant | - | Contains Lead |