- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Mfr | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Features | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RW3R0DBR015JT Ohmite | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 6327 J-Lead | - | - | - | - | - | - | - | - | - | - | 200V | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.625Lx0.273W 15.88mmx6.93mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | 15mOhm | - | - | - | Wirewound | - | - | 3W | 200V | TR, 13 Inch | - | - | Recessed Base | FIXED RESISTOR | unknown | - | 3W | 6327 | Current Sense | - | 5.74mm | 0.231 5.87mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RW1S5CAR005JT Ohmite | In Stock | - | Datasheet | - | - | 3916 J-Lead | - | - | - | 2 | SMD J-Lead, Pedestal | - | - | - | - | - | 75V | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.394Lx0.159W 10.01mmx4.04mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 90 ppm/°C | 5mOhms | - | 150°C | -55°C | Wirewound | 1.5W | - | 1.5W | 75V | - | - | - | - | - | - | - | - | 3916 | Current Sense | - | 4.03mm | 0.164 4.17mm | 10mm | 4.03mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RC0R5DB24R0JET Ohmite | In Stock | - | Datasheet | 33 Weeks | Surface Mount | 6327 J-Lead | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RC | 0.625Lx0.273W 15.88mmx6.93mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | J-Lead | EAR99 | ±400ppm/°C | 24Ohm | - | - | - | Carbon Composition | 0.5W 1/2W | - | - | 350V | TR, 13 Inch | 500mW | - | Recessed Base | FIXED RESISTOR | unknown | - | 0.5W | - | Pulse Withstanding | - | 5.8674mm | 0.231 5.87mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW3R0DB5R00JET Ohmite | 3293 |
| Datasheet | 18 Weeks | - | 6327 J-Lead | - | - | - | - | SMD J-Lead, Recessed | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.625Lx0.273W 15.88mmx6.93mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±50ppm/°C | 5Ohms | - | 150°C | -55°C | Wirewound | 3W | - | 3W | 200V | - | 3W | - | - | - | - | - | - | - | Current Sense | - | 5.8674mm | 0.231 5.87mm | 15.875mm | 6.9342mm | - | ROHS3 Compliant | Lead Free | ||
![]() HVF2512T2504FE Ohmite | In Stock | - | Datasheet | 23 Weeks | Surface Mount | 2512 (6432 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | 3kV | -55°C~200°C | Bulk | 2014 | HVF | 0.252Lx0.126W 6.40mmx3.20mm | ±1% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 2.5MOhm | Silver/Palladium (Ag/Pd) | - | - | Thick Film | - | - | 1W | 3kV | - | - | - | Chip | FIXED RESISTOR | - | 6432 | 1W | 2512 | High Voltage, Moisture Resistant, Non-Magnetic | - | - | 0.032 0.81mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() OL5625E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Cut Tape (CT) | - | - | - | 5 % | - | - | - | - | - | Axial | - | -450 ppm/°C | 5.6 kΩ | - | 155 °C | 70 °C | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | 3 mm | - | - | 9 mm | - | - | - | - | ||
![]() RW2R0DAR050J Ohmite | In Stock | - | Datasheet | 12 Weeks | - | 4524 J-Lead | - | - | - | - | - | - | - | - | - | - | 100V | -55°C~150°C | Bulk | 2006 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | 50mOhm | - | - | - | Wirewound | - | - | 2W | 100V | Tape | 2W | - | - | FIXED RESISTOR | unknown | - | 2W | 4624 | Current Sense | - | 5.8674mm | 0.231 5.87mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RW2S0DA1R00J Ohmite | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 4524 J-Lead | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2015 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | J-Lead | EAR99 | ±50ppm/°C | 1Ohm | - | - | - | Wirewound | - | - | 2W | 100V | - | 2W | - | Pedestal Mount | FIXED RESISTOR | unknown | - | 2W | - | Current Sense | - | 5.8674mm | 0.231 5.87mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RW1S5CAR015J Ohmite | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 3916 J-Lead | - | - | - | - | - | - | - | - | - | - | 75V | -55°C~150°C | Bulk | 2015 | RW | 0.394Lx0.159W 10.01mmx4.04mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | 15mOhm | - | - | - | Wirewound | - | - | 1.5W | 75V | Tape | - | - | - | FIXED RESISTOR | unknown | - | - | 3916 | Current Sense | - | 4.03mm | 0.164 4.17mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RW2R0DAR050F Ohmite | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 4524 J-Lead | - | - | - | - | - | - | - | - | - | - | 100V | -55°C~150°C | Bulk | 2006 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 90 ppm/°C | 50mOhm | - | - | - | Wirewound | - | - | 2W | 100V | Tape | - | - | - | FIXED RESISTOR | unknown | - | 2W | 4624 | Current Sense | - | 5.74mm | 0.231 5.87mm | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() MC102822004JE Ohmite | 36 | - | Datasheet | 12 Weeks | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | - | - | - | - | 5kV | -55°C~180°C | Bulk | 2008 | Macrochip | 0.500Lx0.250W 12.70mmx6.35mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 2MOhm | Silver/Palladium (Ag/Pd) | - | - | Thick Film | - | NON-INDUCTIVE, PRECISION | 1.5W | 5kV | TR | 1.5W | - | - | FIXED RESISTOR | - | - | 1W | 5025 | High Voltage, Non-Inductive | - | 889μm | 0.142 3.60mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HVF2512T1003FE Ohmite | In Stock | - | Datasheet | 21 Weeks | Surface Mount | 2512 (6432 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | 3kV | -55°C~200°C | Bulk | 2011 | HVF | 0.252Lx0.126W 6.40mmx3.20mm | ±1% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 100kOhm | Silver/Palladium (Ag/Pd) | - | - | Thick Film | - | - | 1W | 3kV | - | 1W | - | Chip | FIXED RESISTOR | - | 6432 | 1W | 2512 | High Voltage, Moisture Resistant, Non-Magnetic | - | 812.8μm | 0.032 0.81mm | - | - | - | RoHS Compliant | - | ||
![]() HVF2512T1004FE Ohmite | In Stock | - | Datasheet | 21 Weeks | Surface Mount | 2512 (6432 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | 3kV | -55°C~200°C | Bulk | 2014 | HVF | 0.252Lx0.126W 6.40mmx3.20mm | ±1% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1MOhm | Silver/Palladium (Ag/Pd) | - | - | Thick Film | - | - | 1W | 3kV | - | 1W | - | Chip | FIXED RESISTOR | - | 6432 | 1W | 2512 | High Voltage, Moisture Resistant, Non-Magnetic | - | 812.8μm | 0.032 0.81mm | - | - | - | RoHS Compliant | - | ||
![]() HVF2512T5003FE Ohmite | In Stock | - | Datasheet | 23 Weeks | Surface Mount | 2512 (6432 Metric) | - | ONE SURFACE | - | - | - | 40.511469mg | - | - | - | - | 3kV | -55°C~200°C | Bulk | 2009 | HVF | 0.252Lx0.126W 6.40mmx3.20mm | ±1% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 500kOhm | Silver/Palladium (Ag/Pd) | - | - | Thick Film | - | - | 1W | 3kV | - | 1W | - | Chip | FIXED RESISTOR | - | 6432 | 1W | 2512 | High Voltage, Moisture Resistant, Non-Magnetic | - | 812.8μm | 0.032 0.81mm | - | - | - | RoHS Compliant | - | ||
![]() MK4990FE Ohmite | 4649 | - | - | - | - | - | - | - | - | - | - | - | Ohmite | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 610SJR00200E-T Ohmite | 4356 |
| Datasheet | 18 Weeks | Surface Mount | Strip, C Bend | - | ONE SURFACE | - | 4 | - | - | - | - | - | - | 30mV | -40°C~155°C | Tape & Reel (TR) | 2011 | 60S | 0.441Lx0.126W 11.20mmx3.20mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±350ppm/°C | 2mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Metal Element | - | - | 1W | - | TR, EMBOSSED, 13 INCH | 1W | 3.2mm | Flameproof | FIXED RESISTOR | - | - | 1W | 4412 | Current Sense, Flame Proof, Moisture Resistant, Safety | - | 3.5mm | 0.154 3.90mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HVC1206T1005JET Ohmite | 22 |
| Datasheet | 16 Weeks | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | 600V | -55°C~155°C | Tape & Reel (TR) | 2012 | HVC | 0.126Lx0.059W 3.20mmx1.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 10MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | PRECISION | 250mW | 600V | TR | 250mW | 1.5mm | Chip | FIXED RESISTOR | - | 3216 | - | 1206 | High Voltage | - | 400μm | 0.022 0.55mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() AP725 5R F Ohmite | 635 |
| Datasheet | 20 Weeks | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tray | 2014 | ARCOL, AP725 | 0.398Lx0.177W 10.10mmx4.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 5Ohm | - | - | - | Thick Film | 20W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.192 4.88mm | - | - | - | RoHS Compliant | - | ||
![]() FCSL150R010FER Ohmite | 14 |
| Datasheet | 18 Weeks | - | Wide 5929 (15075 Metric), 2959 | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2014 | FCSL | 0.295Lx0.591W 7.50mmx15.00mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 10mOhm | - | - | - | Metal Foil | - | - | 10W | - | - | 10W | - | - | - | - | - | - | 2959 | Current Sense, Moisture Resistant | - | 508μm | 0.028 0.70mm | - | - | Unknown | RoHS Compliant | - | ||
![]() LVK12R039DER Ohmite | 2447 |
| Datasheet | 17 Weeks | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | LVK | 0.126Lx0.063W 3.20mmx1.60mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 4 | - | - | ±50ppm/°C | 39mOhm | Tin (Sn) | - | - | Thick Film | 0.5W 1/2W | HIGH PRECISION | - | - | TR, 7 Inch | 500mW | - | Rectangular | FIXED RESISTOR | - | 3216 | 0.5W | 1206 | Anti-Corrosive, Current Sense, Moisture Resistant | - | 660.4μm | 0.026 0.65mm | - | - | - | RoHS Compliant | - |