- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Terminal Shape | Supplier Device Package | Mfr | Package | Product Status | RoHS | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Failure Rate | Features | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RW2R0DAR470J Ohmite | In Stock | - | Datasheet | 12 Weeks | - | 4524 J-Lead | - | - | - | - | - | - | 100V | - | -55°C~150°C | Bulk | 2006 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±90ppm/°C | 470mOhm | - | - | - | Wirewound | - | 2W | 100V | - | 2W | Recessed Base | FIXED RESISTOR | unknown | - | 2W | 4624 | - | Current Sense | - | 5.8674mm | 0.231 5.87mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RW1S0BAR300JET Ohmite | In Stock | - | Datasheet | 26 Weeks | Surface Mount | 2512 J-Lead | J BEND | - | - | - | - | - | 50V | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±90ppm/°C | 300mOhm | Matte Tin (Sn) | - | - | Wirewound | - | 1W | 50V | TR, 13 Inch | 1W | Rectangular | FIXED RESISTOR | unknown | 6234 | 1W | 2414 | - | Current Sense | - | 3.5814mm | 0.141 3.58mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW1S0BAR030JE Ohmite | 41 |
| Datasheet | 26 Weeks | Surface Mount | 2512 J-Lead | J BEND | - | - | - | - | - | 50V | - | -55°C~150°C | Bulk | 2015 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 90 ppm/°C | 30mOhm | Matte Tin (Sn) | - | - | Wirewound | - | 1W | 50V | TR, 13 INCH | 1W | - | FIXED RESISTOR | unknown | 6234 | 1W | 2414 | - | Current Sense | - | 3.5814mm | 0.141 3.58mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AP725 20R F Ohmite | 22 |
| Datasheet | 20 Weeks | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | - | - | - | - | - | -55°C~155°C | Tray | 2014 | ARCOL, AP725 | 0.398Lx0.177W 10.10mmx4.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 20Ohm | - | - | - | Thick Film | 20W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.192 4.88mm | - | - | - | RoHS Compliant | - | ||
![]() TUW5JR30 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 350 V | - | Bulk | - | - | - | 5 % | - | - | - | - | - | Axial | - | 400 ppm/°C | 300 mΩ | - | - | - | Ceramic, Power resistor | - | 5 W | - | - | - | - | - | - | - | - | - | - | - | - | 9 mm | - | 22 mm | 10 mm | - | - | - | ||
![]() ML30R1FE Ohmite | 281 | - | - | - | - | - | - | - | Ohmite | Tape & Reel (TR) | Obsolete | Compliant | - | - | - | Cut Tape (CT) | - | - | - | 1 % | - | - | - | - | - | Axial | - | 50 ppm/°C | 30.1 Ω | - | 155 °C | 70 °C | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | 3 mm | - | - | 9 mm | - | - | - | - | ||
![]() RW1S0BAR100J Ohmite | In Stock | - | Datasheet | 26 Weeks | Surface Mount | 2512 J-Lead | - | - | - | - | - | - | 50V | - | -55°C~150°C | Bulk | 2011 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | J-Lead | EAR99 | ±90ppm/°C | 100mOhm | - | - | - | Wirewound | - | 1W | 50V | - | 1W | Pedestal Mount | FIXED RESISTOR | - | 6234 | 1W | 2414 | - | Current Sense | - | 3.5814mm | 0.141 3.58mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SM108032006DE Ohmite | In Stock | - | - | - | - | Radial | - | Radial | Ohmite | Bulk | Active | Compliant | - | - | -55°C ~ 110°C | - | - | Slim-Mox | 2.080 L x 0.100 W (52.83mm x 2.54mm) | ±0.5% | - | - | - | - | 2 | Radial | - | 50ppm/°C | 200 MOhms | - | - | - | Thick Film | 2.5W | - | - | - | - | - | - | - | - | - | - | - | High Voltage, Non-Inductive | - | - | 0.340 (8.64mm) | - | - | - | - | - | ||
![]() HVC0402T2504JET Ohmite | 39 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | 30V | - | -55°C~155°C | Tape & Reel (TR) | 2014 | HVC | 0.041Lx0.020W 1.04mmx0.50mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 2.5MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | 50mW | 30V | - | 50mW | - | FIXED RESISTOR | - | 1005 | - | 0402 | - | High Voltage | - | 355.6μm | 0.014 0.35mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() AS08J1001ET Ohmite | 20 |
| Datasheet | 10 Weeks | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | AS | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 1kOhm | - | - | - | Thick Film | 0.333W 1/3W | - | - | - | 333mW | - | - | - | - | - | - | - | Pulse Withstanding | - | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | - | ||
![]() HVC0603T1005FET Ohmite | 961 |
| Datasheet | 16 Weeks | - | 0603 (1608 Metric) | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | HVC | 0.059Lx0.031W 1.50mmx0.80mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 10MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | 100mW | 75V | - | 100mW | - | FIXED RESISTOR | - | 1608 | - | 0603 | - | High Voltage | - | 558.8μm | 0.022 0.55mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() RW1S0BAR075JT Ohmite | In Stock | - | Datasheet | 20 Weeks | Surface Mount | 2512 J-Lead | - | - | - | - | - | - | 50V | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | 75mOhm | - | - | - | Wirewound | - | 1W | 50V | TR | 1W | Pedestal Mount | FIXED RESISTOR | unknown | 6234 | 1W | 2414 | - | Current Sense | - | 3.5814mm | 0.141 3.58mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FC4L64R020DER Ohmite | In Stock | - | Datasheet | 18 Weeks | - | Wide 2512 (6432 Metric), 1225 | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | FC4L | 0.126Lx0.252W 3.20mmx6.40mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 4 | - | - | ±50ppm/°C | 20mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Foil | - | - | - | TR, 7 Inch | 2W | Chip | FIXED RESISTOR | - | 6432 | 2W | 2512 | - | Current Sense, Moisture Resistant | - | 711.2μm | 0.028 0.70mm | - | - | - | RoHS Compliant | - | ||
![]() FC4L64R030DER Ohmite | 21 |
| Datasheet | 18 Weeks | - | Wide 2512 (6432 Metric), 1225 | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | FC4L | 0.126Lx0.252W 3.20mmx6.40mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 4 | - | - | ±50ppm/°C | 30mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Foil | - | - | - | TR, 7 Inch | 2W | Chip | FIXED RESISTOR | - | 6432 | 2W | 2512 | - | Current Sense, Moisture Resistant | - | 711.2μm | 0.028 0.70mm | - | - | - | RoHS Compliant | - | ||
![]() FC4L64R015DER Ohmite | 21 |
| Datasheet | 18 Weeks | - | Wide 2512 (6432 Metric), 1225 | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | FC4L | 0.126Lx0.252W 3.20mmx6.40mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 4 | - | - | ±50ppm/°C | 15mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Foil | - | - | - | TR, 7 Inch | 2W | Chip | FIXED RESISTOR | - | 6432 | 2W | 2512 | - | Current Sense, Moisture Resistant | - | 711.2μm | 0.028 0.70mm | - | - | - | RoHS Compliant | - | ||
![]() FC4L64R015FER Ohmite | 25 |
| Datasheet | 18 Weeks | - | Wide 2512 (6432 Metric), 1225 | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | FC4L | 0.126Lx0.252W 3.20mmx6.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | - | - | ±50ppm/°C | 15mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Foil | - | - | - | TR, 7 Inch | 2W | Chip | FIXED RESISTOR | - | 6432 | 2W | 2512 | - | Current Sense, Moisture Resistant | - | 711.2μm | 0.028 0.70mm | - | - | - | RoHS Compliant | - | ||
![]() FC4L16R015FER Ohmite | 40 |
| Datasheet | 18 Weeks | - | Wide 0603 (1608 Metric), 0306 | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | FC4L | 0.031Lx0.063W 0.80mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | - | - | ±50ppm/°C | 15mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Foil | 0.25W 1/4W | - | - | TR, 7 Inch | 250mW | Chip | FIXED RESISTOR | - | 1610 | 0.25W | 0604 | - | Current Sense, Moisture Resistant | - | 711.2μm | 0.028 0.70mm | - | - | - | RoHS Compliant | - | ||
![]() FC4L16R030FER Ohmite | 40 |
| Datasheet | 18 Weeks | - | Wide 0603 (1608 Metric), 0306 | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | FC4L | 0.031Lx0.063W 0.80mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | - | - | ±50ppm/°C | 30mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Foil | 0.25W 1/4W | - | - | TR, 7 Inch | 250mW | Chip | FIXED RESISTOR | - | 1610 | 0.25W | 0604 | - | Current Sense, Moisture Resistant | - | 711.2μm | 0.028 0.70mm | - | - | - | RoHS Compliant | - | ||
![]() FC4L16R025FER Ohmite | 10 |
| Datasheet | 18 Weeks | - | Wide 0603 (1608 Metric), 0306 | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | FC4L | 0.031Lx0.063W 0.80mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | - | - | ±50ppm/°C | 25mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Foil | 0.25W 1/4W | - | - | TR, 7 Inch | 250mW | Chip | FIXED RESISTOR | - | 1610 | 0.25W | 0604 | - | Current Sense, Moisture Resistant | - | 711.2μm | 0.028 0.70mm | - | - | - | RoHS Compliant | - | ||
![]() FC4L64R010DER Ohmite | 21 |
| Datasheet | 18 Weeks | - | Wide 2512 (6432 Metric), 1225 | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | FC4L | 0.126Lx0.252W 3.20mmx6.40mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 4 | - | - | ±50ppm/°C | 10mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Foil | - | - | - | TR, 7 Inch | 2W | Chip | FIXED RESISTOR | - | 6432 | 2W | 2512 | - | Current Sense, Moisture Resistant | - | 711.2μm | 0.028 0.70mm | - | - | - | RoHS Compliant | - |