- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Features | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RW3R0DB68R0JT Ohmite | In Stock | - | Datasheet | 12 Weeks | - | 6327 J-Lead | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.625Lx0.273W 15.88mmx6.93mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 68Ohm | - | - | - | Wirewound | - | - | - | TR, 13 Inch | 3W | Recessed Base | FIXED RESISTOR | unknown | - | 3W | - | Current Sense | 5.8674mm | 0.231 5.87mm | - | - | - | Non-RoHS Compliant | - | ||
![]() RW3R0DB24R0JT Ohmite | In Stock | - | Datasheet | 12 Weeks | - | 6327 J-Lead | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.625Lx0.273W 15.88mmx6.93mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±20ppm/°C | 24Ohm | - | - | - | Wirewound | 3W | - | - | TR, 13 Inch | - | Recessed Base | FIXED RESISTOR | unknown | - | 3W | - | Current Sense | - | 0.231 5.87mm | - | - | - | Non-RoHS Compliant | - | ||
![]() RW1S0BAR100FT Ohmite | In Stock | - | Datasheet | 26 Weeks | Surface Mount | 2512 J-Lead | - | - | - | - | - | 50V | -55°C~150°C | Tape & Reel (TR) | 2015 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±90ppm/°C | 100mOhm | - | - | - | Wirewound | - | 1W | 50V | TR | 1W | Pedestal Mount | FIXED RESISTOR | unknown | 6234 | 1W | 2414 | Current Sense | 3.5814mm | 0.141 3.58mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LVC25FR010EV Ohmite | In Stock | - | Datasheet | 22 Weeks | - | 2512 (6432 Metric) | - | - | - | - | 40.511469mg | 50mV | -40°C~125°C | Tape & Reel (TR) | 2014 | LVC | 0.250Lx0.130W 6.35mmx3.30mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±500ppm/°C | 10mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 1W | - | TR | 1W | Chip | FIXED RESISTOR | - | 6432 | 1W | 2512 | Current Sense, Moisture Resistant | 609.6μm | 0.026 0.65mm | - | - | - | RoHS Compliant | - | ||
![]() LVC06JR910EV Ohmite | In Stock | - | Datasheet | 22 Weeks | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 16.187578mg | 50mV | -40°C~125°C | Tape & Reel (TR) | 2014 | LVC | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 910mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.5W 1/2W | 250mW | - | TR | 250mW | Chip | FIXED RESISTOR | - | 3216 | - | 1206 | Current Sense, Moisture Resistant | 609.6μm | 0.026 0.65mm | - | - | - | RoHS Compliant | - | ||
![]() LVC06JR820EV Ohmite | In Stock | - | Datasheet | 22 Weeks | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 16.187578mg | 50mV | -40°C~125°C | Tape & Reel (TR) | 2014 | LVC | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 820mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.5W 1/2W | 250mW | - | TR | 250mW | Chip | FIXED RESISTOR | - | 3216 | - | 1206 | Current Sense, Moisture Resistant | 609.6μm | 0.026 0.65mm | - | - | - | RoHS Compliant | - | ||
![]() LVC06FR681EV Ohmite | In Stock | - | Datasheet | 22 Weeks | - | 1206 (3216 Metric) | - | - | - | - | 16.187578mg | 50mV | -40°C~125°C | Tape & Reel (TR) | 2014 | LVC | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 681mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.5W 1/2W | 250mW | - | TR | 250mW | Chip | FIXED RESISTOR | - | 3216 | - | 1206 | Current Sense, Moisture Resistant | 609.6μm | 0.026 0.65mm | - | - | - | RoHS Compliant | - | ||
![]() LVC06FR330EV Ohmite | In Stock | - | Datasheet | 22 Weeks | - | 1206 (3216 Metric) | - | - | - | - | 16.187578mg | 50mV | -40°C~125°C | Tape & Reel (TR) | 2014 | LVC | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 330mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.5W 1/2W | 250mW | - | TR | 250mW | Chip | FIXED RESISTOR | - | 3216 | - | 1206 | Current Sense, Moisture Resistant | 609.6μm | 0.026 0.65mm | - | - | - | RoHS Compliant | - | ||
![]() LVC06FR750EV Ohmite | In Stock | - | Datasheet | 22 Weeks | - | 1206 (3216 Metric) | - | - | - | - | 16.187578mg | 50mV | -40°C~125°C | Tape & Reel (TR) | 2014 | LVC | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 750mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.5W 1/2W | 250mW | - | TR | 250mW | Chip | FIXED RESISTOR | - | 3216 | - | 1206 | Current Sense, Moisture Resistant | 609.6μm | 0.026 0.65mm | - | - | - | RoHS Compliant | - | ||
![]() RW1S0BAR036J Ohmite | In Stock | - | Datasheet | 26 Weeks | Surface Mount | 2512 J-Lead | - | - | - | - | - | 50V | -55°C~150°C | Bulk | 2016 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | 36mOhm | - | - | - | Wirewound | - | 1W | 50V | - | - | Pedestal Mount | FIXED RESISTOR | unknown | 6234 | 1W | 2414 | Current Sense | 3.45mm | 0.141 3.58mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RC0R5DB56R0JE Ohmite | In Stock | - | Datasheet | 33 Weeks | Surface Mount | 6327 J-Lead | - | - | - | - | - | - | -55°C~150°C | Bulk | 2015 | RC | 0.625Lx0.273W 15.88mmx6.93mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | J-Lead | EAR99 | ±400ppm/°C | 56Ohm | - | - | - | Carbon Composition | 0.5W 1/2W | - | 350V | - | 500mW | Recessed Base | FIXED RESISTOR | unknown | - | 0.5W | - | Pulse Withstanding | 5.8674mm | 0.231 5.87mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AP725 12R F Ohmite | 18 |
| Datasheet | 20 Weeks | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | - | - | - | -55°C~155°C | Tray | 2014 | ARCOL, AP725 | 0.398Lx0.177W 10.10mmx4.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 12Ohm | - | - | - | Thick Film | 20W | - | - | - | - | - | - | - | - | - | - | - | - | 0.192 4.88mm | - | - | - | RoHS Compliant | - | ||
![]() RW5S0FA4K70JET Ohmite | 572 |
| Datasheet | 26 Weeks | - | SMD, L-Bend | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2014 | RW | 0.806Lx0.365W 20.47mmx9.27mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±20ppm/°C | 4.7kOhm | - | - | - | Wirewound | - | 5W | - | - | - | - | FIXED RESISTOR | - | - | - | - | - | 10.31mm | 0.406 10.31mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW1S0BAR030F Ohmite | In Stock | - | Datasheet | 26 Weeks | Surface Mount | 2512 J-Lead | - | - | - | - | - | 50V | -55°C~150°C | Bulk | 2011 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | 30mOhm | - | - | - | Wirewound | - | 1W | 50V | - | 1W | Pedestal Mount | FIXED RESISTOR | unknown | 6234 | 1W | 2414 | Current Sense | 3.5814mm | 0.141 3.58mm | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RW2S0CBR300JET Ohmite | 39 |
| Datasheet | 18 Weeks | Surface Mount | 4122 J-Lead | - | - | - | - | - | 100V | -55°C~150°C | Tape & Reel (TR) | 2011 | RW | 0.407Lx0.226W 10.34mmx5.74mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±90ppm/°C | 300mOhm | Matte Tin (Sn) | - | - | Wirewound | - | 2W | 100V | TR, 13 Inch | 2W | Pedestal Mount | FIXED RESISTOR | unknown | - | 2W | 4023 | Current Sense | 5.7658mm | 0.227 5.77mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 605SJR00200 Ohmite | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Strip, L Bend | - | ONE SURFACE | - | - | - | 30mV | -40°C~155°C | Bulk | 2005 | 60S | 0.551Lx0.205W 14.00mmx5.20mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 2mOhm | Copper/Nickel (Cu/Ni) | - | - | Metal Element | 0.5W 1/2W | 500mW | - | - | - | Flameproof | FIXED RESISTOR | - | - | 0.5W | 4012 | Current Sense, Flame Proof, Moisture Resistant, Safety | 2mm | 0.079 2.00mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RW2S0DAR500JET Ohmite | 39 |
| Datasheet | 18 Weeks | Surface Mount | 4524 J-Lead | - | J BEND | - | - | - | 100V | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±90ppm/°C | 500mOhm | Matte Tin (Sn) | - | - | Wirewound | - | 2W | - | TR, 13 Inch | 2W | Rectangular | FIXED RESISTOR | - | - | 2W | 4624 | Current Sense | 5.8674mm | 0.231 5.87mm | - | - | - | ROHS3 Compliant | - | ||
![]() FC4L32R002GER Ohmite | 18189 |
| Datasheet | 18 Weeks | - | Wide 1206 (3216 Metric), 0612 | - | - | - | - | 14.996898mg | - | -55°C~155°C | Tape & Reel (TR) | 2013 | FC4L | 0.063Lx0.126W 1.60mmx3.20mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | ±100ppm/°C | 2mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Foil | - | 1W | - | TR, 7 Inch | 1W | Chip | FIXED RESISTOR | - | 3216 | 1W | 1206 | Current Sense, Moisture Resistant | 355.6μm | 0.028 0.70mm | - | - | Unknown | RoHS Compliant | - | ||
![]() RW1S0BAR360JET Ohmite | 39 |
| Datasheet | 26 Weeks | Surface Mount | 2512 J-Lead | - | - | - | SMD J-Lead, Pedestal | - | 50V | -55°C~150°C | Tape & Reel (TR) | 2016 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±90ppm/°C | 360mOhms | - | 150°C | -55°C | Wirewound | 1W | 1W | 50V | - | 1W | - | - | - | 6234 | - | 2414 | Current Sense | 3.5814mm | 0.141 3.58mm | 6.2484mm | 3.4544mm | - | ROHS3 Compliant | Lead Free | ||
![]() RW3R0DB15R0JE Ohmite | 89 |
| Datasheet | 18 Weeks | - | 6327 J-Lead | - | - | - | - | - | 200V | -55°C~150°C | Bulk | 2015 | RW | 0.625Lx0.273W 15.88mmx6.93mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±20ppm/°C | 15Ohm | Matte Tin (Sn) | - | - | Wirewound | - | 3W | 200V | - | - | Recessed Base | FIXED RESISTOR | unknown | - | 3W | 6327 | Current Sense | 5.74mm | 0.231 5.87mm | - | - | - | ROHS3 Compliant | Lead Free |