- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Size Code | Features | Height | Height Seated (Max) | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RW3R0DB24R0J Ohmite | 32 |
| Datasheet | 18 Weeks | Surface Mount | 6327 J-Lead | - | - | - | - | -55°C~150°C | Bulk | 2011 | RW | 0.625Lx0.273W 15.88mmx6.93mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | J-Lead | EAR99 | ±20ppm/°C | 24Ohm | - | Wirewound | - | - | 3W | 200V | - | 3W | - | - | Recessed Base | FIXED RESISTOR | unknown | - | 3W | - | - | - | - | Current Sense | 5.8674mm | 0.231 5.87mm | - | Non-RoHS Compliant | - | ||
![]() TDH35P3K00JE Ohmite | 510 | - | Datasheet | 18 Weeks | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | GULL WING | - | 350V | -55°C~150°C | Bulk | 2012 | TDH35 | 0.398Lx0.378W 10.10mmx9.60mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 3kOhm | Tin/Silver (Sn/Ag) | Thick Film | - | RATED POWER DISSIPATED USING HEAT SINK: 35W | 35W | 350V | - | 35W | 5.08mm | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | - | 4.8mm | 4034 | Moisture Resistant | 4.4958mm | 0.185 4.70mm | 4.5mm | ROHS3 Compliant | Lead Free | ||
![]() TDH35PR250JE Ohmite | 32 |
| Datasheet | 18 Weeks | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | GULL WING | - | 350V | -55°C~150°C | Bulk | 2012 | TDH35 | 0.398Lx0.378W 10.10mmx9.60mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±700ppm/°C | 250mOhm | Tin/Silver (Sn/Ag) | Thick Film | - | RATED POWER DISSIPATED USING HEAT SINK: 35W | 35W | 350V | - | - | 5.08mm | 8.6mm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | 5.08mm | 4.8mm | 4034 | Moisture Resistant | 4.5mm | 0.185 4.70mm | 4.5mm | ROHS3 Compliant | Lead Free | ||
![]() RW1S0BAR200JET Ohmite | In Stock | - | Datasheet | 26 Weeks | Surface Mount | 2512 J-Lead | - | - | - | 50V | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±90ppm/°C | 200mOhm | Matte Tin (Sn) | Wirewound | - | - | 1W | 50V | TR | 1W | - | - | Pedestal Mount | FIXED RESISTOR | unknown | 6234 | 1W | 2414 | - | - | - | Current Sense | 3.5814mm | 0.141 3.58mm | - | ROHS3 Compliant | Lead Free | ||
![]() RW1S0BAR039FET Ohmite | 39 |
| Datasheet | 26 Weeks | Surface Mount | 2512 J-Lead | - | - | - | 50V | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | 39mOhm | Matte Tin (Sn) | Wirewound | - | - | 1W | 50V | TR | 1W | - | - | Pedestal Mount | FIXED RESISTOR | unknown | 6234 | 1W | 2414 | - | - | - | Current Sense | 3.5814mm | 0.141 3.58mm | - | ROHS3 Compliant | Lead Free | ||
![]() MC102821754JE Ohmite | 39 |
| Datasheet | 12 Weeks | - | Nonstandard | YES | ONE SURFACE | SURFACE MOUNT | 5kV | -55°C~180°C | Bulk | 2006 | Macrochip | 0.500Lx0.250W 12.70mmx6.35mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 1.75MOhm | Silver/Palladium (Ag/Pd) | Thick Film | - | NON-INDUCTIVE, PRECISION | 1.5W | 5kV | TR | 1.5W | - | - | - | FIXED RESISTOR | - | - | 1W | 5025 | - | - | - | High Voltage, Non-Inductive | 889μm | 0.142 3.60mm | - | ROHS3 Compliant | Lead Free | ||
![]() RW2R0DA1R00JE Ohmite | 50 |
| Datasheet | 18 Weeks | Surface Mount | 4524 J-Lead | - | J BEND | - | 100V | -55°C~150°C | Bulk | 2015 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 1Ohm | - | Wirewound | - | - | 2W | 100V | - | 2W | - | - | Rectangular | FIXED RESISTOR | unknown | - | 2W | 4624 | - | - | - | Current Sense | 5.8674mm | 0.231 5.87mm | - | ROHS3 Compliant | Lead Free | ||
![]() TDH35PR750JE Ohmite | 127 |
| Datasheet | 18 Weeks | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | GULL WING | - | 350V | -55°C~150°C | Bulk | 2007 | TDH35 | 0.398Lx0.378W 10.10mmx9.60mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±700ppm/°C | 750mOhm | Tin/Silver (Sn/Ag) | Thick Film | - | RATED POWER DISSIPATED USING HEAT SINK: 35W | 35W | 350V | - | 35W | 5.08mm | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | - | - | 4034 | Moisture Resistant | 4.4958mm | 0.185 4.70mm | - | ROHS3 Compliant | Lead Free | ||
![]() RW0S6BBR020FE Ohmite | 247 |
| Datasheet | 20 Weeks | Surface Mount | 2010 (5025 Metric) | - | J BEND | - | 50V | -55°C~150°C | Bulk | 2011 | RW | 0.202Lx0.100W 5.14mmx2.54mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | J-Lead | EAR99 | ±90ppm/°C | 20mOhm | - | Wirewound | 0.6W | - | 600mW | - | - | 600mW | - | - | Rectangular | FIXED RESISTOR | - | 5025 | 0.6W | 2010 | - | - | - | Current Sense | 3.556mm | 0.140 3.55mm | - | ROHS3 Compliant | - | ||
![]() RW1S0BAR050JET Ohmite | 39 |
| Datasheet | 26 Weeks | Surface Mount | 2512 J-Lead | - | J BEND | - | 50V | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | 90 ppm/°C | 50mOhm | Matte Tin (Sn) | Wirewound | - | - | 1W | 50V | TR, 13 Inch | - | - | - | Rectangular | FIXED RESISTOR | unknown | 6234 | 1W | 2414 | - | - | - | Current Sense | 3.45mm | 0.141 3.58mm | - | ROHS3 Compliant | Lead Free | ||
![]() 605SJR00800E-T Ohmite | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Strip, L Bend | - | ONE SURFACE | - | 30mV | -40°C~155°C | Tape & Reel (TR) | 2012 | 60S | 0.551Lx0.205W 14.00mmx5.20mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 8mOhm | Copper/Nickel (Cu/Ni) | Metal Element | 0.5W 1/2W | - | 500mW | - | TR, EMBOSSED, 10 INCH | 500mW | - | 5.2mm | Flameproof | FIXED RESISTOR | - | - | 0.5W | 4012 | - | - | - | Current Sense, Flame Proof, Moisture Resistant, Safety | 2mm | 0.079 2.00mm | - | RoHS Compliant | Lead Free | ||
![]() LVM06FTR030E-TR Ohmite | 6019 |
| Datasheet | 10 Weeks | - | 0603 (1608 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | LVM | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 30mOhm | - | Metal Foil | 0.125W 1/8W | - | 125mW | - | - | 125mW | - | - | - | - | - | 1608 | - | 0603 | - | - | - | Current Sense | 508μm | 0.020 0.50mm | - | RoHS Compliant | - | ||
![]() RW3R5EAR036J Ohmite | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 8127 J-Lead | - | - | - | 350V | -55°C~150°C | Bulk | 2011 | RW | 0.811Lx0.273W 20.60mmx6.93mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | 36mOhm | - | Wirewound | - | - | 3.5W | 350V | - | 3.5W | - | - | Recessed Base | FIXED RESISTOR | - | - | - | 8127 | - | - | - | Current Sense | 7.0612mm | 0.278 7.06mm | - | Non-RoHS Compliant | - | ||
![]() RW1S0BAR025JT Ohmite | In Stock | - | Datasheet | 20 Weeks | Surface Mount | 2512 J-Lead | - | - | - | 50V | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 90 ppm/°C | 25mOhm | - | Wirewound | - | - | 1W | - | - | 1W | - | - | - | - | - | 6234 | - | 2414 | - | - | - | Current Sense | 3.5814mm | 0.141 3.58mm | - | Non-RoHS Compliant | - | ||
![]() RW1S0BAR047F Ohmite | In Stock | - | Datasheet | 20 Weeks | Surface Mount | 2512 J-Lead | - | - | - | 50V | -55°C~150°C | Bulk | 2006 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | 47mOhm | - | Wirewound | - | - | 1W | 50V | - | 1W | - | - | Pedestal Mount | FIXED RESISTOR | unknown | 6234 | 1W | 2414 | - | - | - | Current Sense | 3.5814mm | 0.141 3.58mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC102821252J Ohmite | In Stock | - | Datasheet | 12 Weeks | - | Nonstandard | YES | WRAPAROUND | SURFACE MOUNT | 5kV | -55°C~180°C | Bulk | 2008 | Macrochip | 0.500Lx0.250W 12.70mmx6.35mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 12.5kOhm | SILVER PALLADIUM | Thick Film | - | NON-INDUCTIVE, PRECISION | 1.5W | 5kV | - | 1.5W | - | - | - | FIXED RESISTOR | - | - | 1W | 5025 | - | - | - | High Voltage, Non-Inductive | 889μm | 0.142 3.60mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC102822505J Ohmite | In Stock | - | Datasheet | 8 Weeks | - | Nonstandard | YES | WRAPAROUND | SURFACE MOUNT | 5kV | -55°C~180°C | Bulk | 2008 | Macrochip | 0.500Lx0.250W 12.70mmx6.35mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 25MOhm | SILVER PALLADIUM | Thick Film | - | NON-INDUCTIVE, PRECISION | 1.5W | 5kV | - | - | - | - | - | FIXED RESISTOR | - | - | 1W | 5025 | - | - | - | High Voltage, Non-Inductive | 760μm | 0.142 3.60mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC102821754J Ohmite | In Stock | - | Datasheet | 8 Weeks | - | Nonstandard | YES | WRAPAROUND | SURFACE MOUNT | 5kV | -55°C~180°C | Bulk | 2006 | Macrochip | 0.500Lx0.250W 12.70mmx6.35mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 1.75MOhm | SILVER PALLADIUM | Thick Film | - | NON-INDUCTIVE, PRECISION | 1.5W | 5kV | - | 1.5W | - | - | - | FIXED RESISTOR | - | - | 1W | 5025 | - | - | - | High Voltage, Non-Inductive | 889μm | 0.142 3.60mm | - | Non-RoHS Compliant | - | ||
![]() RW1S0BAR033F Ohmite | In Stock | - | Datasheet | 20 Weeks | Surface Mount | 2512 J-Lead | - | - | - | 50V | -55°C~150°C | Bulk | 2006 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | 33mOhm | - | Wirewound | - | - | 1W | 50V | - | 1W | - | - | Pedestal Mount | FIXED RESISTOR | unknown | 6234 | 1W | 2414 | - | - | - | Current Sense | 3.5814mm | 0.141 3.58mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC102822501J Ohmite | In Stock | - | Datasheet | 8 Weeks | - | Nonstandard | YES | WRAPAROUND | SURFACE MOUNT | 5kV | -55°C~180°C | Bulk | 2008 | Macrochip | 0.500Lx0.250W 12.70mmx6.35mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 2.5kOhm | SILVER PALLADIUM | Thick Film | - | NON-INDUCTIVE, PRECISION | 1.5W | 5kV | - | 1.5W | - | - | - | FIXED RESISTOR | - | - | 1W | 5025 | - | - | - | High Voltage, Non-Inductive | 889μm | 0.142 3.60mm | - | Non-RoHS Compliant | - |