- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Construction | Resistor Type | Reach Compliance Code | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Features | Diameter | Height | Height Seated (Max) | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FCSL76R020FER Ohmite | 833 |
| Datasheet | 18 Weeks | - | Wide 3015 (7638 Metric), 1530 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | FCSL | 0.150Lx0.299W 3.80mmx7.60mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 20mOhm | - | - | - | Metal Foil | - | - | - | - | - | - | 3W | - | - | - | - | 7638 | - | 3015 | - | - | - | - | - | Current Sense, Moisture Resistant | - | 711.2μm | 0.028 0.70mm | - | - | RoHS Compliant | - | ||
![]() ACPP0805 3K9 B Ohmite | In Stock | - | Datasheet | 16 Weeks | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | ARCOL, ACPP | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 3.9kOhm | - | - | - | Thin Film | 0.1W 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 0.65mm | - | - | RoHS Compliant | - | ||
![]() ACPP0805 18K B Ohmite | In Stock | - | Datasheet | 16 Weeks | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | ARCOL, ACPP | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 18kOhm | - | - | - | Thin Film | 0.1W 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 0.65mm | - | - | RoHS Compliant | - | ||
![]() ACPP0805 56R B Ohmite | In Stock | - | Datasheet | 16 Weeks | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | ARCOL, ACPP | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 56Ohm | - | - | - | Thin Film | 0.1W 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 0.65mm | - | - | RoHS Compliant | - | ||
![]() 90J51K Ohmite | In Stock | - | - | - | Through Hole | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | OHMITE MANUFACTURING CO | Ohmite Mfg Co | 90J51K | Ohmite | 350 °C | Bulk | Axial, | 8.7 mm | 45.6 mm | TUBULAR PACKAGE | Axial | Active | Active | 5.57 | Non-Compliant | No | - | 1.08 kV | - | Bulk | - | 90 | 0.343 Dia x 1.811 L (8.70mm x 46.00mm) | 5 % | e0 | No | - | - | 2 | Axial | EAR99 | 30 ppm/°C | 51 kΩ | Tin/Lead (Sn/Pb) | 350 °C | 25 °C | Wirewound | 10W | 8533.21.00.80 | Fixed Resistors | 11 W | - | - | - | WIRE WOUND | Flame Retardant | FIXED RESISTOR | compliant | - | 11 W | - | 38 mm | 1080 V | - | 0.81 mm | 25 °C | Flame Retardant Coating, Safety | 8.7 mm | - | - | 45.6 mm | - | - | - | ||
![]() OK2225 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HVC0805Z2506JET Ohmite | 285 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2014 | HVC | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±250ppm/°C | 250MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | - | - | 125mW | 200V | TR | 125mW | - | Chip | FIXED RESISTOR | - | 2012 | - | 0805 | - | - | - | - | - | High Voltage | - | 558.8μm | 0.022 0.55mm | - | Unknown | ROHS3 Compliant | - | ||
![]() ACPP0603 1K1 B Ohmite | In Stock | - | Datasheet | 16 Weeks | - | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | ARCOL, ACPP | 0.061Lx0.031W 1.55mmx0.80mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 1.1kOhm | - | - | - | Thin Film | 0.063W 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | RoHS Compliant | - | ||
![]() ACPP0805 2K4 B Ohmite | In Stock | - | Datasheet | 16 Weeks | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | ARCOL, ACPP | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 2.4kOhm | - | - | - | Thin Film | 0.1W 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 0.65mm | - | - | RoHS Compliant | - | ||
![]() ACPP0603 68R B Ohmite | In Stock | - | Datasheet | 16 Weeks | - | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | ARCOL, ACPP | 0.061Lx0.031W 1.55mmx0.80mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 68Ohm | - | - | - | Thin Film | 0.063W 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | RoHS Compliant | - | ||
![]() ACPP0603 1K6 B Ohmite | In Stock | - | Datasheet | 16 Weeks | - | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | ARCOL, ACPP | 0.061Lx0.031W 1.55mmx0.80mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 1.6kOhm | - | - | - | Thin Film | 0.063W 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | RoHS Compliant | - | ||
![]() RW5S0FA100RJET Ohmite | 389 |
| Datasheet | 26 Weeks | - | SMD, L-Bend | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2014 | RW | 0.806Lx0.365W 20.47mmx9.27mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±20ppm/°C | 100Ohm | - | - | - | Wirewound | - | - | - | 5W | - | - | - | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | 10.31mm | 0.406 10.31mm | - | - | ROHS3 Compliant | - | ||
![]() RW2R0DAR030JE Ohmite | 25 |
| Datasheet | 18 Weeks | Surface Mount | 4524 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -55°C~150°C | Bulk | 2011 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | 30mOhm | - | - | - | Wirewound | - | - | - | 2W | 100V | - | - | - | Recessed Base | FIXED RESISTOR | unknown | - | 2W | 4624 | - | - | - | - | - | Current Sense | - | 5.74mm | 0.231 5.87mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW2S0DAR100FE Ohmite | 39 |
| Datasheet | 18 Weeks | - | 4524 J-Lead | YES | J BEND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -55°C~150°C | Bulk | 2006 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±90ppm/°C | 100mOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | 2W | - | - | 2W | - | Rectangular | FIXED RESISTOR | - | - | 2W | 4624 | - | - | - | - | - | Current Sense | - | 5.8674mm | 0.231 5.87mm | - | - | ROHS3 Compliant | - | ||
![]() RW1S0BAR020F Ohmite | 19 |
| Datasheet | 26 Weeks | Surface Mount | 2512 J-Lead | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~150°C | Bulk | 2016 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±1% | - | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | 20mOhm | - | - | - | Wirewound | - | - | - | 1W | 50V | TR, 13 INCH | 1W | - | Pedestal Mount | FIXED RESISTOR | unknown | 6234 | 1W | 2414 | - | - | - | - | - | Current Sense | - | 3.5814mm | 0.141 3.58mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RW2S0DA5R00J Ohmite | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4524 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2015 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | J-Lead | - | ±50ppm/°C | 5Ohm | - | - | - | Wirewound | - | - | - | 2W | 100V | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense | - | 5.8674mm | 0.231 5.87mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RC1R0EA6R80KE Ohmite | 7 |
| Datasheet | 32 Weeks | - | 8127 J-Lead | YES | J BEND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2006 | RC | 0.811Lx0.273W 20.60mmx6.93mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | -1300ppm/°C | 6.8Ohm | - | - | - | Carbon Composition | - | - | - | 1W | 500V | - | - | - | Rectangular | FIXED RESISTOR | unknown | - | 1W | - | - | - | - | - | - | Pulse Withstanding | - | 6.93mm | 0.278 7.06mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1R0EA68R0KE Ohmite | 41 |
| Datasheet | 32 Weeks | - | 8127 J-Lead | YES | J BEND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2006 | RC | 0.811Lx0.273W 20.60mmx6.93mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | -1300ppm/°C | 68Ohm | - | - | - | Carbon Composition | - | - | - | 1W | 500V | - | - | - | Rectangular | FIXED RESISTOR | unknown | - | 1W | - | - | - | - | - | - | Pulse Withstanding | - | 6.93mm | 0.278 7.06mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1R0EA47R0KE Ohmite | 22 |
| Datasheet | 32 Weeks | Surface Mount | 8127 J-Lead | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2015 | RC | 0.811Lx0.273W 20.60mmx6.93mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | J-Lead | - | -1300ppm/°C | 47Ohm | - | - | - | Carbon Composition | - | - | - | 1W | 500V | - | 1W | - | Rectangular | FIXED RESISTOR | - | - | 1W | - | - | - | - | - | - | Pulse Withstanding | - | 7.0612mm | 0.278 7.06mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW2S0DA100RJET Ohmite | 39 |
| Datasheet | 18 Weeks | - | 4524 J-Lead | YES | J BEND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 100Ohm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | 2W | 100V | TR, 13 INCH | 2W | - | - | FIXED RESISTOR | - | - | 2W | - | - | - | - | - | - | Current Sense | - | 5.8674mm | 0.231 5.87mm | - | - | ROHS3 Compliant | Lead Free |