- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Features | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RW2R0DA1R00JT Ohmite | In Stock | - | Datasheet | 18 Weeks | - | 4524 J-Lead | - | - | - | - | - | 100V | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 1Ohm | - | - | - | Wirewound | - | - | 2W | 100V | TR, 13 Inch | 2W | - | Recessed Base | FIXED RESISTOR | unknown | - | 2W | 4624 | Current Sense | 5.8674mm | 0.231 5.87mm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() RW2S0DA47R0JET Ohmite | 39 |
| Datasheet | 18 Weeks | - | 4524 J-Lead | YES | J BEND | SURFACE MOUNT | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 47Ohm | Matte Tin (Sn) | - | - | Wirewound | - | - | 2W | 100V | TR, 13 INCH | 2W | - | Pedestal Mount | FIXED RESISTOR | unknown | - | 2W | - | Current Sense | 5.8674mm | 0.231 5.87mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() LVM06FTR020E-TR Ohmite | 27 |
| Datasheet | 10 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | LVM | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 20mOhm | - | - | - | Metal Foil | 0.125W 1/8W | - | 125mW | - | TR, PAPER, 7 INCH | 125mW | - | - | FIXED RESISTOR | - | 1608 | - | 0603 | Current Sense | 508μm | 0.020 0.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() RC1R0EA3R30KET Ohmite | 23 |
| Datasheet | 32 Weeks | - | 8127 J-Lead | YES | J BEND | SURFACE MOUNT | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RC | 0.811Lx0.273W 20.60mmx6.93mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | - | -1300ppm/°C | 3.3Ohm | - | - | - | Carbon Composition | - | - | 1W | 500V | TR, 13 Inch | - | - | Rectangular | FIXED RESISTOR | unknown | - | 1W | - | Pulse Withstanding | 6.93mm | 0.278 7.06mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() MC102821005JE Ohmite | 359 |
| Datasheet | 12 Weeks | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | 5kV | -55°C~180°C | Bulk | 2008 | Macrochip | 0.500Lx0.250W 12.70mmx6.35mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 10MOhm | Silver/Palladium (Ag/Pd) | - | - | Thick Film | - | NON-INDUCTIVE, PRECISION | 1.5W | 5kV | TR | 1.5W | - | - | FIXED RESISTOR | - | - | 1W | 5025 | High Voltage, Non-Inductive | 889μm | 0.142 3.60mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() LVM12FTR015E-TR Ohmite | 700 |
| Datasheet | 10 Weeks | - | 1206 (3216 Metric) | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | LVM | 0.120Lx0.061W 3.05mmx1.55mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 15mOhm | - | - | - | Metal Foil | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | - | - | - | 3216 | - | 1206 | Current Sense | 736.6μm | 0.029 0.73mm | - | - | - | RoHS Compliant | - | - | ||
![]() RW2R0CBR100JE Ohmite | 39 |
| Datasheet | 18 Weeks | Surface Mount | 4122 J-Lead | - | J BEND | - | - | - | 100V | -55°C~150°C | Bulk | 2015 | RW | 0.407Lx0.226W 10.34mmx5.74mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±90ppm/°C | 100mOhm | - | - | - | Wirewound | - | - | 2W | - | - | 2W | - | Rectangular | FIXED RESISTOR | - | - | 2W | 4023 | Current Sense | 5.7658mm | 0.227 5.77mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() AP725 10R F Ohmite | 2215 |
| Datasheet | 20 Weeks | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | - | - | - | -55°C~155°C | Tray | 2014 | ARCOL, AP725 | 0.398Lx0.177W 10.10mmx4.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 10Ohm | - | - | - | Thick Film | 20W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.192 4.88mm | - | - | - | RoHS Compliant | - | - | ||
![]() RW3R0DBR005J Ohmite | 36 |
| Datasheet | 18 Weeks | Surface Mount | 6327 J-Lead | - | - | - | - | - | 200V | -55°C~150°C | Bulk | 2015 | RW | 0.625Lx0.273W 15.88mmx6.93mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 90 ppm/°C | 5mOhm | - | - | - | Wirewound | - | - | 3W | 200V | - | - | - | Recessed Base | FIXED RESISTOR | unknown | - | 3W | 6327 | Current Sense | 5.74mm | 0.231 5.87mm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() RW1S0BAR360JE Ohmite | 56 |
| Datasheet | 26 Weeks | Surface Mount | 2512 J-Lead | - | - | - | - | - | 50V | -55°C~150°C | Bulk | 2011 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±90ppm/°C | 360mOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | 1W | 50V | - | - | - | Pedestal Mount | FIXED RESISTOR | - | 6234 | 1W | 2414 | Current Sense | 3.45mm | 0.141 3.58mm | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() MC102521505JE Ohmite | 39 |
| Datasheet | 12 Weeks | Surface Mount | 5025 J-Lead | - | - | - | - | - | - | -55°C~180°C | Bulk | 2007 | Macrochip | 0.540Lx0.250W 13.72mmx6.35mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | J-Lead | - | ±50ppm/°C | 15MOhm | - | - | - | Thick Film | - | - | 1.5W | - | - | 1.5W | - | - | - | - | - | - | - | High Voltage, Non-Inductive | 3.6068mm | 0.142 3.60mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() LVM12FTR020E-TR Ohmite | 2745 |
| Datasheet | 10 Weeks | - | 1206 (3216 Metric) | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | LVM | 0.120Lx0.061W 3.05mmx1.55mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 20mOhm | - | - | - | Metal Foil | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | - | - | - | 3216 | - | 1206 | Current Sense | 736.6μm | 0.029 0.73mm | - | - | - | RoHS Compliant | - | - | ||
![]() MC102821001J Ohmite | In Stock | - | Datasheet | 12 Weeks | - | Nonstandard | YES | WRAPAROUND | SURFACE MOUNT | - | - | 5kV | -55°C~180°C | Bulk | 2006 | Macrochip | 0.500Lx0.250W 12.70mmx6.35mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±50ppm/°C | 1kOhm | SILVER PALLADIUM | - | - | Thick Film | - | NON-INDUCTIVE, PRECISION | 1.5W | 5kV | - | 1.5W | - | - | FIXED RESISTOR | - | - | 1W | 5025 | High Voltage, Non-Inductive | 889μm | 0.142 3.60mm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() RW1S0BAR470JET Ohmite | 47 |
| Datasheet | 26 Weeks | Surface Mount | 2512 J-Lead | - | J BEND | - | - | - | 50V | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±90ppm/°C | 470mOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | 1W | 50V | TR, 13 Inch | 1W | - | Rectangular | FIXED RESISTOR | - | 6234 | 1W | 2414 | Current Sense | 3.5814mm | 0.141 3.58mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() RW2S0CB1R00J Ohmite | 38 |
| Datasheet | 18 Weeks | Surface Mount | 4122 J-Lead | - | - | - | - | - | 100V | -55°C~150°C | Bulk | 2015 | RW | 0.407Lx0.226W 10.34mmx5.74mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 1Ohm | - | - | - | Wirewound | - | - | 2W | 100V | - | 2W | - | Pedestal Mount | FIXED RESISTOR | unknown | - | 2W | 4023 | Current Sense | 5.7658mm | 0.227 5.77mm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() RW1S0BAR015J Ohmite | In Stock | - | Datasheet | 20 Weeks | Surface Mount | 2512 J-Lead | - | - | - | - | - | 50V | -55°C~150°C | Bulk | 2011 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | 15mOhm | - | - | - | Wirewound | - | - | 1W | 50V | - | - | - | Pedestal Mount | FIXED RESISTOR | unknown | 6234 | 1W | 2414 | Current Sense | 3.45mm | 0.141 3.58mm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() RW2S0CBR010JT Ohmite | In Stock | - | Datasheet | 18 Weeks | - | 4122 J-Lead | - | - | - | - | - | 100V | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.407Lx0.226W 10.34mmx5.74mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±90ppm/°C | 10mOhm | - | - | - | Wirewound | - | - | 2W | 100V | TR, 13 Inch | - | - | Pedestal Mount | FIXED RESISTOR | unknown | - | 2W | 4023 | Current Sense | 5.64mm | 0.227 5.77mm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() RW1S0CKR010DE Ohmite | 111 |
| Datasheet | 22 Weeks | Surface Mount | 4324 J-Lead (4 Terminals) | - | WRAPAROUND | - | 2 | - | 70mV | -55°C~125°C | Bulk | 2014 | RW1S0CK | 0.425Lx0.244W 10.80mmx6.20mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | ±50ppm/°C | 10mOhm | Matte Tin (Sn) | - | - | Thick Film | - | FLAMEPROOF, HIGH PRECISION | 1W | - | TR | 1W | 6.2mm | Chip | FIXED RESISTOR | - | - | 1W | - | Current Sense, Flame Proof, Moisture Resistant, Safety | 2.1mm | 0.091 2.30mm | - | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() MC102821254J Ohmite | 302 | - | Datasheet | 8 Weeks | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | 5kV | -55°C~180°C | Bulk | 2005 | Macrochip | 0.500Lx0.250W 12.70mmx6.35mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 1.25MOhm | SILVER PALLADIUM | - | - | Thick Film | - | NON-INDUCTIVE, PRECISION | 1.5W | 5kV | - | 1.5W | - | - | FIXED RESISTOR | - | - | 1W | 5025 | High Voltage, Non-Inductive | 889μm | 0.142 3.60mm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() RW1S5CAR150JT Ohmite | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 3916 J-Lead | - | - | - | - | SMD J-Lead, Pedestal | 75V | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.394Lx0.159W 10.01mmx4.04mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±90ppm/°C | 150mOhms | - | 150°C | -55°C | Wirewound | 1.5W | - | 1.5W | 75V | - | 1.5W | - | - | - | - | - | - | 3916 | Current Sense | 4.1656mm | 0.164 4.17mm | 10.0076mm | 4.0386mm | - | Non-RoHS Compliant | - | Contains Lead |