- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Size Code | Features | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RW2S0CBR500J Ohmite | 94 |
| Datasheet | 18 Weeks | Surface Mount | 4122 J-Lead | - | - | - | - | 100V | -55°C~150°C | Bulk | 2006 | RW | 0.407Lx0.226W 10.34mmx5.74mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±90ppm/°C | 500mOhm | - | Wirewound | - | - | 2W | 100V | Tape | 2W | - | - | - | FIXED RESISTOR | unknown | - | 2W | 4023 | - | Current Sense | 5.7658mm | 0.227 5.77mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RW3R0DBR005JT Ohmite | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 6327 J-Lead | - | - | - | - | 200V | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.625Lx0.273W 15.88mmx6.93mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | 5mOhm | - | Wirewound | - | - | 3W | 200V | TR, 13 Inch | - | - | - | Recessed Base | FIXED RESISTOR | unknown | - | 3W | 6327 | - | Current Sense | 5.74mm | 0.231 5.87mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RW3R0DBR050JT Ohmite | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 6327 J-Lead | - | J BEND | - | - | 200V | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.625Lx0.273W 15.88mmx6.93mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 90 ppm/°C | 50mOhm | - | Wirewound | - | - | 3W | 200V | TR, 13 INCH | - | - | - | - | FIXED RESISTOR | unknown | - | 3W | 6327 | - | Current Sense | 5.74mm | 0.231 5.87mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RW5S0FAR100FET Ohmite | 380 |
| Datasheet | 26 Weeks | - | SMD, L-Bend | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2014 | RW | 0.806Lx0.365W 20.47mmx9.27mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±90ppm/°C | 100mOhm | - | Wirewound | - | - | 5W | - | - | 5W | - | - | - | FIXED RESISTOR | - | - | - | - | - | - | 10.8204mm | 0.406 10.31mm | - | ROHS3 Compliant | Lead Free | ||
![]() TDH35PR100JE Ohmite | 37 |
| Datasheet | 18 Weeks | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | GULL WING | - | - | 350V | -55°C~150°C | Bulk | 2012 | TDH35 | 0.398Lx0.378W 10.10mmx9.60mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±700ppm/°C | 100mOhm | Tin/Silver (Sn/Ag) | Thick Film | - | RATED POWER DISSIPATED USING HEAT SINK: 35W | 35W | 350V | - | 35W | 5.08mm | 4.5mm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | 4034 | Moisture Resistant | 4.4958mm | 0.185 4.70mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() LVK24R033FER Ohmite | 3571 |
| Datasheet | 17 Weeks | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | LVK | 0.252Lx0.126W 6.40mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | - | - | ±50ppm/°C | 33mOhm | Tin (Sn) | Thick Film | - | HIGH PRECISION | - | - | TR, 7 INCH | 1W | - | - | Rectangular | FIXED RESISTOR | - | 6432 | 1W | 2512 | - | Anti-Corrosive, Current Sense, Moisture Resistant | 660.4μm | 0.026 0.65mm | - | RoHS Compliant | - | ||
![]() MC102825002J Ohmite | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | 5kV | -55°C~180°C | Bulk | 2006 | Macrochip | 0.500Lx0.250W 12.70mmx6.35mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 50kOhm | SILVER PALLADIUM | Thick Film | - | NON-INDUCTIVE, PRECISION | 1.5W | 5kV | - | 1.5W | - | - | - | FIXED RESISTOR | - | - | 1W | 5025 | - | High Voltage, Non-Inductive | 889μm | 0.142 3.60mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() LVC25FR511EV Ohmite | In Stock | - | Datasheet | 22 Weeks | - | 2512 (6432 Metric) | - | - | - | 40.511469mg | 50mV | -40°C~125°C | Tape & Reel (TR) | 2014 | LVC | 0.250Lx0.130W 6.35mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 511mOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | 1W | - | TR | 1W | - | - | Chip | FIXED RESISTOR | - | 6432 | 1W | 2512 | - | Current Sense, Moisture Resistant | 609.6μm | 0.026 0.65mm | - | RoHS Compliant | - | ||
![]() RC0S2CA68R0JET Ohmite | In Stock | - | Datasheet | 33 Weeks | - | 3916 J-Lead | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RC | 0.394Lx0.159W 10.01mmx4.04mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | 68Ohm | - | Carbon Composition | 0.25W 1/4W | - | - | 250V | TR, 13 Inch | 250mW | - | - | Pedestal Mount | FIXED RESISTOR | - | - | - | - | - | Pulse Withstanding | 4.1656mm | 0.164 4.17mm | - | ROHS3 Compliant | Lead Free | ||
![]() RW2S0DAR100FET Ohmite | 8024 |
| Datasheet | 18 Weeks | Surface Mount | 4524 J-Lead | - | J BEND | - | - | 100V | -55°C~150°C | Tape & Reel (TR) | 2015 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±90ppm/°C | 100mOhm | Matte Tin (Sn) | Wirewound | - | - | 2W | - | TR, 13 Inch | 2W | - | - | Rectangular | FIXED RESISTOR | - | - | 2W | 4624 | - | Current Sense | 5.8674mm | 0.231 5.87mm | - | ROHS3 Compliant | - | ||
![]() RC0S2CA20R0JE Ohmite | In Stock | - | Datasheet | 33 Weeks | - | 3916 J-Lead | - | - | - | - | - | -55°C~150°C | Bulk | 2006 | RC | 0.394Lx0.159W 10.01mmx4.04mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | 20Ohm | - | Carbon Composition | 0.25W 1/4W | - | - | 250V | - | 250mW | - | - | Pedestal Mount | FIXED RESISTOR | - | - | - | - | - | Pulse Withstanding | 4.1656mm | 0.164 4.17mm | - | ROHS3 Compliant | Lead Free | ||
![]() LVC20JR510EV Ohmite | In Stock | - | Datasheet | 22 Weeks | - | 2010 (5025 Metric) | - | - | - | 33.991078mg | 50mV | -40°C~125°C | Tape & Reel (TR) | 2014 | LVC | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 510mOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.75W 3/4W | - | 500mW | - | TR | 500mW | - | - | Chip | FIXED RESISTOR | - | 5025 | 0.5W | 2010 | - | Current Sense, Moisture Resistant | 711.2μm | 0.026 0.65mm | - | RoHS Compliant | - | ||
![]() LVC06FR200EV Ohmite | In Stock | - | Datasheet | 22 Weeks | - | 1206 (3216 Metric) | - | - | - | 16.187578mg | 50mV | -40°C~125°C | Tape & Reel (TR) | 2014 | LVC | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 200mOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | - | 250mW | - | TR | 250mW | - | - | Chip | FIXED RESISTOR | - | 3216 | - | 1206 | - | Current Sense, Moisture Resistant | 609.6μm | 0.026 0.65mm | - | RoHS Compliant | - | ||
![]() RC1R0EA4R70KET Ohmite | 30 |
| Datasheet | 32 Weeks | - | 8127 J-Lead | YES | J BEND | SURFACE MOUNT | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RC | 0.811Lx0.273W 20.60mmx6.93mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -1300ppm/°C | 4.7Ohm | - | Carbon Composition | - | - | 1W | 500V | TR, 13 Inch | - | - | - | Rectangular | FIXED RESISTOR | - | - | 1W | - | - | Pulse Withstanding | 6.93mm | 0.278 7.06mm | - | ROHS3 Compliant | Lead Free | ||
![]() LVC25FR220EV Ohmite | In Stock | - | Datasheet | 22 Weeks | - | 2512 (6432 Metric) | - | - | - | 40.511469mg | 50mV | -40°C~125°C | Tape & Reel (TR) | 2014 | LVC | 0.250Lx0.130W 6.35mmx3.30mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 220mOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | 1W | - | TR | 1W | - | - | Chip | FIXED RESISTOR | - | 6432 | 1W | 2512 | - | Current Sense, Moisture Resistant | 609.6μm | 0.026 0.65mm | - | RoHS Compliant | - | ||
![]() RC1R0EA68R0KET Ohmite | 39 |
| Datasheet | 32 Weeks | - | 8127 J-Lead | YES | J BEND | SURFACE MOUNT | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RC | 0.811Lx0.273W 20.60mmx6.93mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -1300ppm/°C | 68Ohm | - | Carbon Composition | - | - | 1W | 500V | TR, 13 Inch | - | - | - | Rectangular | FIXED RESISTOR | unknown | - | 1W | - | - | Pulse Withstanding | 6.93mm | 0.278 7.06mm | - | ROHS3 Compliant | Lead Free | ||
![]() RW2S0DAR150JET Ohmite | 39 |
| Datasheet | 18 Weeks | Surface Mount | 4524 J-Lead | - | J BEND | - | - | 100V | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±90ppm/°C | 150mOhm | Matte Tin (Sn) | Wirewound | - | - | 2W | - | TR, 13 Inch | 2W | - | - | Rectangular | FIXED RESISTOR | - | - | 2W | 4624 | - | Current Sense | 5.8674mm | 0.231 5.87mm | - | ROHS3 Compliant | - | ||
![]() RC0S2CA68R0JE Ohmite | In Stock | - | Datasheet | 33 Weeks | Surface Mount | 3916 J-Lead | - | - | - | - | - | -55°C~150°C | Bulk | 2006 | RC | 0.394Lx0.159W 10.01mmx4.04mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | J-Lead | - | ±400ppm/°C | 68Ohm | - | Carbon Composition | 0.25W 1/4W | - | 250mW | 250V | - | - | - | - | Pedestal Mount | FIXED RESISTOR | - | - | - | - | - | Pulse Withstanding | - | 0.164 4.17mm | - | ROHS3 Compliant | Lead Free | ||
![]() RW1S0BAR010FE Ohmite | 166 |
| Datasheet | 26 Weeks | Surface Mount | 2512 J-Lead | - | J BEND | - | - | 50V | -55°C~150°C | Bulk | 2011 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | 10mOhm | Matte Tin (Sn) | Wirewound | - | - | 1W | 50V | - | - | - | - | Rectangular | FIXED RESISTOR | - | 6234 | 1W | 2414 | - | Current Sense | 3.45mm | 0.141 3.58mm | - | ROHS3 Compliant | Lead Free | ||
![]() RW3R0DBR015J Ohmite | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 6327 J-Lead | - | - | - | - | 200V | -55°C~150°C | Bulk | 2006 | RW | 0.625Lx0.273W 15.88mmx6.93mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | 15mOhm | - | Wirewound | - | - | 3W | 200V | - | - | - | - | Recessed Base | FIXED RESISTOR | unknown | - | 3W | 6327 | - | Current Sense | 5.74mm | 0.231 5.87mm | - | Non-RoHS Compliant | Contains Lead |