- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Terminal Shape | Manufacturer | Manufacturer Part Number | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Case Code (Imperial) | Features | Height | Height Seated (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPP0805 2K B Ohmite | In Stock | - | Datasheet | 16 Weeks | - | 0805 (2012 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | ARCOL, ACPP | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 2kOhm | - | Thin Film | 0.1W 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 0.65mm | RoHS Compliant | - | ||
![]() ACPP0805 39R B Ohmite | In Stock | - | Datasheet | 16 Weeks | - | 0805 (2012 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | ARCOL, ACPP | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 39Ohm | - | Thin Film | 0.1W 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 0.65mm | RoHS Compliant | - | ||
![]() ACPP0805 2K7 B Ohmite | In Stock | - | Datasheet | 16 Weeks | - | 0805 (2012 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | ARCOL, ACPP | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 2.7kOhm | - | Thin Film | 0.1W 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 0.65mm | RoHS Compliant | - | ||
![]() ACPP0805 120R B Ohmite | In Stock | - | Datasheet | 16 Weeks | - | 0805 (2012 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | ARCOL, ACPP | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 120Ohm | - | Thin Film | 0.1W 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 0.65mm | RoHS Compliant | - | ||
![]() ACPP0805 11K B Ohmite | In Stock | - | Datasheet | 16 Weeks | - | 0805 (2012 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | ARCOL, ACPP | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 11kOhm | - | Thin Film | 0.1W 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 0.65mm | RoHS Compliant | - | ||
![]() ACPP0805 820R B Ohmite | In Stock | - | Datasheet | 16 Weeks | - | 0805 (2012 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | ARCOL, ACPP | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 820Ohm | - | Thin Film | 0.1W 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 0.65mm | RoHS Compliant | - | ||
![]() ACPP0603 82R B Ohmite | In Stock | - | Datasheet | 16 Weeks | - | 0603 (1608 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | ARCOL, ACPP | 0.061Lx0.031W 1.55mmx0.80mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 82Ohm | - | Thin Film | 0.063W 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | RoHS Compliant | - | ||
![]() ACPP0805 68R B Ohmite | In Stock | - | Datasheet | 16 Weeks | - | 0805 (2012 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | ARCOL, ACPP | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 68Ohm | - | Thin Film | 0.1W 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 0.65mm | RoHS Compliant | - | ||
![]() MC102827503J Ohmite | 106 |
| Datasheet | 12 Weeks | Surface Mount | Nonstandard | WRAPAROUND | - | - | 5kV | -55°C~180°C | Bulk | 2008 | Macrochip | 0.500Lx0.250W 12.70mmx6.35mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 750kOhm | SILVER PALLADIUM | Thick Film | - | NON-INDUCTIVE, PRECISION | 1.5W | 5kV | - | 1.5W | - | - | FIXED RESISTOR | - | 1W | 5025 | High Voltage, Non-Inductive | 889μm | 0.142 3.60mm | Non-RoHS Compliant | Contains Lead | ||
![]() RW2S0DAR005J Ohmite | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 4524 J-Lead | - | - | - | 100V | -55°C~150°C | Bulk | 2011 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 90 ppm/°C | 5mOhm | - | Wirewound | - | - | 2W | - | - | 2W | - | - | - | - | - | 4624 | Current Sense | 5.8674mm | 0.231 5.87mm | Non-RoHS Compliant | - | ||
![]() RW3R0DB15R0J Ohmite | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 6327 J-Lead | - | - | - | - | -55°C~150°C | Bulk | 2015 | RW | 0.625Lx0.273W 15.88mmx6.93mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | J-Lead | - | ±20ppm/°C | 15Ohm | - | Wirewound | - | - | 3W | - | - | 3W | - | Recessed Base | FIXED RESISTOR | unknown | 3W | - | Current Sense | 5.8674mm | 0.231 5.87mm | Non-RoHS Compliant | - | ||
![]() RW2S0DA15R0J Ohmite | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 4524 J-Lead | - | - | - | - | -55°C~150°C | Bulk | 2006 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | J-Lead | EAR99 | ±20ppm/°C | 15Ohm | - | Wirewound | - | - | 2W | 100V | - | 2W | - | Pedestal Mount | FIXED RESISTOR | unknown | 2W | - | Current Sense | 5.8674mm | 0.231 5.87mm | Non-RoHS Compliant | Contains Lead | ||
![]() AP725 75R F Ohmite | 75 |
| Datasheet | 20 Weeks | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | - | -55°C~155°C | Tray | 2014 | ARCOL, AP725 | 0.398Lx0.177W 10.10mmx4.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 75Ohm | - | Thick Film | 20W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.192 4.88mm | RoHS Compliant | - | ||
![]() AP725 R5 F Ohmite | 41 |
| Datasheet | 20 Weeks | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | - | -55°C~155°C | Tray | 2014 | ARCOL, AP725 | 0.398Lx0.177W 10.10mmx4.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 500mOhm | - | Thick Film | 20W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.192 4.88mm | RoHS Compliant | - | ||
![]() RW2S0DA1R00JT Ohmite | In Stock | - | Datasheet | 12 Weeks | - | 4524 J-Lead | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 1Ohm | - | Wirewound | - | - | 2W | 100V | TR, 13 Inch | 2W | - | Pedestal Mount | FIXED RESISTOR | unknown | 2W | - | Current Sense | 5.8674mm | 0.231 5.87mm | Non-RoHS Compliant | Contains Lead | ||
![]() RW3R0DB10R0JT Ohmite | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 6327 J-Lead | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.625Lx0.273W 15.88mmx6.93mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | J-Lead | EAR99 | ±20ppm/°C | 10Ohm | - | Wirewound | - | - | 3W | 200V | TR, 13 Inch | - | - | Recessed Base | FIXED RESISTOR | unknown | 3W | - | Current Sense | 5.74mm | 0.231 5.87mm | Non-RoHS Compliant | Contains Lead | ||
![]() RW2S0DA15R0JT Ohmite | In Stock | - | Datasheet | 12 Weeks | - | 4524 J-Lead | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±20ppm/°C | 15Ohm | - | Wirewound | - | - | 2W | 100V | TR, 13 Inch | 2W | - | Pedestal Mount | FIXED RESISTOR | unknown | 2W | - | Current Sense | 5.8674mm | 0.231 5.87mm | Non-RoHS Compliant | - | ||
![]() 605SJR00200E-T Ohmite | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Strip, L Bend | ONE SURFACE | - | - | 30mV | -40°C~155°C | Tape & Reel (TR) | 2012 | 60S | 0.551Lx0.205W 14.00mmx5.20mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 2mOhm | Copper/Nickel (Cu/Ni) | Metal Element | 0.5W 1/2W | - | 500mW | - | TR, EMBOSSED, 10 INCH | 500mW | 5.2mm | Flameproof | FIXED RESISTOR | - | 0.5W | 4012 | Current Sense, Flame Proof, Moisture Resistant, Safety | 2mm | 0.079 2.00mm | RoHS Compliant | Lead Free | ||
![]() 605SJR00800E Ohmite | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Strip, L Bend | ONE SURFACE | - | - | 30mV | -40°C~155°C | Bulk | 2012 | 60S | 0.551Lx0.205W 14.00mmx5.20mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 8mOhm | Copper/Nickel (Cu/Ni) | Metal Element | 0.5W 1/2W | - | 500mW | - | - | 500mW | 5.2mm | Flameproof | FIXED RESISTOR | - | 0.5W | 4012 | Current Sense, Flame Proof, Moisture Resistant, Safety | 2mm | 0.079 2.00mm | RoHS Compliant | Lead Free | ||
![]() TAP600K50R Ohmite | In Stock | - | - | - | - | - | - | Ohmite | TAP600K50R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |