- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Anti-Sulfurated | Anti-Surge | Case Style | Current Sensing | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temp Range | Operating Temperature-Max | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Package Type | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Tolerance (+ or -) | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Terminal Type | Features | Wattage | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RW3R0DB47R0JET Ohmite | 921 |
| Datasheet | 18 Weeks | - | 6327 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.625Lx0.273W 15.88mmx6.93mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±20ppm/°C | - | 47Ohm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | - | 3W | 200V | TR, 13 Inch | 3W | - | Recessed Base | FIXED RESISTOR | - | - | - | - | 3W | - | - | - | - | - | - | - | Current Sense | - | - | - | 5.8674mm | 0.231 5.87mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MK24R9F Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RW1S0BA1R00J Ohmite | In Stock | - | Datasheet | 26 Weeks | Surface Mount | 2512 J-Lead | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -55°C~150°C | Bulk | 2006 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | - | 1Ohm | - | - | - | Wirewound | - | - | - | - | 1W | 50V | - | 1W | - | Pedestal Mount | FIXED RESISTOR | unknown | - | - | 6234 | 1W | 2414 | - | - | - | - | - | - | Current Sense | - | - | - | 3.5814mm | 0.141 3.58mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() RW1S0BAR005J Ohmite | In Stock | - | Datasheet | 26 Weeks | Surface Mount | 2512 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2011 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | J-Lead | - | 90 ppm/°C | - | 5mOhm | - | - | - | Wirewound | - | - | - | - | 1W | 50V | - | 1W | - | Pedestal Mount | FIXED RESISTOR | unknown | - | - | - | 1W | - | - | - | - | - | - | - | Current Sense | - | - | - | 3.5814mm | 0.141 3.58mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() RH3R0DB15R0J Ohmite | In Stock | - | - | - | Surface Mount | Nonstandard | - | - | - | - | 2 | NO | NO | Molded | NO | - | Not Required(mm) | - | - | - | Ohmite | -55C to 150C | - | Bulk | - | - | - | - | - | SMD | - | 3(W) | 6.93(mm) | Not Required(mm) | Active | - | Compliant | - | 5% | - | - | - | 200 V | - | Bulk | - | RH3R0DBxxxJ | 0.612 L x 0.273 W (15.55mm x 6.93mm) | 5 % | - | - | - | - | 2 | SMD/SMT | - | - | Wirewound | 15(ohm) | - | - | - | Wirewound | 3W | - | - | - | 3 W | - | - | - | - | Rectangular | - | - | Not Required | J-Lead | - | - | 6127 | - | - | Not Required | - | - | - | - | - | 15.55(mm) | - | 5.74 mm | 0.226 (5.74mm) | 15.545 mm | 6.934 mm | 5.74(mm) | - | - | - | ||
![]() RW3R0DB20R0J Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 200 V | - | Bulk | - | - | - | 5 % | - | - | - | - | - | SMD/SMT | - | 20 ppm/°C | - | 20 Ω | - | 150 °C | -55 °C | Power resistor | - | - | - | - | 3 W | - | - | - | - | - | - | - | - | - | - | - | 6327 | - | - | - | - | - | - | - | - | - | - | 5.74 mm | - | 15.88 mm | 6.93 mm | - | - | - | - | ||
![]() MOX-1-131004PE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OHMITE MANUFACTURING CO | - | Ohmite Mfg Co | MOX-1-131004PE | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 5.7 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC0S2CA20R0J Ohmite | In Stock | - | Datasheet | 7 Weeks | - | 3916 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2006 | RC | 0.394Lx0.159W 10.01mmx4.04mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | - | 20Ohm | - | - | - | Carbon Composition | 0.25W 1/4W | - | - | - | 250mW | 250V | - | - | - | Pedestal Mount | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | - | - | 4.04mm | 0.164 4.17mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() RW3R5EAR500JET Ohmite | 47 |
| Datasheet | 18 Weeks | - | 8127 J-Lead | YES | J BEND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.811Lx0.273W 20.60mmx6.93mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±90ppm/°C | - | 500mOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | - | 3.5W | 350V | TR, 13 Inch | 3.5W | - | Rectangular | FIXED RESISTOR | unknown | - | - | - | - | - | - | - | - | - | - | - | Current Sense | - | - | - | 7.0612mm | 0.278 7.06mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RW3R5EA5K00JT Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91J110 Ohmite | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | - | OHMITE MANUFACTURING CO | - | Ohmite Mfg Co | 91J110 | 90 | - | - | 350 °C | - | Axial, | 3.6 mm | 11.1 mm | TUBULAR PACKAGE | Axial | - | Active | - | - | - | - | 5.6 | - | No | - | - | - | - | - | - | - | - | 91 | - | 5% | e0 | No | - | - | - | - | EAR99 | 30 ppm/°C | - | 110 Ω | Tin/Lead (Sn/Pb) | - | - | - | - | - | 8533.21.00.80 | Fixed Resistors | - | - | - | - | WIRE WOUND | All-Welded | FIXED RESISTOR | compliant | - | - | - | 1.5 W | - | 38 mm | 150 V | - | 0.51 mm | 25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OL1035E Ohmite | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 350 V | 350 V | - | Bulk | - | - | - | 5 % | - | - | - | - | - | Axial | - | 350 ppm/°C | - | 10 kΩ | - | 155 °C | -70 °C | Carbon Film | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | 28 mm | - | - | - | - | - | - | - | - | - | - | - | 9 mm | - | - | - | - | - | ||
![]() OK2215E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 7 V | - | - | - | Cut Tape (CT) | - | - | - | 5 % | - | - | - | - | - | Axial | - | -450 ppm/°C | - | 220 Ω | - | 155 °C | 70 °C | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 mm | - | - | 6.8 mm | - | - | - | - | - | ||
![]() OK4345E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | - | - | - | - | - | - | Axial | - | - | - | 430 kΩ | - | - | - | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B12J11KE Ohmite | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | - | OHMITE MANUFACTURING CO | - | Ohmite | B12J11KE | - | - | - | 350 °C | - | AXIAL LEADED, ROHS COMPLIANT | 7.94 mm | 44.45 mm | TUBULAR PACKAGE | Axial | Tubular | Active | - | - | - | - | 5.48 | Yes | Yes | - | - | - | - | - | - | Bulk | - | - | - | 5 % | e1 | Yes | - | - | - | Axial | EAR99 | 260 ppm/°C | - | 11K Ohms | Tin/Silver/Copper (Sn/Ag/Cu) | 350 °C | 25 °C | Wirewound | - | - | 8533.21.00.80 | Fixed Resistors | 12 W | - | - | - | WIRE WOUND | All-Welded | FIXED RESISTOR | compliant | - | - | - | 12 W | - | 1.5 | 625 V | - | 0.04 | 25 °C | Lugs and Leads | - | 12 | - | - | - | - | 44.45 mm | - | - | - | - | - | ||
![]() MC102821002J Ohmite | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5kV | - | - | - | -55°C~180°C | Bulk | 2008 | Macrochip | 0.500Lx0.250W 12.70mmx6.35mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | - | 10kOhm | SILVER PALLADIUM | - | - | Thick Film | - | NON-INDUCTIVE, PRECISION | - | - | 1.5W | 5kV | - | 1.5W | - | - | FIXED RESISTOR | - | - | - | - | 1W | 5025 | - | - | - | - | - | - | High Voltage, Non-Inductive | - | - | - | 889μm | 0.142 3.60mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() RW3R5EAR025JE Ohmite | 16 |
| Datasheet | 18 Weeks | - | 8127 J-Lead | - | - | - | SMD J-Lead, Recessed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2006 | RW | 0.811Lx0.273W 20.60mmx6.93mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | 25mOhms | - | - | - | Wirewound | 3.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense | - | - | - | - | 0.278 7.06mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() RW3R5EAR050JT Ohmite | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 8127 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.811Lx0.273W 20.60mmx6.93mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 90 ppm/°C | - | 50mOhm | - | - | - | Wirewound | - | - | - | - | 3.5W | 350V | - | 3.5W | - | - | - | unknown | - | - | - | - | 8127 | - | - | - | - | - | - | Current Sense | - | - | - | 7.0612mm | 0.278 7.06mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() LVK20R015DER Ohmite | 1544 |
| Datasheet | 17 Weeks | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | LVK | 0.197Lx0.098W 5.00mmx2.50mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 4 | - | - | ±50ppm/°C | - | 15mOhm | Tin (Sn) | - | - | Thick Film | 0.75W 3/4W | HIGH PRECISION | - | - | - | - | TR, 7 Inch | 750mW | - | Rectangular | FIXED RESISTOR | - | - | - | 5025 | 0.75W | 2010 | - | - | - | - | - | - | Anti-Corrosive, Current Sense, Moisture Resistant | - | - | - | 660.4μm | 0.026 0.65mm | - | - | - | RoHS Compliant | - | - | ||
![]() RW2S0DAR005JET Ohmite | 39 |
| Datasheet | 18 Weeks | Surface Mount | 4524 J-Lead | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | - | 5mOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | - | 2W | - | TR, 13 Inch | 2W | - | Rectangular | FIXED RESISTOR | - | - | - | - | 2W | 4624 | - | - | - | - | - | - | Current Sense | - | - | - | 5.8674mm | 0.231 5.87mm | - | - | - | ROHS3 Compliant | - | - |