- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Features | Height | Height Seated (Max) | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOX-400233305FE Ohmite | In Stock | - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | - | 2 | OHMITE MANUFACTURING CO | Ohmite Mfg Co | MOX400233305FE | MOX | Ohmite | 110 °C | -55 °C | Bulk | , | TUBULAR PACKAGE | Active | Active | 5.67 | - | Yes | - | -55°C ~ 210°C | - | - | Mini-Mox | 0.165 Dia x 0.582 L (4.19mm x 14.78mm) | ±1% | e1 | Yes | - | - | 2 | - | EAR99 | 25ppm/°C | 33 MOhms | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Thick Film | 0.75W, 3/4W | PRECISION | Fixed Resistors | - | - | - | - | METAL GLAZE/THICK FILM | - | - | FIXED RESISTOR | unknown | - | 0.75 W | - | - | 2500 V | - | - | 25 °C | High Voltage | - | - | - | - | - | - | ||
![]() RC0S2CA47R0JE Ohmite | In Stock | - | Datasheet | 33 Weeks | Surface Mount | 3916 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2015 | RC | 0.394Lx0.159W 10.01mmx4.04mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | J-Lead | EAR99 | ±400ppm/°C | 47Ohm | - | - | - | Carbon Composition | 0.25W 1/4W | - | - | - | 250V | - | 250mW | - | - | Pedestal Mount | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | Pulse Withstanding | 4.1656mm | 0.164 4.17mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SM106031006KE Ohmite | 37 |
| - | - | - | Radial | - | - | - | Radial | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | - | - | Active | - | Compliant | - | - | -55°C ~ 110°C | - | - | Slim-Mox | 1.580 L x 0.100 W (40.13mm x 2.54mm) | 10 % | - | - | - | - | 2 | Radial | - | 50 ppm/°C | 100 MΩ | - | 110 °C | -50 °C | Thick Film | 2W | - | - | 2 W | - | - | - | - | 2.54 mm | - | - | - | - | - | - | 35.56 mm | - | - | 813 µm | - | High Voltage, Non-Inductive | 8.64 mm | 0.340 (8.64mm) | 40.13 mm | - | - | - | ||
![]() RW2S0CB1R00JET Ohmite | 39 |
| Datasheet | 18 Weeks | Surface Mount | 4122 J-Lead | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.407Lx0.226W 10.34mmx5.74mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±50ppm/°C | 1Ohm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | 2W | 100V | TR, 13 Inch | 2W | - | - | Rectangular | FIXED RESISTOR | unknown | - | 2W | 4023 | - | - | - | - | - | Current Sense | 5.7658mm | 0.227 5.77mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 602SJR00300 Ohmite | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Strip, L Bend | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mV | -40°C~155°C | Bulk | 2005 | 60S | 0.551Lx0.118W 14.00mmx3.00mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 3mOhm | Copper/Nickel (Cu/Ni) | - | - | Metal Element | 0.25W 1/4W | - | - | 200mW | - | TR, EMBOSSED, 10 INCH | - | - | - | Flameproof | FIXED RESISTOR | - | - | - | 4012 | - | - | - | - | - | Current Sense, Flame Proof, Moisture Resistant, Safety | 600μm | 0.028 0.70mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 605SJR00500E Ohmite | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Strip, L Bend | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mV | -40°C~155°C | Bulk | 2006 | 60S | 0.551Lx0.205W 14.00mmx5.20mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 5mOhm | Copper/Nickel (Cu/Ni) | - | - | Metal Element | 0.5W 1/2W | - | - | 500mW | - | - | 500mW | - | 5.2mm | Flameproof | FIXED RESISTOR | - | - | 0.5W | 4012 | - | - | - | - | - | Current Sense, Flame Proof, Moisture Resistant, Safety | 2mm | 0.079 2.00mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() FC4L110R010DER Ohmite | 39 |
| Datasheet | 18 Weeks | - | Wide 4320 (11050 Metric), 2043 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | FC4L | 0.197Lx0.433W 5.00mmx11.00mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 4 | - | - | ±50ppm/°C | 10mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Foil | - | - | - | - | - | TR, 7 Inch | 5W | - | - | Chip | FIXED RESISTOR | - | - | 5W | - | - | - | - | - | - | Current Sense, Moisture Resistant | 711.2μm | 0.028 0.70mm | - | - | RoHS Compliant | - | ||
![]() LVC25FR075EV Ohmite | In Stock | - | Datasheet | 22 Weeks | - | 2512 (6432 Metric) | - | - | - | - | 40.511469mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mV | -40°C~125°C | Tape & Reel (TR) | 2014 | LVC | 0.250Lx0.130W 6.35mmx3.30mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 75mOhm | - | - | - | Thick Film | - | - | - | 1W | - | - | 1W | - | - | - | - | - | 6432 | - | 2512 | - | - | - | - | - | Current Sense, Moisture Resistant | 609.6μm | 0.026 0.65mm | - | - | RoHS Compliant | - | ||
![]() LVC06FR030EV Ohmite | In Stock | - | Datasheet | 22 Weeks | - | 1206 (3216 Metric) | - | - | - | - | 16.187578mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mV | -40°C~125°C | Tape & Reel (TR) | 2014 | LVC | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±350ppm/°C | 30mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.5W 1/2W | - | - | 250mW | - | TR | 250mW | - | - | Chip | FIXED RESISTOR | - | 3216 | - | 1206 | - | - | - | - | - | Current Sense, Moisture Resistant | 609.6μm | 0.026 0.65mm | - | - | RoHS Compliant | - | ||
![]() LVC06FR010EV Ohmite | In Stock | - | Datasheet | 22 Weeks | - | 1206 (3216 Metric) | - | - | - | - | 16.187578mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mV | -40°C~125°C | Tape & Reel (TR) | 2014 | LVC | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±500ppm/°C | 10mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.5W 1/2W | - | - | 250mW | - | TR | 250mW | - | - | Chip | FIXED RESISTOR | - | 3216 | - | 1206 | - | - | - | - | - | Current Sense, Moisture Resistant | 609.6μm | 0.026 0.65mm | - | - | RoHS Compliant | - | ||
![]() LVC06FR033EV Ohmite | In Stock | - | Datasheet | 22 Weeks | - | 1206 (3216 Metric) | - | - | - | - | 16.187578mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mV | -40°C~125°C | Tape & Reel (TR) | 2014 | LVC | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 33mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.5W 1/2W | - | - | 250mW | - | TR | 250mW | - | - | Chip | FIXED RESISTOR | - | 3216 | - | 1206 | - | - | - | - | - | Current Sense, Moisture Resistant | 609.6μm | 0.026 0.65mm | - | - | RoHS Compliant | - | ||
![]() RW1S0BAR750JT Ohmite | In Stock | - | Datasheet | 20 Weeks | Surface Mount | 2512 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±90ppm/°C | 750mOhm | - | - | - | Wirewound | - | - | - | 1W | 50V | TR | 1W | - | - | Pedestal Mount | FIXED RESISTOR | - | 6234 | 1W | 2414 | - | - | - | - | - | Current Sense | 3.5814mm | 0.141 3.58mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RW2S0DAR050JET Ohmite | 47 |
| Datasheet | 18 Weeks | Surface Mount | 4524 J-Lead | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 90 ppm/°C | 50mOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | 2W | - | TR, 13 Inch | 2W | - | - | Rectangular | FIXED RESISTOR | - | - | 2W | 4624 | - | - | - | - | - | Current Sense | 5.8674mm | 0.231 5.87mm | - | - | ROHS3 Compliant | - | ||
![]() RC0R5DB39R0JET Ohmite | In Stock | - | Datasheet | 33 Weeks | Surface Mount | 6327 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RC | 0.625Lx0.273W 15.88mmx6.93mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | J-Lead | EAR99 | ±400ppm/°C | 39Ohm | - | - | - | Carbon Composition | 0.5W 1/2W | - | - | - | 350V | TR, 13 Inch | 500mW | - | - | Recessed Base | FIXED RESISTOR | unknown | - | 0.5W | - | - | - | - | - | - | Pulse Withstanding | 5.8674mm | 0.231 5.87mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW2S0DAR020FET Ohmite | 39 |
| Datasheet | 18 Weeks | Surface Mount | 4524 J-Lead | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 90 ppm/°C | 20mOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | 2W | - | TR, 13 Inch | 2W | - | - | Rectangular | FIXED RESISTOR | - | - | 2W | 4624 | - | - | - | - | - | Current Sense | 5.8674mm | 0.231 5.87mm | - | - | ROHS3 Compliant | - | ||
![]() LVC25FR047EV Ohmite | In Stock | - | Datasheet | 22 Weeks | - | 2512 (6432 Metric) | - | - | - | - | 40.511469mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mV | -40°C~125°C | Tape & Reel (TR) | 2014 | LVC | 0.250Lx0.130W 6.35mmx3.30mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 47mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | - | 1W | - | TR | 1W | - | - | Chip | FIXED RESISTOR | - | 6432 | 1W | 2512 | - | - | - | - | - | Current Sense, Moisture Resistant | 609.6μm | 0.026 0.65mm | - | - | RoHS Compliant | - | ||
![]() LVC25FR015EV Ohmite | In Stock | - | Datasheet | 22 Weeks | - | 2512 (6432 Metric) | - | - | - | - | 40.511469mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mV | -40°C~125°C | Tape & Reel (TR) | 2014 | LVC | 0.250Lx0.130W 6.35mmx3.30mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±500ppm/°C | 15mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | - | 1W | - | TR | 1W | - | - | Chip | FIXED RESISTOR | - | 6432 | 1W | 2512 | - | - | - | - | - | Current Sense, Moisture Resistant | 609.6μm | 0.026 0.65mm | - | - | RoHS Compliant | - | ||
![]() LVC25FR025EV Ohmite | In Stock | - | Datasheet | 22 Weeks | - | 2512 (6432 Metric) | - | - | - | - | 40.511469mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mV | -40°C~125°C | Tape & Reel (TR) | 2014 | LVC | 0.250Lx0.130W 6.35mmx3.30mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±350ppm/°C | 25mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | - | 1W | - | TR | 1W | - | - | Chip | FIXED RESISTOR | - | 6432 | 1W | 2512 | - | - | - | - | - | Current Sense, Moisture Resistant | 609.6μm | 0.026 0.65mm | - | - | RoHS Compliant | - | ||
![]() RC0R5DB750RJE Ohmite | In Stock | - | Datasheet | 33 Weeks | Surface Mount | 6327 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2006 | RC | 0.625Lx0.273W 15.88mmx6.93mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±400ppm/°C | 750Ohm | - | - | - | Carbon Composition | 0.5W 1/2W | - | - | - | 350V | - | 500mW | - | - | Recessed Base | FIXED RESISTOR | - | - | 0.5W | - | - | - | - | - | - | Pulse Withstanding | 5.8674mm | 0.231 5.87mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW2S0DAR020FT Ohmite | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 4524 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | 20mOhm | - | - | - | Wirewound | - | - | - | 2W | - | TR, 13 Inch | 2W | - | - | Pedestal Mount | FIXED RESISTOR | - | - | 2W | 4624 | - | - | - | - | - | Current Sense | 5.8674mm | 0.231 5.87mm | - | - | Non-RoHS Compliant | - |