- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Features | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HVF2512T1504FE Ohmite | In Stock | - | Datasheet | 20 Weeks | Surface Mount | 2512 (6432 Metric) | - | ONE SURFACE | - | - | 3kV | -55°C~200°C | Bulk | 2009 | HVF | 0.252Lx0.126W 6.40mmx3.20mm | ±1% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1.5MOhm | Silver/Palladium (Ag/Pd) | Thick Film | - | - | 1W | 3kV | - | 1W | - | Chip | FIXED RESISTOR | - | 6432 | 1W | 2512 | High Voltage, Moisture Resistant, Non-Magnetic | 812.8μm | 0.032 0.81mm | - | RoHS Compliant | - | ||
![]() RC1R0EA22R0KET Ohmite | 23 |
| Datasheet | 32 Weeks | - | 8127 J-Lead | YES | J BEND | SURFACE MOUNT | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RC | 0.811Lx0.273W 20.60mmx6.93mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | - | -1300ppm/°C | 22Ohm | - | Carbon Composition | - | - | 1W | 500V | TR, 13 Inch | 1W | - | Rectangular | FIXED RESISTOR | unknown | - | 1W | - | Pulse Withstanding | 7.0612mm | 0.278 7.06mm | - | ROHS3 Compliant | Lead Free | ||
![]() MK75R0F Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC102827503JE Ohmite | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | 5kV | -55°C~180°C | Bulk | 2008 | Macrochip | 0.500Lx0.250W 12.70mmx6.35mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±50ppm/°C | 750kOhm | Silver/Palladium (Ag/Pd) | Thick Film | - | NON-INDUCTIVE, PRECISION | 1.5W | 5kV | TR | 1.5W | - | - | FIXED RESISTOR | - | - | 1W | 5025 | High Voltage, Non-Inductive | 889μm | 0.142 3.60mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0R5DB75R0JE Ohmite | In Stock | - | Datasheet | 33 Weeks | Surface Mount | 6327 J-Lead | - | - | - | - | - | -55°C~150°C | Bulk | 2015 | RC | 0.625Lx0.273W 15.88mmx6.93mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | 75Ohm | - | Carbon Composition | 0.5W 1/2W | - | - | 350V | - | 500mW | - | Recessed Base | FIXED RESISTOR | unknown | - | 0.5W | - | Pulse Withstanding | 5.8674mm | 0.231 5.87mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC1R0EA68R0K Ohmite | In Stock | - | Datasheet | 7 Weeks | - | 8127 J-Lead | - | - | - | - | - | -55°C~150°C | Bulk | 2016 | RC | 0.811Lx0.273W 20.60mmx6.93mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | -1300ppm/°C | 68Ohm | - | Carbon Composition | - | - | 1W | 500V | - | - | - | Recessed Base | FIXED RESISTOR | - | - | 1W | - | Pulse Withstanding | 6.93mm | 0.278 7.06mm | - | Non-RoHS Compliant | - | ||
![]() FC4TR050DER Ohmite | 9303 |
| Datasheet | 18 Weeks | - | 1206 (3216 Metric) | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2018 | FC4T | 0.126Lx0.063W 3.20mmx1.60mm | ±0.5% | - | - | Active | 1 (Unlimited) | 4 | - | - | ±50ppm/°C | 50mOhm | - | Metal Foil | 0.5W 1/2W | - | 500mW | - | - | - | - | - | - | - | - | - | - | Current Sense | - | 0.031 0.80mm | - | RoHS Compliant | - | ||
![]() FC4TR050FER Ohmite | 6577 |
| Datasheet | 18 Weeks | - | 1206 (3216 Metric) | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2018 | FC4T | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 4 | - | - | ±50ppm/°C | 50mOhm | - | Metal Foil | 0.5W 1/2W | - | 500mW | - | - | - | - | - | - | - | - | - | - | Current Sense | - | 0.031 0.80mm | - | RoHS Compliant | - | ||
![]() RW3R0DB150RJT Ohmite | In Stock | - | Datasheet | 18 Weeks | - | 6327 J-Lead | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.625Lx0.273W 15.88mmx6.93mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±20ppm/°C | 150Ohm | - | Wirewound | - | - | - | - | TR, 13 Inch | 3W | - | Recessed Base | FIXED RESISTOR | unknown | - | 3W | - | Current Sense | 5.8674mm | 0.231 5.87mm | - | Non-RoHS Compliant | - | ||
![]() LVC25FR068EV Ohmite | In Stock | - | Datasheet | 22 Weeks | - | 2512 (6432 Metric) | - | - | - | 40.511469mg | 50mV | -40°C~125°C | Tape & Reel (TR) | 2014 | LVC | 0.250Lx0.130W 6.35mmx3.30mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 68mOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | 1W | - | TR | 1W | - | Chip | FIXED RESISTOR | - | 6432 | 1W | 2512 | Current Sense, Moisture Resistant | 609.6μm | 0.026 0.65mm | - | RoHS Compliant | - | ||
![]() RW2R0CBR010J Ohmite | In Stock | - | Datasheet | - | - | 4122 J-Lead | YES | J BEND | SURFACE MOUNT | - | 100V | -55°C~150°C | Bulk | 2006 | RW | 0.407Lx0.226W 10.34mmx5.74mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 90 ppm/°C | 10mOhm | - | Wirewound | - | - | 2W | - | TR, 13 Inch | 2W | - | Rectangular | FIXED RESISTOR | - | - | 2W | 4023 | Current Sense | 5.7658mm | 0.227 5.77mm | - | Non-RoHS Compliant | - | ||
![]() MC102822002JE Ohmite | 39 |
| Datasheet | 12 Weeks | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | 5kV | -55°C~180°C | Bulk | 2006 | Macrochip | 0.500Lx0.250W 12.70mmx6.35mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 20kOhm | Silver/Palladium (Ag/Pd) | Thick Film | - | NON-INDUCTIVE, PRECISION | 1.5W | 5kV | TR | 1.5W | - | - | FIXED RESISTOR | - | - | 1W | 5025 | High Voltage, Non-Inductive | 889μm | 0.142 3.60mm | - | ROHS3 Compliant | Lead Free | ||
![]() RW1S0BAR027JET Ohmite | 39 |
| Datasheet | 26 Weeks | Surface Mount | 2512 J-Lead | - | J BEND | - | - | 50V | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | 27mOhm | Matte Tin (Sn) | Wirewound | - | - | 1W | 50V | TR, 13 Inch | - | 3.454mm | Rectangular | FIXED RESISTOR | unknown | 6234 | 1W | 2414 | Current Sense | 3.45mm | 0.141 3.58mm | - | ROHS3 Compliant | Lead Free | ||
![]() LVC25JR051EV Ohmite | In Stock | - | Datasheet | 22 Weeks | - | 2512 (6432 Metric) | - | - | - | 40.511469mg | 50mV | -40°C~125°C | Tape & Reel (TR) | 2014 | LVC | 0.250Lx0.130W 6.35mmx3.30mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 51mOhm | - | Thick Film | - | - | 1W | - | - | 1W | - | - | - | - | 6432 | - | 2512 | Current Sense, Moisture Resistant | 609.6μm | 0.026 0.65mm | - | RoHS Compliant | - | ||
![]() RW2R0CBR400JT Ohmite | In Stock | - | Datasheet | - | - | 4122 J-Lead | - | - | - | - | 100V | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.407Lx0.226W 10.34mmx5.74mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±90ppm/°C | 400mOhm | - | Wirewound | - | - | 2W | - | - | 2W | - | - | - | - | - | - | 4023 | Current Sense | 5.7658mm | 0.227 5.77mm | - | Non-RoHS Compliant | - | ||
![]() MC102827501J Ohmite | In Stock | - | Datasheet | - | - | Nonstandard | YES | WRAPAROUND | SURFACE MOUNT | - | 5kV | -55°C~180°C | Bulk | 2008 | Macrochip | 0.500Lx0.250W 12.70mmx6.35mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 7.5kOhm | SILVER PALLADIUM | Thick Film | - | NON-INDUCTIVE, PRECISION | 1.5W | 5kV | - | 1.5W | - | - | FIXED RESISTOR | - | - | 1W | 5025 | High Voltage, Non-Inductive | 889μm | 0.142 3.60mm | - | Non-RoHS Compliant | - | ||
![]() MC102521504JE Ohmite | 47 |
| Datasheet | 12 Weeks | Surface Mount | 5025 J-Lead | - | - | - | - | 5kV | -55°C~180°C | Bulk | 2007 | Macrochip | 0.540Lx0.250W 13.72mmx6.35mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 1.5MOhm | - | Thick Film | - | - | 1.5W | 5kV | - | 1.5W | - | - | FIXED RESISTOR | - | - | - | - | High Voltage, Non-Inductive | 3.6068mm | 0.142 3.60mm | Unknown | ROHS3 Compliant | - | ||
![]() MC102821503JE Ohmite | 39 |
| Datasheet | 12 Weeks | - | Nonstandard | YES | ONE SURFACE | SURFACE MOUNT | - | 5kV | -55°C~180°C | Bulk | 2006 | Macrochip | 0.500Lx0.250W 12.70mmx6.35mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 150kOhm | Silver/Palladium (Ag/Pd) | Thick Film | - | NON-INDUCTIVE, PRECISION | 1.5W | 5kV | TR | 1.5W | - | - | FIXED RESISTOR | - | - | 1W | 5025 | High Voltage, Non-Inductive | 889μm | 0.142 3.60mm | - | ROHS3 Compliant | Lead Free | ||
![]() RW2R0CBR100JET Ohmite | In Stock | - | Datasheet | 18 Weeks | - | 4122 J-Lead | YES | J BEND | SURFACE MOUNT | - | 100V | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.407Lx0.226W 10.34mmx5.74mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±90ppm/°C | 100mOhm | - | Wirewound | - | - | 2W | - | TR, 13 Inch | 2W | - | Rectangular | FIXED RESISTOR | - | - | 2W | 4023 | Current Sense | 5.7658mm | 0.227 5.77mm | - | ROHS3 Compliant | - | ||
![]() RW2R0CBR330JET Ohmite | 39 |
| Datasheet | 18 Weeks | - | 4122 J-Lead | YES | J BEND | SURFACE MOUNT | - | 100V | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.407Lx0.226W 10.34mmx5.74mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±90ppm/°C | 330mOhm | - | Wirewound | - | - | 2W | - | TR, 13 Inch | 2W | - | Rectangular | FIXED RESISTOR | - | - | 2W | 4023 | Current Sense | 5.7658mm | 0.227 5.77mm | - | ROHS3 Compliant | - |