- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Features | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RW2R0CBR330JET Ohmite | 39 |
| Datasheet | 18 Weeks | - | 4122 J-Lead | YES | J BEND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.407Lx0.226W 10.34mmx5.74mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±90ppm/°C | 330mOhm | - | Wirewound | - | - | - | - | 2W | - | TR, 13 Inch | 2W | - | - | Rectangular | FIXED RESISTOR | - | - | 2W | 4023 | - | - | - | - | Current Sense | 5.7658mm | 0.227 5.77mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() LVC25JR051EV Ohmite | In Stock | - | Datasheet | 22 Weeks | - | 2512 (6432 Metric) | - | - | - | 40.511469mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mV | - | -40°C~125°C | Tape & Reel (TR) | 2014 | LVC | 0.250Lx0.130W 6.35mmx3.30mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 51mOhm | - | Thick Film | - | - | - | - | 1W | - | - | 1W | - | - | - | - | - | 6432 | - | 2512 | - | - | - | - | Current Sense, Moisture Resistant | 609.6μm | 0.026 0.65mm | - | - | - | RoHS Compliant | - | - | ||
![]() LVC06JR180EV Ohmite | In Stock | - | Datasheet | 22 Weeks | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 16.187578mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mV | - | -40°C~125°C | Tape & Reel (TR) | 2014 | LVC | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 180mOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | - | - | - | 250mW | - | TR | 250mW | - | - | Chip | FIXED RESISTOR | - | 3216 | - | 1206 | - | - | - | - | Current Sense, Moisture Resistant | 609.6μm | 0.026 0.65mm | - | - | - | RoHS Compliant | - | - | ||
![]() LN12J2K0E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RW3R0DB68R0JET Ohmite | 39 |
| Datasheet | 18 Weeks | Surface Mount | 6327 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2015 | RW | 0.625Lx0.273W 15.88mmx6.93mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | J-Lead | EAR99 | ±20ppm/°C | 68Ohm | Matte Tin (Sn) | Wirewound | - | - | - | - | 3W | 200V | TR, 13 Inch | 3W | - | - | Recessed Base | FIXED RESISTOR | unknown | - | 3W | - | - | - | - | - | Current Sense | 5.8674mm | 0.231 5.87mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() RW1S0CKR050FET Ohmite | 3457 |
| Datasheet | 22 Weeks | Surface Mount | 4324 J-Lead (4 Terminals) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70mV | - | -55°C~125°C | Tape & Reel (TR) | 2007 | RW1S0CK | 0.425Lx0.244W 10.80mmx6.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±50ppm/°C | 50mOhm | MATTE TIN | Thick Film | - | FLAMEPROOF, HIGH PRECISION | - | - | 1W | - | TR | - | - | - | Chip | FIXED RESISTOR | - | - | 1W | - | - | - | - | - | Current Sense, Flame Proof, Moisture Resistant, Safety | 2.1mm | 0.091 2.30mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 91J800E Ohmite | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | OHMITE MANUFACTURING CO | Ohmite Mfg Co | 91J800E | 90 | 350 °C | AXIAL LEADED, ROHS COMPLIANT | 3.6 mm | 11.5 mm | TUBULAR PACKAGE | Axial | Active | 5.5 | - | Yes | - | - | - | - | - | 90 | - | 5% | e1 | Yes | - | - | - | - | EAR99 | 30 ppm/°C | 800 Ω | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | FLAME PROOF, STANDARD: MIL-R-26 | 8533.21.00.80 | Fixed Resistors | - | - | - | - | WIRE WOUND | - | All-Welded | FIXED RESISTOR | compliant | - | 1.5 W | - | 38.1 mm | 150 V | 0.511 mm | 25 °C | - | - | - | - | - | - | - | - | - | ||
![]() RW0S6BBR100FE Ohmite | In Stock | - | Datasheet | 20 Weeks | Surface Mount | 2010 (5025 Metric) | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~150°C | Bulk | 2012 | RW | 0.202Lx0.100W 5.14mmx2.54mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | J-Lead | - | ±90ppm/°C | 100mOhm | - | Wirewound | 0.6W | - | - | - | 600mW | - | - | 600mW | - | - | Rectangular | FIXED RESISTOR | - | 5025 | 0.6W | 2010 | - | - | - | - | Current Sense | 3.556mm | 0.140 3.55mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() HVC0805T1006JET Ohmite | 770 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2012 | HVC | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 100MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | PRECISION | - | - | 125mW | 200V | TR | 125mW | - | 1.25mm | Chip | FIXED RESISTOR | - | 2012 | - | 0805 | - | - | - | - | High Voltage | 558.8μm | 0.022 0.55mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() LVC25JR075EV Ohmite | In Stock | - | Datasheet | 22 Weeks | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 40.511469mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mV | - | -40°C~125°C | Tape & Reel (TR) | 2014 | LVC | 0.250Lx0.130W 6.35mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 75mOhm | Tin (Sn) | Thick Film | - | - | - | - | 1W | - | TR | 1W | - | - | - | FIXED RESISTOR | - | 6432 | 1W | 2512 | - | - | - | - | Current Sense, Moisture Resistant | 609.6μm | 0.026 0.65mm | - | - | - | RoHS Compliant | - | - | ||
![]() RW2S0CBR240J Ohmite | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 4122 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -55°C~150°C | Bulk | 2015 | RW | 0.407Lx0.226W 10.34mmx5.74mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±90ppm/°C | 240mOhm | - | Wirewound | - | - | - | - | 2W | - | - | 2W | - | - | Pedestal Mount | FIXED RESISTOR | - | - | 2W | 4023 | - | - | - | - | Current Sense | 5.7658mm | 0.227 5.77mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() RW1S0BAR024JT Ohmite | In Stock | - | Datasheet | 20 Weeks | Surface Mount | 2512 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | 24mOhm | - | Wirewound | - | - | - | - | 1W | 50V | TR | 1W | - | - | Pedestal Mount | FIXED RESISTOR | unknown | 6234 | 1W | 2414 | - | - | - | - | Current Sense | 3.5814mm | 0.141 3.58mm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() RW1S0BAR680J Ohmite | In Stock | - | Datasheet | 20 Weeks | Surface Mount | 2512 J-Lead | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~150°C | Bulk | 2006 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±90ppm/°C | 680mOhm | - | Wirewound | - | FLAME PROOF | - | - | 1W | 50V | - | 1W | - | - | Pedestal Mount | FIXED RESISTOR | unknown | 6234 | 1W | 2414 | - | - | - | - | Current Sense | 3.5814mm | 0.141 3.58mm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() LVC06FR025EV Ohmite | In Stock | - | Datasheet | 22 Weeks | - | 1206 (3216 Metric) | - | - | - | 16.187578mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mV | - | -40°C~125°C | Tape & Reel (TR) | 2014 | LVC | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±350ppm/°C | 25mOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | - | - | - | 250mW | - | TR | 250mW | - | - | Chip | FIXED RESISTOR | - | 3216 | - | 1206 | - | - | - | - | Current Sense, Moisture Resistant | 609.6μm | 0.026 0.65mm | - | - | - | RoHS Compliant | - | - | ||
![]() LVC06FR047EV Ohmite | In Stock | - | Datasheet | 22 Weeks | - | 1206 (3216 Metric) | - | - | - | 16.187578mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mV | - | -40°C~125°C | Tape & Reel (TR) | 2014 | LVC | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 47mOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | - | - | - | 250mW | - | TR | 250mW | - | - | Chip | FIXED RESISTOR | - | 3216 | - | 1206 | - | - | - | - | Current Sense, Moisture Resistant | 609.6μm | 0.026 0.65mm | - | - | - | RoHS Compliant | - | - | ||
![]() LVC06FR499EV Ohmite | In Stock | - | Datasheet | 22 Weeks | - | 1206 (3216 Metric) | - | - | - | 16.187578mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mV | - | -40°C~125°C | Tape & Reel (TR) | 2014 | LVC | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 499mOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | - | - | - | 250mW | - | TR | 250mW | - | - | Chip | FIXED RESISTOR | - | 3216 | - | 1206 | - | - | - | - | Current Sense, Moisture Resistant | 609.6μm | 0.026 0.65mm | - | - | - | RoHS Compliant | - | - | ||
![]() LVC06FR511EV Ohmite | In Stock | - | Datasheet | 22 Weeks | - | 1206 (3216 Metric) | - | - | - | 16.187578mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mV | - | -40°C~125°C | Tape & Reel (TR) | 2014 | LVC | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 511mOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | - | - | - | 250mW | - | TR | 250mW | - | - | Chip | FIXED RESISTOR | - | 3216 | - | 1206 | - | - | - | - | Current Sense, Moisture Resistant | 609.6μm | 0.026 0.65mm | - | - | - | RoHS Compliant | - | - | ||
![]() LVC06JR330EV Ohmite | In Stock | - | Datasheet | 22 Weeks | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 16.187578mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mV | - | -40°C~125°C | Tape & Reel (TR) | 2014 | LVC | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 330mOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | - | - | - | 250mW | - | TR | 250mW | - | - | Chip | FIXED RESISTOR | - | 3216 | - | 1206 | - | - | - | - | Current Sense, Moisture Resistant | 609.6μm | 0.026 0.65mm | - | - | - | RoHS Compliant | - | - | ||
![]() RH3R0DBR500J Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 200 V | - | Bulk | - | - | - | 5 % | - | - | - | - | - | SMD/SMT | - | - | 500 mΩ | - | Wirewound | - | - | - | - | 3 W | - | - | - | - | - | - | - | - | - | - | 6127 | - | - | - | - | - | 5.74 mm | - | 15.545 mm | 6.934 mm | - | - | - | - | ||
![]() RW2R0CBR330J Ohmite | In Stock | - | Datasheet | - | - | 4122 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -55°C~150°C | Bulk | 2006 | RW | 0.407Lx0.226W 10.34mmx5.74mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±90ppm/°C | 330mOhm | - | Wirewound | - | - | - | - | 2W | - | - | 2W | - | - | - | - | - | - | - | 4023 | - | - | - | - | Current Sense | 5.7658mm | 0.227 5.77mm | - | - | - | Non-RoHS Compliant | - | - |